-
Supplier: Cleaning Technologies Group
Description: Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Vortec
Description: positioning to target with flexible nozzles Blow off multiple or changing locations with flexible nozzles FEATURES Full range of designs, sizes and force/thrust levels Flexible nozzles allow better positioning Adjustable nozzles enable varying power/thrust levels for each
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Vortec
Description: Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
-
Supplier: Spraying Systems Co.
Description: Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even
- Maximum Pressure: 5 to 500 psi
- Maximum Flow: 8.4852813742386 to 84.852813742386 GPH
- Material: Brass
- Media: Chemicals, Water
-
Supplier: Lechler, Inc.
Description: Lechler Injector nozzles produce a narrow, full cone pattern with higher impact as compared to wider-angle full cone nozzles rated at the same flow capacity. Available with either a 15° or 30° spray angle. Injector nozzles produce large droplets with uniform distribution.
- Application: Cleaning / Blowoff
- Form: In-line
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Largest free passage in the original spiral nozzle invented by BETE and continuously improved! Passes particles equal to orifice size Clog-resistant One-piece, extra heavy construction High energy efficiency Male connection Spray Characteristics Wide range of
- Maximum Pressure: 400 psi
- Maximum Flow: 495 to 3,132 GPH
- Orifice Size: 0.31 mil
- Material: Brass, Steel - Stainless, Thermoplastic
-
Supplier: General Pump
Description: Mixing Head, Sandblast For suction-fed injection of sand into the water stream for abrasive cleaning.
- Maximum Pressure: 1,500 psi
- Maximum Flow: 600 GPH
- Material: Aluminum, Brass, Carbide
- Application: Cleaning / Blowoff
-
Supplier: Suttner America Company
Description: Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose.
- Maximum Pressure: 4,000 psi
- Orifice Size: 5.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 192 to 312 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: F-Series spray nozzles produce a flat, fan-shaped spray pattern, with spray angles available from 15° to 110° measured at 40 psi. Spray angles generally increase with pressure, as shown in the capacity table. TYPICAL
- Maximum Pressure: 300 psi
- Maximum Flow: 6.6 to 6,600 GPH
- Orifice Size: 41 to 470.99999999999994 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless, Thermoplastic
-
Supplier: Chemdet, Inc.
Description: The TURBODISC 25 is designed to overcome cleaning problems created by narrow entry ports, difficult recesses and awkward to reach areas. It provides a dense, aggressive, 360 degree spray that is ideal for cleaning small vats, barrels, containers and tanks with limited access ports. Compact
- Maximum Pressure: 58 psi
- Maximum Flow: 900 GPH
- Orifice Size: 1,141.7329 mil
- Media: Chemicals
-
Supplier: Bijur Delimon International
Description: Application The ZEM Series injector line are positive displacement injectors (PDI) that deliver precise and controlled lubrication outputs which meet exact requirements for diverse applications. They are pre-fixed volumetric injectors that help ensure each lubrication point receives the proper
- Maximum Pressure: 650 psi
- Features: Integral Valve, Multiple Orifices, Other
- Media: Oil
- Technology: Pressurized / Hydraulic
-
Supplier: DME Company
Description: Every so often, a relatively simple piece of technology quickly becomes an essential component of the injection molding process. The StaMixCo Mixing Nozzle is such a device which can pay for itself in a matter of weeks, if not days, depending on your production rate. It features the
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Full cone spray. Has noswirl insert for greaterclog resistance.Applications:• Fire fighting• Broadcast spraying• Wide area spraying
- Maximum Pressure: 10 to 150 psi
- Maximum Flow: 28.8 to 114 GPH
- Orifice Size: 158 mil
- Material: Brass, Steel - Stainless
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Maximum Pressure: 5,000 psi
- Orifice Size: 6 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle
- Maximum Pressure: 1,200 to 3,650 psi
- Maximum Flow: 264 to 462 GPH
- Orifice Size: 314.9608 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: EDUCTOR PRINCIPLES: BEX eductors use a unique venturi design which enables smaller pumps to circulate large volumes of tank solution. The eductor will circulate four to five gallons of solution for each gallon pumped. BEX eductors are used for mixing chemicals, suspending solids, adjusting pH,
- Maximum Pressure: 50 psi
- Maximum Flow: 450 to 4,440 GPH
- Orifice Size: 288 to 612 mil
- Media: Chemicals, Water
-
Supplier: General Pump
Description: Sewer Jet Nozzle, #3 Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility
- Maximum Pressure: 5,000 psi
- Maximum Flow: 201 GPH
- Orifice Size: 42.99999999999999 mil
- Application: Cleaning / Blowoff
-
Supplier: Chemdet, Inc.
Description: The TURBODISC is a scientifically-designed, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 1,470 to 2,238 GPH
- Orifice Size: 125 mil
- Media: Chemicals
-
Supplier: Nortec
Description: Nozzle discharges atomized water particles in a fine fog pattern, 3-10 microns in size, by using compressed air to create a vacuum over the water orifice, which then draws water into the airflow as it exits the nozzle. This action mixes the air and water into a fine atomized fog, which
- Maximum Pressure: 70 psi
- Application: Humidification
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: DME Company
Description: GENERAL PURPOSE Standard free flow internal design, General Purpose, provides minimum flow resistance and back pressure buildup. 1⁄2” diameter flow path unless otherwise stated. NYLON REVERSE TAPER For use with polyamides, acrylics, and similar expansive and heat sensitive materials. Material
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece body with integral vanes Male, female and flanged connections available Spray Characteristics Extremely high flow rates Spray pattern: Uniform Full Cone Spray angles: 60°, 90° and 120° Flow rates: 217 to 8730 gpm (976 to 36100 L/min). Special
- Maximum Pressure: 60 psi
- Maximum Flow: 20,280 to 133,200 GPH
- Media: Chemicals, Water
- Form: In-line
-
Supplier: Lechler, Inc.
Description: Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 0.72 to 2.4 GPH
- Orifice Size: 14 mil
- Material: Brass, Steel - Stainless
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing -
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Suttner America Company
Description: Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Maximum Pressure: 4,000 psi
- Orifice Size: 6.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Supplier: DME Company
Description: Sulzer Injection Blender SIB The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle and can be retrofitted to any type of injection molding machine. Made to your specifications, it
- Application: Fuel Injection
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: General Pump
Description: performance for all types of high pressure cleaning systems. Tips offer high application flexibility, unique construction, positive identification, and consist of a wide range of chemical nozzles.
- Maximum Pressure: 5,000 psi
- Maximum Flow: 369 GPH
- Orifice Size: 55 to 60 mil
- Material: Brass, Ceramic, Steel - Stainless, Thermoplastic
-
Supplier: Chemdet, Inc.
Description: the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 602 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 600
- Maximum Flow: 11,640 GPH
- Media: Chemicals
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BETE Fog Nozzle, Inc.
Description: spray Spray pattern: Fan Spray angles: 15°, 25°, 35°, 40°, 50° Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Description: The ultra-high pressure Dual-Strike nozzle from Cat Pumps allows users to select between a straight stream and high expansion fog stream with the flick of a wrist. Ultra-high pressure spray breaks down water droplets by up to 64 times, reducing
- Maximum Pressure: 1,200 psi
- Maximum Flow: 402 GPH
- Application: Cleaning / Blowoff, Fire Protection
- Form: Handheld / Pistol
-
Supplier: Lechler, Inc.
Description: For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 276 to 480 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Suttner America Company
Description: For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Maximum Pressure: 4,000 psi
- Orifice Size: 20 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Foam Breaking - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 7.2 to 930 GPH
- Orifice Size: 33 to 162 mil
- Material: Brass, Steel - Stainless, Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray nozzles accelerate air-liquid interaction to give more effective cooling, humidifying, wetting and (read more)
Browse Nozzles Datasheets for Vortec -
solution is electronic fuel injection. As the fuel is under several bar of pressure, the vaporization of fuel is ruled out even at high altitudes. Injectors spray the fuel into the inlet pipe. This allows a free, aerodynamic inlet path with no Venturi nozzles. The engine can "breathe" freely and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
dripping from static spray nozzles Expansion valves/pressure relief operations Prevent reverse flow through solenoid valves Click to learn more, and view our full catalog of Ball Type Check Valves (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Uses non-plugging liquid distribution nozzles and robust construction for dependable performance. Handles Tough Conditions: Can be built to withstand high temperatures and pressures (ASME code designs available). Durable (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
sealing screw is perfect for protecting outdoor equipment exposed to precipitation, saltwater, water, moisture, chemicals, and pressure fluctuations, such as: Flow Pumps and Meters Spray Nozzles Electrical Enclosures Hydraulic Pumps Positive (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
agricultural applications. Equipment used in food, pharma and farming must be able to withstand frequent washing down using high pressure, high temperature cleaners. ROLEC’s aluCASE, aluDISC and aluCLIC metal enclosures have previously been available with IP 67 protection. Now they (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
of the fluid on critical valve services. Power plant applications include soot-blower, attemperator spray letdown, feedwater control, boiler feedwater recirculation, drum level control, turbine drain, wet steam, and high-pressure reduction. The HI-100® (read more)
Browse Control Valves Datasheets for DFT Inc.
More Information Top
-
Industrial Gases Processing
… autogenous technology, oxygen is used to: operate high -performance burners (e.g … … oxy-fuel gas flame spraying (e.g. with metals … … die castings by explosion deburring (in a pressure chamber with an O2/H2 … … O2 enrichment with wind nozzles , HIGHJET® method) increase the …
-
Encyclopedia of Lubricants and Lubrication
The cleaner solution is pumped from the tank through the spray nozzles onto the part. The spray pressure varies according to the requirements. In simple cases low pressure between 3 and 10 bar is applied, while high pressure in the … Cleaning at even higher pressures of 100 to 600 bar is accompanied with a deburring effect.
-
Precision Engineering and Non-Traditional Machining
Abrasive jet deburring has been investigated for the influence of abrasive jet deburring process parameters[3,4]. The pressure gas produced by the air compressor 2 is transported to nozzle system 6 through high pressure hose. The high speed airflow are formed from spray gas of high pressure from air orifice and entered …
-
Mist, Dust, and Fume Control (.pdf)
manufacturing • Boiler exhaust • Buffing & deburring • Coal & foundry dust • Explosive dusts • … … • Paint overspray • Sludge dryer exhaust • Synthetic resin fines • Wax spraying • And many … High pressure drop 80 in. W.C. fixed throat Venturi Spray Nozzle / Header .
-
Federal Register > Tuesday, May 13, 2003 > [68 FR 25686] Effluent Limitations Guidelines and New Source Performance Standards for the Metal Products and Machin...
Water is continuously sprayed onto the packing and the air stream is pulled through the packing by … Abrasive Jet Machining includes removing stock material from a part by a high -speed stream of abrasive particles carried by a liquid or gas from a nozzle . Abrasive jet machining is used for deburring , drilling, and cutting thin sections of metal or composite material. Unlike abrasive blasting, this process operates at pressures of thousands of pounds per square inch.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Effluent Guidelines and Standards > [40 CFR Part 438] Metal Products and Machinery Point S...
Water is continuously sprayed onto the packing and the air stream is pulled through the packing by … Abrasive Jet Machining includes removing stock material from a part by a high -speed stream of abrasive particles carried by a liquid or gas from a nozzle . Abrasive jet machining is used for deburring , drilling, and cutting thin sections of metal or composite material. Unlike abrasive blasting, this process operates at pressures of thousands of pounds per square inch.
-
Parametric optimization of magnetic‐field‐assisted abrasive flow machining by the Taguchi method
Potential applications of the process are the finishing of critical aircraft hydraulic and fuel system components and accessory parts, such as fuel spray nozzles , fuel control bodies, and bearing components which are otherwise tedious and time consuming. The process has the ability of achieving high production rates in the processing of fuel injection … of a polymer-based carrier and abrasives in typical proportions, is extruded under pressure through or across … AFM was invented as an ultimate deburring process during the mid 1960s.
-
Clean, green and lean
Unlike an ultrasonic machine, where parts are processed unfixtured in batches, Sugino Corp., Itasca, Ill., offers CNC high - pressure water washing centers that require hard fixturing to clean one or more parts at a time. “ We can pressurize more than one nozzle , so if we have two parts sitting side by side … The company developed the Jet Clean Center primarily as a CNC deburring machine but is finding more … The nozzles include lance, direct- spray , fan-spray and right-angle nozzles, as well as multiple-nozzle …
-
CERAMIC ABSTRACTS
D.J.B. Atomizer wheel with wear-resistant sintered bushings [ spray - dryer]. D.J.B. Ceramic ware deburring machine and dressing heads. A central vertical standpipe has a nozzle for discharg- ing compressed air into its lower end. D.J.B. High - pressure device.
-
Precision prescriptions
Unlike nozzles that spray coolant, the focused stream can break the air barrier created by the rotating grinding wheel, and effectively cool the wheel/workpiece interface. As for deburring , McKahan reserves a wheel slot on the CNC to do the operation online with … In other cases, a very high - pressure [1,000 psi to 1,200 psi] wheel scrubber is required to achieve acceptable removal rates without loading the grinding wheel.” .
Indicates content that may require registration and/or purchase.