Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Twin City Fan & Blower
Description: Application The BCN is a lower volume, higher pressure fan which utilizes a high efficiency, backward curved, non-overloading blade design. The BCN offers a lower specific speed design featuring single thickness blades, suitable for industrial processes involving clean to light
- Air Flow Rate: 700 to 75,000 SCFM
- Static Pressure: 506.78716749245723 in H2O
- Maximum Diameter (Fan or Blower Wheel): 27 to 73 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: LTG Incorporated
Description: The LTG conveying fans in this high-pressure model series are centrifugal fans with intake on one side and a direct drive. They have a reinforced welded steel housing with a cleaning opening and an impeller with open blading. The blade path diameters are smaller than
- Air Flow Rate: 212 to 1,077 SCFM
- Static Pressure: 12.204500557640491 to 42.15370258395577 in H2O
- Applications / Use: Air Handling Units / HVAC
- Product Form: Bare (No Motor, Controls)
-
Supplier: Lechler, Inc.
Description: Lechler's high pressure flat fan nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and
- Maximum Pressure: 4,500 psi
- Maximum Flow: 126 to 1,860 GPH
- Orifice Size: 39 to 154 mil
- Application: Cleaning / Blowoff
-
-
Supplier: Twin City Fan & Blower
Description: Application The BCS Backward Curved High Volume/Pressure Fan is designed for handling relatively clean air in high pressure applications. Typical applications include combustion air, product cooling, moisture blow-off, forced draft on fluid bed boilers, and induced
- Air Flow Rate: 5,030 to 291,400 SCFM
- Static Pressure: 446.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The BCSF Centrifugal Composite Fan is a backward curved industrial fan designed for handling particulate-free, corrosive or caustic air in high pressure applications where conventional steel and stainless steel fans would corrode. Typical industries
- Air Flow Rate: 147,000 SCFM
- Static Pressure: 432.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 16.5 to 60 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: LTG Incorporated
Description: The LTG Centrifugal fans in the VSR 5 / RU..M series are suitable for conveying gaseous media at very high pressure levels. Their robust welded design ensures high operational reliability, durability and vibration-free, low-noise operation. They are solely single inlet
- Air Flow Rate: 211.7988 to 1,076.6439 SCFM
- Static Pressure: 12.204500557640491 to 42.15370258395577 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Sanyo Denki America, Inc.
Description: DC Cooling fans feature high air flow, high reliability and low noise. Suitable for servers, communications equipment and more.
- Maximum Air Flow: 8.8 to 29.3 SCFM
- Maximum Static Pressure: 0.4 to 4.42 in H2O
- Maximum Sound Level: 37 to 65 dbA
- Motor Voltage: 10.8 to 12.6 volts
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: New York Blower Company (The)
Description: New York Blower High-Efficiency High Pressure Backward Curved fans feature a backward-curved wheel designed for clean-air applications, but is still capable of handling light particle-laden or moist airstreams. Air-handling efficiencies of the HP Backward-Curved
- Air Flow Rate: 0 to 170,000 SCFM
- Static Pressure: 406.7871674924572 to 446.7871674924571 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 66 inch
-
Supplier: Greenheck
Description: Vane Axial High Pressure Fans Models VAB, VABS Belt Drive - Vane Axial fans are designed for commercial and industrial applications where large volumes of air are required at moderate to high pressures. Belt drive vane axial fans accommodate for final
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive, Direct Drive
- Environment: Clean Air / Gas
-
Supplier: Sanyo Denki America, Inc.
Description: Performance of Three Fans in One Industry's Highest Static Pressure and Most Energy-Efficient 92 × 92 × 38 mm DC Fan SANYO DENKI CO., LTD. has developed and introduced the 92 × 92 × 38 mm DC fan "San Ace 92" 9HV type, expanding its DC fan lineup. This cooling
- Maximum Air Flow: 180.10497 SCFM
- Maximum Static Pressure: 4.41610217546202 in H2O
- Maximum Sound Level: 72 dbA
- Motor Voltage: 8 to 12.6 volts
-
Supplier: Accuris
Description: FANS, VANEAXIAL, HIGH PRESSURE, NAVAL SHIPBOARD
-
Supplier: Airmaster Fan Company
Description: Airmaster also offers explosion proof options, Shutter fans, Cabinet fans, Whole-house, Inline and Intake louver solutions. We also carry complete accessories of Wall collars, Shutters and Weatherhoods. Airmaster is owned by the Maico group. The Maico group is a globally recognized
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: bulbs.com
Description: Plusrite brand 1000 Watt clear High-Pressure Sodium lamp with mogul base. Universal Burning Position Value - light exterior and large interior spaces efficiently and at a competitive price High-Pressure Sodium ballast (ANSI Code S52) required
- Lamp Power: 1,000 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 2,100 K
- Mean Lumens: 124,000 lm
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 21.5 Noise (dB): Acoustic pressure input: 100.3 Acoustic pressure output: 102.1 Radiated acoustic pressure: 85.2 Current (A): 50A circuit breaker compatible Flow rate (l/s): 750 Pressure (hPa): 65 Max. operating temperature (°C): -40/+70 Electrical power (W):
- Air Flow Rate: 1,589.16000246699 SCFM
- Static Pressure: 26.09514921863927 in H2O
- Media Temperature: -40 to 158 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: LTG Incorporated
Description: The LTG conveying fans in the VRS series have a rugged, welded spiral housing. The welded impeller with optimised intake nozzle, protection disc and back-curved blades ensures high efficiencies, and the fans have compact dimensions and achieve pressures of up to 4 000 Pa.
- Air Flow Rate: 9,417 to 70,630 SCFM
- Static Pressure: 16.86148103358225 to 17.26294486771517 in H2O
- Maximum Diameter (Fan or Blower Wheel): 17.72 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: bulbs.com
Description: Plusrite brand 50 Watt clear High-Pressure Sodium lamp with medium base. Universal Burning Position Value - light exterior and large interior spaces efficiently and at a competitive price High-Pressure Sodium ballast (ANSI Code S68) required
- Lamp Power: 50 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 2,100 K
- Mean Lumens: 3,600 lm
-
Supplier: bulbs.com
Description: Plusrite brand 100 Watt clear High-Pressure Sodium lamp with medium base. Universal Burning Position Value - light exterior and large interior spaces efficiently and at a competitive price High-Pressure Sodium ballast (ANSI Code S54) required
- Lamp Power: 100 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 2,000 K
- Mean Lumens: 9,500 lm
-
Supplier: bulbs.com
Description: Plusrite brand 250 Watt clear High-Pressure Sodium lamp with mogul base. Universal Burning Position Value - light exterior and large interior spaces efficiently and at a competitive price High-Pressure Sodium ballast (ANSI Code S50) required
- Lamp Power: 250 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 2,000 K
- Mean Lumens: 26,100 lm
-
Supplier: AirPro Fan & Blower Co.
Description: A plug fan, typically utilizing a forward curved impeller, is used when the fan must mount to an enclosure to circulate air in a clean, contaminated, or high temperature environment. A high temperature fan requires no ductwork, as the wheel is directly inserted
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Sanyo Denki America, Inc.
Description: Centrifugal fans blow air in a centrifugal course. They feature high static pressure. Suitable for high system impedance machines such as communications equipment, servers, storage systems and heat exchangers.
- Maximum Air Flow: 203 to 622 SCFM
- Maximum Static Pressure: 0.22999999999999998 to 2.13 in H2O
- Maximum Sound Level: 53 to 71 dbA
- Motor Voltage: 36 to 72 volts
-
Supplier: Sanyo Denki America, Inc.
Description: Centrifugal fans blow air in a centrifugal course. They feature high static pressure. Suitable for high system impedance machines such as communications equipment, servers, storage systems and heat exchangers.
- Maximum Air Flow: 277 to 992 SCFM
- Maximum Static Pressure: 0.27999999999999997 to 3.46 in H2O
- Maximum Sound Level: 52 to 74.5 dbA
- Motor Voltage: 36 to 72 volts
-
Supplier: Accuris
Description: Fans, Vaneaxial, High Pressure, Naval Shipboard
-
Supplier: Leister USA
Description: High Pressure Blower MONO Compact with high performance
- Air Flow Rate: 32 SCFM
- Static Pressure: 20.20649375813104 in H2O
- Media Temperature: 140 F
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: Leister USA
Description: High pressure blower (side channel compressor). High pressure and surprisingly high air-flow.
- Air Flow Rate: 124 to 159 SCFM
- Static Pressure: 116.53334071470091 in H2O
- Media Temperature: 5 to 104 F
- Environment: Clean Air / Gas, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Howden
Description: Covent Type A - Airfoil pressure blower fans The Covent A series is designed for relatively clean gas applications, and it offers high efficiency, low noise performance at minimum cost. Key benefits Hollow airfoil blade design Up to 90% peak efficiency Low capital and running
- Media Temperature: 800.6 F
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: AirPro Fan & Blower Co.
Description: This wheel type is designed to move low volumes of air at high static pressures with high operating efficiencies. HPSM – A high pressure industrial blower also featuring the shrouded wheel design. With increased wheel width, this model is designed for low-to-medium
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: IB International
Description: High Pressure, Medium Flow
- Air Flow Rate: 0 to 125,000 SCFM
- Static Pressure: 406.7871674924572 to 488.7871674924572 in H2O
- Media Temperature: 0 to 800 F
- Material of Construction: Aluminum, Steel
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: IB International
Description: High Pressure, Medium Flow
- Air Flow Rate: 0 to 70,000 SCFM
- Static Pressure: 406.7871674924572 to 491.7871674924571 in H2O
- Media Temperature: 0 to 800 F
- Drive Type: Belt Drive, Direct Drive
-
Supplier: LTG Incorporated
Description: The LTG centrifugal fans in the VSR series are used to convey pure gas at various pressure levels. They have optimum aerodynamic properties, high efficiencies and energy-efficient drives. There is a wide selection of impeller designs, and the rugged design guarantees a long
- Air Flow Rate: 1,707 to 48,087 SCFM
- Static Pressure: 6.423421346126581 to 35.730281237829054 in H2O
- Maximum Diameter (Fan or Blower Wheel): 9.84 to 49.21 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Newark, An Avnet Company
Description: DC FANS FAN, HIGH PRESSURE, 80X38MM, 12VDC, 99CFM, BALL, 2X LEADS, OPEN COLLECT TACH/PWM
-
Supplier: IB International
Description: High Pressure, Low Flow
- Air Flow Rate: 100 to 50,000 SCFM
- Static Pressure: 420.7871674924572 to 531.7871674924571 in H2O
- Media Temperature: -50 to 1,000 F
- Material of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Twin City Fan & Blower
Description: Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBR's wheel is ideal for handling clean, hot or particulate-laden air. Applications include material conveying, product drying,
- Air Flow Rate: 550 to 18,000 SCFM
- Static Pressure: 586.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 19.63 to 58.94 inch
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Hartzell offers a variety of high-quality products and engineered air movement solutions for virtually any market. Aside from our key markets, our fans are installed in many other applications such as agriculture, automotive, high tech, mining, oil and gas, semiconductor and (read more)
Browse Datasheets for Hartzell Air Movement -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Based off of the proven single thickness backward curved wheel, the New York Blower Company has incorporated the latest state of the art design tools including finite element design, computational fluid dynamics, laboratory testing and alloy technology to create a high efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
above are at full speed, 460-V & 60 Hz. The fans employ six winglet-style blades designed to reduce noise by up to three (3) dBA and boost fan performance by decreasing turbulence at the wing tips. This improves fluid dynamics and increases fan output, providing a steep airflow/pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
.e. (fumes, dust, material, temperature, etc.). Hartzell Air Movement offers a complete selection of process ventilation fans and blowers. These include axial fans from low pressure duct fans to high pressure vaneaxial blowers, as well as centrifugal blowers for both air and material handling applications. Read the full guide (read more)
Browse Material Handling and Pneumatic Conveying Blowers Datasheets for Hartzell Air Movement -
Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
electrical components. Note: The application of roof filter fans always requires pressure compensation. Either in combination with an inlet filter or an inlet filter fan. Low installation depth (read more)
Browse Electronic Cooling Fans Datasheets for STEGO
Conduct Research Top
-
High Static Pressure Fan
fans. with both high cooling performance and low power. consumption during operations. This document introduces the features and performance. of the high static pressure 60 mm sq., 76 mm thick counter. rotating fan?? San Ace 60?? CRA type that was developed to. meet these market demands.
-
High Pressure FRP Fans for the Pharmaceutical Industry (.pdf)
A large pharmaceutical company needed to vent a number of batch reactors. The reactor system vented chlorinated hydrocarbons and other corrosive chloride compounds to a thermal oxidizer system. The application required a chemical and spark resistant fan capable of achieving high static pressure
-
How to Recognize a High-Efficiency Fan
The most important requirement of a fan wheel is that it must impart to the air stream a uniform velocity and pressure over its entire area. Any well-designed axial flow fan wheel is sure to have two characteristics: 1. The individual blades will be narrow at the tip, where the blade velocity
-
Fan Design
and pressure over its entire area. Any well-designed fan wheel is sure to have two characteristics. 1. The individual blades will be narrow at the tip, where the blade velocity is high, and will widen toward the hub, where more blade area is required due to lower blade velocity. 2. The angle
-
Cooling Systems Division Technology Improving Fan Reliability
in a variety of applications. The trend in recent year s for informat ion and communications devices to have high performance and down - sizing has resulted in higher - density devices. This has created a demand for cooling fans to achieve higher cooling performance (air flow - static pressure characteristics
-
Proper Selection of Pressure Blowers
In general terms, a pressure blower provides relatively high pressure at low volume when compared to other types of centrifugal fans. For purposes of this letter, fans with volumes. to 10,000 CFM with pressures to 80" WG are considered pressure blowers. Typical applications require constant
-
Design Simulation for Warehouse Temperature Control
that provided airflow as a function of pressure. Wark used SmartParts software, that is provided with Flovent, to simulate fan performance to a high degree of accuracy while using far fewer computational resources. He selected SmartParts that were similar to the fans he needed to model and modified
-
CABINET COOLERS END COSTLY SHUTDOWNS
an option due to safety concerns of having exposed electronics. Mounting panel fans made no sense because the temperature in the shop was too hot to provide cooling.". Other Options Were Considered. After reading about heat exchangers, he concluded they would be too impractical since there was very
More Information Top
-
The Mechanics and Physics of Modern Grain Aeration Management
But higher pressure fans than those .
-
CR4 - Thread: High Pressure Fan
High Pressure Fan .
-
Dubbel
At a conveying pressure of more than 1000 Pa, is already talked about a high pressure fan .
-
Room climate technique 2, band
… unbewertete Oktav sound levels; 1) radial fans with rearwardly curved blades, medium pressure fans (σ= 0,21 to 0,56) (s. Gl. G1-15) 0<ΔLD < 6 dBs; 2) radial fans with rearwardly curved blades, high pressure fans (σ=0,07 to …
-
Dubbel
At a conveying pressure of more than 1000 Pa, is already spoken of the high pressure fan as radial fan with rearwardly curved blades (heavy-duty wheels).
-
Dubbel
At a conveying pressure of more than 1000 Pa, is already spoken of the high pressure fan as radial fan with rearwardly curved blades (heavy-duty wheels).
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
Visual real-time monitoring of silicon steel flue gas dust removal system, the main parameters includes: working condition of the two temperature sensor in flue pipe, air conditioning butterfly valve, bag type dust trap system, high pressure fan , dust conveying system, dust …
-
Proceedings of the 20th International Conference on Fluidized Bed Combustion
The fluidizing air was supplied by high pressure fan , and heated by electric heater.
Indicates content that may require registration and/or purchase.