-
Supplier: Quality Bearings & Components
Description: Aluminum - High Pressure HYDRAULIC HAND PUMPS BETEX AHP-UHP SERIES Specs: AHP704: High working pressure up to 1000 / 1500 bar UHP2800: Lightweight model for ultra–high working pressure of 2800 bar for special applications.
- Maximum Discharge Pressure: 21,755.655 psi
- Pump Housing Material: Aluminum
- Features: Hand / Foot Pumps, Hydraulic, Manual
- Pump Type: Hydraulic Pumps
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine
- Maximum Discharge Pressure: 0 to 5,000 psi
- Features: Hand / Foot Pumps, Manual
- Pump Type: Hydraulic Pumps
-
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® XHOV-KIT high pressure hydraulic pump is a hand-pump device for generating system pressure. Used for calibrating measurement devices, the simple operation and durable construction enable its field application. Lightweight and portable
- Maximum Discharge Pressure: 0 to 5,000 psi
- Discharge Size: 0.125 to 0.25 inch
- Features: Hand / Foot Pumps, Manual, Testing / Calibration Pumps
- Pump Type: Hydraulic Pumps
-
Description: double-acting cylinder applications • Ideal for high-pressure, space-saving installations with a critical need for back-up power Technical Characteristics: • Pressure to 172 Bar (2,500 psi) • Handles force at 610 mm (24 in): 1kg/6.9 bar (2.2 lbs/100 psi) • 8.2 cc/stroke •
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 725 to 1,450 psi
- Pump Housing Material: Aluminum, Cast Iron
- Features: Hand / Foot Pumps
-
Supplier: SensorsONE, Ltd.
Description: The PGS1000 high range pressure handpump can be used in conjunction with a pressure test gauge or indicator for checking operation and performance of hydraulic gauges, high pressure transducers, switches and readouts. For filling pressure lines with
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Compact and portable. Totally self-contained.
- Maximum Discharge Pressure: 7,500 psi
- Features: Hand / Foot Pumps, Hydraulic, Manual
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The type T pump is designed for high pressure applications up to 15,000 psi (1,000 bar). The pump and system may be ordered with either oil or a water/alcohol mixture as the pressure medium. The pump is constructed of 300 series stainless steel and Monel
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Handle clip holds the handle in its lowest
- Maximum Discharge Pressure: 7,500 psi
- Features: Hand / Foot Pumps, Hydraulic, Manual
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu.
- Features: Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: flexibility with minimum effort in a portable pump. The 4016 and 4017 deliver... providing high oil volume (2.6 cu. in. per stroke) for rapid ram approach and return. Then they automatically switch at 300 PSI to the high pressure, low volume stage (.16 cu. in. per stroke)
- Features: Hand / Foot Pumps
-
Supplier: RS Components, Ltd.
Description: 20 Ton Single Acting Cyl w/ Hand Pump
- Stroke: 1.7716545 inch
- Rated Load/Force: 40,000 lbs
- Operating Pressure: 10,152.639 psi
- Cylinder Action: Single
-
Description: pump discharge pressure control, component testing and burst testing.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4031 Vanguard Two-Stage Hydraulic Pump Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what you need: 2-stage flexibility with high performance and a selection
- Pump Type: Hydraulic Pumps
-
Supplier: Cole-Parmer
Description: • Pressure relief valve offers outstanding control for deacreasing pressures • Generate pressure to 10,000 psi • Vernier adjustment for fine control • Quick priming and pressure generation Hydraulic hand pump includes a selector valve that increases
- Features: Other
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: jbj Techniques Limited
Description: such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The
- Maximum Discharge Flow: 5 to 28 GPM
- Discharge Size: 0.5 to 0.75 inch
- Pump Housing Material: Cast Iron
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Hand pump offers four types of field-proven pressure and vacuum generation • Hydraulic pressure to 10,000 psi • Pneumatic pressure to 600 psi • Vacuum to 28.5" Hg • Inches H2O pressure generation The unique vacuum priming function of this
- Features: Other
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and pressure switches. Pressure Range: 0 to 15 000 psi High and Low Volume
- Maximum Discharge Pressure: 0 to 15,000 psi
- Features: Hand / Foot Pumps, Manual
- Pump Type: Hydraulic Pumps
-
Supplier: Beamex Oy Ab
Description: PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A
- Maximum Discharge Pressure: 0 to 10,000 psi
- Discharge Size: 0.125 inch
- Features: Hand / Foot Pumps, Manual, Testing / Calibration Pumps
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: jbj Techniques Limited
Description: such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The
- Maximum Discharge Pressure: 3,625.9425 psi
- Media Temperature: 194 to 221 F
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: series high pressure modules such as the Fluke-700P09, 700P29, 700P30 and 700P31. Ideal for calibration when connected to a Fluke high pressure module via the reference port. The 700HTP-2 uses distilled water or mineral-based hydraulic oil as a source for
- Environmental Properties: Pressure / Vacuum
-
Supplier: jbj Techniques Limited
Description: such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The
- Maximum Discharge Pressure: 3,100 to 3,410 psi
- Media Temperature: 199.4 to 221 F
- Horsepower: 13.3 to 17.5 HP
- Pump Housing Material: Aluminum
-
Supplier: jbj Techniques Limited
Description: such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The
- Maximum Discharge Flow: 16.8 to 36.8 GPM
- Maximum Discharge Pressure: 3,000 to 4,000 psi
- Horsepower: 43.6 to 71.6 HP
- Pump Housing Material: Cast Iron
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique
- Features: Other
-
Supplier: Rotork plc
Description: Compatible with fluids at NAS1638 Class 9 and ISO 4406 18/15 High flow - up to 1.2 Cv / 40.0 l/min Working pressure up to 7,540 psi / 520 bar Designed to supplement hydraulic system main filters This range of filters affords protection to vulnerable hydraulic components
- Maximum Pressure: 7,540 psi
- Maximum Liquid Flow: 10.56 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: FLSmidth
Description: options The UMD includes a wide range of pump sizes that can handle flows from 350 to 15,000 cubic meters per hour (1,500 to 66,000 gallons per minute). The UMD high-pressure models are also available for multistage high-pressure applications. UMD-R elastomer lined
-
Supplier: Torin Jacks, Inc.
Description: With high quality,glide action pressure pump. Powerful jack makes big loads easy to lift. Minimum height is 9 1/2in., lifting height is 5 3/4in. Handle included.
- Lift Capacity: 30 tons
- Lift Stroke: 5.125 inch
- Minimum Height: 9.4375 inch
- Maximum Height: 14.5625 inch
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The
Find Suppliers by Category Top
Featured Products Top
-
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
cast iron bodied, cast iron flanged, hydraulic gear motors for applications requiring high pressures, optimal performance and endurance. Any application that induces side load on the output shaft should ideally use gear pumps (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Pressure spikes or high return flows can make the main hydraulic return line unsuitable for a heat exchanger. An off-line air blast cooler provides a separate route for circulating and cooling the oil. The GA (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited
More Information Top
-
Pressure Investigation Accomplished With Hydraulic Snubbing and Pressure Control Concentric Tubular String
An injection fixture installed above the valve was attached to a high pressure hydraulic hand pump .
-
CR4 - Thread: Us of Bolt Tension for Nuts Loosening
* by the way, yes, high pressure hydraulic hand pumps are indeed available for use with bolt tensioners.
-
Deformational And Strength Properties Of The Three Structural Varieties Of Carboniferous Sandstones
type KTK-60, high - pressure hand pump and hydraulic testing press EDB~O.
-
The use of acoustic emission information to distinguish between dry and lubricated rolling element bearings in low-speed rotating machines
Figure 3 illustrates the hydraulic loading system that is comprised of a hydraulic cylinder, hydraulic hand pump , high - pressure hydraulic hose (1 m), gauge mounting block, and hydraulic pressure gauge.
-
A mechanism of pressure-induced interdigitation of lipid bilayers
Pressure was generated by a hand -operated hydraulic pump (Hikari High Pressure Instruments, Hiroshima) and monitored by a Heise gauge with a resolution of 0.5 MPa (Heise Co., Newtown, CT).
-
The research of the evaluation system for the sealability of hydraulic supports and jacks’ seals
The sealing performance test- ing system consists of hydraulic pressure station, ul- tra- high pressure hand pumps , test bed, and data ac- quisition system.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/53791/1/KJ00000713598.pdf
Others mentioned are specifically named: high - pres- sure hydraulic pump sprayer, and manual ( hand -pumped) knapsack sprayer.
Indicates content that may require registration and/or purchase.