-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also
- Valve Size: 2 to 16 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also
- Valve Size: 2 to 24 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • Designed for quick and easy maintenance - one step removal of all working parts including packing. • All pressure containing parts within one body-bonnet
- Valve Size: 0.5 to 4 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Description: Description General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential for fluid to develop high
- Features: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Description: to its simple structure. This series can be applied to high temperature and high-pressure occasions. 2. Un-balanced plug structure, mainly used for control of 3-way diverting or mixing occasions, can not take too much close pressure difference. 3. Leakage would be
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Description: expansion behind the valve seat, thereby reducing the pressure of the media and reducing the flow rate. The multi-hole type globe control valve can be interchanged with the cage of an ordinary cage-guided control valve, and other parts can be used in common, which
- Media: Air, Steam
- Features: Control Valves, Globe Valves
-
Supplier: Assured Automation
Description: are well suited for applications with dirty fluids and high pressure drops. ANSI Class IV and VI leakage ratings standard. Construction and Operation Documentation GVI Series (Industrial Globe Valve) Datasheet GVI Series (Industrial Globe Valve) CAD Files
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
- Flow (Cv): 170
-
Supplier: Badger Meter
Description: The extended fin globe control valve is designed for modulating flow control in industrial or research applications at 1200° F or less and at pressures less than 5000 psi. The added bonnet length and fins serve to reduce the heat at the packing area. Designed for extreme
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Description: purchase as a full valve/actuator combination or as a valve separately. Two-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are extra
- Valve Size: 4 to 6 inch
- Features: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Supplier: Armstrong International
Description: STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Valve Type: Mixing Valves
-
Supplier: Burkert Fluid Control Systems
Description: sliding ring bearing increases the service life with dry gases. Special seal technology is used for high-pressure applications. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy
- Pressure Rating: 174.04524 psi
- Media Temperature: 14 to 284 F
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Features: API, Bolt Flange, Threaded
- Valve Type: Butterfly Valves
-
Supplier: Armstrong International
Description: Python can accurately control your system. The Python 1100 Series Control Valve is constructed and equipped with state of the art materials. Series 1100 valves are globe two-way single seated body design valves, which satisfy the majority of control applications for HVAC,
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Radwell International
Description: VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2
- Media: Air, Steam, Water
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Features: Control Valves, Globe Valves
- Actuation: Pneumatic
-
Supplier: Spirax-Sarco
Description: SPIRA-TROL is a range of two-port single seat globe valves with cage retained seats conforming to EN and ASME standard. These valves are available in three body materials in sizes ranging from DN15 to DN100 (½" to 4"). When used in conjunction with a pneumatic or electric linear
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: KSB AG
Description: Design Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 0.75 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: KSB AG
Description: Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In industrial plants, building services, power stations
- Valve Size: 0.393701 to 7.87402 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 842 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Weld end bellows-type globe valve designed to meet safety-related requirements, Y-valve, made of cast stainless steel; integritymaintained after limit switch failure. Applications Residual heat removal systems in nuclear applications. Overview of technical data Actuator options
- Valve Size: 11.81103 to 15.74804 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 1 1/4", NPT, 16 CV LINEAR FLOW, BRONZE BODY ,WITH STAINLESS STEEL TRIM , HIGH TEMPERATURE PACKING, STEAM RATED. FREE 2 YEAR RADWELL WARRANTY
- Features: Globe Valves
- Primary Material: Stainless Steel, Steel
- Media: Steam
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are
- Valve Size: 0.25 to 20 inch
- Media Temperature: -436 to 1,472 F
- Primary Material: Aluminum, Exotic Metal, Stainless Steel, Steel
- Media: Gas, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Specialty / Corrosive Gases, Steam, Water
-
Supplier: Radwell International
Description: STEAM VALVE, REBUILD KIT, REPAIR - REPLACEMENT KIT, DN 13 GRPHITE SEAL, FOR 2/2-WAY ANGLE-SEAT VALVE AND 3/2-WAY GLOBE VALVE REPAIR. FREE 2 YEAR RADWELL WARRANTY
- Features: Globe Valves
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
CR4 - Thread: the flow direction of high pressure globe valve
For high temperature steam service, globe valves are installed so that pressure is above the disk.
-
Generic Guide Specification for Geothermal Heat Pump Systems
Globe Valves , 2-Inch and Smaller ( High Pressure Steam and Condensate Service): MSS SP-80; Class 300; body and screwed bonnet of ASTM B 61 cast bronze; with threaded ends, brass or replaceable composition disc, copper-silicon alloy stem, brass packing gland…
-
DOE fundamentals handbook: Mechanical science. Volume 2
For high temperature steam service, globe valves are installed so that pressure is above the disk.
-
Velan Books Large Valve Contract For Indian Power Plants
This order includes high - pressure gate, globe , and check valves and steam traps manufactured by Velan, as well as safety valves with silencers, control valves, butterfly valves, and actuators manufactured by six other companies in Europe.
-
Apparatuses for the high temperature technique
The sample in a medium with high vapor pressure to quench could perfectly be drawn in this case through the development particularly short SchlieRzeiten of ball valves rnit.
-
Motor Actuated Valve Application Guide Ball Valves
On valves 1/2"to 6",the globe valve is the most common type, although a special ball valve assembly designed for steam has better close-off, less pressure drop, and a much higher flow rate than a globe valve of the same size.
-
Current
The Floating-ball-system der K ball- valves gewahrleistet at low and high pressures uber a long time a sealed SchlieRen of compressed air lines, sprinkler systems, hydraulic system lines of sowievon lines for transport of natural gas, Mineralol, foodstuffs, vapor oderAbwasser.
Indicates content that may require registration and/or purchase.