-
Supplier: Crane Pumps & Systems
Description: Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Features: Centrifugal Pumps, Turbine Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: General The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 572 F
- Features: Centrifugal Pumps, Magnetic Drive, Turbine Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial
- Features: Centrifugal Pumps, Turbine Pumps, Water Pumps
-
-
Supplier: IBT Industrial Solutions
Description: High pressure pumps utilize the diaphragm, plunger, piston, turbine or multistage centrifugal designs. Diaphragm pumps can handle thin to viscous liquids that are clean or abrasive (slurry versions available) at medium to high pressures.
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Gusher Pumps
Description: FEATURES Available in 30” Bowls Flow Rates Exceeding 15,000 GPM Vertical Turbine, Propeller, Mixed Flow, and High Pressure Pumps Available with Motor Thrust Stands which Allows for Utilization of Normal Thrust Standard C-Face Motors Impellers are Adjusted at the Factory –
- Features: Turbine Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow Eliminating the
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: KSB AG
Description: Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor,
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in numerous municipal and industrial
- Features: Centrifugal Pumps, Turbine Pumps, Water Pumps
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 60 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Pump Solutions Group
Description: Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an
- Pump Type: Self-Priming Pump
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 60 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Pentair Engineered Solutions
Description: Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Siemens Energy Sector
Description: The newly developed predesigned steam turbine SST-040 is a generator drive specially designed for the 75-300 kW power range. This favorably priced turbine features a simple, extremely compact design, short start-up times and a high degree of operational reliability. Application
-
Supplier: Siemens Energy Sector
Description: The SST-200 is a single-casing steam turbine in a packaged base frame-mounted design. Developed to achieve high efficiency for generator drives combined with high reliability for mechanical drives, the SST-200 is characterized by easy handling. Both back pressure and
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: KSB AG
Description: Design Horizontal, radially-split, product-lubricated, multistage ring-section pump with radial impellers and plain bearings. Axial and radial single-entry inlet. Duplex stainless steel variant also suitable for chilled water applications. Applications High-pressure pump
- Horsepower: 1.34022038490282 HP
- Maximum Discharge Pressure: 1,740.4524 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Clark Solutions
Description: The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and
- Switch Point Range: 0 to 0.7251885 psi
- Deadband: 0.007251885 to 0.017404524 psi
- Operating Temperature: -40 to 160 F
- Switched Current: 15 amps
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The oil system generally includes
-
Supplier: SAE International
Description: vane positions of a VGT (Variable Geometry Turbine) and in-cylinder pressure measurements were performed to evaluate the effect of increased exhaust back pressure on intake- and exhaust pumping losses and on engine performance. Test points in the engine map were chosen on the
-
Description: installers, and AHJs will work more efficiently and confidently with the latest provisions, including key changes: New definitions cover the terms inlet gas pressure, line pressure regulator, overpressure protection device, rated pressure, and service regulator. A new
-
Supplier: ASTM International
Description: to different points in the system from a common or separate reservoirs. Some large steam turbine lubrication systems may also have a separate high pressure pump to allow generation of a hydrostatic fluid film for the most heavily loaded bearings prior to rotation. For
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural gas flow rates of
- Media: Gas
-
Supplier: Leybold USA Inc.
Description: the pressure on the high vacuum side. K = K(pVV) = pVV/pHV. Compression is dependent on the type of gas. Ultimate pressure (base pressure) The ultimate pressure “pult” of a turbomolecular pump which can be baked out is defined through the ratio between
- Mechanical: Rotary Vane
-
Supplier: OMEGA Engineering, Inc.
Description: point. Helical type pressure gauge provides pulsation dampening and high over-pressure capacity. Additional features include pressure relief disc protection, and low battery/overrange indicators. Metric units also available. The HPF-100 series are all-digital, compact,
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Washington Alloy Co.
Description: This alloy has good anti-galling propitious and excellent resistance to cavitation erosion and corrosion thereby making Cobalt #21 an excellent choice for fluid valve seats. Applications Hot forming dies, hot working tools, pump shafts, high pressure-high temperature
-
Supplier: Nord-Lock Group
Description: Boltight Subsea tensioners are specifically configured for Subsea applications. The nickel-plated exterior provides excellent anti-corrosion properties. The tools are fitted with the Boltight composite material high pressure seals, which clip into place and require no adjustment.
- Threaded Diameter: 0.75 to 3.5 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Nautical, Press, Pump
- Power: Hydraulically Powered
- Type: Nut Replacement / Augmentation
-
Supplier: SAE International
Description: cooled short-route EGR and a variable geometry turbine. For calibration of the simulation, load transients are measured including the measurement of transient EGR-rates using a fast CO2-analyzer and cylinder pressure to obtain heat-release data. A database with heat-release rates for
Find Suppliers by Category Top
Featured Products Top
-
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
, leveraging its precision production technologuy. We strictly control the manufacturing process from raw material production to finishing and final product inspection. Reliable - Made in Japan High-pressure pumps are used to spray water in high-pressure washers. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and (read more)
Browse Vibration Sensors Datasheets for Tronics Microsystems -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
cabinet climate management. STEGO products are renowned for being incredibly easy to use and install, as well as being reliable and durable and meeting high quality standards. The products listed below are already used in wind turbines on a daily basis (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Engineering Thermofluids
Pump High Pressure Turbine Low Pressure Turbine .
-
Overview of the nuclear fuel cycle
PUMP HIGH PRESSURE TURBINE .
-
Hydroelectric plants
By the power generation at high load times, the stored water as for the model investigations of high pressure turbines , pumps could and are used pump turbines in the experimental institution well mill to become.
-
Overview of Current Practices in Desalination Facilities
Facilities using Pelton turbines are required to operate at nonop- timal set-points to match turbine high - pressure pump speeds, resulting in energy loss (for example, Fujairah).
-
Tank waste remediation system final safety analysis report
Unlikeother DCRTs, the 244-TX receivertank is equipped with high - pressure turbine pumps to sluiceand agitatethe waste.
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
Unlike other DCRTS, the 244-1*X receiver txnk is equipped with high - pressure turbine pumps to sluice and agitate the waste.
-
Tank waste remediation system basis for interim operations
Unlike other DCRTS? the 244-1: recliver tank is equipped with high - pressure turbine pumps to slulce and agitate tpe waste: These keep solljs suspynded in the tank when plutonlum-blaring waste pumps frcm the Plqtnnlum Finlshlng Plant ls handled.
-
MRFT-based robust and adaptive controller design for gas loop of liquid-gas separator
The separated gas is going through another plant for further treatment and to be used as fuel for the gas- turbine and high pressure pumps .
-
Discussion on ¿Cathodic protection¿
I was particularly interested in this phenomenon, since I know of a number of high- speed high - pressure turbine pumps where the metal insert on the balance disc and the mating rings on the fixed portion of the pump are failing in…
-
Centrifugal pumps and Energierückgewinnungs‐Turbinen in the procedural high pressure technique
Daruber become out the use of high - pressure pumps in the turbine operation for energy jerk recovery presented.
Indicates content that may require registration and/or purchase.