Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: FSH-VLIV Series high vacuum injection valve is the latest vacuum valve produced by Guangzhou advanced precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum injection valve is mainly used for
- Operating / Bake-out Temperature: 32 to 140 F
- Features: Other, Specialty / Other
-
Supplier: Terra Universal, Inc.
Description: Enhances vacuum pump life and efficiency Prevents oil backstreaming into a vacuum chamber Allows automatic vacuum control, using Vacuum Control Module (order separately) Repeated pump starts and stops can reduce the life of a pump, particularly under existing
- Port Size / OD: 2.5 to 0.25 inch
- Valve Actuation: Electric - Solenoid
- Port Flange & Seal Type: NPT Female
- Features: Specialty / Other
-
Supplier: VAT, Inc.
Description: These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
- Port Size / OD: 2.5 to 12 inch
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both,
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Small and light weight. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check
- Valve Size: 0.75 to 1 inch
- Valve Type: Check Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: VAT, Inc.
Description: Vacuum angle valves with shaft feedthrough. No actuator parts in the vacuum. Therefore, low particle. Modular design. Angle valve with shaft feedthrough for large gas flows
- Port Size / OD: 0.375 to 3 inch
- Operating / Bake-out Temperature: 302 F
- Type: Angle Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: IMI Norgren
Description: Vaccon vacuum check valves seal and hold vacuum for safe, energy efficient operations for clamping, pick and place and vessel evacuation applications. Vaccon vacuum check valves are designed specifically for vacuum applications. They offer high flow
- Port Size / OD: 0.88 inch
- Valve Actuation: Electric - Solenoid
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr), Rough / Low (< 760, > 1 torr)
- Port Flange & Seal Type: NPT Female, NPT Male
-
Supplier: DeZURIK, Inc.
Description: Air Release Valves with a range of orifices and higher operating pressures. Combination Air Valves combine the functions of both an Air/Vacuum Valve to expel large volumes of air during filling or draining of the pipeline, along with an Air Release Valve to
- Media: Air
-
Supplier: Beswick Engineering Co., Inc.
Description: The VRV functions very much like a single stage pressure regulator, except this modified design allows the user to set the outlet pressure below atmospheric pressure. The VRV would be placed in between a vacuum line and a positive pressure source. When the
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Schmalz Inc.
Description: For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available.
-
Supplier: CSA Group
Description: Devices to Prevent the Passage of Flame into Cargo Tanks in Tankers", as amended. NOTE 2 In addition to providing pressure relief, high velocity vent valves are devices that prevent the passage of flame. Where high velocity vent valves are installed on the
-
Supplier: VAT, Inc.
Description: Inline valve with shaft feedthrough for large gas flows. Features Modular design Robust, compact Easy cleaning
- Port Size / OD: 0.625 to 4 inch
- Operating / Bake-out Temperature: 302 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High pressure range.(SUS316 can use 13MPa [1885.49psi]) Damages to seal material were reduced by double-touch system (O-ring and metal-seal). All metal material adopt SUS316. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.5 to 1.5
- Number of Ports/Ways: 2
-
Supplier: FIPA Inc.
Description: Very high suction power at small construction size for short evacuation time and fast vacuum build-up Fast product release due to integrated vent port Suction on/off, blow-off or ventilation of vacuum systems Also suitable for positive pressure Short response time Robust
- Port Size / OD: 0.375 inch
- Operating / Bake-out Temperature: 14 to 140 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: FIPA Inc.
Description: Very high suction power at small size for short evacuation time and fast vacuum build-up Short response time Robust brass housing and compact design for demanding applications Also suitable for positive pressure Incl. energy saving coil for minimized power consumption and less
- Port Size / OD: 0.375 inch
- Operating / Bake-out Temperature: 14 to 140 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: Radwell International
Description: VALVE, HIGH PRESSURE RELIEF, 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Schmalz Inc.
Description: For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available.
-
Supplier: DynaQuip Controls
Description: VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 3
- Media Temperature: -10 to 175 F
-
Supplier: Schmalz Inc.
Description: For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available.
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials:
- Valve Size: 0.75 inch
- Pressure Rating: 10,000 psi
- Flow (Cv): 7.2
- Number of Ports/Ways: 2
-
Supplier: DFT Inc.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used
- Valve Size: 1 to 4 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: DeZURIK, Inc.
Description: vacuum, but no air escapes when the system pressure returns to positive. They are are recommended for either water/clean fluids or for sewage applications. The AVR is also available as a Combination Valve with the large orifice Vacuum Relief/Air Inlet Valve opening
- Media: Air
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Bi-directional sealing with preferred direction. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Technetics Group
Description: vacuum, high pressure, cryogenic and high temperatures. Technetics Group provides full analytical, design and test support. When used in conjunction with one of our SAFE-SHEAR™ Burst Discs, these valves prevent the loss of all media allowing
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1 to 10,000 psi
- Media Temperature: -457 to 400 F
- Primary Material: Aluminum, Exotic Metal, PTFE - Teflon®, Stainless Steel
-
Description: Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: valves gives a smooth and accurate output pressure, as opposed to dual on/off valve designs that cause substantial shock waves in the regulated pressure signal. The KPI regulator can replace manual regulators, needle valves, and bleed valves or bleed orifice
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Features: API, ASME, Butt Weld, ISO, Metal Seated, Other
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with auxiliary threaded connections, companion flanges, flanged air-liquid separator tank, non return valve, vacuum relief valve,
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 58.8 CFM
- Motor Power: 5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve . Cracking pressure’s setting is done before delivering.
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: Hansen Technologies Corporation
Description: EZ-SRV valves protect refrigeration pressure vessels and other refrigeration system components from excessive pressure. If an abnormally high pressure occurs, the cartridge pressure-relief valve will open to relieve the excess pressure,
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S.
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
Find Suppliers by Category Top
Featured Products Top
-
continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
stock valve to be used for vacuum or pressure. A poppet seat ensures bubble-tight shutoff. Available in 1/2″, 3/4″, and 1″ sizes (EASMT) or 1/4″ and 1/2″ (EASYMT). The EASMT has a larger orifice, which permits higher flow with a slight reduction in pressure (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Rainproof cap with protective net for easy maintenance and debris prevention. Protect your storage tanks efficiently and maintain optimal pressure balance. Contact us to explore customized solutions and ensure durable, high-performance vacuum relief for your systems. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
All-Metal Valves: Angle and Inline Specifications
MDC bakeable all-metal angle and inline valves are designed for use in ultrahigh vacuum environments where elevated temperatures preclude the use of elastomers and low temperature gasket metals. These valves provide reliable high temperature seals from atmospheric pressures to below 10-11 Torr.
-
How to Choose the Right Size Air Release Valve
during the filling or draining of a piping system. Air comes out of solution in a pipeline because of low-pressure zones created by partially open valves, variations in flow velocity and changes in pipeline system elevation. An air pocket in system high points may reduce the flow of water
-
Beware Thermal Cycling in BioProcessing Part One
and seat and are part of the basic design of the valve. They are dynamic seals and must retain leak-tight performance during and after both mechanical and thermal cycling. Stem seals are intended to prevent leaks into or out of containment. Leaks are driven by pressure and proceed from a high-pressure
-
Interphex Preview, Part Deux
. These next-generation doors are designed to meet GMP guidelines and to be the tightest sealing, most reliable high-performance pharmaceutical doors available today. is introducing the new Micro-Cal Model 869, an ultra low-pressure documenting calibrator. The new calibrator has been specifically designed
-
IR - Benefits - Thinking Outside of the Box (.pdf)
temperature. Other examples will include applications dealing with high pressure hydro cleaning of pipes, locating the source of a turbine boot seal leak, and the identification of a sudden large condenser vacuum leak.
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
, high pressure drop, work best with liquids, and are relatively expensive. Thermal mass flow meters have medium to high accuracy, low pressure drops, work best with gases, and are relatively inexpensive. For the purposes of this blog series we will focus on thermal mass flow meters. Specially
More Information Top
-
The Development of a Bismuth Feed System for the Very
High Isp Thruster with Anode Layer VHITAL Program
It sets the reservoir pressure by alternately opening and closing the high pressure and vacuum valves to pressure set point sent to it.
-
ANNUAL REPORT JULY 1, 1953
A combination high vacuum and pressure valve (N) Rev. Sci.
-
ANNUAL REPORT--JULY 1, 1954
A combination high vacuum and pressure valve (N) Rev. Sci.
-
Carolina Geological Society 2000 Field Trip Guidebook - Geology: Improving Environmental Cleanup of the A/M Area, Savannah River Site
High Vacuum Valves Capillary Pressure , .
-
A field-deployable gamma-ray spectrometer utilizing xenon at high pressure
Figure 3 shows an exterior view of the assembled Mark II spectrometer Devices attached to the top flange include a vacuum / high pressure valve , a pressure transducer and relief device, and 20-kilovolt (kV) vacuum feedthrus which provide the necessary electrical…
-
High vacuum ionization chamber with high spatial resolution for monitoring synchrotron radiation beams
In order to perform sensitivity measurements at a higher pressure , vacuum gate valve 3 was closed and the radiation from the storage ring passed through the beryllium foil in the valve.
-
A simple laboratory bench for collecting and compressing high-purity hydrogen
The system is first evacuated through valve 10 using a high pressure vacuum pump with valves 7–9 open.
-
Hydrocarbon seep monitoring using in situ deep sea mass spectrometry
The componentsin line behind the MIMS assemblyare the pressure-reducing inlet coupled with a series of high - pressure and vacuum valves .
Indicates content that may require registration and/or purchase.