-
Supplier: Pressure Washers Direct
Description: •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
- Driver / Power Source: Electric Motor, Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Power: 24 HP
-
Supplier: Pressure Washers Direct
Description: •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
- Driver / Power Source: Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Power: 24 HP
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 240 GPH
- Water Jet Pressure: 7000 psi
-
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 330 GPH
- Water Jet Pressure: 5000 psi
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 270 GPH
- Water Jet Pressure: 6000 psi
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 Polychain Belt Drive 3000 PSI @ 10.8 GPM *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Power: 27 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 648 GPH
- Water Jet Pressure: 3000 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide pressure range 16 pressure ranges, ranging from 25 mbar (0.35 psi) to 700 bar (10,000 psi) F.S Absolute, differential and gauge sensors High accuracy ±0.025% of reading +0.01% F.S. True field calibrator
- Calibrator Style: Hand Held
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide pressure range 16 pressure ranges, ranging from 25 mbar (0.35 psi) to 700 bar (10,000 psi) F.S Absolute, differential and gauge sensors High accuracy ±0.025% of reading +0.01% F.S. True field calibrator
- Calibrator Style: Hand Held
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Cleaning Technologies Group
Description: Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by
- Application / Operation: General Cleaning / Surface Prep, Descaling / Stripping, Other
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Spray Assisted
- Internal Depth / Height: 32 inch
-
Supplier: Proceco Ltd.
Description: a conveyor, flush and deburr machined surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features.
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
High-Tech Sealing Fasteners: What are they & when to use them? Learn how ZAGO high-tech sealing fasteners (sealing screws, nuts, bolts, washers) with O-ring technology help engineers and OEMs solve their toughest (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Roll-formed channel frame for heavy-duty applications Non-sparking ratchet assembly (read more)
Browse Hose Reels Datasheets for Hannay Reels -
reverse winding. The reel handles ¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Standard N Series has a narrow frame and compact mounting base (read more)
Browse Hose Reels Datasheets for Hannay Reels -
C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application. (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
pressure exceeds 10,000 PSI High-temperature use Low dielectric loss Mass spectrometer leakage test High chemical stability Welding process of ceramics and metals: Cleaning Paste Metallization (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
– SAFE-SHEAR™ BELLEVILLE BURST DISC Technetics Group will design, manufacture, and test a precision burst disc assembly for your application. Our burst discs are capable of precise and reliable burst settings from low pressures or vacuum (1 psi pressure differential), up to 10,000 psi. All (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
: Operating pressure range: Vacuum (1E-10 torr.) to 10,000 psi Functional temperature range: Cryogenic to 1300°F (704°C) Typical leakage rate: 1E-3 sccs He/mm circ. Metallic Options: Alloy 718 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Honeywell Introduces HPS Series High Pressure Premium Switches
â¢Outstanding proof pressure rating of 10000 psi [689.48 bar] and burst pressure rating of 20000 psi [1378.95 bar] reduce field failures. Potential industrial applications include CNC machines, compressors, boilers, fracking equipment, mud pumps, presses, punches, pressure washers , trash compactors, water jet cutting machines, and any machinery that use high pressure hydraulic fluids.
-
tpee hose,China tpee hose Manufacturers, Suppliers - ECOL
Hose fitting / hose connector / hose nipple:To connect tubing to a female thread, the size from 1/8 to 2 in, pressure up to 10000psi , all materials as per customer requirement. washer hose connector … hose,acetylene hose,Manual pressure machine.washer hose connector ... hose, rubber and plastic high –pressure hose,Oxygen …
-
An Overview of Formation Damage and Well Productivity in Oilfield Operations
10000 TOTAL UNDERBALANCE PSI Fig. 13-Underbalance pressure used on tUbing-conveyed penorating in gas zones in sandstone. … wells and producing wells, selective cleanup of individual perforations (for example, with suction washers or surge tools … In recent years, underbalance perforating with high - performance guns has become more widely accepted as an effective …
-
Compact thermoelectric converter systems technology. Final report
10000 washer and it was thought that the existence of this free tellurium after processing may squeezed out of the washer during the high temperature processing. temperature of tellurium, with a pressure increase to 30,000 psi to achieve compaction.
-
Shopping In Generators & Air Compressors - Big Bruin
Onan RV 100HDKCA11506 - Cummins Onan QD 10000 Diesel RV Generator Cummins Onan QD 10000 Diesel RV Generator Computer controlled constant speed operation matches engine … … roof top air conditioners with power to spare. High quality, pure sine wave … • Simpson Cleaning Professional 4200 PSI (Gas - Cold Water) Aluminum Frame Pressure Washer w/ Honda Engine & CAT Pump - ALH4240 .
-
Hose Cutter - Hose Cutter Manufacturers, Suppliers
hydraulic hand pump,CP-700 hydraulic pump,single action hydraulic pressure 10000Psi . … bobbin holders,sensors,brake and clutch ,clutch discs,harness frames,let-off motion, washers ,spring,belt pulley … High -pressure Steel Rubber Hose .
-
Ultra-High Temperature Sensors Based on Optical Property
… measurements at 1547 nm and 1530 nm as the SiC chip temperature is raised to 10000 C. Fig. 10: Proposed SiC-chip based wireless optical pressure sensor. … used to analyze the SiC Chip mechanical deformation behavior when seated in the proposed high pressure capsule. … seat holder with sealant canal and grooves; B: Steel seat; C: Aperture seat ( washer ) and D: SiC … atm (200 psi ), (c) 27.2 atm (400 psi), and (d) 40.8 atm (600 psi) high …
-
Linear Actuation Using Milligram Quantities of CL‐20 and TAGDNAT
If needed, the quantity of propellant was adjusted by stacking multiple washers . … into the propellant to allow the material to be cast cured to a high density resulted in … During experiments with the CL-20/TAGDNAT propel- lant, the pressure in the linear actuator often exceeded the extended range of the pressure transducer (69 MPa, 10000 psi ).
-
Fatigue of Bolted Continuous Fiber Sheet Molding Compound Composite-Metal Joints
The resulting bending effect on the specimen is negligible because of its high compliance. The washer diameter of the flanged nuts was 15.9 mm. The clamping pressure on the specimens was varied by tightening the nuts to two different torque levels … … CSMC specimens tested in the direction of continuous fibers (0 deg), was 524 MPa (75 980 psi ). LOAD (N) 10000 .
Indicates content that may require registration and/or purchase.