Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advance Security Products
Description: Super High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have
- Camera Function: Video
-
Supplier: Xenics nv
Description: The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited for high speed imaging at full 640x512
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MOD - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra
- Horizontal Resolution: 4,912 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
-
Supplier: Xenics nv
Description: The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design a thermal camera able to measure temperatures that can be used, with a minimum of
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Ethernet
-
Supplier: Sentech America
Description: The STC-N64 is a low cost, high resolution, micro board, NTSC camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-P64 is a low cost, high resolution, PAL, micro board camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64 features a 10-Bit DSP, selectable Normal/Mirror mode and an Internal Sync System. (^ High Resolution; * Low
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Photron
Description: to support the size of a "typical stand alone" high-speed camera. The separation of the camera head from the processor ensures that image data is safely retained in the processor, even if the camera head is damaged or destroyed during an explosive event. No other
- Horizontal Resolution: 640 to 1,280 lines
- Maximum Frame Rate: 4,800 to 750,000 fps
- Shutter Speed: 0.016600000000000018 to 0.0000009999999999996 seconds
- Sensitivity: 5,000 to 10,000 Lux
-
Supplier: Sentech America
Description: The STC-R645 is a 1/4", remote head, PAL, board-level camera that offers a crisp, high resolution, color video image. This microhead has a compact camera control unit (CCU) of 45 (W) x 45 (H) x 14 (D) mm and the CCD board is 22 (L) x 8 (D) mm, making this
- Maximum Frame Rate: 25 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: e-con Systems™ Inc
Description: Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™ development kit.
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 29 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: e-CAM200_CUOAGX delivers outstanding image quality with its fixed focus capability and high-resolution performance. This board uses four 4-lane MIPI CSI interface of Jetson AGX Orin™ development kit for connecting four 20 MP camera modules. With its high frame rate
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Sentech America
Description: The STC-SC83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3” color CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC83USB-B is a board model available with a rear
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 4,000 fps
- Width / Diameter: 5.2362233 inch
- Height: 4.9606326 inch
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Hamamatsu Photonics Europe
Description: The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the
- Features: Board Mount
- Imaging Technology: CMOS
-
Supplier: CMOSIS nv
Description: Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster series of digital line
- Pixel Size: 7 µm
- Dynamic Range: 44 dB
- Operating Temperature: 0 to 60 C
- Supply Voltage: 3.3 volt
-
Supplier: e-con Systems™ Inc
Description: Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board containing Jetson Xavier™ NX modules. Frame Rate: Resolutions -
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 30 to 100 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,944 lines
-
Supplier: Samsung Electro-Mechanics
Description: A camera module provides functions for taking photos by using electronic devices, such as smartphones and table PCs. High-level technologies are required for mobile devices as they become small and slim and customers demand high resolution and multiple functions. We own
- Features: Board Mount, Digital
- Imaging Technology: CMOS
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses
- Maximum Frame Rate: 6 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses
- Maximum Frame Rate: 87 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: USB
-
Description: This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 93 to 385 fps
- Width / Diameter: 0.64960665 inch
- Length: 1.05118167 inch
-
Supplier: Navitar, Inc.
Description: Pixelink’s extensive USB 3.0 Vision compliant camera lines are ideal for OEMs and organizations seeking reliable, high-quality machine vision cameras with fast data transfer speeds. These cameras use the latest CMOS sensors and provide high resolution, low
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux
- Horizontal Resolution: 5,488 lines
- Maximum Frame Rate: 19.5 fps
- Width / Diameter: 2.5196864 inch
- Height: 4.1338605 inch
-
Supplier: Security Camera Warehouse
Description: VIVOTEK IP7161 is a high-end 2-megapixel network camera with true day and night functions ideally suited for wide, open spaces such as building entrances and airports, or applications requiring accurate identification of individuals, objects, and vehicle license plates. With
- Camera Function: Video
-
Supplier: Smartmore Corporation Limited
Description: The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS; - 10Gbit bandwidth; - Optical fiber 20
- Horizontal Resolution: 7,912 lines
- Maximum Frame Rate: 17 fps
- Vertical Resolution: 5,432 lines
- Resolution: 12 bits
-
Supplier: XIMEA GmbH
Description: Ultra compact mini camera- Only 26.4 x 26.4 x 26 mm small and mere 27 grams Fastest - High speed, high frame rate: 500fps at VGA and 90fps at 4Mpix resolutions Cool - Low power consumption with 1.0 to 1.8 W and minimal heat dissipation Powerful potential - 5 Gbit/s
- Applications: Alignment / Guidance, Assembly Quality, Biotechnology or Medical, Container or Product Counting, Food & Beverage, Parcel / Baggage Sorting, Security & Biometrics
-
Supplier: Teledyne FLIR IIS
Description: High Accuracy Spherical Imaging Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP)
- Horizontal Resolution: 6,280 lines
- Maximum Frame Rate: 15 to 29.9 fps
- Operating Temperature: -22 to 122 F
- Monochrome / Color: Color
-
Supplier: Larson Electronics LLC
Description: camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging
-
Supplier: Allied Vision Technologies GmbH
Description: Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: Richardson RFPD
Description: The 624 Series is an omnidirectional pin fin heat sink for both natural and forced-convection applications. Applications include network routers and switches, high-resolution printers, digital cameras, consumer video games, digital video disks (DVD) and global positioning
- Height: 11.429993827803333 mm
- Mounting: Adhesive / Tape
-
Supplier: Allied Vision Technologies GmbH
Description: Very compact 5 Megapixel camera - attractive price - 1394a The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it runs up to 6.5 fps. Higher frame rates can be reached by a smaller AOI, binning,
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 6.5 fps
- Shutter Speed: 0.000041799999999983276 to 2.299999999999998 seconds
- Width / Diameter: 1.181103 inch
Find Suppliers by Category Top
Featured Products Top
-
The higher the magnification, the more significant the impact becomes. It is similar to how camera shake becomes more noticeable when using a high-magnification telephoto lens. When discussing improvements in electron microscope resolution (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
, inclinometers must feature low noise and high-resolution capabilities. After the successful launch of the ± 14 g AXO®315 accelerometer for high performance navigation and positioning, Tronics announces the availability of AXO®301, the second member (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Chemi-Con has developed a new camera module with a color image sensor to meet growing demand for high-accuracy image analysis and high-speed inspection in manufacturing environments. The module features distortion-free imaging using a global shutter, high-speed output up to 100 fps, low power (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
10 µm gives the system camera a comparatively small pixel size. This allows a compact optical design while maintaining high image quality. In combination with radiometric calibration, most precise measurement results can be achieved. With an optionally available integrated solid state drive (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Engineered for demanding optical bonding applications, Dymax 9803 delivers reliable performance and process flexibility in compact assemblies. Typical applications include lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs (read more)
Browse UV Curing Adhesives Datasheets for Dymax
Conduct Research Top
-
Small, Lightweight Connectors Enable Today's Most Powerful Optical Electronics
to serve the newer camera products. For instance, as image resolution and frame rates increase, the older copper connector wiring must be adapted to handle high-speed digital transmission. When dual cable is used, the designer must choose either parallel coax or differential pair data transmission
-
Smart Computing Article - fill to Fireworks
Film recorders produce high-resolution slides and prints. A film recorder re-creates images with the use of a built-in CRT. Next, the light passes through a color filter wheel. A lens focuses the images and directs the light on to 35mm camera negative film or slide film. A film recorder, sometimes
-
Real-time Megapixel Multispectral Bioimaging
Spectral imaging involves capturing images at multiple wavelengths resulting in a data cube (x, y, ?) that allows materials. to be identified by its spectral signature. While hyperspectral imagers can provide high spectral resolution, they also. have major drawbacks such as cost, size
More Information Top
-
DSpace@MIT: Toward a compact underwater structured light 3-D imaging system
Further exploration in obtaining ultra high-resolution 3-D images may include use of a more powerful projector and a higher resolution camera board module with autofocus.
-
A new JPEG-based steganographic algorithm for mobile devices
Features such as Internet access and on board high resolution cameras are becoming increasingly common on most of these devices.
-
Switching theory-based steganographic system for JPEG images
The demand for features like on board high resolution cameras and video captures is increasing.
-
A Visual Global Positioning System for Unmanned Aerial Vehicles Used in Photogrammetric Applications
A UAV can be equipped with an on- board high resolution camera and a priori knowledge of the operating area where to perform photogrammetric tasks.
-
Preliminary Results Of The ISM Campaign - The Landes, South West France
Data collection encompasses acquisitions by the spectrometer and images recorded by an on board high resolution camera that operatesin the visibleregion of the spectrum.
-
Manipulating Distortion Out of Your Image
A high resolution monochrome board camera offers the appropriate resolution and size.
-
DSpace@MIT: Browsing MIT Open Access Articles by Title
Using the High Resolution Camera on board the Chandra X-ray Observatory, we have measured an accurate position for the bright persistent neutron star X-ray binary and atoll source GX 3+1.
-
DISCOVERY OF THE NEAR-INFRARED COUNTERPART
TO THE LUMINOUS NEUTRON-STAR LOW-MASS X-RAY
BINARY GX 3+1
Using the High Resolution Camera on board the Chandra X-ray Observatory, we have measured an accurate position for the bright persistent neutron star X-ray binary and atoll source GX 3+1.
-
ir cut camera - offers from ir cut camera manufacturers, suppliers, exporters & wholesalers
600TVL high resolution CMOS Board Camera with IR-cut Modle Name: PC1089 Specifications 1/3 COMS image sensor, high ...
-
board camera - offers from board camera manufacturers, suppliers, exporters & wholesalers
600TVL high resolution CMOS Board Camera with IR-cut Modle Name: PC1089 Specifications 1/3 COMS image sensor, high ...
Indicates content that may require registration and/or purchase.