Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIGITAL CAMERA, C-MOUNT, HIGH RESOLUTION, COLOR, AREA SCAN, 7.5 HZ, 8 BITS/CH, CCD SENSOR. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: seeing in 0 lux up to 50 feet. It has a built in audio microphone, easy top or bottom mount. The ICR-MC1 comes with a SONY 1/3 inch Super HAD high resolution sensor that provides 520 TVL at day & 540 TVD at night. It comes with a 3.6mm (optional 4mm, 8mm, 12mm) fixed lens. 1/3"
- Horizontal Resolution: 520 to 540 lines
- Width / Diameter: 2.36 inch
- Height: 2.76771803 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-625 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-625 is available in three
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, reduced dark current, CCD cooled down to -15ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2
- Wavelength Range: 180 to 1,100 nm
- Spectral Resolution: 0.01 nm
- Operating Temperature: 14 to 113 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: Cirrus Logic, Inc.
Description: The WM8234 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 23MSPS. The device has six analog signal processing channels each of which contains reset
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: The WM8215 is a 10-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains
- Resolution: 10 bits
- Input Voltage Range (Vpp): 3 to 3.6 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-3000 Series are low-noise, high-resolution optic fiber spectrometer. It employs 2048pixels CCD sensor spectral response covering UV to NIR wavelength. Readout speed reach up to 10MHz, low noise signal process circuit, and fast and accurate spectral data collection.
- Wavelength Range: 180 to 1,100 nm
- Spectral Resolution: 0.01 nm
- Operating Temperature: 14 to 113 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: Cirrus Logic, Inc.
Description: CCD and CIS sensors. The clock generator can accept a slow or fast reference clock input and also has a flexible timing adjustment function for output timing clocks to allow use of many different sensors. Features 70MSPS conversion rate 16-bit ADC resolution Current
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and
- Horizontal Resolution: 2,580 lines
- Maximum Frame Rate: 21 fps
- Shutter Speed: 0.000089999999999964 to 180 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range.
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00019999999999992 to 300 seconds
- Width / Diameter: 3.6614193 inch
-
Supplier: Cirrus Logic, Inc.
Description: The WM8214 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 40MSPS. The device includes three analog signal processing channels each of which contains
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3 to 3.6 volts
- Package Type: SSOP
- Interface Type: Serial
-
Supplier: Security Camera Warehouse
Description: Key Features 1/3" Sony Super HAD CCD 540 TV Lines, Sony HQ1 48 unit 5mm LED Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 40 - 50 Meters (120FT - 150FT) Weather Proof IP65 Rating 12V DC, 1000mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD
- Camera Function: Video
-
Supplier: Qioptiq
Description: Macro Lenses developed by Rodenstock Präzisionsoptik for CCD Cameras, feature the highest resolution, excellent contrast, color neutrality and are virtually free of distortions. A large selection of Macro Lenses with magnification ratios from 1:3 to 4:1 is available which can be
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel
- Maximum Frame Rate: 15 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel
- Maximum Frame Rate: 205 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel
- Maximum Frame Rate: 205 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel
- Maximum Frame Rate: 3 fps
- Features: CCD
- Format / Output: Ethernet
- Lens Mount: F-Mount
-
Supplier: Sentech America
Description: The STC-SC32POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" color VGA sensor, 122fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SC32POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a
- Maximum Frame Rate: 122 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: PixeLINK
Description: Details The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: PixeLINK
Description: Details The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Rigaku Corporation
Description: employs the advanced (Truesense Imaging, Inc.) KAF-4320E CCD sensor, incorporating transparent indium tin oxide (ITO) technology for superior sensitivity. The front illuminated sensor, optimized for high dynamic range and superior spatial resolution, is coupled
- Features: Benchtop, Other
- Detector: Camera / Film
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
-
Supplier: Allied Vision Technologies GmbH
Description: Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 32 fps
- Shutter Speed: 0.0000119999999999952 to 60 seconds
- Width / Diameter: 1.2992133 inch
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: to high-speed recording. Ultra-High-Speed Continuous Recording at up to 10 Million Frames per Second The HPV-X is equipped with FTCMOS, Shimadzu's proprietary high-speed CMOS image sensor. The world's fastest sensor, it achieves ultra-high-speed continuous
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: Allied Vision Technologies GmbH
Description: 2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color
- Horizontal Resolution: 1,620 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 2 inch
- Height: 1.5 inch
-
Supplier: KEYENCE
Description: LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to
- Measurement Range: 0.98 to 1.38 inch
- Sampling Frequency: 1 to 50 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Hamamatsu Photonics Europe
Description: Low readout noise, high resolution (pixel size: 12μm) The S13240/S13241 series and S10140/S10141 series (-01) are back-thinned FFT-CCD area image sensors developed for low-light-level detection. By using the binning operation, they can be used as a linear image
- Horizontal Pixels: 2,048
- Vertical Pixels: 506
- Pixel Size: 12 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: Teledyne DALSA
Description: imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Holzberg Communications, Inc.
Description: Features Highly secure encryption (Electronic Hardware Security Key) High resolution images (720x480, 5 fps) Solid state storage, over 360,000 images, 1,500,000 optional Fast data transfer (3000 images/minute) Event/Sensor triggers Optional wireless inspection tools Optional
Find Suppliers by Category Top
Featured Products Top
-
a resolution of up to 0.03 nm and a linearity from 0.1 µm, another unique feature is the high flexibility, which makes it possible to combine controllers, sensors and cables. These capacitive sensors are also extremely temperature-stable and can be used in harsh industrial (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
, inclinometers must feature low noise and high-resolution capabilities. After the successful launch of the ± 14 g AXO®315 accelerometer for high performance navigation and positioning, Tronics announces the availability of AXO®301, the second member (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
high UV outputs, and long lamp life spans. These PID Sensors are available in two sizes: 7 Series - The resolution can be as high (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high-resolution (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
family of high-speed and high-resolution fully (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
sensors must deliver stable performance while maintaining low measurement drift and excellent signal quality. The Hypersen HPS-FT080-20 combines 24-bit high-resolution ADC technology, high-performance digital processing, and multi-axis force/torque measurement to provide (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Compact 3D LiDAR sensor with high detection reliability and localization accuracy The multiScan100 3D LiDAR sensor is a real multi-talent. Thanks to its high-resolution 0° scan layer, it is suitable for (read more)
Browse LiDAR Sensors Datasheets for SICK -
installation situations. ECT sensors are suitable for the harshest operating conditions and have proven successful, e.g., in the alignment of mirror segments on telescopes, semiconductor production in ultra-high vacuum and mill gap measurement of refiners in the paper industry (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
ADT7420UCPZ offers high-precision digital measurement with ±0.25°C accuracy and 0.0078°C resolution, perfect for medical and high-end industrial instruments. The (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
. • High refresh rate. • Simple emissivity correction. • Continuous temperature readout through PWM (Pulse Width Modulated) output. • 2-wire SMBus compatible interface for reading temperatures and reconfiguring the sensor (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
Machine Vision: Seeing (Electronically) Is Believing
values and setting values. Teaching functions simplify setup of high/pass/low discrimination outputs and analog transfer output to a SCADA system. The ZX sensor is suited for use on packaging lines to detect rejects, and on production lines to verify proper positioning of work pieces. Omron Electronics
-
How to Image in Extreme, Low-light Conditions
electron multiplying technology, making it 1000 times more sensitive than a conventional color CCD. The incoming signal is multiplied byfactor of one thousand, allowing a minimum illumination with full color reproduction down to 0.25 mlux (1/1000 lux) in color at 50 IRE. With a high resolution 658 x 496
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
-
Development and Application of a MHz Frame Rate
measurements are not simultaneously available with high accuracy due to the combined constraints imposed by high sensitivity digital image sensors and limited pulse repetition rates of solid-state lasers, respectively. In this work we describe the development of a MHz repetition rate, high resolution
-
Digitization
Digitization, also referred to as analog to digital conversion, is the process by which charge from the CCD is translated into a binary form used by the computer. The term binary refers to the base 2 number system used. A 12 bit camera system will output 2 raised to the 12th power or 4096 levels
More Information Top
-
A Modular Inspection Camera
This prototype camera demonstrates the fact that a high resolution CCD sensor and camera can be produced which can be used in many industrial and commercial inspection applications.
-
Development and performances of a dental digital radiographic system using a high resolution CCD image sensor
In this study, we have developed a DDR system using a high resolution CCD sensor and a graphical user interface (GUI) to acquire and display intra-oral images.
-
Real-Time Rasterstereography Using A Solid State Camera
The video camera containing a high resolution CCD sensor is a substitute for both the photographic camera (including the film) and the film scanner needed in conven- tional rasterstereography.
-
Stop-flow lithography and its application to graphical encoding
High resolution CCD sensor is only used for particle sorting where resolution plays an important role.
-
3D sensing and visualization of occluded objects
Elemental images photographed on the high resolution CCD sensor can enable further applications such as 3D TV through optical reconstruction, computational 3D reconstruction, and 3D object recognition by means of digital image processing techniques [2-17].
-
Perspective view reconstruction of partially occluded objects by using computational integral imaging
Elemental images photographed on the high resolution CCD sensor can enable further applications such as 3D TV through optical reconstruction, computational 3D reconstruction, and 3D object recognition by means of digital image processing techniques [2-17].
-
Accuracy potential of large-format still-video cameras
Offering a high resolution CCD sensor integrated into a mirror reqex camera housing with A/D conversion, digital data storage capabilities, power supply and camera control, high resolution stillvideo cameras can be considered autonomous devices for the acquisition of digital imagery without the…
-
Wide dynamic range HDTV image sensor with aliasing suppression
1-in CCD sensor for the existing "V system (estimated by a conventional 2/3-in CCD; 384x490 pixels) 0 1-in high resolution CCD sensor (1280x970 pixels, by NEC) 0 1-in HM'V CCD sensor ( 1920x1035 pixels; by NEC) A 1-in…
-
Multivariate Sensitivity Analysis of Time-of-Flight Sensor Fusion
In this section, we introduce the theoretical back- ground for ToF sensor fusion, consisting of the ToF sensor itself and the fusion process with high resolu- tion CCD sensors .
-
Geometrical and radiometrical signal transfer characteristics of a color CCD camera with 21 million pixels
It remains to be stated, that in conjunction with a high resolution CCD sensor , the zone plate is very well suited for a quick and accurate assessment of lens quality from spatial frequency 0 up to about 1 2OLp per mm, a…
Indicates content that may require registration and/or purchase.