Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JENOPTIK Optical Systems, Inc.
Description: technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs. High speed and high resolution The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 89 fps
- Shutter Speed: 0.000059999999999976 to 0.4999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Hamamatsu Photonics Europe
Description: Elemental for Discovery The ORCA®-Fire intelligently integrates all the essential elements of a high performance, back-thinned, scientific CMOS (sCMOS) camera. The camera’s excellence is rooted in Hamamatsu’s dedication to low noise and high quantum efficiency
- Features: CMOS
-
Supplier: Hamamatsu Photonics Europe
Description: The C12849-111U is a high resolution and high sensitivity X-ray sCMOS camera. The camera's high resolution of 33 lp/mm makes it ideal for X-ray imaging of micro objects. Its compact size makes it suitable for embedding into systems such as micro X-ray
- Features: CMOS
-
-
Supplier: Hamamatsu Photonics Europe
Description: The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the
- Physical: Board Mount
- Features: CMOS
-
Supplier: Teledyne DALSA
Description: Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better
- Horizontal Resolution: 1 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.8897648 inch
-
Supplier: JEOL USA, Inc.
Description: "SightX" camera system control software provides user-friendly operations. High resolution TEM image of Si3N4 Digital Zoom maintains sharp imaging, even at lattice resolution. Instrument: JEM-2100Plus Accelerating voltage: 200 kV High-resolution TEM image
- Features: CMOS, Digital, Other
- Shutter Type: Global Shutter
- Camera Function: Still, Video
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MOD - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero shutter lag On-board high performance ISP Overview See3CAM_CU130 is an Ultra HD USB
- Horizontal Resolution: 4,912 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: PixeLINK
Description: Details The PL-B686 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1" format 6.6 megapixel CMOS sensor and can provide 5 frames per second at full resolution, or 88 frames per second at
- Horizontal Resolution: 2,208 lines
- Maximum Frame Rate: 5 fps
- Vertical Resolution: 3,000 lines
- Resolution: 10 bits, 8 bits
-
Supplier: Sentech America
Description: Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor with a 5MP to VGA scalable resolution and 14 to 123 FPS. This low cost, high performance
- Maximum Frame Rate: 14 to 126 fps
- Shutter Speed: 0.0000319999999999872 to 37.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Sentech America
Description: The STC-MCCM200U3V color camera features a 2/3" CMOSIS Sensor, 2 MP resolution, 167 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera combines high megapixel resolution with blazingly fast frame rate in order to provide the best machine vision
- Maximum Frame Rate: 167 fps
- Shutter Speed: 0.0000000219999999999912 to 16.00000000000002 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high resolution. With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 24 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: PixeLINK
Description: Details The PL-B686 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1" format 6.6 megapixel CMOS sensor and can provide 5 frames per second at full resolution, or 88 frames per second at
- Horizontal Resolution: 2,208 lines
- Maximum Frame Rate: 5 fps
- Vertical Resolution: 3,000 lines
- Resolution: 10 bits, 8 bits
-
Supplier: Teledyne DALSA
Description: Introducing Genie Nano-CXP, a camera designed for full-throttle performance. Genie Nano-CXP builds on Nano's proven, industry leading reputation and leverages a CoaXPress 6Gbps interface to deliver the maximum throughput from leading edge high resolution CMOS image
- Horizontal Resolution: 4,096 to 5,120 lines
- Maximum Frame Rate: 80 to 120 fps
- Vertical Resolution: 4,096 to 5,120 lines
- Features: Auto-Lens, CMOS, Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The high speed camera PCE-HSC 1660 is suitable for simple slow motion recordings in industry and research. With the help of this camera the filming can take place with the refresh rate of 2420 images per second. This slow motion camera is distinguished by its compact
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 2,420 fps
- Vertical Resolution: 1,280 lines
- Resolution: 10 bits
-
Supplier: Teledyne DALSA
Description: The new standard for speed Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new Genie Nano 5GigE
- Horizontal Resolution: 4,500 lines
- Maximum Frame Rate: 28.9 to 30 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
-
Supplier: Photron
Description: Full HD Resolution to 2,000 frames per second (fps) The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps! Engineered to
- Horizontal Resolution: 256 to 2,048 lines
- Maximum Frame Rate: 86,400 fps
- Shutter Speed: 0.016699999999999982 to 0.00000269999999999892 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Vision Research
Description: The Phantom® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput ISO Color 2,000D* 2,500T* ISO Mono 6,400D* 20,000T 1280 x 800 maximum resolution Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional) 1
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 680,000 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: Photron
Description: The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology,
- Horizontal Resolution: 512 to 1,024 lines
- Maximum Frame Rate: 50 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 5.9 inch
-
Supplier: Vision Research
Description: camera. With a pixel size of 20 microns and improved quantum efficiency, the Phantom v411 digital high-speed camera has the sensitivity you need for even the most challenging lighting conditions. The camera’s minimum exposure time of 1 microsecond eliminates blur and
- Horizontal Resolution: 8 to 800 lines
- Maximum Frame Rate: 4,200 to 600,000 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 5.5 inch
-
Supplier: e-con Systems™ Inc
Description: Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 29 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras Overview e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's Hyperlux LP product family. This 5K camera is designed to seamlessly interface with
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Photron
Description: to support the size of a "typical stand alone" high-speed camera. The separation of the camera head from the processor ensures that image data is safely retained in the processor, even if the camera head is damaged or destroyed during an explosive event. No other
- Horizontal Resolution: 640 to 1,280 lines
- Maximum Frame Rate: 4,800 to 750,000 fps
- Shutter Speed: 0.016600000000000018 to 0.0000009999999999996 seconds
- Sensitivity: 5,000 to 10,000 Lux
-
Supplier: Photron
Description: 1,125fps, 1920x1080 full HD resolution at frame rates up to 1,500fps and recording rates up to 75,000fps at reduced resolution. The system utilizes a high performance CMOS image sensor to provide excellent light sensitivity allowing high speed recordings to be made
- Horizontal Resolution: 256 to 1,920 lines
- Maximum Frame Rate: 75,000 fps
- Shutter Speed: 0.016699999999999982 to 0.000002759999999998896 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Vision Research
Description: simultaneously, while adding the capability to accurately color match regular speed broadcast cameras.The internal high-speed dynamic RAM can be segmented into different partitions. You can record ultra high-speed events recorded into one memory segment while simultaneously
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 1,450 to 90,200 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: Nikon Metrology
Description: Nikon's DS-Fi3 is a new high-definition color microscope camera equipped with a 5.9 megapixel CMOS image sensor. Its high-speed data readout, superior color reproduction and high quantum efficiency are optimal for imaging in various observations, such as
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00009999999999996 to 30 seconds
- Vertical Resolution: 2,880 lines
-
Supplier: ZGC, Inc.
Description: Canon XF305 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p, 60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD L-Series Zoom Multiple Bit Rates, Resolutions Dual XLR Inputs HD/SD-SDI, SMPTE Time Code, Genlock
- Maximum Frame Rate: 24 to 60 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 4,000 fps
- Width / Diameter: 5.2362233 inch
- Height: 4.9606326 inch
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling visualization
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: ZGC, Inc.
Description: Canon XF300 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p/60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD L-Series Zoom Multiple Bit Rates Dual XLR Inputs HDMI, Component, Composite Outputs The Canon XF300
- Maximum Frame Rate: 24 to 60 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
Find Suppliers by Category Top
Featured Products Top
-
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
Teledyne’s proprietary multiline CMOS image sensor design. This new 8k Super Resolution Monochrome camera uses two 4k/7 μm pixel rows with pixel offset. Data from two 4k/7 μm images is captured simultaneously and then reconstructed to achieve a super resolution image of 8k/3.5 μm in real time (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
The higher the magnification, the more significant the impact becomes. It is similar to how camera shake becomes more noticeable when using a high-magnification telephoto lens. When discussing improvements in electron microscope resolution (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
consumption is 1.5 mA max. (no load) at 1.8V at a frequency of 20 MHz. The ECS-2520MVLC comes in a 2.5 x 2.0 x 0.8 mm ceramic package. This device is a compact, high-performance, low current and cost-competitive crystal oscillator ideal for portable and space-constrained applications (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
10 µm gives the system camera a comparatively small pixel size. This allows a compact optical design while maintaining high image quality. In combination with radiometric calibration, most precise measurement results can be achieved. With an optionally available integrated solid state drive (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
Conduct Research Top
-
Case Study: High Resolution Inspection for Dental Imaging System
with a CCD or CMOS camera, are used in intra-oral and panoramic dental systems.
-
Real-time Megapixel Multispectral Bioimaging
Spectral imaging involves capturing images at multiple wavelengths resulting in a data cube (x, y, ?) that allows materials. to be identified by its spectral signature. While hyperspectral imagers can provide high spectral resolution, they also. have major drawbacks such as cost, size
More Information Top
-
Applied Mechanics and Mechatronics Automation
The technologies of video detection, which can deal with the traffic information data collected by high resolution CMOS cameras in background and transmit it through a network, became a new approach for traffic flow detection in last few years.
-
Critical considerations of pupil alignment to achieve open-loop control of MEMS deformable mirror in nonlinear laser scanning fluorescence microscopy
The procedure uses an accurate open-loop control mechanism of the MEMS DM, a high resolution CMOS camera and a compact Shack-Hartmann wavefront sensor.
-
Enhanced susceptibility to alternans in a rabbit model of chronic myocardial infarction
In order to answer these questions, optical action potentials were recorded by high resolution CMOS camera at various pacing rates.
-
The Development of Direct Extrusion-Injection Moulded Zein Matrices as Novel Oral Controlled Drug Delivery Systems
Pictures were taken using a Thorlabs DCC1645C - High Resolution CMOS Camera (Thorlabs GmbH, Dachau/Munich, Germany).
-
Augmented Environments for Computer-Assisted Interventions
It includes two or four high resolution CMOS camera positioned so as to reproduce stereovision conditions.
-
National Security and Human Health Implications of Climate Change
Images are acquired with a 764×576 pixels black and white camera at 25 Hz (CM) and a high resolution CMOS camera (1,732×2,532 pixels) at 10 fps; due to the low velocity, images have .
-
Diaphragm pico-liter pump for single-cell manipulation
A high resolution CMOS camera (DCC1645C, Thorlabs) is used to cap- ture images.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74448/813311152-MIT.pdf?sequence=2
The synthesized aluminum samples were observed using a high resolution CMOS camera (Phantom v7.1, Vision Research), with a 40x lens, while being cooled from the back side by a cold stage (Instec, TS102-00) set at 10 C and under a …
-
Integrated visual vocabulary in latent Dirichlet allocation–based scene classification for IKONOS image
Then she worked as a postdoctoral research assistant on a Hewlett Packard sponsored project: high resolution CMOS camera systems.
-
System concept and optical design of miniaturized projection and imaging systems with OLED microdisplays
In addition to the OLED projector, this system consists of a high resolution CMOS camera (Marlin 145, ½” chip with 1392 x 1040 pixels) with an adequate, specially designed and manufactured imaging lens.
Indicates content that may require registration and/or purchase.