-
Supplier: First Sensor AG
Description: With a quantum yield > 70% at 400 nm and maximum sensitivity at 600 nm, these components are particularly suited to biomedical applications. Special features High quantum yield at short wavelengths High gain Low capacitance Fast rise times
- Spectral Response Range: 350 to 750 nm
- Active Area Diameter or Length: 0.8000000000000002 mm
- Rise Time: 1 ns
- Dark Current: 1 to 5 nA
-
Supplier: First Sensor AG
Description: These avalanche photodiodes are suitable for laser rangefinders, targeting systems or any applications using YAG lasers or similar NIR radiation sources. Features: High quantum yield at 1064 nm High sensitivity Low noise High speed Optimized for longer wavelengths
- Spectral Response Range: 850 to 1,064 nm
- Active Area Diameter or Length: 4 mm
- Rise Time: 6 ns
- Dark Current: 50 nA
-
Supplier: First Sensor AG
Description: The Series 8r offers high sensitivities in the red and green wavelength range and is optimized for 650 nm. The new photodiodes are ideal for applications which demand fast rise times and low capacitance such as laser distance meters (LDM), laser rangefinders (LRF), high speed
- Spectral Response Range: 650 nm
- Active Area Diameter or Length: 0.23 mm
- Rise Time: 0.18 ns
- Dark Current: 0.2 to 0.5 nA
-
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for laser range finding and laser scanning applications such as safety scanners, 3D-mapping, environmental monitoring and high resolution LIDAR systems for autonomous driving. The series provides fundamental technology for
- Spectral Response Range: 950 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 1.6 ns
- Dark Current: 0.5 nA
-
Supplier: Hamamatsu Photonics Europe
Description: Large area, high-speed PIN photodiode for UV to near IR photometry The S12271 is a high-speed Si PIN photodiode having a large photosensitive area of φ4.1 mm. Using quartz glass as the light input window, this photodiode delivers high sensitivity
- Sensitivity: 0.5 A/W
- Spectral Response Range: 190 to 1,100 nm
- Active Area Diameter or Length: 4.1000000000000005 mm
- Active Area Height: 4.1000000000000005 mm
-
Supplier: PREMA Semiconductor GmbH
Description: Single Photodiode with identical Outer Dimensions PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies
- Photodiode Spectral Response: IR, Visible
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
- Photodiode Package: Surface Mount Technology (SMT)
-
Supplier: Hamamatsu Photonics Europe
Description: Dual-element, plastic package photodiode The S4204 is a dual-element Si PIN photodiode molded into plastic packages. Having high sensitivity and low noise, this photodiode has low crosstalk between the elements. Custom devices (with different element shapes, number
- Sensitivity: 0.65 A/W
- Spectral Response Range: 320 to 1,100 nm
- Dark Current: 1 nA
- Array: Array
-
Supplier: RS Components, Ltd.
Description: Photodetector module: high sensitivity
- Spectral Response Range: 800 to 1,100 nm
- Features: Other
-
Supplier: OSI Optoelectronics
Description: Silicon Avalanche Photodiodes make use of internal multiplication to achieve gain due to impact ionization. The result is the optimized series of high Responsivity devices, exhibiting excellent sensitivity. OSI Optoelectronics offers several sizes of detectors that are available
- Sensitivity: 42 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 3 mm
- Rise Time: 5 ns
-
Supplier: Marktech Optoelectronics
Description: optical switching and sensing requiring high speed, consistency and high reliability.Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and
- Sensitivity: 50 to 55 A/W
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 0.20000000000000004 mm
- Active Area Height: 500.00000000000006 mm
-
Supplier: PREMA Semiconductor GmbH
Description: Two Triangular shaped Silicon Junctions PR5030 is a dual silicon photodiode with two separate cathodes and one common anode. Each photodiode has a triangular shape to form an interface along the diagonal of the die. Therefore, the two segments allow to resolve a position of a slit or
- Sensitivity: 0.5 A/W
- Operating Temperature: -40 to 85 C
- Dark Current: 0.044 nA
- Photodiode Spectral Response: IR, Visible
-
Supplier: PREMA Semiconductor GmbH
Description: 3 compact Silicon Junctions on a single Die PR5020 and PR50221 are triple silicon photodiodes with three separate cathodes and one common anode. Therefore, the three segments allow to resolve two transitions. With a wider and thinner photodiode in the center of the die, the PR5020 and
- Sensitivity: 0.58 A/W
- Operating Temperature: -40 to 85 C
- Dark Current: 0.052 nA
- Photodiode Spectral Response: IR, Visible
-
Supplier: OSI Optoelectronics
Description: OSI Optoelectronics' 1990 R&D 100 award winning X-UV detector series are a unique class of silicon photodiodes designed for additional sensitivity in the X-Ray region of the electromagnetic spectrum without use of any scintillator crystals or screens. Over a wide range of
- Spectral Response Range: 200 to 1,100 nm
- Active Area Diameter or Length: 11.33 mm
- Operating Temperature: -20 to 60 C
- Noise Equivalent Power (NEP): 0.000000000000041 W/Hz½
-
Supplier: Electro Optical Components, Inc.
Description: 180 VDC. These SiC UV APDs are a solid state replacement for UV PMTs (Photo Multiplier Tubes). Besides responding only to the UV, the tough silicon carbide (SiC) provides: Stability in high energy UV applications Higher temperature stability than silicon The general specifications are:
- Active Area Diameter or Length: 0.0044 mm
- Photodiode Type: Avalanche Photodiode
- Features: Other
- Photodiode Material: Silicon Carbide
-
Supplier: ams
Description: The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the photodiode.
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TSL238T light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the photodiode.
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Renesas Electronics Corporation
Description: The ISL29020 is a low power, high sensitivity, integrated light sensor with Isup2/supC (SMBus Compatible) interface. Its state-of-the-art photodiode array provides close-to human eye response and good IR rejection. This ADC is capable of rejecting 50Hz and 60Hz flicker caused by
- Input (Supply) Voltage: 2.25 to 3.3 volts
- Sensor Type: Light Sensor
-
Supplier: Light in Motion LLC
Description: Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ) Suffix ZR : Z bend ( undermount PCB )
- Spectral Response: 400 to 1,100 nm
- Output Type: Current Output
- Module Type: PIN Photodiode
-
Supplier: Allied Electronics, Inc.
Description: Silicon PN Photodiode, TO-5 Package, 9 μA (Typ.) Short Circuit Current, -0.05 %⁄K (Typ.) Temperature Coefficient High sensitivity Low dark current High shunt resistance Excellent linearity For photodiode and photovoltaic cell operation Lead-free component BPW21R is
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The Nexera SR UHPLC system is built around the SPD-M30A photodiode array detector, which has several new features for unmatched performance in sensitivity and stability, linearity, spectral resolution, and peak deconvolution. This high-end system is designed to produce the best
- Analysis Method: Analytical Analysis
- Injection Method: Auto-sampler Injection
- General Features: Built in Chromatograph
- User Interface: Digital Front Panel
-
Supplier: CMOSIS nv
Description: conversion capacitance, resulting in a full well capacity of 300ke- results in outstandingly high SNR. The smaller conversion capacitance, resulting in a full well capacity of 30ke- results in very high sensitivity, ideal for high speed scanning applications or detecting
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: Micropac Industries, Inc.
Description: device ideal for interfacing with TTL circuits. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: • Hermetically sealed • High sensitivity • Small package • Suitable for high-density PC Board mounting
- Sensitivity: 100 A/W
- Spectral Response Range: 290 to 1,200 nm
- Operating Temperature: -55 to 125 C
- Dark Current: 25 nA
-
Supplier: Allied Electronics, Inc.
Description: Planar Photodiode, 55 μA (Typ.) Short Circuit Current, 180 pF (Typ.) Junction Capacitance Low capacitance, fast switching time Linear response vs irradiance IR blocking filter The planar photodiode is designed to operate in either photoconductive or photovoltaic modes. This diode
-
Supplier: Xenics nv
Description: enabling low Dark Signal Non Uniformity (DSNU). A selectable integration time and capacitor allow for fi ne tuning the conversion gain in fl ight. You can choose from High Sensitivity (HS) mode and High Dynamic Range (HDR) mode. Furthermore the high maximum line rate of
- Horizontal Resolution: 3 lines
- Operating Temperature: -40 to 185 F
- Vertical Resolution: 1,024 lines
- Performance: Line Scan
-
Supplier: Newport MKS
Description: The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Hamamatsu Photonics Europe
Description: photodiode has a large photosensitive area with high sensitivity and smoothly varying spectral response characteristics in UV region.
- Applications: Industrial
-
Supplier: ROHM Semiconductor GmbH
Description: BH1792GLC is optical sensor for heart rate monitor IC in which LED driver, green light and IR detection photodiode are incorporated. This device drives LED and provides the intensity of light reflected from body. LED brightness can be adjusted by LED driver current. The photodiode
- Operating Temperature: -20 to 85 C
- Applications: Consumer
- Standards and Certifications: RoHS Compliant
-
Supplier: Electro Optical Components, Inc.
Description: GOS doped with rare earth ion has relatively high light output and extremely low afterglow, the emission peaks range from 470-900 nm with spectral sensitivity of silicon photodiodes, and it has been widely used for CT scanners, security instruments and non destructive testing.
- Applications: Optics / Optical Grade
- Features: Other
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 380, 405 436, 480, 510, 546, 580, 630, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 380, 405, 450, 505, 546, 578, 630, 670, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: ams
Description: The TSL3301−CL is a high-sensitivity 300-dpi, linear optical sensor array with integrated 8-bit analog-to-digital converters. The array consists of 102 pixels, each measuring 85 μm (H) by 77 μm (W) and spaced on 85 μm centers. Associated with each pixel is a charge integrator/amplifier
- Operating Temperature: -25 to 85 C
- Array: Array
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 405, 450, 492, 510, 546, 578, 630, 700, & 800 nm wavelengths.
- Spectral / Wavelength Range: 340 to 800 nm
Find Suppliers by Category Top
Featured Products Top
-
. Key Features include: High Sensitivity Across Multiple Wavelengths The G1719X series provides sensitivity across a range of wavelengths with options for four distinct sensitivity levels: 7 μm, 1.9 μm, 2.1 μm, 2.6 μm from 1 (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics announces the new S16495 silicon photodiode, explicitly engineered for high-sensitivity detection at 310 nm. This latest addition to our extensive line of photonic (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics is pleased to introduce the G15978-0020P, an exciting new InGaAs photodiode that redefines the possibilities in compact sensor technology. Designed specifically for researchers, engineers, and industrial applications, this new photodiode is ideally suited for accurate (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
stability, better exchangeability, wider measuring ranges, etc. Their Gamma Sensor Module consists of a cesium iodide crystal, a photodiode, and a high-gain preamplifier that can be used to (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
crystal, a photodiode, and a high-gain preamplifier that can be used to measure X and γ radiation from 50keV to 3MeV. It features high sensitivity and a fast response time (of about a second) to a very minor change of X and γ ( 0.01 μSv/h ). The (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
differentiation. With a wide ambient light detection range of 0 lx to 172,000 lx and high sensitivity down to 0.0026 lx/ct, the VEML4031X00 provides accurate readings even behind dark cover glass and in full daylight. Its spectral sensitivity closely matches (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
: Sensitivity 1 nW/cm2 High dain 106 - 107 Bias Voltage (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Hamamatsu Photonics is pleased to introduce the G15978-0020P, an exciting new InGaAs Avalanche Photodiode that redefines the possibilities in compact sensor technology. Designed specifically for researchers, engineers, and industrial applications, this new photodiode is ideally suited for (read more)
Browse Avalanche Diodes Datasheets for Hamamatsu Photonics Europe -
spectrophotometry. This new range of sensors offers numerous advantages. One of its hallmark features is high sensitivity across the near-infrared range of 0.9 to 2.1 µm, made possible by the combination of an InGaAs photodiode array and a CMOS chip. The (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe
More Information Top
-
Super-dynamic-range image processing system using a new structure CCD
As a result, the low sensitivity photodiode could be designed with a saturation level of about 1/3 and a sensitivity of about 1/16 in comparison with the high sensitivity photodiode , thereby securing a Dynamic range of 400 % or larger (Fig. 5).
-
Near IR and UV Enhanced Photoresponse of C 60 ‐Doped Semiconducting Polymer Photodiode
much work has been devoted to the application of this do- nor±acceptor system in a high sensitivity photodiode and effective photovoltaic cell.[3±6] Excellent sensitivity in the visible and near ultraviolet (UV) spectral range has been demonstrated.[7] The thienylene-based oligomers …
-
http://dspace.mit.edu/bitstream/handle/1721.1/17396/32148813-MIT.pdf?sequence=2
A portion of the probe beam is split off as a reference and detected by a high sensitivity photodiode .
-
Infrared detectors and applications
Although high sensitivity photodiodes have been fabri- c a t e d in Hgl_xCdxTe , (8~(~91109~al0~aO)S t d e t e c t o r s in this m a t e r i a l o p e r a …
-
What's in store for silicon photoreceivers?
[34] H. Zimmermann, “Integrated high speed, high sensitivity photodiodes and optoelectronic integrated circuits,” Sens. Mater., vol.
-
Intramolecular Electron Transfer in CO‐Bound Mixed‐Valence Cytochrome c Oxidase Following CO Photolysis
The detection system at this wavelength con- sisted of a tungsten lamp, an 830 nm interference filter with a 10 nm bandpass, and a high sensitivity photodiode detec- tor.
-
Degradation of InGaN‐based laser diodes due to increased non‐radiative recombination rate
Thus the measurement setup used is based on an HP4155A semi- conductor parameter analyzer and a large area high sensitivity photodiode .
-
Preparation and characterization of Au/SiO2 multilayer composite films with nonspherical Au particles
A high sensitivity photodiode and a lock-in amplifier were used to detect the nonlinear signals.
-
Enhanced Contrast Ratios and Rapid Switching in Electrochromics Based on Poly(3,4‐propylenedioxythiophene) Derivatives
much work has been devoted to the application of this do- nor±acceptor system in a high sensitivity photodiode and effective photovoltaic cell.[3±6] Excellent sensitivity in the visible and near ultraviolet (UV) spectral range has been demonstrated.[7] The thienylene-based oligomers …
-
Optical Tamper Detection Technology Leaves Criminals in the Dark
The Si114x proximity and ambient light sensors have the ability to drive up to three irLEDs, and the high sensitivity photodiodes feature the industry’s longest sensing range and fastest single-pulse sensing architecture.
Indicates content that may require registration and/or purchase.