-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Machine Tools, Marine, OEM / Industrial, Other, Process Equipment, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Supplier: Accuris
Description: Coating, Epoxy, High-Solids
-
-
Supplier: PPG Protective & Marine Coatings
Description: High Solids Epoxy Coating
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Supplier: Accuris
Description: Primer Coatings: Epoxy, High-Solids
-
Description: HI-SOLIDS CATALYZED EPOXY is a polyamide/bisphenol A epoxy resin coating formulated for immersion service in fresh and saltwater. May also be used as part of a system for tank exteriors.
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 55 to 120 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Food and Beverage, Heat Resistant / High Temperature, Marine, OEM / Industrial, Other, Sprayable
-
Supplier: Accuris
Description: COATING, EPOXY, HIGH SOLIDS
-
Supplier: Accuris
Description: PRIMER COATINGS: EPOXY, HIGH-SOLIDS
-
Description: SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties provide superior protection compared to conventional epoxies. 100%
- Wet / Applied Thickness: 0.005 to 0.01 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 35 to 110 F
- Features: Brush / Roll-on, Marine, Other, Protective, Sprayable
-
Description: SeaGuard 6100 High Solids Marine Epoxy is a modified high solids epoxy phenalkamine, formulated specifi cally for immersion and atmospheric service in marine and offshore environments. SeaGuard 6100 is a versatile anti-corrosive coating that can be applied
- Wet / Applied Thickness: 0.0075 to 0.015 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 20 to 120 F
- Features: Brush / Roll-on, Corrosion Inhibiting / Rust Preventive, Marine, OEM / Industrial, Sprayable
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.005 to 0.006 inch
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Description: COR-COTE FRE is a glass-fiber reinforced, 100% solids high build epoxy. Designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities. For immersion, fume, and vapor environments especially where resistance to H2S gas
- Function: Corrosion, Secondary Containment
- Features: Other
- Liner Materials: Specialty Cement
- Form: Spray-on / Spray-Cast
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Epoxies Etc...
Description: 20-3066 is a 100% solids epoxy system which exhibits outstanding high temperature resistance. In addition to its' high temperature resistance, 20-3066 also has excellent chemical, solvent, and moisture resistance.
- Use Temperature: -4 to 437 F
- Tensile Strength (Break): 14,000 psi
- Dielectric Strength: 10.000000000000002 kV/in
- Dielectric Constant (Relative Permittivity): 0.4
-
Supplier: Epoxies Etc...
Description: 20-3660 is an electronic grade, 100% solids, epoxy resin system. In addition to it’s high temperature resistance, 20-3660 also provides outstanding physical properties at elevated temperatures.
- Use Temperature: -4 to 446 F
- Thermal Conductivity: 0.54806602 W/m-K
- Tensile Strength (Break): 14,000 psi
- Dielectric Strength: 419.99999999999983 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability
- Use Temperature: 500 F
- Coeff. of Thermal Expansion (CTE): 55.55555555555556 µin/in-F
- Tensile Strength (Break): 4,680 psi
- Elongation: 114.7 %
-
Supplier: Rust-Oleum Corporation
Description: Multi-purpose epoxy, high solids, two component semi-gloss epoxy finish
- Coverage: 1,052 ft²
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 77 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel
-
Supplier: Rust-Oleum Corporation
Description: Two component, high solid polyamide converted epoxy, refined coal tar pitch
- Coverage: 1,186 ft²
- Wet / Applied Thickness: 0.011 to 0.013 inch
- Cure / Dry Temperature: 70 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Marine, OEM / Industrial, Process Equipment, Sprayable, Waterproof / Water Repellant
-
Supplier: Epoxies Etc...
Description: 10-3037 is a thixotropic and general purpose 100% solids epoxy adhesive. This adhesive is easily applied and will not sag or drip. High tensile strength is developed in one day at room temperature.
- Tensile Strength (Break): 38,000 psi
- Dielectric Strength: 484.99999999999903 kV/in
- Dielectric Constant (Relative Permittivity): 0.1
- Substrate Compatibility: Ceramic / Glass, Metal, Wood / Wood Product
-
Supplier: Sauereisen, Inc.
Description: ConoCrete - Epoxy NovolaK No. 118 is a chemically-resistant, 100% solids, aggregate-filled, novolak epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical and physical abuse. The physical properties of these materials far exceed
- Coverage: 40.00000000000001 to 100 ft²
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 60 to 85 F
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Other, Protective
-
Supplier: Epoxies Etc...
Description: 10-3005 NS and 10-3046 NS are two component fast curing epoxy adhesives. These high bond strength adhesives are 100% solids and therefore contain no solvents. 10-3005 NS and 10-3046 NS epoxy systems form tough bonds to metals, polyesters, glass, wood, ceramics, and other
- Use Temperature: -76 to 266 F
- Dielectric Strength: 419.99999999999983 kV/in
- Dielectric Constant (Relative Permittivity): 4
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Plastic, Wood / Wood Product
-
Supplier: Sauereisen, Inc.
Description: two formulations, No. 220 is for general purpose applications and No. 221 is a novolac epoxy for more severe chemical environments. Sauereisen Joint Compounds are nonshrinking due to their high-solids content and will not become brittle. These self-priming materials will flow
- Use Temperature: 150 F
- Tensile Strength (Break): 600 psi
- Elongation: 100 %
- Industry: Building / Construction
-
Supplier: Lake Shore Cryotronics, Inc.
Description: This epoxy is used to permanently attach test samples or temperature sensors to sample holders. It is a 100% solid, two component, low temperature curing, silver-filled epoxy which features very high electrical and thermal conductivity combined with excellent strength and
-
Supplier: Master Bond, Inc.
Description: Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to
- Use Temperature: 500 F
- Tensile Strength (Break): 11,600 to 12,100 psi
- Elongation: 3.1 to 3.4 %
- Electrical Resistivity: 10,000,000,000 to 300,000,000,000,000 ohm-cm
-
Supplier: Sauereisen, Inc.
Description: FibreCreteTM - Epoxy NovolaK No. 218 is a fiber-reinforced, chemically-resistant, 100% solids, epoxy novolak lining system used to protect concrete and steel from chemical and physical abuse. The interlocking fiber matrix of FibreCreteTM systems exhibit outstanding flexural and
- Max Use: 82.22222222222221 C
- MOR / Flexural Strength: 3,100 psi
- Compressive / Crushing Strength: 6,600 psi
- Max Use Temperature: 82.22222222222221 C
-
Supplier: Sauereisen, Inc.
Description: ConoGlaze - Epoxy NovolaK No. 228 is a chemically-resistant, 100% solids, epoxy novolak coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 180 F
-
Supplier: Polyguard Products, Inc.
Description: NHT-5600™ 2-Part Epoxy is a 100% solid, VOC-free epoxy designed to work in conjunction with FBE coated pipe and is specially formulated for extended pot life while maintaining a cure time comparable to other epoxies. Features & Benefits Extended pot life (15-25 minutes at 97ºF)
-
Supplier: Xylem Applied Water Systems
Description: distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liquid contact
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 43.51131 psi
- Discharge Size: 0.75 inch
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient
- Use Temperature: -60 to 500 F
- Tensile Strength (Break): 5,200 to 10,200 psi
- Elongation: 2.4 to 6.9 %
- Electrical Resistivity: 1,800,000,000,000,000 to 150,000,000,000,000,000 ohm-cm
-
Supplier: Master Bond, Inc.
Description: Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to
- Viscosity: 1,000 to 3,000 cP
- Use Temperature: -80 to 500 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 11,600 to 12,100 psi
-
Supplier: Newport MKS
Description: The NOA-85S UV-curing adhesive is a clear, colorless, liquid photopolymer that will cure when exposed to ultraviolet light and or visible light, between 320 – 450 nm. Since it is a one part system and 100% solids, it offers many advantages in bonding where the adhesive can be exposed to UV
- Chemical System: Epoxy (EP)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: PPG Protective & Marine Coatings
Description: High Solids Epoxy Coating
- Type: Clear Coat / Top Coat, Coating
- Features: Marine, OEM / Industrial, Protective
Find Suppliers by Category Top
Featured Products Top
-
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Everslik 1201- high molecular weight epoxy used in the oilfield petrochem and semiconductors Advantages Everlube Product We (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Water Based MoS2 Solid Film Lubricant -- Everlube®9002 Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube 9002 Water Based, MoS2 Solid Film Lubricant Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Product Overview This pot magnet pairs a high-performance NdFeB magnet with a soft steel cover, bonded firmly with epoxy for strong magnetic force and solid construction. The threaded neck design allows quick installation into pre-drilled holes, giving professionals a (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
experience with conductive epoxy filled vias and plated solid with copper. Summit can assist you with a cost effective method to meet your high speed, thermal management needs. Utilizing the latest via fill equipment, Summit can achieve epoxy fill for 8 mil vias, and is capable of filling a 15:1 aspect (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
?slam closure with rapid response, typically closing before flow reversal occurs. Its 100% flow area design allows for unrestricted flow, reducing head loss and improving energy efficiency—making it especially well suited for high?solids applications such as slurries and sludge. Constructed from (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
wastewater effluent, as well as in sludge and slurries. The UltraLiner™ is an NSF-approved epoxy with a long history of reliability and is more robust than inserted liners. Debris and solids will not clog the line or cause excessive wear to the Ultra Mag, thanks to its non (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Who Makes the Strongest Epoxy Glue?
, such as its high strength, low shrinkage, and resistance to chemicals, heat, and impact. It can be molded into any shape and is easily repairable. Epoxy is a highly versatile material with a wide range of uses. It is created by combining two substances, which are cured to form a solid and durable material.
-
Tips for Applying Epoxy and High Solids Paint
Controlling a coating's thermal viscosity is a top priority, says Sames Kremlin's Steve Romer.
-
High Density, Angled Optical Fiber Array and Method
A system of making high density optical fiber arrays that includes securing the optical fiber ends in the housing front mask openings, then lapping the fiber ends and front mask forward surface to angle the fiber end front surfaces so that reflected wave energy does not interfere with optical
-
CHEMEON TCP-NP Knowledge Base/FAQ
of application. Paint Adhesion: Epoxy primer conforming to MIL-PRF-23377 (High solids) with dry film thickness of ~ 0.7 mil was applied on CHEMEON TCP-NP processed two (3x10 in2) 2024-T3 and two (3x10 in2) 7075-T6 panels. Wet tape adhesion tests were done in accordance with FED-STD-141, Method 6301.3