-
Supplier: Howden
Description: Burton Corblin Periflow® Range of Peripheral Compressors The Periflow® compressor has its own performance characteristics situated between those of volumetric displacement blowers and centrifugal compressors. Periflow® compressors provide a cost-effective option
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: Upgrading the gas seals on your centrifugal compressors to Dresser-Rand dry gas seals will allow your operation to benefit from our product’s unique anti-hang-up and high reliability features. Dresser-Rand gas seals are available in a range of dimensions (2 in / 50.8 mm to 13.5
- Shaft O.D. or Seal I.D.: 2 to 13.5 inch
- Maximum Operating Pressure: 2,900 psi
- Features: Other
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
-
-
Supplier: SAE International
Description: The effect of aerodynamically induced pre-swirl on the acoustic and performance characteristics of an automotive centrifugal compressor is studied experimentally on a steady-flow turbocharger facility. Accompanying flow separation, broadband noise is generated as the flow rate of the
-
Supplier: SAE International
Description: and a pair of thrust bearings. They make it possible to obtain a compact, high speed design and proper stability of the compressor without a lubrication system. But, it is difficult to operate this system within a vehicle due to the lack of driving history and operational
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Flow Capacity: 0 to 247.175141242938 SCFM
- Horse Power: 2.68044076980564 HP
- Power Source: AC Single Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: SAE International
Description: The paper discusses investigations into improving the full-load and transient performance of the Ultraboost extreme downsizing engine by the application of the SuperGen variable-speed centrifugal supercharger. Since its output stage speed is decoupled from that of the
-
Supplier: Air Compressors Direct
Description: enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: SAE International
Description: E-compressor or E-booster could be a well-adapted solution to boost the engine intake pressure in order to reduce the turbo-lag. Since centrifugal compressors operate at high rotational speeds, high speed electric machines are therefore required. To
-
Supplier: Lovejoy, Inc.
Description: Series High Speed gear couplings are designed for exacting high speed, high efficiency performance beyond the ranges and limits of standard coupling specifications. Typical applications include high speed centrifugal and axial flow
- Bore Diameter: 1.5 to 9.5 inch
- Coupling Diameter: 4.56 to 20.75 inch
- Coupling Length: 3.5 to 22.75 inch
- Angular Misalignment: 0.5 to 0.75 degrees
-
Supplier: Dresser-Rand
Description: efficient, compact solution to compression system design. The DATUM ICS is designed for onshore, offshore, and subsea applications. Features of the DATUM ICS system include the high-efficiency DATUM centrifugal compressor technology; Dresser-Rand’s proprietary centrifugal
- Compressor Technology: Centrifugal
-
Supplier: John Crane, Inc.
Description: H-CE couplings offer the lowest possible overhung moments and additional shrouding of the flexible elements and bolts. This arrangement produces a high-integrity coupling suited for most medium-speed and high-speed compressor drives. The factory assembled H-CE
- Bore Diameter: 11 inch
- Rated Torque: 3,982,300.88495575 In-lbs
- Rated Speed: 37,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and aluminium
- Cooling Capacity: 38.2 to 84 kW
- Compressor Motor Horsepower: 15.2785123878921 to 36.4539944693567 HP
- Full Load Amperage: 36.4 to 73.8 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and aluminium
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. This compact fan is speed
- Outside Diameter: 18 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Type: Axial Flow Fan Turbine
- Features: Coated / Plated, Other
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS
- Maximum Load Capacity (Per mount): 374.85 lbs
- Height or Thickness (Before loading): 3.3464585 inch
- Mounting Size (To Machine): 0.4724412 inch
- Mounting Size (To Support Structure): 0.4724412 inch
-
Description: installed separately in a switchgear cabinet can considerably increase compressor capacity without an increase in size. Speeds of up to 6000 rpm (100 Hz) can be achieved with standard machines. Needless to say, only those materials are used which comply with the requirements of the
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Description: Compressors G-BH8 Volume flow up to 950 m³/h up to 558,8 cfm The G-BH8: Half as large – twice as strong Volumetric flow up to 950 m³/h Differential pressure +720 mbar Small design volume Low weight Energy-saving operation Variable electronic speed control Intrinsic safety built in
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Siemens Energy Sector
Description: turbine. The high pressure axis contains an 8 stage high pressure compressor and a 1 stage high pressure turbine. The three-stage power turbine speed is 3,600 rpm for power generation and 3,450 rpm for mechanical drive. In order to increase efficiency, a blade tip
-
Supplier: Caterpillar Oil & Gas
Description: control panel option selected; ATEX approved 24V operation; twist knob, locking design; 2-turns, low to high speed; CCW rotation to increase engine speed, push in or turn CW to return to low idle Messenger display – shipped loose if no control panel option selected; electronic
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density, lightweight engine for weight sensitive applications - Broad power range provides superior pumping performance Advanced Digital Engine Management ADEM A3 control system
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: cfm Lube System Oil cooler, LH oil gauge, remote-mounted oil filters for easy service 3406C HazPak Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: switch. Control System • Air, electric, or hydraulic shutdown system input options available • Throttle knob speed control – shipped loose if no control panel option selected; ATEX approved 24V operation; twist knob, locking design; 2-turns, low to high speed; CCW rotation to
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Cessna Aircraft Company
Description: Citation Latitude. The engine is a twin-spool design with a damage-resistant wide chord fan. Behind the fan, four axial and one centrifugal compressor stages lead to a high-efficiency, low-emission, through-flow combustion and five turbine stages. Two-stage variable inlet guide
Find Suppliers by Category Top
Featured Products Top
-
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
, allowing severe wear to occur with resulting high frictional heat. Water contamination should not exceed 0.25 % for most equipment, though centrifugal pumps used in power plants specify much tighter limits such as 500 ppm for boiler feed pump bearings. A number of new technologies exist to detect (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Centrifugal Fans Explained: Choosing the Right Blade Design for Maximum Performance Types, Applications, Selection Centrifugal fans power industrial ventilation across virtually every sector, generating high static pressures to move air through (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
roller bearings and can significantly reduce size, weight, and absorb vibration. Improved Coefficient of Performance? Power loss for increased output and volumetric efficiency can be reduced even at low speed/high pressure conditions (read more)
Browse Industrial Coatings Datasheets for GGB -
why AERZEN blowers, rotary lobe compressors and screw compressors for the cement industry are built with the highest standards to guarantee a safe and reliable operation in the high demanding cement environments. SPECIFIC FEATURES FOR CEMENT INDUSTRY Scheme of the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8888/48853299-MIT.pdf?sequence=2
Instability Pathology of a High Speed Centrifugal Com- pressor .
-
Journal of Propulsion and Power > High-Speed Centrifugal Compressor Surge Initiation Characterization
Ryan Fleming, Fangyuan Lou, Nicole KeyThe Development of a High Speed Centrifugal Compressor Research Facility .
-
PIV investigation of the flow induced by a passive surge control method in a radial compressor
2007) PIV investigation of a high speed centrifugal compressor diffuser: circumferential and spanwise variations.
-
Development of digital particle imaging velocimetry for use in turbomachinery
Results from the successful application of the PIV technique to both the blade passage region of a transonic axial compressor and the diffuser region of a high speed centrifugal compressor are presented.
-
Journal of Propulsion and Power > Development and Application of an Arbitrary Lagrangian Eulerian Solver for Turbomachinery Aeromechanics
… “A Numerical Analysis of Tonal Acoustics in Rotor-Stator Interactions,” Journal of Fluids and Structures, Vol. 7, No. 6 1993, pp. 611–637. doi:10.1006/jfls.1993.1037 [27] Gallier, K., “Experimental Characterization of High Speed Centrifugal Compressor Aerodynamic Forcing Functions,” …
-
Journal of Propulsion and Power > Particle Image Velocimetry Characterization of High-Speed Centrifugal Compressor Impeller-Diffuser Interaction
[14] Gallier, K. D., “Experimental Characterization of High Speed Centrifugal Compressor Aerodynamic Forcing Functions,” Ph.D. Dissertation, Mechanical Engineering Dept., Purdue Univ., 2005.
-
Journal of Propulsion and Power > Experimental Transonic Centrifugal Compressor Investigation: Loading Effects on Deterministic Diffuser Velocity Fields
[1] Gallier, K., “Experimental Characterization of High Speed Centrifugal Compressor Aerodynamic Forcing Functions,” Ph.D. Dissertation, Mechanical Engineering Dept., Purdue Univ., West Lafayette, IN, 2005.
-
A flow field investigation in the diffuser of a high-speed centrifugal
compressor using digital particle imaging velocimetry
3172, pp 1–16 Wernet M P 1998 Digital PIV measurements in the diffuser of a high speed centrifugal compressor 20th AIAA Advanced Measurement and Ground Testing Technology Conf., (Albuquerque, NM, June 15–18) AIAA-98-2777 .
-
Unsteady Simulation of the Stall Inception Process in the Compression System of a US Army Helicopter Gas Turbine Engine - Final Year Progress
… as well as to predict stall range extension is assessed by comparison to experimental measurements obtained both with and without stall control technology in both a high speed axial compressor, Stage 35[1–5,23] (Figure 1), and a high speed centrifugal compressor , .
-
Numerical investigation of rotating stall in centrifugal compressor with vaned and vaneless diffuser
Nie et al. [8] made an experi- mental investigation about using air injection in a high speed centrifugal compressor .
Indicates content that may require registration and/or purchase.