Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: 5 Port 10/100 High Speed Switch
-
Supplier: Xirrus Inc.
Description: Xirrus XT-5024 and XT-5048 managed switches integrate the worlds of wireless and wired networks. Whether deployed at the campus edge, in remote offices, or in workgroup environments, these switches stretch your network’s reach. Together with Xirrus Wi-Fi solutions, XT
- Number of Ports: 2 to 48 #
- Data Rate: 128 to 176 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Description: A handy source for practicing engineers and researchers, this book offers collected examples of successful performance evaluation of high speed telecommunications switching fabrics such as ATM networks and high speed interconnection technology for computers. It
-
-
Supplier: Electro Standards Laboratories
Description: The Model 9250 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and illustrated below. Features: Independently switch each of the two channels manually
- Number of Ports: 7 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Cisco
Description: efficiency, traffic prioritization, and network diagnostics for seamless integ Features and benefits High-performance capabilities Get powerful Gigabit performance at an affordable price while giving your network a boost of speed and capacity. Power over Ethernet A wide
- Number of Ports: 5 to 24 #
- Data Rate: 1 to 48 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Cisco
Description: switching U-PE aggregation switch built for high-performance Carrier Ethernet networks. Based on Catalyst 4900 Series technology, the ME 4900 Series delivers on the performance and availability required by service providers offering triple-play (voice, video, and data) services to
- Data Rate: 48 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Hewlett Packard Enterprise
Description: Engine to monitor and troubleshoot network, system, application and security related issues easily. By enabling faster automation and delivering network insights, ArubaOS-CX reduces the time spent on manual tasks and addresses current and future demands driven by Mobility and IoT.
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Electro Standards Laboratories
Description: panel keylock switch. FEATURES: Allows access to two networks from one computer or workstation. High reliability sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Electro Standards Laboratories
Description: Lifetime guarantee against manufacturing defects. Electro Standards manufactures a wide range of RS-232 network switches. Specifications: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-data-rate Digital Subscriber Line 2). The
- Data Rate: 0.1 Gbps
- Features: Bridge, Extender / Repeater, IP Telephony / VoIP, Switch
- Area Network Type: Local Area Network (LAN)
-
Supplier: Electro Standards Laboratories
Description: High Quality Manual Data Switches Increase the Reliability of Your Network! SPECIFICATIONS: PORT CONNECTORS: (3) RJ11/12, Cat 3 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. Manually
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Arista Networks, Inc.
Description: Designed for large virtualized and cloud networks the Arista 7500R Series modular switches are the industry’s highest performance universal spine switches. They combine 100GbE density with internet scale table sizes and comprehensive L2 and L3 features. Advanced EOS features for
- Number of Ports: 144 to 2,304 #
- Data Rate: 38,000 to 150,000 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Description: A Comprehensive, Thorough Introduction to High-Speed Networking Technologies and Protocols Network Infrastructure and Architecture: Designing High-Availability Networks takes a unique approach to the subject by covering the ideas underlying networks, the
-
Supplier: NETGEAR Inc.
Description: (RJ45) that support Fast Ethernet, Gigabit Ethernet and 10 Gigabit speeds for server, storage and network progressive upgrade. It includes 4 ports SFP+ that broaden 10 Gigabit connectivity for 1G/10G fiber uplinks and other DAC connections. M7100 series is ideal for all organizations
- Users: 100 #
- Features: Layer 3 Capable, Power-over-Ethernet (PoE) Ready, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: NETGEAR Inc.
Description: most intensive applications Low latency at all network speeds Jumbo frames support of up to 9Kb accelerating storage performance for backup and cloud applications
- Users: 100 #
- Features: Layer 3 Capable, Power-over-Ethernet (PoE) Ready, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Patton Electronics Co.
Description: kbps can now be extended to distances over 5 miles (8 km) without the use of repeaters! Using ordinary voice-grade wire, the 1053A Serial Extender provides a cost-effective solution for high speed, dedicated end-to-end connections with synchronous line rates up to 128 kbps and
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: kbps can now be extended to distances over 5 miles (8 km) without the use of repeaters! Using ordinary voice-grade wire, the 1053A Serial Extender provides a cost-effective solution for high speed, dedicated end-to-end connections with synchronous line rates up to 128 kbps and
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Carlisle Interconnect Technologies
Description: lineup of low cost, customizable interconnect solutions delivering superior signal performance and value. Suggested Applications High speed digital systems Vector network analyzer (VNA) Oscilloscope Bit error ratio tests (BERT) Switch matrix Automatic test equipment (ATE)
- Frequency Range: 34 to 67 GHz
- Connector Type: 1.85 mm, 2.4 mm, 2.92 mm, 3.5 mm
- Features: Board Mount Connector, Straight
- Category: RF and Microwave Connector
-
Supplier: SFCable.com
Description: LKR-604 router makes sharing internet service simple and possible. The Linkskey LKR-604 router is a High Speed Internet Broadband Router with a built-in 4-port switch. Connects up to four computers with the router's integrated switch by using the four 10/100Mbps Auto MDI/MDIX Ethernet
- Number of Ports: 4 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
-
Supplier: Hewlett Packard Enterprise
Description: networks. The HPE FlexNetwork 7500 Series of modular core switches are multilayer switches which meet the evolving needs of integrated services networks. Ports 10 I/O module slots, maximum Supports a maximum of 480 GbE fiber or 10/100/1000 ports, 160 1/10GbE fiber, 80
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The SRM-8H, High Speed Short Range Modem, is used for local data distribution, connecting full duplex Sync or Async DTEs, computers or controllers over unconditioned 4-wire dedicated lines. SRM-8H operates at data rates of 56 or 64 kbps, at distances up to 10 km (6 miles),
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Microchip Technology, Inc.
Description: The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. It also can be used in HIFU, NDT ultrasound and other instrument
- Device Type: Beamformers
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ATA6570 is a CAN Partial Networking (PN) transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two wire CAN bus designed for high speed CAN applications in the automotive environment. It provides local and enhanced remote wake-up
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The miniature SRM-6AV 4-wire, high speed, short range modem connects full duplex asynchronous DTEs over two twisted pairs. Operating at data rates up to 115.2 kbps, SRM-6AV has a range of 3 km, at 115.2 kbps over 24 AWG cable. SRM-6AV supports any asynchronous character
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Carlisle Interconnect Technologies
Description: off the shelf and customizable interconnect solutions delivering superior signal integrity performance and value. This product available 3Q 2017. Suggested Applications High speed digital boards and systems High speed digital HW and system verification Defense and space
- Voltage Rating: 200 volts
- Number of Contacts: 40 to 200 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Allied Electronics, Inc.
Description: operate independently or as an intelligent, distributed node on a larger network controlled by a SNAP PAC controller. SNAP PAC brains are available for use on both Ethernet and RS-485/422 serial networks. SNAP PAC Brains for Ethernet Networks The SNAP-PAC-EB1 Brain Works with
-
Supplier: Tripp Lite by Eaton
Description: meters). Supports SuperSpeed USB 3.0 to Ensure Fast Data TransfersThis USB 3.0 sharing switch supports USB 3.0 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It is especially recommended for high-bandwidth USB 3.0 devices, such as security cameras and
- Number of Ports: 5 #
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: Supports SuperSpeed USB 3.0 to Ensure Fast Data TransfersThis USB 3.0 sharing switch supports USB 3.0 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It is especially recommended for high-bandwidth USB 3.0 devices, such as security cameras and high-resolution
- Number of Ports: 3 #
- Features: Switch
-
Supplier: Arista Networks, Inc.
Description: data centers that lowers the network capital and operational expenses. When used in conjunction with the Arista 7000 series of fixed and modular switches it allows networks to scale out in a high performance two-tier network that provides predictable and consistent
- Number of Ports: 4 to 48 #
- Data Rate: 176 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, DESKTOP HIGH-SPEED, 8-PORT, 10/100 MBPS, *VERSION 1*. FREE 2 YEAR RADWELL WARRANTY
- Features: Router, Switch
-
Description: networks, IPTV, scheduling, traffic management in high speed networks, network modelling, and analysis & performance evaluation.
-
Supplier: Arista Networks, Inc.
Description: Datacenters demand high performance networking solutions. The Arista 7020R Series expands the portfolio of Arista fixed and modular deep buffer systems with a high performance and power efficient solution. Designed for IP storage, Content Delivery and leaf and spine networks,
- Number of Ports: 6 to 48 #
- Data Rate: 216 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Arista Networks, Inc.
Description: 3usec Packet Buffer Memory 24MB Airflow Direction Front-to-Back or Back-to-Front . High Performance 10/25/40/100GbE leaf-spine High density wirespeed 10GbE, 25GbE and 100GbE Up to 6.4Tbps of system capacity High density 25GbE SFP IEEE compliant Latency from 2usec port to port
- Number of Ports: 4 to 128 #
- Data Rate: 2,160 to 6,400 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: ValueTronics International, Inc.
Description: of signals. Additional Features: High throughput 0.1ms/point high-speed frequency sweeping and 5ms short blanking time when two-channel/ four-trace (ampliude/phase) and RBW 10 kHz 0.1ms/point high-speed level sweeping, high speed and long life using
- Frequency Range: 500,000 kHz
-
Supplier: Ubiquiti Networks, Inc.
Description: 10G 16-Port Managed Aggregation Switch Available with sixteen 10G ports, the high-performance EdgeSwitch™enhances network capacity and provides high-bandwidth services to growing networks. 10G High-Capacity Links The EdgeSwitch features 12 SFP+ ports and four RJ45
- Number of Ports: 12 #
- Data Rate: 320 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
. Reliable connectivity, uninterrupted power delivery, and high-speed data exchange have become the backbone of intelligent transit. In 2023, a major metro system embraced this shift by partnering with Volktek to (read more)
Browse Network Switches Datasheets for Volktek Corporation -
networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C. Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Digital twin gantry welding robots demand more than advanced robotics—they require a resilient industrial network capable of supporting high-speed vision, multi-axis motion, and AI-driven control in harsh steel manufacturing environments. To meet these demands, Volktek (read more)
Browse Network Switches Datasheets for Volktek Corporation -
environments. At the core of the upgrade is the NSH-542 managed Ethernet switch, paired with NXF-742TS-20 and NXF-742RS-20 single-fiber media converters. Together, this solution delivers up to 20 km of fiber connectivity, enabling stable and high-speed communication between central MRT stations and the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
inputs, and high-performance components, the switch is perfectly suited for your extreme industrial automation environment. Each port of 9560 series has 2 LEDs to show the link status transmission speed and link/activity status. It also provides a relay output for an event alarm (read more)
Browse Network Switches Datasheets for Volktek Corporation -
networks. Built with industrial-grade components and enclosed in a high-thermal-conductivity metal housing, the switch withstands vibration, shock, free fall, and extreme temperatures ranging from –40°C to 75°C. Multi-rate copper and fiber ports (read more)
Browse Network Switches Datasheets for Volktek Corporation -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
Addressing the Signal Integrity Challenges of High Speed Board Designs with Serial RapidIO (R) Switches
Signal integrity (SI) issues are becoming a major concern for designers of digital hardware. As data rates grow in Wireless Base stations, Radio Network Controllers, Wireline networking infrastructure and Military Avionics, the layout of boards becomes increasingly complex. Today, high speed serial
-
ATM Switches
ATM Switches. An excellent reference for introducing communications engineers to high-speed systems/products, and helping network analysts understand the implementation issues involved in setting up an ATM network.
-
Buses and Networks for Contemporary Avionics (.pdf)
switched fabric networks. In addition to MIL-STD-1553, this paper presents and comments about several avionics networking technologies including High-Speed 1553, Fibre Channel, Gigabit Ethernet, and ARINC 664, a form of profiled Ethernet.
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and thus increasing manufacturing efficiency. Cisco, Nortel battle for switching core of high-speed nets With the introduction of its Wavelength Router this past week, Cisco Systems Inc. tossed the gauntlet to Nortel Networks in a battle for
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a Tokyo-wide WiMAX network delivering high-speed IP connectivity and supporting voice, video, and broadband data services. TriQuint wins DARPA contract to develop gallium nitride power amp TriQuint Semiconductor announced Friday it has been awarded a multi-year contract from the Defense Advanced Research
-
Smart Computing Article - Solving The Mysteries Of Modems
for the average person to connect their computer to the rest of the world. Although many office networks use high-speed T1 lines and some home users enjoy access to speedy ISDN lines (see the "Need More Speed? Try ISDN " sidebar), the vast majority of us still dial in through the plain old telephone system
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
controller with single separate control modules mounted directly to the axes. These modules, connected by a high speed bus interface, even allow interpolated movements between different stages. The bus-interface is Controller Area Network (CAN) - technology that was developed in 1983 for the automotive
More Information Top
-
Cell-level multiplex scheduling to support multimedia applications in real-time channels
However, in a high speed network switch , it is very expensive to know the characteristics of each kind of traffic such as deadline and user's QoS requirements due to the high-speed.
-
Adaptive-trail routing and performance evaluation in irregular networks using cut-through switches
However, using regular network topologies is impractical and uneconomical for high speed switched networks as regular networks impose stringent interconnect constraints and are not incrementally .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36446/31163297-MIT.pdf?sequence=2
This involves the use of some sort of high speed switching network , which can again get rather costly in hardware implementation.
-
TCP-Splitter: A TCP/IP flow monitor in reconfigurable hardware
High speed network switches currently operate at OC- 48 (2.5Gb/s) line rates, while faster OC-192 (10Gb/s) and OC-768 (40Gb/s) networks are on the horizon.
-
The fuzzy leaky bucket for policing mechanism in ATM networks
A efficient dynamic PM which can balance the QoS and network resources is needed in high speed switch network (ATM) at present.
-
Neural network controller for rearrangeable switching networks
If this comes true, we can realize high speed switching networks without much throughput degradation that usually results from a low switching speed in conventional RAM controlled switching mechanism.
-
Automatic Control and Mechatronic Engineering II
Digital compression and coding by the en- coder electronics cabinets array which translates into video streaming, via high speed network switch signal transmission, storage, and video playback control operation; Demand for video sur- veillance, video signal in the process to establish a …
-
SURFACE RADIATIVE TRANSPORT AT LARGE SCALE VIA MONTE CARLO
High speed network switch .
Indicates content that may require registration and/or purchase.