Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2000 Single Stage Optical Isolator is a singlemode, polarization-independent isolator that can be connected or spliced into an optical transmission line. Offered in a Premium or Value grade, MPS-2000 Single Stage Optical Isolators are used to prevent
- Center Wavelength: 1,310 nm
- Isolation: 22 dB
- Insertion Loss: 0.6 dB
- Maximum Power: 0.3 watts
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2000 Single Stage Optical Isolator is a singlemode, polarization-independent isolator that can be connected or spliced into an optical transmission line. Offered in a Premium or Value grade, MPS-2000 Single Stage Optical Isolators are used to prevent
- Center Wavelength: 1,550 nm
- Isolation: 21 dB
- Insertion Loss: 0.7 dB
- Maximum Power: 0.3 watts
-
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2050 Dual Stage Optical Isolator is a singlemode, polarization-independent isolator that can be connected or spliced into an optical transmission line. Offered in a Premium or Value grade, MPS-2000 Single Stage Optical Isolators are used to prevent
- Center Wavelength: 1,310 nm
- Isolation: 32 dB
- Insertion Loss: 0.9 dB
- Maximum Power: 0.3 watts
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2050 Dual Stage Optical Isolator is a singlemode, polarization-independent isolator that can be connected or spliced into an optical transmission line. Offered in a Premium or Value grade, MPS-2000 Single Stage Optical Isolators are used to prevent
- Center Wavelength: 1,550 nm
- Isolation: 34 dB
- Insertion Loss: 0.8 dB
- Maximum Power: 0.3 watts
-
Supplier: Broadcom Inc.
Description: The 6N137 digital isolator is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. This
- Isolation Voltage: 3,750 volts
- Rise Time: 0.024 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: HIGH SPEED QUAD-CHANNEL DIGITAL
- Operating Temperature: -40 to 125 C
-
Description: 5PIN HIGH SPEED, HALF PITCH, OPT
- Operating Temperature: -40 to 85 C
-
Description: 8PIN HIGH SPEED OPTOCOUPLER
- Operating Temperature: -40 to 100 C
-
Supplier: ValueTronics International, Inc.
Description: The MS9710C is an Optical Analyzer from Anritsu. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified
-
Supplier: Littelfuse, Inc.
Description: The CPC5002 is a dual high speed optical logic isolator with open-drain outputs providing 3750Vrms of galvanic isolation between the inputs and the outputs. Activating the input LED causes the open-drain output to turn on, pulling the voltage of the external pullup
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: high-speed, complex separations as well as maximum sensitivity for trace analysis. The SPD-M30A’s low-volume capillary cell results in minimal sample dispersion for superior peak shape and resolution. The temperature controlled optical compartment of the PDA ensures reduced
- Analysis Method: Analytical Analysis
- Injection Method: Auto-sampler Injection
- General Features: Built in Chromatograph
- User Interface: Digital Front Panel
-
Supplier: Newport MKS
Description: isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation
-
Supplier: Broadcom Inc.
Description: The ASSR-V62X Series is specially designed to drive high power MOSFETs in Solid State Relay (SSR) applications. It consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a high-speed
- Operating Temperature: -40 to 85 C
- Isolator Type: Free Space Isolator
-
Supplier: Newport MKS
Description: optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV
-
Supplier: Newport MKS
Description: of light, which is highly desirable in laser related applications. Standard Pigtailed Isolators The standard ISC model isolator features typical peak isolation of >40 dB and very low polarization mode dispersion. Compact Lightweight Assembly Our fiber optic isolators are
-
Supplier: Newport MKS
Description: utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic
-
Supplier: Radwell International
Description: HIGH SPEED OPTOCOUPLER, HIGH-SPEED (20 MBPS), PHOTOCOUPLER, SO-6 STRETCHED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: 8PIN HIGH SPEED OPTOCOUPLER
- Operating Temperature: -55 to 100 C
-
Supplier: ODG (Origin Data Global)
Description: HIGH SPEED LOGIC OUTPUT COUPLER;
- Operating Temperature: -40 to 125 C
-
Supplier: Micropac Industries, Inc.
Description: The 66329 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with
- Isolation Voltage: 25,000 volts
- Rise Time: 6 µs
- Collector Emitter Breakdown Voltage: 20 volts
- Operating Temperature: -40 to 100 C
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Automated Bulk Liquid Chemical Delivery System (BCDS) with PLC Controls for High-Volume Industrial Fluid Transport In high-volume manufacturing environments, such as semiconductor giga-fabs and EV battery plants, the Automated Bulk Liquid Chemical Delivery System (BCDS) serves as the
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: UHP Bulk Liquid Chemical Delivery System (BCDS) Implementation for High-Efficiency Photovoltaic and Solar Cell Production Lines In the rapidly advancing solar industry, the transition to N-type and TopCon cell architectures has made Ultra-High Purity (UHP) fluid handling a baseline
- Body Material: Stainless Steel
-
Supplier: Broadcom Inc.
Description: volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec. It is useful for isolating
- Isolation Voltage: 3,750 volts
- Rise Time: 0.055 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: 0 to 85 C
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade encoder available
- Resolution (counts per revolution): 1 to 6,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: ValueTronics International, Inc.
Description: electrical serial data, semiconductor test, TDR-based impedance characterization and other applications requiring bandwidths into tens of GHz. Compliance-based mask testing of high speed optical and electrical communications, and computer standards such as SDH/SONET, Ethernet,
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a
-
Supplier: ValueTronics International, Inc.
Description: performance and high optical sensitivity, allowing users to examine low-power optical signals. Clock recovery for the 80C14 is provided by the CR175A or CR286A Clock Recovery Instrument (sold separately). 80C08C 10 GHz Broad Wavelength Multirate 10 Gb/s Optical Module The
- Bandwidth: 70,000 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Wide 5V to 60 VDC output range Optically isolated channel to channel and channel to ground On-Card shields prevent accidental contact with
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Output
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Wide 5V to 60 VDC output range Optically isolated channel to channel and channel to ground On-Card shields prevent accidental contact with
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features Multifunction I/O board with isolated digital I/O and serial communication High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Four optically isolated digital inputs Four Form C electromechanical 1A relays Two serial ports, field selectable RS-232/422/485 Small (4"x4"X1.8")
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
Featured Products Top
-
Vibration Control for Precision Optical Equipment The Growing Importance of Vibration Control in Precision Optical Equipment As optical measurement and laser technologies continue to advance, precision optical equipment is required to achieve higher (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Advanced laser systems require fast and precise beam steering solutions without mechanical inertia to achieve flexible scanning, accurate positioning, and high-speed operation. Engineers need optical deflection devices that provide reliable control across different (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Suitable for dynamic and high-speed optical control Optimized Optical Design for Efficiency (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
OverPass products start with the connector in the network interface ports, through the high-performance cables and terminate at a near-chip connector interface. OverPass products, along with Amphenol’s high speed copper cables, active optical cables and transceivers offer designers a comprehensive, fully integrated, end-to-end interconnect solution from the chip site to the external network. (read more)
Browse Network Cables Datasheets for Amphenol Communications Solutions -
As laser systems continue advancing toward higher repetition rates and broader wavelength operation, optical components increasingly require lower driving voltages, greater stability, and stronger resistance to high-power environments. Conventional electro (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
tweezers Laser beam steering and scanning Microscopy systems LiDAR platforms Optical communications Precision optical measurement equipment Designed and manufactured in-house, CASTECH AOD solutions offer high-speed, high (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ultra-Fast Laser Modulation for Precision Systems The CASTECH Acousto-Optic Modulator (AOM) is designed for applications requiring high-speed, high-precision laser (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
Conduct Research Top
-
Optocoupler Performance Comparison: NEC PS9552 vs. Avago HCPL-3120
Both the PS9552 and HCPL-3120 are optically-coupled isolators that employ a GaAlAs LED on the input side and a photo diode, a signal processing circuit, and a power output transistor on the output side. They feature large peak output current, fast switching speeds, undervoltage lockout protection
More Information Top
-
Optoelectronic isolator for microwave applications
High speed optical isolator for radar applications,” in Picosecorid C‘lectroriics urd Opto- rlec~rrorirc~s.by F. J. Leonberger.
-
Measuring system for cable length and diameter based on photoelectric technology
When pulse signal from optical encoder rotation reaches to data processing unit, two high - speed optical isolators 6N137 are used to isolate output signals from input signals to improve anti-interference ability and SNR.
-
Auto-Light Control By Pulse Width Modulation
High speed high voltage optical isolator .
-
Industrial Instrumentation and Control Systems
High - speed optical isolator 6N137 is added between MSCAN and CAN bus transceiver for anti-interference.
-
Electrical Sensitization Studies in the Initiation of Liquid Propellant 1846
For the center cathode, the pressure transducer signal was interrupted by a high - speed optical isolator , to allow pressure measurement with the initiator body at extreme potentials.
-
Low-power, parallel photonic interconnections for Multi-Chip Module applications
Another advantage is that the ZAPI system will reduce the effect of ground bounce between the layers, thus acting as a multi-channel high - speed optical isolator system.
-
A Wide-Range Digital Power/Energy Meter for Systems with Nonsinusoidal Waveforms
These pulses are also sent to the second wattmeter (through high - speed optical isolators ) to control and synchronize that unit.
-
Low-power, parallel photonic interconnections for multi-chip module applications
Another advantageis that the ZAPI system will reduce the effect of ground bounce between the layers, thus acting as a multi-channel high - speed optical isolator system.
-
Narrow Pulse Elimination PWM for Multilevel Digital Audio Power Amplifiers Using Two Cascaded H-Bridges as a Nine-Level Converter
The FPGA outputs eight digital signals, which drive, through Agilent HPCL9030 high - speed optical isolators , the eight power MOSFET of the two series connected bridge inverters—mul- tilevel inverter—as shown in Figs. 11 and 4(a).
-
Continuous Monitoring of Physiologic Variables with a Dedicated Minicomputer
solve the problem, high - speed optical isolators were installed between the local bus terminals and the bedside electronics, thereby referencing the A-D converter to patient ground and coupling digital data through optical paths.
Indicates content that may require registration and/or purchase.