Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Prater
Description: Our Sanitary Rotary Airlock is the perfect rotary valve choice for handling many dry free-flowing ingredients. The valve is ideally suited for use in Dairy, Pharmaceutical, Chemical, Organic, Spice, Nutraceutical and Pet Food industries. The Prater Sanitary Rotary
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: ACS Valves
Description: bearing life; reduces maintenance. Valve housing vent ports. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F. Cast iron housing. 10-vane rotor with beveled tips and sides. Options: 304 or 316 cast stainless steel
- Number of Ports/Ways: 2
- Media Temperature: 250 to 750 F
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: Prater
Description: Our abrasion resistant rotary airlock is considered our most durable rotary valve and is your solution to rotary airlock valves that constantly wear out in high abrasive applications. Our special treatment processes allow our abrasion resistant rotary
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Power / Coal and Coke, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
-
Supplier: Rotolok Valves, Inc.
Description: Generally sealed-for-life ball type rigged outboard or high temperature type above 480 F DRIVE NEMA - Frame C-Face TEFC motor mounted to parallel shaft gear reducer sidewall mounted to valve body complete with taper lock sprockets and chain all in an enclosed OSHA approved guard
- Application / Operation: Conveyor Feeding, Dust Collecting, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Prater
Description: pressure differential and 500°F with standard components. We also offer kits for extremely high temperature rotary airlock applications up to 1,000°F. The PAV Rotary Airlock Valves are available in nine convenient sizes with optional coatings or construction materials
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a high pumping capacity solution
- Mechanical: Rotary Piston
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HSC FRECON Series Screw Compressors, the ideal choice for all kind of industry and applications. Replaceable dry type paper filter element eleminate dusty ambient problem. Piston controlled intake valve is chosen of the right size, which means high capacity and low
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 194.23085 SCFM
- Horse Power: 294.84848467862 HP
- Compressor Technology: Rotary Screw
-
Supplier: Busch Vacuum Solutions
Description: Efficient: minimized operating costs Reliable: robust construction made of GGG40 material, standard mechanical shaft seals, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent
- Ultimate Operating Vacuum: 39.753379037207 to 52.50446287933 torr
- Pumping Speed: 1,176 to 1,411.2 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 10.7217630792226 HP
-
Supplier: Siemens Process Instrumentation
Description: The SIPART PS100 is available in two enclosure versions: aluminum or polycarbonate cover. Benefits Fast and easy commissioning saves time and costs High reliability and product lifetime thanks to robust housings and high-quality device components Innovative features for precise, fast
- Maximum Supply Pressure: 20.3 to 101.5 psi
- Operating Temperature: -4 to 176 F
- Positioner Type: Digital
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: Siemens Process Instrumentation
Description: Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator.
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 180 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: Radwell International
Description: ROTARY AIRLOCK, INBOARD BEARING, HIGH EFFICIENCY AIRLOCK, DOUBLE OPPOSED SINGLE LIP SHAFT SEALS, LOCKING COLLAR, HP 0.75-1, 0.4 FT CUBED/REV SPEED, 8 ROTOR VANES, 2021-125563-P5A-BP-REV 0. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ALMiG USA Corporation
Description: separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular
- Discharge / Operating Pressure: 190 psi
- Flow Capacity: 150 to 2,500 SCFM
- Horse Power: 50 to 700 HP
- Lubrication Style: Lubricated
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and
- Ultimate Operating Vacuum: 0.06002270595784592 torr
- Pumping Speed: 289.7076 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 10.05165288677115 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and
- Ultimate Operating Vacuum: 0.0750283824473074 torr
- Pumping Speed: 106.8984 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 4.02066115470846 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its
- Ultimate Operating Vacuum: 0.06002270595784592 torr
- Pumping Speed: 679.3164 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 24.79407712070217 HP
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available
- Ultimate Operating Vacuum: 0.002250851473419222 torr
- Pumping Speed: 1.7052 CFM
- Motor Power: 0.402066115470846 HP
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to
- Ultimate Operating Vacuum: 0.005026901623969596 to 0.7553107260970436 torr
- Pumping Speed: 1.2936 CFM
- Operating Temperature: 53.6 to 104 F
- Type: AC Single Phase, AC Three Phase
-
Vacuum Pumps and Vacuum Generators - NC0300.BL06.XXVJ - Dry Screw Vacuum Pump -- Nominal_motor_speedSupplier: Rogers Machinery Company, Inc.
Description: demand and increate the life cycle. Benefits Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining High Performance: high pumping speed at all inlet pressures
- Mechanical: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: MD-Kinney’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 71 CFM
- Mechanical: Rotary Vane
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Sames North American Corporation
Description: rate and transfer efficiency, even with fast reciprocator speeds (up to 1000 mm/s). High productivity A-grade finishing quality Easy to maintain Performance High rotating speed Strong flow rate with high reciprocator speed High transfer rate
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.666666666666667 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Sames North American Corporation
Description: high runner colors Minimum color change loss Compact design Excellent Quality Performance High rotating speed High voltage unit Hi-TE dual shaping air Color change embedded system Productivity 5 seconds / 6cc paint loss / 40cc solvent loss with multi gear pump 15 seconds
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Description: KVA/KVAH25 and larger) Anti-suckback valve to isolate the pump from the process when the pump is not operating Integral exhaust filter Air cooled design Small, compact design affords point-of-service usage Full pumping speed from atmospheric pressure down to ~7.5 Torr (~10 mbar)
- Ultimate Operating Vacuum: 2 torr
- Motor Power: 1 HP
- Features: AC Three Phase, Single Stage
- Mounting: Benchtop
-
Supplier: Clark Solutions
Description: 500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole
- Maximum Discharge Flow: 8.5 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: IP class, Higher operating speed, Cable length, Connectors, Special cables, Salt mist proof, Operating temperature, Housing can be mounted upside down. Typical Applications Industrial machinery-machining centers, rotary index table; Heavy equipment turrets, cable reels, test
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Description: Filling Systems Low Pressure Chemical Vapor Deposition Silicon Crystal Growing Leak Detection Features: High pumping speed at pressures below 10 microns; much lower than attainable with single stage pumps Ultimate Vacuum: 0.2 microns (McLeod Gauge) Positive pressure lubrication assures
- Pumping Speed: 60 CFM
- Motor Power: 3 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Compact LGA package High accuracy dual-axis 360° angle measurement RoHS & REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Rogers Machinery Company, Inc.
Description: Energy Efficiency The 5:6 rotor profile, lubricant injection and discharge porting is designed for optimal performance, with high volumetric efficiency. Also, the lowest unloaded power consumption in the industry. Fully unloading to within 15-18% of full load power. Slow Speed Rotors
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK035-6-2Q Pneumatic Slip Ring Rotary Joint, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal)
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Portescap
Description: 35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200
- Static / Holding Torque: 9.911504424778757 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00015576 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 57STH76 High Precision Hybrid Stepper Motor 57STH76M The 57STH76-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200
- Static / Holding Torque: 283.1858407079645 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.0065136 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 35STH27 High Precision Hybrid Stepper Motor 35STH27M The 35STH27-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200
- Static / Holding Torque: 15.575221238938047 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00019824 oz-in-sec²
- Operating Temperature: -4 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Direct Acting High-Speed Servo Valve (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Every product is custom tailored to your specific needs. Get in touch, let us know how we can help. The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve (read more)
Browse Industrial Valves Datasheets for Exsenco, LLC -
DASV is the fastest servo valve available on the market. This unique high-speed valve is developed to serve hydraulic and pneumatic applications with high precision and highly less power consumption. Learn More (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
move axially, and the setup is able to move freely together. When current is supplied to the intense magnetic fields in the valve, the voice coil itself generates a strong thrust, moving together with the spool in an axial direction. It is supplemented by detecting magnets at the opposite end of the (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new PHV Series Booster Valve, delivering exceptional high-flow performance in a compact (read more)
Browse Air Valves Datasheets for Clippard -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
The History of the Rotary Solenoid
solenoid switching proved to be reliable and long lasting, with an operating life of up to fifty million cycles. It also proved to be very fast, which led to another application: Camera shutters. The controlled high-speed actuators remain useful in imaging applications. Rotary solenoids became a standard
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
More Information Top
-
Design and characterization of robust hot film sensors for tactial aircraft inlets
The dynamic response of the robust sensor was determined by placing the sensor in the output flow of a high speed rotary valve capable of producing a flow oscillation frequency greater than 1 kHz.
-
New Trends in Mechanism and Machine Science
(2014) Design of high speed rotary valves for pneumatic applications.
-
Natural and forced response measurement of hydrodynamic stability in an aircraft gas turbine engine
The air exits the plenum through a high speed rotary valve .
-
Gas Flow into Rotary Valve Intake and Exhaust
Mechanism in Internal Combustion Engine
Combustion in a high - speed rotary valve spark-ignition engine.
-
Characteristics of strongly-forced turbulent jets and non-premixed jet flames
The forcing technique used was to drive the organ-pipe resonances of the fuel tube by chopping the input flow with a high - speed rotary valve .
-
AIAA Journal > Acoustic attenuation experiments on subscale, cold-flow rocket motors.
High - Speed Rotary Valve Solenoid .
-
Experimental study of exhaust noise generated by pulsating flow downstream of pipe end
At higher speed of the rotary valve , the change of pressure at the rotary valve is .
-
Industrial Instrumentation and Control Systems II
4) The shaft rotary speed is high because valve plate is used to distribute flow; .
-
Granular Attrition due to Rotary Valve in a Pneumatic Conveying System
Secondly, particle attrition may also result from direct impacts with the vanes of the rotary valve with higher impact speeds leading to more extensive particle damage.
-
Advances in Manufacturing Technology
Keywords: on/off valve , rotary , high speed , hydraulic, CFD.
Indicates content that may require registration and/or purchase.