-
Supplier: Accuris
Description: Driveline High Speed and High Temperature Test of Rotating-Shaft Seals
-
Supplier: FTL Technology
Description: Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of high speed rotating applications. The main function of a rotary
- Seal Type: Oil / Grease Seal
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. ROTARY SHAFT SEALS
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
-
Supplier: SKF/Global
Description: element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.
- Shaft O.D. or Seal I.D.: 2.9527575 inch
- Housing Bore Diameter or Seal O.D.: 3.7401595 inch
- Axial Cross Section or Thickness: 0.21653555 inch
- Operating Temperature: -40 to 212 F
-
Supplier: SKF/North America
Description: element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.
- Shaft O.D. or Seal I.D.: 0.6299216 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 inch
- Axial Cross Section or Thickness: 0.1574804 inch
- Operating Temperature: -40 to 212 F
-
Supplier: Technetics Group
Description: designed for optimum performance where high speed and vibration are the norm. As the stationary portion of a seal assembly, contacting face seals are generally paired with a rotating mating ring, bearing or shaft. The seal face in the stationary
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.9999129778963893 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Unbalanced
-
Supplier: 3X Ceramic Parts Company Limited
Description: ultra-high-speed rotating water pump, mainly for high-end customers. Application and advantages of ceramic pump shaft and sleeve: Brushless DC magnetic drive water pump adopts electronic commutation without carbon brush commutation. High performance ceramic
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
Supplier: Woodex MECO Industries
Description: to 150° C) Pressure Vacuum to 20 psig (135 kPa) Shaft Speed Up to 500 RPM Total Indicator Runout (TIR) 1/4" (6mm) standard; greater runout can be accommodated Repeated Axial Shaft Motion 1/128" (0.2mm) Thermal Shaft Growth Limits are set per application Results may vary
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Supplier: Electro-Sensors, Inc.
Description: quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed switches, motor controls, or anything requiring a pulse input. Flexible
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.097 inch
- Diameter: 3.45 inch
-
Supplier: Rotary Systems, Inc.
Description: union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 014 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.239 inch
- Diameter: 2.718 inch
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 016 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 9.112 inch
- Diameter: 4.45 inch
-
Supplier: Charles Ross & Son Company
Description: The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Mile-X Equipment, Inc.
Description: spindles off the shaft. The 353T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. The 2 speed motor operates at 3450 RPM and 1725 RPM. The 3 way motor toggle switch operates at
-
Supplier: Mile-X Equipment, Inc.
Description: spindles off the shaft. The 380WCT measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. Features: Moisture resistant copper windings 0.355in Shaft with 0.25in Taper per ft. Totally enclosed
-
Supplier: Mile-X Equipment, Inc.
Description: spindles off the shaft. The 359T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. Features: Moisture resistant copper windings 0.355in Shaft with 0.25in Taper per ft. Totally enclosed
-
Supplier: John Crane, Inc.
Description: Styles 1600N, 100CU, 100AL and 124 are flexible metallic or crinkled packings designed for a wide variety of high-speed, temperature, pressure and viscosity applications. These strong, compressible packings demonstrate remarkably good shaft conformability and low friction
- Alternate Shaft or Rubbing Speed: 1,800 ft/min
- Operating Pressure: 2,500 psi
- pH Range: 4 to 10
- Operating Temperature: 1,000.4 F
-
Supplier: John Crane, Inc.
Description: John Crane styles K1730, K1760, K1761 and K1771 are constructed of high-tensile strength, abrasion-resistant fibers. Servicing a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds, these styles offer excellent chemical-resistant characteristics.
- Alternate Shaft or Rubbing Speed: 2,250 ft/min
- Operating Pressure: 1,000 psi
- pH Range: 1 to 13
- Operating Temperature: -400 to 550.4 F
-
Supplier: Ewellix
Description: also offers a range of rotating nut solutions to minimize the inertia phenomenon associated with long rotating shafts. The long lead screw shaft is rigidly fixed to the machine frame while the ball nut, rotating inside a bearing housing and driven via a tension
- Dynamic Load Rating: 2,832.48 to 20,883.92 lbs
- Maximum Static Load Capacity: 6,699.04 to 52,850.48 lbs
-
Supplier: NETZSCH Premier Technologies LLC
Description: oversize particles in the fine fraction. Classifier shaft seal rinsed by compressed gas to protect the bearings Conically shaped bottom, with vertical coarse particle outlet Bearing of the classifier shaft is permanently grease sealed or oil lubricated for hot gas applications
- Applications: Abrasives / Ceramics, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: Miba Industrial Bearings
Description: Housing Pedestal Bearings Din normed Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. They can be used for rotating equipment like generators, blowers, turbines or
-
Supplier: Pump Solutions Group
Description: range of capacity without over pressure no drives, no rotating parts, no shaft seals running dry capability self-priming gentle displacement by compressible drive medium very compact dimensions
- Pump Type: Self-Priming Pump
- Features: Water Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: easy transport and placement. The pumping unit can be lifted and removed from the pump assembly frame and easily repaired during service intervals. Sealing System: Viton shaft seal and two labyrinth piston O-rings with atmospheric venting so the shaft seal does not become
- Ultimate Operating Vacuum: 113 torr
- Pumping Speed: 71 CFM
- Mechanical: Claw
-
Supplier: Rogers Machinery Company, Inc.
Description: API 682 Seal. Viking’s seal chamber will accept almost any customer-specified brands and types of API 682-compliant Category 1, 2 or 3 cartridge mechanical seals, and can provide API seal plans to meet application requirements. Standard seal is a category 2 single
-
Description: motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply
- Required Torque: 0 to 234 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 90 SCFM
- Rated Free Speed (output): 236 rpm
-
Supplier: Lift Products, Inc.
Description: reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 360 Degree rotating top with heavy duty cam rollers and exclusive Roto-Bearings. Cylinders with internal stops, hard chrome plated, polished shafting hydraulic cylinder
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: speeds than rubber. High chemical resistance. Standard Features 360 Degree rotating top with heavy duty cam rollers and exclusive Roto-Bearings. Cylinders with internal stops, hard chrome plated, polished shafting hydraulic cylinder piston rods Surfaces degreased, descaled and
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Yamaha Corporation
Description: Completely beltless structure with the tip rotation axis directly connected to the speed reduction gear. This ensures high-accuracy, high-speed, excellent maintenance ability, and amazing tolerable moment of inertia. 01 Internal structure achieving the
- Load Capacity: 5 kg
- Reach: 500.00000000000006 mm
- Robot Type: SCARA Robot
-
Supplier: Charles Ross & Son Company
Description: A wide variety of options include vacuum/pressure, thermal jacketing and sanitary designs. STANDARD FEATURES: Full vacuum change can design Air/oil hydraulic lift lowers and raises the agitators to and from the operating position Rectangular stirrers or High Viscosity “HV” blades Agitator
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: Leybold USA Inc.
Description: isolated from the vacuum space eliminating any risk of contamination No shaft seal to wear and hence longer service intervals and improved leak tightness The ideal dry pump solution for backing turbomolecular and cryo pumps Optional C variant may be used for some applications involving
-
Supplier: Leybold USA Inc.
Description: isolated from the vacuum space eliminating any risk of contamination No shaft seal to wear and hence longer service intervals and improved leak tightness The ideal dry pump solution for backing turbomolecular and cryo pumps Optional C variant may be used for some applications involving
-
Supplier: Leybold USA Inc.
Description: isolated from the vacuum space eliminating any risk of contamination No shaft seal to wear and hence longer service intervals and improved leak tightness The ideal dry pump solution for backing turbomolecular and cryo pumps Optional C variant may be used for some applications involving
Find Suppliers by Category Top
Featured Products Top
-
, high pressure, leak prone cylinders are required. Supplied as a turn key with a control panel that varies the speed and direction of all three mixers and measures temperature and controls agitation system lift. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
High-Performance Ethernet Slip Ring for Seamless Rotational Data Transfer Product Overview This advanced rotating joint provides a reliable solution for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-speed rotating shafts, vacuum pumps, compressors, paper machines, etc (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
customization. Color-coded Teflon-insulated tinned copper wires simplify wiring in compact equipment spaces. 0~600 RPM Wide Speed Range: Stable transmission at both low and high rotating speeds, compatible with various rotating platforms and mechanical structures. 2 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
transmission systems • High-speed rotating shafts • Mechanical drive assemblies • Industrial automation equipment • Precision mechanical systems Reliable bearing performance for heavy-duty and high-speed applications. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Engineered Mechanical Seals by Technetics Group Since 1967, Technetics Group has designed and produced a wide range of mechanical seals, engineered for the most demanding and varied rotary shaft applications. With trusted brands such as (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators. The high speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
PROCEEDINGS OF THE TECHNICAL MEETING ON SUPER-LAMINAR FLOW BEARINGS AND SEALS FOR PROCESS-FLUID LUBRICATED TURBOMACHINERY, NOVEMBER 1 AND 2, 1966, ALBANY, NEW ...
The objective of this program is to acquire the techniques for com- pletely sealing high speed rotating shafts under the operating conditions of high temperature liquid metals and vapors, the near-vacuum environments of space, and long life.
-
ALKALI METAL BEARING AND SEAL DEVELOPMENT AT SPACE POWER AND PROPULSION SECTION.
The objective of this program is to acquire the techniques for com- pletely sealing high speed rotating shafts under the operating conditions of high temperature liquid metals and vapors, the near-vacuum environments of space, and long life.
-
Numerical calculations for ferrofluid seals
( 4 CALCULATIONSFOR ROTATINGSEAL In high - speed rotating shaft seals , some ferrofluid will shift towards the pole piece surface under the centrifugal force.
-
Measuring the Specific Heat Capacity of Magnetic Fluids Using a Differential Scanning Calorimeter
Magnetic fluids are used extensively in devices such as high - speed rotating shaft seals , inertial dampers, and as a coolant in heat exchangers [5].
-
Centrifugal seal for rotating shaft
There exists a problem of sealing high - speed rotating shafts .
-
Centrifugal seal
There is a problem with sealing shafts rotating at high speeds .
-
Field Reliability of Oil/Air Clearance Seal for Air Turbine Starters
REFERENCES 1 Hager, J. ; Geck, K. ; Giesler, W. ; Farnsworth, G. “Oil Seal for a High Speed Rotating Shaft .” .
-
Mechanically Assisted Circulation—The Status of the NHLBI Program and Recommendations for the Future Report of the Cardiology Advisory Committee—May, 1977 Memb...
An advantage of centrifugal pumps is that there is no problem of developing a space behind the pusher plate; however, there are special problems from the seal at the high speed rotating shaft and of relative stasis and heating of blood in…
-
New designs of cuff seals for rotating shafts
SKF (France) has developed a small cuff for reliable sealing of shafts rotating at high speed and experienc- ing impact loads [7].
-
Literature search for ceramic vacuum tubes. [For geothermal applications and temperatures up to 500/sup 0/C]
-launching system. basic research in dynamic sealing. bearing and seal technology review, fluid seals for high - speed rotating equipment, dynamic shaft seals in space. hermetic seals in ptastic bodled connectors, gasketing media at ultra-high preskure, study of 0-Ring aging characteristics…
Indicates content that may require registration and/or purchase.