-
Supplier: Nexperia B.V.
Description: The 1N4531 is a high-speed switching diode fabricated in planar technology, and encapsulated in hermetically sealed leaded glass SOD68 (DO-34) package. Features and benefits Hermetically sealed leaded glass SOD68 (DO-34) package High switching speed: max. 4
- VF: 1,000 to 1 volts
- IF: 200 mA
- VR: 75 volts
- IR: 0.000025 mA
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5600 is a DPDT switch that can operate up to 40 Gbps and is perfect for high-speed differential signal switching. The MM5600’s integrated driver can be controlled by a serial-to-parallel interface that drives the high voltage gate lines of the switches. The design
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 24 dB
- Switching Speed: 0.01 ms
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switches Features • Single or double relay setpoint(s) • Failsafe operation • Built-in start delay • Selectable under-speed or over-speed • Setpoint ranges: 1-100 and 10-1,000 rpm • Visual setpoint adjustment with digital accuracy • Class I, Div I (C, D) Class
- Number of Relays: 1
- AC Voltage Rating: 250 volts
- DC Voltage Rating: 30 volts
- Operating Temperature: -40 to 140 F
-
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. High-speed. Long life. Switch Matrices based on the Ideal Switch can deliver the losses and isolation of a high-performance RF relay matrix in the form-factor of a solid-state RF switch matrix. This can save precious space in your test systems, while
-
Supplier: OMEGA Engineering, Inc.
Description: high-speed correlated analog and digital data without a computer. OM-LGR-5320 devices perform high-speed, correlated measurements, up to 200 kS/s, directly to a Secure Digital (SD) or SDHC memory card. Utilizing the advanced analog and digital triggering options, users
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Microchip Technology, Inc.
Description: The Microchip's ATA663331 is a new generation of system basis chip with a fully integrated LIN transceiver, designed in compliance with LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, a low-drop voltage regulator (3.3V/85mA), two low-side drivers, and one high-side driver. This
- Features: Other, Switching Regulator
-
Supplier: Microchip Technology, Inc.
Description: The Microchip's ATA663354 is a new generation of system basis chips with a fully integrated LIN transceiver, designed in compliance with LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, a low-drop voltage regulator (5V/85mA), two low-side drivers, and one high-side driver. This
- Features: Other, Switching Regulator
-
Supplier: ifm efector inc.
Description: For detecting frequency, speed and rotational speed Monitoring of two input channels with one separate output relay each Easy setting of the switch points via programming buttons Clearly readable, luminous OLED display for programming and actual value indication High
- Rotary Speed Range: 1 to 60,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Rectangular
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength
-
Supplier: Broadcom Inc.
Description: light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact
- Input (Pick-up) Voltage Range: 1.1 to 1.7 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.005 to 0.02 amps
- Maximum Current: 5 amps
-
Supplier: Aratas America LLC
Description: 8-GHz Band Miniature DPDT High Frequency Relay for High-speed Differential Transmission Signal Switching High-frequency characteristics (insertion loss 3 dB or less at 8 GHz) Miniaturized to 11.7 × 7.9 × 7.1 mm (L × W × H). Rated power consumption of 100 mW
- Features: Other
-
Supplier: Broadcom Inc.
Description: detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens)
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 1 amps
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's SSRDC100V series solid state relays are dc input/dc output switching devices with no moving parts. These SSR's are capable of switching at high speeds without the noise associated with electromechanical relays. MOSFET outputs provide reliable
- Input (Pick-up) Voltage Range: 4 to 32 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.01 amps
- Maximum Current: 40 amps
-
Supplier: RainWise, Inc.
Description: Wind Speed & Direction Sensor The RainWise multivane wind speed and wind direction sensor consists of a multi-vane rotor and wind direction vane mounted on a anodized aluminum support tube. RainWise modeled the multi-vane rotor after a similar design that was used to measure the wind
- Features: Battery Powered, Electrical Heater (For winter environments)
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Coto Technology
Description: resistance 1012 Ohms minimum High speed switching Molded thermoset body on integral lead from design High reliability with hermetically sealed contacts for long life
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 15 volts
- Coil Resistance: 375 to 750 ohms
-
Supplier: AMETEK Programmable Power
Description: 8 Banks of 1x24 One-Wire Multiplexer Solid State Relays for Maximum Switching Speed and Virtually Infinite Life Capable of Switching High Voltage Signals Up to 100 V Peak User Configurable 10:1 Attenuator Option Enables Direct Connections to 10 V Digitizers Up to
-
Supplier: Coto Technology
Description: board density and long life are key requirements. Series Features 9117 is the smallest 3W SIP relay (.270"x .150" x .385") Magnetic shielding reduces interaction Optional coil suppression diode protects coil drive circuits UL File #E67117 High insulation resistance 1012Ω minimum
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- DC Coil Voltage: 5 to 6 volts
- Coil Resistance: 400 ohms
-
Supplier: Broadcom Inc.
Description: light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact
- Collector Emitter Breakdown Voltage: 5 volts
- Resistance On: 2.5 to 10 ohms
- Operating Temperature: -40 to 85 C
- Input: AC, DC
-
Supplier: Coto Technology
Description: technology make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed. Series Features Available in Axial, Gull wing and "J" lead configurations Tape and Reel packaging available High
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- DC Coil Voltage: 5 to 6 volts
- Coil Resistance: 150 ohms
-
Supplier: Coto Technology
Description: proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high
- Changeover (CO): 1
- Maximum Current: 0.1 amps
- Maximum DC Switching Voltage: 30 volts
- DC Coil Voltage: 5 to 6 volts
-
Supplier: Specialty Product Technologies
Description: The MAX Jr. Series provides the flexibility needed for the most demanding item counting and length measurement applications. Its bidirectional operation, high contrast display with polarity indicator, and reference preset function make it especially well-suited for use as a low cost position
- Number of Digits (or Characters): 5
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
- Programming: Keypad, Switches
-
Supplier: Vincotech GmbH
Description: Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 0.007 amps
- Maximum Current: 3.5 amps
- Load Voltage: 24 volts
-
Supplier: Finder S.p.A. con unico socio
Description: indication and protection circuit Quiet, high switching speed and electrical life Removal of the relay through the plastic retaining and release clip UL Listing (relay/socket/jumper link) 35 mm rail (EN 60715) mounting
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 30 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum DC Switching Power: 0.3 watts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 38.81 SSR interface module with screw terminals. High switching speed and long electrical life. Single pole SSR output – AC or DC switching, DC or AC/DC input, 35 mm rail mounting (EN 60715). Ideal for PLC and electronic systems. Features include: Sensitive DC or
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 264 volts
- Maximum AC Switching Power: 1.6 VA
- Operating Temperature: -4 to 131 F
-
Supplier: Red Lion Controls, Inc.
Description: Bypass relay port pairs allow network traffic to continue to flow through the switch bypass ports in the event of a power outage. 16 10/100/1000BaseTX Copper M12 X-Code Ports -40°C to 85°C Operating temperature >2M hours MTBF IP67 Rated enclosure Dustproof Protection against low/high
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: 24/7 Camera Surveillance The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4” CCDsensor, the DCSâ€'6616 can capture 650 TVL high-resolution video with excellent imagequality.
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: Red Lion Controls, Inc.
Description: Bypass relay port pairs allow network traffic to continue to flow through the switch bypass ports in the event of a power outage. 16 10/100/1000BaseTX Copper M12 X-Code Ports -40°C to 85°C Operating temperature >2M hours MTBF IP67 Rated enclosure Dustproof Protection against low/high
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: relay port pairs per switch Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology 16k MAC Addresses USB Configuration Port Full wire speed communications Auto sensing speed and flow control Backup and restore via recovery card or XML configuration file
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: Highly Sensitive Miniature Relay, 220 VDC⁄250 VAC High sensitivity High switching capacity: 60 W, 125 VA High breakdown voltage: 1500 V FCC surge between open contacts, 1000 VAC between open contacts It’s maximum operating speed is 20 cpm at rated load, 50
-
Supplier: Gefran
Description: Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Allied Electronics, Inc.
Description: 24 V Coil Voltage, 8.3 A Coil Current, High Electrical and Mechanical Noise Immunity Relay High electrical noise immunity 8000 V surge voltage between coil and contact Class E coil insulation 1.2 VDC minimum drop-out voltage, 18 VDC minimum pick-up voltage, 100 Milliohms (Max.)
Find Suppliers by Category Top
Featured Products Top
-
Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
-B4; and high insulation/wide gap FTR-C1 series. The contact form is 2c (2 Form C), with a contact rating of 1A. 30VDC. The relays offer through hole/surface mount/space saving surface mount, with a non-latching or latching coil type. They’re a great fit for switching audio (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
-optic solutions may encounter limitations under demanding laser conditions. The RTP Q-Switch is based on RTP crystal technology and is designed for high-speed laser modulation applications. Featuring a wide transmission (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
With their durable construction and long operational life, they ensure consistent and dependable switching performance. These electromechanical relays offer a variety of contact configurations and mounting options, making them highly versatile and easy to integrate (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
developed a high-performance, large-field 1X pupil relay lens featuring an externally accessible pupil. This non-focal, wide-field lens architecture allows scanning mirrors or fast steering mirrors to be placed directly at both the entrance and exit pupils, enabling rapid field switching, wide (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc.
More Information Top
-
Advanced silicon trench etching in MEMS applications
Microrelays are one of the most promising future micromachined devices due to a growing need for high speed switching relays e.g. in automatic test equipment or communication devices.
-
Comparison
of lateral and vertical switches for
application as microrelays
Because of the growing need for high speed switching relays (operating frequency > 5 kHz) with low on-resistance (< 1 ) and high off-resistances (> 109 ) e.g. in automatic test equipment (ATE), microrelays are one of the most promising future micromachined products.
-
A self-organizing fuzzy CMAC for sliding mode control
This is ac- complished by using high speed switching relay - type control, which forces the trajectories of the system onto the switching hyperplane.
-
New smooth approximation of variable structure systems with application to tracking control
This is accomplished by using high speed switching relay -type control which forces the trajectories of the system onto the switching surface where they are maintained thereafter, usually referred to as a sliding mode.
-
Numerical control of machine tools
High speed relays switch these resistors in response to the seven least significant binary digits of the position informa- tion.
-
Digital serial communication device testing and its implications on automatic test equipment architecture
To test them all sequentially with one set of instruments can be done with high speed relay switches , but the test time will be linearlyproportionalto the number .
-
Instrumentation and detection capability of oberwellenpolarographischer analysis methods
This through switching of the Megsignals with pretlfreien quecksilberbenetzten relay of high switching speed or with analog gates to 16 sen is Apparativ.
-
Page 8. Semiconductor parts with 138 in root number
N CHANNEL MOS TYPE ( HIGH SPEED SWITCHING , RELAY DRIVE, MOTOR DRIVE AND DC-DC CONVERTER APPLICATIONS) .
-
Model-based Health Monitoring of Hybrid Systems
Figure4.27 depicts the experimental system where the high speed photoMOS switch- ing relay (AQV251) in Fig.4.28 is used to act as a switch.
-
Page 29. Semiconductor parts with 382 in root number
N CHANNEL MOS TYPE ( HIGH SPEED SWITCHING , RELAY DRIVE, MOTOR DRIVE AND DC-DC CONVERTER APPLICATIONS) .
Indicates content that may require registration and/or purchase.