Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Describes material and hardness, cutting geometry, run-out tolerances, and the marking. Applies to standard taps in accordance with ISO 529, ISO 2283, ISO 2284, and ISO 2857.
-
Supplier: Haas Automation, Inc.
Description: Super-Speed Vertical Machining Center; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port,
- Number of Axes: 3
- X-Axis Travel: 30 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 20 inch
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative.
- Nominal SAE Size: 1"
- Type: Nut Tap
- Chamfer Type: Taper Tap
- Thread Form: UNC
-
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M16
- Type: Nut Tap
- Chamfer Type: Plug Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative.
- Nominal SAE Size: 1"
- Chamfer Type: Bottoming Tap
- Type: Nut Tap
- Thread Form: UNF
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative.
- Nominal SAE Size: 1"
- Type: Nut Tap
- Chamfer Type: Taper Tap
- Thread Form: UNF
-
Supplier: Haas Automation, Inc.
Description: MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Super-Speed 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated high-speed 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 15,000 rpm, inline direct-drive,
- Number of Axes: 5
- X-Axis Travel: 30 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 20 inch
-
Supplier: Alcoa North American Rolled Products
Description: to meet the higher speed and feed capabilities of today’s state of the art, high-speed saws and metal working machinery. Applications for 6013 – Power Plate are broad and varied, ranging from fixtures to molds, machined parts to semiconductor fabrication equipment. It
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Haas Automation, Inc.
Description: The Haas DT-1 is a compact, high-speed drill and tap machine with full milling capabilities. The machine has a 20" x 16" x 15.5" (xyz) work cube and a 26" x 15" T-slot table. A powerful BT30 taper inline direct-drive spindle provides 15,000 rpm, and allows rigid
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: High speed steel TiN coating Minimal contact with workpiece Available with plug or bottom chamfer Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep
- Nominal SAE Size: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Chamfer Type: Bottoming Tap, Plug Tap
- Nominal ISO Size: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M3, M3.5, M4, M5, M6, M8
- Features: Other
-
Supplier: Haas Automation, Inc.
Description: The Haas DT-1 is a compact, high-speed drill and tap machine with full milling capabilities. The machine has a 20" x 16" x 15.5" (xyz) work cube and a 26" x 15" T-slot table. A powerful BT30 taper inline direct-drive spindle provides 15,000 rpm, and allows rigid
- Number of Axes: 3
- X-Axis Travel: 20 inch
- Y-Axis Travel: 16 inch
- Z-Axis Travel: 15.5 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: pursuit of high efficiency . Thread Tapping: The tapping of machinable ceramics is somewhat different from the tapping of metal materials. The gaps between the holes and the holes to be tapped should be larger than those of the metal. When tapping, the sides of the
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Mile-X Equipment, Inc.
Description: spindles off the shaft. The 353T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. The 2 speed motor operates at 3450 RPM and 1725 RPM. The 3 way motor toggle switch operates at high/off/low with off being the
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 380WCT 1/3 HP 2-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction
-
Supplier: Husqvarna
Description: stands, and for drill bits up to 14" in diameter. The machine has three gear stages, so you can find the optimal drilling speed. Voltage 230 / 110 V Power 2700 W Phases 1 Speeds 3 Spindle speed full load low speed 240/540/930rpm Spindle speed full load
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles,
- Length: 9.75 inch
- Weight: 4.6 lbs
- RPM: 90 to 850 rpm
- Pneumatic Motor Power: 0.7 HP
-
Supplier: Mile-X Equipment, Inc.
Description: Here for Sale Price Quote Features: Helical gears for smooth, quiet operation Quick release drill ejector Safety latch to prevent head dropping when unclampt Eight spindle speed T-Slotted table with coolant through Head and table rotate 360 degrees around the column 2 position,
-
Supplier: Sentech America
Description: The STC-CMB4MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMB4MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in
- Maximum Frame Rate: 180 fps
- Width / Diameter: 1.968505 inch
- Height: 1.968505 inch
- Length: 1.6535442 inch
-
Supplier: Greenlee Textron, Inc.
Description: ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE TAP SIZE 5/8 INCH
- Cutting Diameter: 1.21875 inch
- Drill Type: Hole Saw
- Features: Individual Hole Saw, Other
- Cutting Application: Steel
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: A heavy duty servo drive built to handle the extreme demands of machine tool applications. Precise rotation control at high speeds and high torque level yields accurately machined components with a consistent finish, while adding extra productivity in tapping and
- Number of Axes / Motors: 1
- Configuration: Stand Alone
- Phase: Three Phase
-
Supplier: Keystone Electronics Corp.
Description: progressive dies, fourslides, wire forming, in-die tapping and high-speed blanking - supported by an experienced production staff using up-to-date, high speed, power equipment (up to 45 tons). Secondary operations include Tapping and Assembly. Finishing
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Stamping Capabilities: Blanking / Piercing, Fourslide / Multislide Stamping, Progressive Dies
- Secondary Operations: CNC Machining, Drilling / Tapping, Tool Making
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: spindle motors are a proven success in the machining industry's most sophisticated equipment. This distinction comes from their ability to function with precision at extremely high speeds, while also responding readily to the low speed, high torque demands of
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
- Features: Other
- Shaft Orientation: Single-ended
-
Supplier: Plansee SE
Description: carborundum wheel 37C 36I AJ8 Speed: 20m/s, copious cooling liquid. Turning and milling Carbide tipped tool. Grade Iso K05 to K20 Grinding tapper 0° to 15°, rake angle 5° Feed: from 0.1 to 0.4 mm/rev. Cutting speed from 75 to 120 m/min Drilling High speed drill,
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: Maudlin Products
Description: We offer high speed sheet processing with top of the line cut quality. We also supply the highest level of productivity per kilowatt in the industry. Our laser system will load material, cut the most complex shapes, unload finished produces, and destroy skeleton scrap all with complete
- Services Offered: CAD / CAM Support, High Volume Production, Inspection / Quality Control, Low Volume Production
- Specialty Cutting: Film / Sheet
- Materials: Metals
- Features: North America, Southern US Only, United States Only
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive35 close loop vector inverters can drive induction motors and permanent magnet synchronous motors. It is mainly used in the applications which need spindle positioning, simple servo and high performance control for accurate speed control, starting and rapid speed
- Maximum Output Voltage: 660 volts
- Rated Power: 1,500 to 630,000.0000000003 watts
- Supply Voltage (AC): 380 to 660 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Cognibotics AB
Description: The low weight of SigmaTau's mechanics facilitates high-dynamic motions with 2g accelerations, reducing cycle times and enhancing overall efficiency. The SigmaTau robot fills the gap between CNC machine tools and traditional arm robots, offering in-line high-speed
- Robot Type: Cartesian Robot, Gantry Robot, Robot System
-
Supplier: JIT Global Enterprises, Inc.
Description: At JIT Global, we effectively manage a wide variety of progressive metal stamping projects including high volume, close tolerance, assembly, long run, continuous strip, high precision, high speed, short run and lead frame type progressive stampings and guarantee that you
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Fine Blanking, Progressive Dies
- Secondary Operations: CNC Machining, Drilling / Tapping, EDM Cutting, Grinding, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: HORIBA Instruments, Inc.
Description: The DYNAS3 LI series is intended for all test applications in the field of high-dynamic engines. Low moments of inertia and high overload capacity in combination with superior speed gradients guarantee a highly dynamic response. DYNAS3 LI low-inertia dynamometers are air cooled
- Maximum Power Absorption: 616.501377055297 HP
- Torque Capacity: 8,849.55752212389 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Technology: AC
-
Description: lower speeds. External brake adjustment. Limit stops prevent over-travel in upper and lowering directions. Planetary gearing of alloy steel, heat-treated spur gears is accurately machined to provide a close meshed, compact gear reduction. Eight-vane motor provides high torque, smooth
-
Supplier: PSI Repair Services, Inc.
Description: monitored on an isolated test stand for a specified run-in period. Your spindle assembly can be tested at either maximum RPM or its usual running speed, and is monitored and measured for displacement, velocity, acceleration and spike energy with our IRD 880 vibration analyzer. An
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: Peridot Corporation
Description: Offering both Fourslide and Punch Press Progressive stamping capabilities, Peridot's in house tool and die capability enables us to respond to our customers stamping requirements with amazing speed. Small parts and tiny tolerances are just another day for Peridot.
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Fourslide / Multislide Stamping, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals
Find Suppliers by Category Top
Featured Products Top
-
disrupting operations. Selecting the appropriate equipment is vital for both safety and efficiency. Selecting appropriate hot tapping equipment helps prevent leaks, manage pressure, and ensure controlled, precise taps - whether working on municipal water lines or industrial high-pressure systems, it (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
NEMA and IP plastic boxes can be customized with a high-speed CNC milling machine. At TAKACHI, threaded hole milling for fitting cable glands is performed via our CNC milling machine. (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The all new Iris MX from RDI Technologies expands upon its revolutionary Iris M product to open up the world of Motion Amplification to high-speed applications. With up to 1400 FPS in HD resolution, you can now apply Motion Amplification® and communicate virtually every displacement in the (read more)
Browse Engineering Analysis Software Datasheets for RDI Technologies Inc. -
High-speed data transfer Twisted pairs connectors catalogue SPE - Ethernet 1000 Base T1 Single (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Multi-Spindle Screwdriver for High-Speed Qualified Assembly Delivering seamless screw rundowns, Visumatic’s automatic screwdriver system comes ready to mount and (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
-Optimized, High-Speed (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Take a closer look at the Fusion Galvo G100, the latest addition to the Epilog Laser product lineup. Featuring our revolutionary IRIS™ Camera System for precise artwork placement and lightning-fast engraving speeds, the Fusion Galvo is a game-changer for manufacturers who need to (read more)
Browse Laser Processing Equipment Datasheets for Epilog Laser Corp.
Conduct Research Top
-
Feature Article - New Developments in High-Speed Machining Technology - 03/03
for small batch and one-off manufacturing. Within this market are high-speed machining centers used in small, medium and large batch production. High-speed machining centers for large batch manufacturing are mainly in the automotive field and may be more strictly called high-speed positioning machines
-
Feature Article - Work $marter - High-Performance Machining Without the High Co$t - 09/00
The answer: just ask Mark Mills. This owner of a two-man shop - Cherub Technologies (Elkhart, IN) - knows a thing or two about high-speed machining, and he didn't have to make a major purchase to get this information. Rather, Mills embraces a philosophy of taking baby steps to achieve success
-
Have a Product That Needs Engraving? Save Money and Time by Bringing it In-House
engraving/cutting resources available "on tap.". An Epilog Zing with the front access door partially open. Thanks to advances in technology, many features previously available only in large-scale industrial engraving machines can now be found on smaller desktop models, while still maintaining
More Information Top
-
Breakage detection of small-diameter tap using vision system in high-speed tapping machine with open architecture controller
Breakage Detection of Small-Diameter Tap Using Vision System in High Speed Tapping Machine ...
-
Developments in integration of advanced monitoring systems
(2004) Breakage detection of small- diameter tap using vision system in high - speed tapping machine with open architecture controller.
-
Theory and Design of CNC Systems
Also, motors with small inertia and high responsibility are needed for machines that frequently repeat tasks whose machining time is very short; for example, punch presses and high - speed tapping machines .
-
Mobile and remote operation for M2M application in upcoming u-manufacturing
high - speed tapping machine with open architecture controller, KSME International Journal 18 (7) (2004) 1055-1061.
-
Diagnosing the cause of operational faults in machine tools with an open architecture CNC
Lee, D..i., Kim, S.H. and Ahn, J.H., 2004, "Breakage Detection of Small-Diameter Tap Using Vision System in High - Speed Tapping Machine with Open Architecture Controller," KSME International Journal, Vol.18, No. 7, pp. 1055~ 1061.
-
CNC-implemented fault diagnosis and web-based remote services
Lee, D.J., Kim, S.H. and Ahn, J.H., 2004, "Breakage Detection of Small-Diameter Tap Using Vision System in High - Speed Tapping Machine with Open Architecture Controller," KSME International Journal, Vol. 18.
-
A scheme for an internet-based checking method of machine-tools with variant CNC architecture
Lee, D.J., Kim, S.H. and Ahn, J.H., 2004, "Breakage Detection of Small-Diameter Tap Using Vision System in High - Speed Tapping Machine with Open Architecture Controller," KSME International Journal, Vol. 18, No. 7, pp. 1055-- 1061.
-
High-speed photography and its application to industrial problems
Fig. 9. haly8iS ofP C ~ ~ ~ ~ M C Cof high - speed tapping machine (Edgerton).
-
Inderscience Publishers - linking academia, business and industry through research
Keywords: tapping ; high speed machining ; high speed steels; high speed cutting; steel taps; grey cast iron; tool life; toole wear; tool failure; tool coatings.
-
Analysis of burr formation in form tapping in 7075 aluminum alloy
(1994) Evaluation of the effect of high speed machining on tapping .
Indicates content that may require registration and/or purchase.