Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED USB CABLE, TYPE A TO TYPE B, 10 FT
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED USB CABLE, TYPE A TO TYPE B, 3 FT
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED USB CABLE, TYPE A TO TYPE B, 5 FT
-
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED USB CABLE, TYPE A TO TYPE B, 15 FT
-
Supplier: USR
Description: The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB
- Cable Length: 6 ft
- Features: Cable Assembly, Serial / RS-232/422/485, USB
- Application: Computer Cable
- USB Type: USB 3.0
-
Supplier: USR
Description: The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB
- Cable Length: 6 ft
- Features: Cable Assembly, Serial / RS-232/422/485, USB
- Application: Computer Cable
- USB Type: USB 3.0
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT USB 2.0 cables are double shielded, designed to operate at 150°C, and meet the stringent requirements of aerospace applications. High speed transmission Flight-proven design Low smoke and flame generation Custom designs available
- Features: Bulk Cable, USB
- Application: Computer Cable
-
Supplier: Softing Industrial Automation GmbH
Description: High-retention USB connector ensures reliable USB cable connection Wide Area of Application Device parameterization via FDT/DTM Integrated with numerous parameterization and asset management systems PROFIBUS connection for PC-based measurement and monitoring systems Quick
- Number of Ports: 1 #
- Network Equipment: Modem
-
Supplier: Volex Group, plc
Description: USB A to Micro B. We offer you the following connector terminations: USB 2.0 Std-A to Std-B (TID No 60002120), USB 2.0 Std-A to Mini-B (TID No 60002119), USB 2.0 Std-A to Micro-B (TID No 60002126), USB 3.0 C to C, USB 3.1 C to C, USB 2.0 C to C,
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly, USB
- Application: Computer Cable
- USB Type: USB 1.1
-
Supplier: SFCable.com
Description: USB 2.0 repeater cable is an active device. The USB signals going in and out of the extension cable is buffered to assure signal quality and meeting of the USB electrical and timing specification. Length: 16ft Connectors: 1 x USB A Female 1x USB male
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
-
Supplier: CableOrganizer.com, Inc.
Description: ensures error-free data transfer Backward compatible with other versions of USB, including USB 2.0 devices When connected with a compliant host and device, the USB 3.0 SuperSpeed cable by Cables To Go will give you faster, more efficient transmission rates than
-
Supplier: Softing Industrial Automation GmbH
Description: Resulting in Short Response Time USB 2.0 High Speed standard One of the fastest CAN interfaces available on the market Processor and speed-optimized firmware designed for 100% bus load at 1 Mbit/s High data throughput and very short response times of 100 μs to 500
- Number of Ports: 1 #
- Area Network Type: Campus Area Network (CAN)
- Network Equipment: Modem
-
Supplier: Allied Electronics, Inc.
Description: bit compatible...see Help and Resources tab for current drivers. High Speed: Supports 230 Kbps - twice the speed of a built in serial port Detachable Cable: Use adapter with any USB cable (up to 5 meters long) LED: Shows adapter status and data activity Plug
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The HUB7P is
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: Heilind Electronics, Inc.
Description: CABLE CARRIER X SERIES ET
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : FEP Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 90 Other Dielectric Material : Foamed FEP Usage Conditions Cable Type : USB 3.1
- Operating Temperature: -65 to 200 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Sealevel Systems, Inc.
Description: cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven SeaLATCH USB type A connectors can secure USB peripherals to the hub in the same
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: Amphenol Cables on Demand
Description: with Android phones and tablets, as well as other USB Micro-B equipped devices at the maximum sustained data-rate of 480.0 Megabits per second outlined in the USB 2.0 High Speed specifications. In addition, unlike other manufacturers who take shortcuts in their USB
- Cable Length: 3.280841666666667 ft
- Features: Braid, DIN / Mini-DIN, Male-Male, USB
- USB Type: USB 2.0
-
Supplier: Amphenol Cables on Demand
Description: with Android phones and tablets, as well as other USB Micro-B equipped devices at the maximum sustained data-rate of 480.0 Megabits per second outlined in the USB 2.0 High Speed specifications. In addition, unlike other manufacturers who take shortcuts in their USB
- Cable Length: 6.561683333333334 ft
- Features: Braid, DIN / Mini-DIN, Male-Male, USB
- USB Type: USB 2.0
-
Supplier: Laurel Electronics LLC
Description: USB port of a PC, use our cable CBL07 or another readily available A-male to Mini-B USB cable. Cached operation is a key feature of the LNET1 board. It allows the host meter to be polled at the maximum rate allowed by the meter's main board, and in turn to be polled
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Computer Network Accessories, Inc.
Description: 6' USB 3.0 SuperSpeed Cable, A-B, M-M; Black. Provides high quality, performance and reliability for your high-speed USB applications, and is also backward compatible with USB 2.0/1.1. Provides 10 times data transfer speed than USB 2.0,
-
Supplier: PIC Wire & Cable
Description: The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & USB 3.0 cable solution and is also backwards compatible for USB
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Bulk Cable, Foil Braid, Other, Teflon®, USB
- Application: Computer Cable
-
Supplier: Heilind Electronics, Inc.
Description: Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax)
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol
- Cable Length: 1.6404208333333334 ft
- Operating Temperature: -40 to 85 C
- Features: Cable Assembly, Male-Male, Neoprene, No Shielding, Serial / RS-232/422/485, USB
- Application: Industrial / Instrumentation and Control, Telecommunications, Video
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® R flex Data IQ USB 3.0 - Data cable for rail vehicles in accordance with EN 45545-2 The SABIX® R flex Data IQ USB 3.0 (USB 3.2 Gen 1x1) is a high-performance USB 3.0 data cable for rail vehicles and was specifically developed to meet the
- Rated Voltage: 0.09 kilovolts
- Operating Temperature: -50 to 90 C
- Impedance: 90 ohms
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other, USB
-
Supplier: L-com, Inc.
Description: L-Com's high flex VW-1 TPE jacket 500 feet USB 3.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU3HF-3024BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT
- North American (AWG): 30 AWG
- Cable Length: 500 ft
- Features: Bulk Cable, Other
-
Supplier: L-com, Inc.
Description: L-Com's high flex VW-1 TPE jacket 1000 feet USB 3.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU3HF-3024BK-1000F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black
- North American (AWG): 30 AWG
- Cable Length: 1,000 ft
- Features: Bulk Cable, Other
-
Supplier: L-com, Inc.
Description: L-Com's high flex VW-1 TPE jacket 100 feet USB 3.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU3HF-3024BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT
- North American (AWG): 30 AWG
- Cable Length: 100 ft
- Features: Bulk Cable, Other
-
Supplier: Tripp Lite by Eaton
Description: Supports data transfer speeds up to 230 Kbps—twice as fast as a built-in serial port Easy to Set Up and Use No external power supply needed Weighs just 2 oz. for convenient transport in your backpack or laptop bag Includes detachable 3-ft. USB Type-A cable Works with any
-
Supplier: Glenair, Inc.
Description: appropriately applied for the Ethernet/networking category protocols up to 1000BASE-T. Finally, special high-performance and high-density solutions such as El Ochito octaxial contacts, Octobyte„¢ 10 Gigabit industrial connectors, and Glenair Speed-Master„¢ 10G+ Ethernet
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector, Modular Connector and RJ Connector, USB Connector
- Features: RJ-45
- Geometry: Right Angle, Straight
-
Supplier: Tripp Lite by Eaton
Description: The Tripp Lite U324-06N-BK USB 3.0 SuperSpeed Type-A Extension Cable (M/F) attaches to your current USB 3.0 cable to extend it by six inches. It supports data transfer rates up to 5 Gbps—ten times the speed of USB 2.0. The cable’s bi-directional data
- Cable Length: 0.5 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB
-
Supplier: Tripp Lite by Eaton
Description: USB 3.0 Port an Extra 6 ft. Move a hard-to-reach USB port within easy access Ideal for connecting external hard drives, thumb drives, digital cameras and other USB-A devices Enjoy SuperSpeed Transfer Rates in High-End Applications Supports data transfer rates up to 5
- Cable Length: 6 ft
- Operating Temperature: 0.000000000000012 to 40 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a
- Cable Length: 10 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly, USB
- Application: Computer Cable
-
Supplier: Amphenol Cables on Demand
Description: Buy 1m (3.3ft) Amphenol CS-USB3.1TYPC-001M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C Device Charge/Sync Cables are specifically designed to provide
- Cable Length: 3.280841666666667 ft
- Features: Braid, Cable Assembly, DIN / Mini-DIN, Male-Male, USB
- Application: Computer Cable
- USB Type: USB 3.0
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY,
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed ??USB 3.0 transmission standard and does not require a (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
device while charging. Fast Charging & High?Speed Data Transfer The cable supports fast charging, delivering (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
wafers, high density interconnects and flat panel displays, and for life science applications. On-chip binning also enables higher web speeds to boost system throughput. The camera is equipped with dual Camera Link HS CX4 connectors to Active Optical Cables providing complete EMI immunity (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Professional HDMI Cable Manufacturer QH Industrial specializes in the manufacturing of HDMI cables, connector assemblies, and customized cable solutions for industrial and commercial applications. Key Feature 1- High-Speed (read more)
Browse HDMI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Aircraft USB Cable Solutions
In the aerospace and defense industry, the widespread usage of data networks has driven more demand for high speed USB cables. Universal Serial Bus (USB) cables are a popular data solution because of its unique ability to transfer both power and data. USB is optimized for a variety of demanding
-
High-speed Communication Protocols for Ethernet, USB & HDMI
The first part of this document provides an overview of the most relevant parameters that determine whether a connector and/or a cable assembly can withstand a defined data protocol. The second part shows the performances of the Fischer MiniMax TM Series and the Fischer UltiMate TM Series cabled
-
MK-10 Thermal Transfer Printer Facts and Specs (.pdf)
MK10 is a modern thermal transfer printer for PARTEX PO-profiles for all needs of wire and cable marking with high production speed (up to 125 mm/sec). MK10 has a direct connection to computer by mean of USB cable and is controlled by PARTEX software WinSign. It prints on profile direct from reel
-
Smart Computing Article - Networking Comes Home
their predecessors. Processors could handle video editing and complex gaming algorithms. Hard drives had the capacity to store thousands of audio tracks and digital photos. High-speed USB and Firewire ports made it possible for homeowners to hook up a variety of external devices without knowing a thing
More Information Top
-
usb connector - offers from usb connector manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : High speed USB cable , Lightning plus micro-USB, LED Light Up CableAmale, USB cable for Iphone ] .
-
Xlpe High Voltage Cable - Xlpe High Voltage Cable Manufacturers, Suppliers
High speed USB Cable manufacturer Product description: 1.
-
Usb Phone Exporters, Usb Phone Selling Leads
[ Related Keywords : High speed USB cable , Lightning plus micro-USB, LED Light Up CableAmale, USB cable for Iphone ] .
-
NAVAL
POSTGRADUATE
SCHOOL
Each hub can also connect with up to 6 cameras with high speed USB cables , although we used three or four only ports.
-
CRANFIELD UNIVERSITY
The multimeter and lock-in amplifier signals were transferred to a computer running LabviewTM software via GPIB to high speed USB cable .
-
Bill Of Materials - Saitek Pro Flight X-56 Rhino HOTAS System
AWM STYLE 2725 80C 30V VW-1 HCL USB 2.0 High Speed Cable RoHS .
-
Bill Of Materials - Tely Labs telyHD Pro and Audio Pod
USB 2.0, Extension Cable, USB SHIELDED HIGH SPEED CABLE 2.0 REVISION 28AWG/1P+24AWG/2C E340033 AWM 2725 80C 30VXLY .
-
Improving detection range via correlation of long PN codes
High - speed USB cable is used to communicate between the PC and the USRP.
-
PDF - Tely Labs telyHD Pro and Audio Pod
USB 2.0 Extension Cable, 16.4ft, Integral USB Hub Controller & Ferrite Core, w/ Plastic Bag & Cable TieUSB 2.0, Extension Cable, USB SHIELDED HIGH SPEED CABLE 2.0 REVISION 28AWG/1P+24AWG/2C E340033 AWM 2725 80C 30VXLY1 .
-
Remote Observatories for Amateur Astronomers
You should use a hard-wired communications system, such as a high - speed USB cable or Ethernet network connector.
Indicates content that may require registration and/or purchase.