-
Supplier: ASAP Semiconductor LLC
Description: KIT DEV FOR TUSB6020 Interface USB 2.0 Host/Controller No TUSB6020 High Speed (480Mbps) Transceiver TUSB6020EVM Daughter Board
- Category: Development Board
- Ports: USB
-
Supplier: Lingto Electronic Limited
Description: HIGH SPEED USB HOST
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: ELMA Electronic Inc.
Description: USB 2.0 high-speed, full-speed, low-speed supported Up to 16 USB channels available for rear I/O across P3/P4 backplane connectors (12 ports if USB front panel receptacles are in use) SBR-RIO and SBV-RIO rear I/O modules available Operating
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: unique method and system for sampling multiple profiles USB-IF BC1.2 charging downstream port (CDP) & dedicated charging port (DCP) modes, YD/T-1591, and most Apple, Samsung and RIM protocols standard; others as defined via the SMBus 2.0 / I2C® protocol USB 2.0 compliant
- SSPC Type: AC/DC Controller
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB High Speed USB-- Host Controller IC
- Data Rate: 480,000 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: analog measurement, while reducing the overall system BoM cost. Additional Features Full Speed USB 2.0 Full Speed USB 2.0 – Host, Device and OTG DMA Interface for Data RAM Access Core and Operating Conditions 2.0V to 3.6V, -40°C to 125°C, up to 16 MIPS operation
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 32 KB
- Number of Timers: 13
-
Supplier: Microchip Technology, Inc.
Description: cycling of USB data line charger emulation profiles USB-IF BC1.2 charging downstream port (CDP) and dedicated charging port (DCP) modes, YD/T-1591, and most Apple® and RIM® protocols standard; others as defined via the SMBus 2.0/I2C® USB 2.0 compliant high-speed
- SSPC Type: AC/DC Controller
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Radicom Research, Inc.
Description: compliant to USB Spec 1.1, 2.0 and 3.0. Supports USB super/high/full speed modes. Supports USB 3.0 power saving modes (UO,U1,U2 and U3) Gigabit Ethernet Controller Integrates 10/100/1000Mbps Gigabit Ethernet IEEE 802.3, 802.3u, 802.3ab compatible IEEE
- Protocol / Network: Gigabit Ethernet
- Port Type: USB
-
Supplier: Radicom Research, Inc.
Description: consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM200 family is designed to meet IEC/EN60601-1 requirements for Medical Applications. The LUHM200 features a USB interface to communicate with a USB Host Controller and is
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs
- Clock Speed: 25 MHz
- Internal RAM Size: 5.376 KB
- Supply Voltage (Vcc): 3.3 to 3.6 volts
- Supply Current: 28.5 milliamps
-
Supplier: Neousys Technology Inc.
Description: Neousys PCIe-USB380/340 is an 8-port/4-port USB 3.0 host adapter dedicatedly designed for industrial and vision applications. USB 3.0, or SuperSpeed USB, is an emerging bus technology to deliver ten times of data rate over USB 2.0, and is particularly useful for
- Operating Temperature: 32 to 140 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: TOP-electronics USA
Description: (Bluetooth Smart) Rx Sensitivity of -85 dBm (Bluetooth Classic) and -90 dBm (Bluetooth Smart) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OSX, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data
- Interface: USB
-
Supplier: TOP-electronics USA
Description: LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 Host Controller Interface (HCI) via USB Interface The LM506 Bluetooth Smart Ready adapter is a small, simple and highly compatible solution. A plug and play USB adapter, it is compatible with Linux, MAC OSX and
- Technology: Bluetooth
-
Supplier: Cambridge Technology, Inc.
Description: • Cost-effective Sub-Compact size integrates the functions of a controller and XY2-100 receiver • Buffered USB 2.0 connection to the host computer • Direct cable-level interface for IPG lasers • Eliminates the need for a XY2-100 conversion • 3-Axis (XYZ) analog control • 3-Axis
- Number of Inputs: 6 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Serial / Digital
- Form Factor: Circuit Board, Stand-Alone
-
Supplier: Aerotech, Inc.
Description: Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Tripp Lite by Eaton
Description: the same time. Transfers Data at Fast USB 3.1 Gen 1 SpeedsThe adapter supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It’s backward compatible with previous USB generations, allowing you to use it with older equipment. It
-
Supplier: Tripp Lite by Eaton
Description: equipment. It also reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller. Reversible USB-C Connector Attaches in Either DirectionUnlike traditional USB cables that connect in only one direction, the
-
Supplier: Cirrus Logic, Inc.
Description: as those used for SDMI (Secure Digital Music Initiative) or any other digital rights management mechanisms. A high-performance 1/10/100 Mbps Ethernet media access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Qorvo
Description: protocol stacks in the host processor. Integrated multi-stack, multi-protocol support enables stacks to operate concurrently, and on different channels, enabling innovative new applications combining Zigbee, Thread and Bluetooth Low Energy in one product. The QPG7015M provides a
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: Size = 10.4 in Display Resolution = 800 x 600pixels Display Colour = Colour Number of Ports = 10 Port Type = 2 x USB Host, Auxiliary Extension I/F, Ethernet, Extension Interface, RS232, RS422/485, SD Card, Side Interface, USB Processor Type = Programmable Controller CPU
- Screen Diagonal: 10.4 inch
- Image Resolution: 800 x 600
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s RB2001 Bluetooth modules are based on CSR’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR’s Host
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-612/SG is a six axis 2-phase stepper motor controller and driver module with a high performance data acquisition part. The integrated 8 channel 16 bit ADC converter can be programmed to do a step-synchronous input voltage scan and store values at a high data rate. The
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: be connected with small pluggable connectors. The chopSync™ feature allows high speed movement without resonance problems.The TMCM-140-42-SE comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™
-
Supplier: Cirrus Logic, Inc.
Description: access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The ARM920T
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: e-con Systems™ Inc
Description: Capacitive Touch screen, SDIO, SPI, I2C, LCD controller, 3 UARTs, 1 wire, local bus expansion, USB high speed client, MIPI CSI-2/Parallel camera interface. Almach - Reference design for eSOM3730 embedded ARM SOM As a part of rapid development kit, e-con Systems provides
- RAM: 128 to 512 MB
- Flash Memory (RAM): 1,000,000 KB
- Operating Temperature: -4 to 158 F
- Features: Other, Real Clock Timer, RoHS / Lead-Free
-
Supplier: Advantech
Description: and a SSD socket is also available for a cost-efficient, modular storage. By using Intel®’s powerful PCH (Lynx Point) with its advanced SATA controller, the MIC-6314 offers high storage capacity at up to 6Gbps transfer speed. An onboard XMC site with PCIe x8 gen.3 connectivity
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Indocomp Systems, Inc.
Description: Front Side Bus that supports both 400/533/800 MHz Netburst architecutre. The IND-P4SATA is equipped with seven USB ports, LVDS and TV-out display controller, enhanced Serial ATA, and PCI ATA-33/66/100 IDE controller, four COM ports, oe IrDA connector. On-board AC 97 codec
-
Supplier: IKON Office Solutions, Inc.
Description: and USB Host Interface for PictBridge further enhance flexibility. Fueled by a robust 600MHz controller, that facillitates speedy printing, smoothly intergrate into your existing office setup and effectively handle your workgroup's heaviest workflow. Attached to the print
- Resolution: 1,200 dpi
- Features: Color Printing
-
Supplier: Cirrus Logic, Inc.
Description: along with external interfaces to SPI and I²S audio, Raster/LCD, IDE storage peripherals, keypad and touchscreen. The EP9312 integrates three USB 2.0 full speed (12 Mbps) host ports, and three UARTs are included as well.The ARM920T's 32-bit microcontroller architecture, with a
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-140-42-SE PANdrive is a full mechatronic solution including a 42mm flange high torque motor, a motion controller/driver and a integrated sensOstep™ encoder. The PD-140-42-SE can be controlled via RS232, RS485, CAN or USB interface. The power supply, interface and the
-
Description: The XPedite7771 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data and information protection. This 3U VPX-REDI module
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4500-F144K1024 ACSupplier: Infineon Technologies AG
Description: development tools. Summary of Features ARM® Cortex®-M4, 120MHz, incl. single cycle DSP MAC and floating point unit (FPU) IEEE 1588 compliant Ethernet MAC USB 2.0 full-speed on-the-go CPU Frequency: 120MHz eFlash: 1,024kB including hardware ECC 160kB SRAM Package: PG-LQFP-144 USIC 6ch
- Internal RAM Size: 160 KB
- Serial Port Channels: 6
- Number of A/D Converters: 4
- Pin Count: 91
-
Description: The XCalibur4840 is a secure, high-performance single board computer based on the Intel® Xeon® D-2800 series (formerly Eddy Lake) of processors, making it an optimal choice for computationally heavy applications requiring maximum data protection. This 6U VPX-REDI module integrates SecureCOTS™
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
protection. The VT Series Vibration Controller is developed to meet these critical demands, combining over 20 years of engineering experience with a proven global user base of more than 10,000 customers. Built on a distributed control architecture, the controller (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
standalone mode or be fed from sources, such as three separate high-speed differential clock inputs, a 10 MHz reference, and 1 PPS input. This flexibility, combined with the capability to select either of the internal VCXO options of 100 MHz or 122.88 MHz, gives users an almost unlimited choice for (read more)
Browse Motor Controllers Datasheets for DigiKey -
system reliability. The VT Series Vibration Controller is designed to address these challenges with a distributed architecture, high-speed processing, and advanced control algorithms—ensuring (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
-Optimized, High-Speed (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Industrial network type (command: analogue or pulse) Adopting Simple Adaptive Control theory High speed servo calculation cycle : 5kHz Several (read more)
Browse Servo Drives Datasheets for Exsenco, LLC -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
scanning, flat panel detector, robotics, drone, specialty camera, sports analysis, security applications and more eBUS Rx for Host Applications eBUS Rx manages high-speed reception of images or data into buffers for hand-off to (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
9408 Series Vibration Controller is developed to address these challenges through a powerful distributed architecture and advanced real-time control technology. Built on a multi-core ARM and high-speed DSP platform, the system delivers fast computation, stable signal (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
EEPROMs, power-monitoring devices, battery-management components, and peripheral controllers. One USB 2.0 full-speed device interface enables direct connection to a host computer (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
FTDI Integrated Circuits - ICs | Mouser
USB Interface IC USB High Speed USB Host Controller IC .
-
SysNucleus releases new version of USBTrace with Wireless USB support
USBTrace supports both USB 1.x & 2.0 (low, full and high speed ) USB host controllers , hubs and devices and works with both 32bit and 64bit editions of Microsoft Windows 2000, XP, 2003 Server and Vista operating systems.
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/datasheets/82801db-io-controller-hub-4-datasheet.pdf
A value of 20h indicates that this USB High - speed Host controller conforms to the EHCI Specification.
-
http://www.intel.com/content/dam/doc/datasheet/6300esb-io-controller-hub-datasheet.pdf
Programming Interface A value of 20h indicates that this USB High - speed Host Controller conforms to the EHCI Specification.
-
http://www-us-east.intel.com/content/dam/doc/datasheet/82801dbm-i-o-controller-hub-4-mobile-datasheet.pdf
A value of 20h indicates that this USB High - speed Host Controller .
-
Gaisler Research extends the GRLIB IP library with USB 2.0 Host Controller
• LSI Logic Adds High Speed USB 2.0 Host Controller Core to IP Library .
-
Cypress Samples Next-Generation USB Embedded Host Family
• ARC Introduces Family of Single- and Multi-Port High - Speed USB Host Controllers for Embedded Applications .
-
Industry's First USB 2.0 Host IP Product Unveiled by inSilicon
• LSI Logic Adds High Speed USB 2.0 Host Controller Core to IP Library .
-
LSI Logic Adds High Speed USB 2.0 Host Controller Core to IP Library
LSI Logic Adds High Speed USB 2.0 Host Controller Core to IP Library .
-
Renesas Technology Releases R8A66597 Two-Port Hi-Speed (480 Mbps) USB Host Controller Suitable for Embedded Use
• ARC Introduces Family of Single- and Multi-Port High - Speed USB Host Controllers for Embedded Applications .
Indicates content that may require registration and/or purchase.