Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Westech Aerosol Corporation
Description: WT-HP15 (can) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure
- Use Temperature: -30 to 210 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Single Component System, Solvent Based (Volatile Organic)
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Pressure Sensitive Adhesives (PSA) and Contact Adhesives - High Strength Fine Spray Adhesive -- HSEASupplier: Westech Aerosol Corporation
Description: WT-HSEA is especially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates,
- Use Temperature: -30 to 290 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Single Component System, Solvent Based (Volatile Organic)
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-HS13 is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates,
- Use Temperature: -30 to 290 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Single Component System, Solvent Based (Volatile Organic)
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
-
Pressure Sensitive Adhesives (PSA) and Contact Adhesives - High Strength Marine Adhesive -- HS-MAC18Supplier: Westech Aerosol Corporation
Description: WT-HSMAC18 is specifically formulated to be a high strength, high temperature marine adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates,
- Use Temperature: -30 to 220 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Single Component System, Solvent Based (Volatile Organic)
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Description: 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive 1357L Gray-Green, Is a lower viscosity, grey-green high performance contact adhesive that provides a long bonding range and initial strength. Gray-Green can be used to bond most rubber,
- Viscosity: 200 to 450 cP
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Description: High strength, fast contact-type adhesive. Fast contact strength buildup for many decorative laminates. Only needs one minute of drying time.
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Other, Single Component System
- Chemical System: Rubber Based / Elastomeric
-
Description: 3M™ Fastbond™ 30NF Contact Adhesive is a water-dispersed high strength contact adhesive. High immediate bond strength and long bonding range. It is non-flammable in the wet state, post-formable and heat resistant. It bonds most foamed plastics,
- Viscosity: 200 to 750 cP
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Single Component System, Water Based / Latex Dispersion
- Substrate Compatibility: Plastic, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Total Plastics, Inc.
Description: High strength, fast contact-like adhesive. 24 fl. oz. spray Fast contact strength buildup for many decorative laminates. Only needs 1 minute of drying time. Available Sizes 24 fl. oz. spray
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex 292i Assembly Adhesive White is a one component, moisture-curing, high strength marine adhesive that is used for bonding boat building components such as floors, metallic frames, shower stalls, bulkheads, cabinets, trims, molding, exterior and interior
- Tensile Strength (Break): 550 psi
- Elongation: 300 %
- Industry: Marine
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 1357 gray-green High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel
- Use Temperature: 230 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 1357 gray-green High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel
- Use Temperature: 230 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 1357 gray-green High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel
- Use Temperature: 230 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 1357 gray-green High Performance neoprene contact adhesive is compatible with fabric, foam, glass, laminate, metal, paper, rubber and wood materials. Provides a 30 min fixture time. Delivers great performance with a shear strength of 452 psi and peel
- Use Temperature: 230 F
-
Supplier: Techsil Limited
Description: ThreeBond TB152 1 is a multi-purpose, high strength, fast setting chloroprene rubber adhesive. It is suitable for bonding a wide range of substrates including metals, rubbers and plastics, giving a high initial bond strength after setting. TB1521 is widely used as
-
Supplier: Total Plastics, Inc.
Description: Neutral A neoprene, high performance contact adhesive. 5 gallon pail Provides a long bonding range Excellent initial strength. Available Sizes 5 gallon pail
- Features: Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of
- Viscosity: 2,000 to 2,400 cP
- Coeff. of Thermal Expansion (CTE): 126 µin/in-F
- Tensile Strength (Break): 4,000 psi
- Dielectric Constant (Relative Permittivity): 3.5
-
Supplier: Ellsworth Adhesives
Description: 3M Fastbond 30NF Contact Adhesive Neutral is a water-dispersed, sprayable contact adhesive. It is non-flammable in the wet state, post-formable, and heat resistant. It is used for high immediate bond strength and long bonding range. 1 gal Jug.
- Viscosity: 200 to 750 cP
- Substrate Compatibility: Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Fastbond 30NF Contact Adhesive Neutral is a water-dispersed, sprayable contact adhesive. It is non-flammable in the wet state, post-formable, and heat resistant. It is used for high immediate bond strength and long bonding range. 5 gal Pail.
- Viscosity: 200 to 750 cP
- Substrate Compatibility: Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Techsil Limited
Description: Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Slugs tecbond® 23 43 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: ThreeBond TB1303 is an anaerobic reactive adhesive/sealant which has been specially developed for locking and sealing threaded parts and fittings with high strength when cured. TB1303 cures spontaneously when sealed off from contact with the air between close fitting
-
Supplier: ACCRAbond, Inc.
Description: 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive can be used to bond most rubber, cloth, metal, wood, foamed glass, paper honeycomb, decorative plastic laminates and many other substrates. Features Long bonding range. Excellent initial strength. High
-
Supplier: Allied Electronics, Inc.
Description: Spray Adhesive, Controlled Lace Pattern Permanent bond High-contact Bond Strength One-Minute Dry Time High Temperature Resistance Nonmisting — Precise Spray Control Variable Width Spray Pattern Meets Performance Requirements of MMM-A-130 B 12 Cans Per Case
-
Supplier: Henkel Corporation - Industrial
Description: High bond strengths obtained at ambient temperature lead to significant processing cost savings in labor, materials and throughput due to the elimination of mechanical fasteners and high temperature curing. Thermal impedance: 0.60°C-in2/W (@50 psi) High bond
- Use Temperature: 40 to 257 F
- Thermal Conductivity: 0.8 W/m-K
- Chemical System: Acrylic / Polyacrylate
- Features: Contact / Pressure Sensitive (PSA)
-
Supplier: Henkel Corporation - Industrial
Description: High viscosity, permanent pressure sensitive hot melt designed for assembly application requiring high peel, shear and heat resistance. TECHNOMELT® PS 8668 is a high performance PSA with high peel and shear values. It has aggressive tack and good green strength for
- Features: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 59C, Silicone, Heat cure LOCTITE® ABLESTIK 59C adhesive is designed for applications used at high temperatures which require electrical conductivity and do not need a high bond strength. It can be used in its cured or uncured state. LOCTITE ABLESTIK 59C
- Use Temperature: 67 to 500 F
- Features: Contact / Pressure Sensitive (PSA), Single Component System
- Chemical System: Silicone
-
Description: bulk neoprene contact adhesives. It has true neoprene contact adhesive strength and high heat resistance over 200°F (93°C).
- Use Temperature: 200 F
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Other, Solvent Based (Volatile Organic)
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive”
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 190,000 cP
- Use Temperature: -40 to 400 F
- Tensile Strength (Break): 2,600 psi
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive”
- Viscosity: 300,000 to 800,000 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.808 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.0003833333333333333 µin/in-F
-
Description: It is a reactive black polyurethane hot melt adhesive, cured with moisture. This material is pressure sensitive and provides instant high initial strength after connecting parts. It has good basic bonding performance and the opening time suitable for automatic or manual assembly
- Features: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Description: The industrial window is wide, the operating time is 120min, and the bonding strength after curing is high. It is a high-viscosity industrial-grade epoxy adhesive with long service life. Once mixed, the two-component epoxy resin cures at room temperature to form a tough,
- Chemical System: Epoxy (EP)
- Features: Room Temperature Curing
- Cure / Technology: Two Component System
-
Supplier: Titebond
Description: Titebond GREENchoice Advanced Polymer Panel Adhesive is a high performance, professional strength advanced polymer adhesive specifically formulated to be used for most types of paneling installations. It has fast grab, a rapid cure rate, trowels easily, is moisture, mold
- Viscosity: 125,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: of installation. Titebond 231 was designed to minimize the chances of hollow or popping spots occurring within the floor, resulting in reduced call backs and higher installation success rates. This adhesive is easy to trowel, use and cleanup. The combination of high-quality
- Viscosity: 100,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON®
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
Find Suppliers by Category Top
Featured Products Top
-
High Strength & Corrosion Resistance – Ensures long service life under demanding conditions. Optimize machinery performance and longevity with our adaptable spiral retaining rings. Contact us today to select or customize the ideal solution for your system. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Maximize reliability and performance in your designs with zirconia ceramics. Contact us today to explore customized solutions for wear-resistant, heat-resistant, and high-strength industrial components. (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
: Lightweight yet high-strength: Density only one-third of steel, outperforming pure aluminum (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
FLEXMAX™ (FM-60) flexMAX™ (FM-60) high energy extruded flexible magnets are designed with the engineer in mind. With up to 2.0 MGOe, this anisotropic magnet combines both strength and stability for precise control of numerous applications. flexMAX is also highly durable (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Product Overview Used in semiconductor processing chambers and high-temperature industrial equipment where mechanical strength must be retained above 1000 C. Fountyl silicon nitride (Si3N4) ceramic parts are sintered to full density with flexural strength exceeding 800 (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
interfering with the immune system. The absence of these materials in TAKELAC makes it a safer material to use. · Excellent adhesion strength · High performance for aluminum foil and transparent barrier film packaging (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc.
Conduct Research Top
-
Industrial Adhesive Solution for High Peel Strength
The DM-6012 series products developed by DeepMaterial have a wide industrial window, an operating time of 120 minutes, and high bonding strength after curing. This is a high viscosity, long life, industrial grade epoxy adhesive. After mixing, the two-part epoxy cures at room temperature to form
-
Lasers in manufacturing and packaging
It is said that there is strength in numbers. That old adage also applies to numerical tracking, which, along with other types of marking systems, is a cornerstone of the manufacturing and packaging industries for accurate inventory control. Thanks to the wide range of materials they can engrave
More Information Top
-
The Chemical Formulary, Volume 16
High Tack Strength Contact Adhesive .
-
Fracture kinetics of adhesion layers in composite systems
substrate-thin-film, where the substrates were plates of devitrified glass or ceramic 22KhS on which were vacuum-deposited (residual gas pressure 10-5 bar) thin metallic films of aluminum and chromium under conditions ensuring high - strength adhesive contact .
-
Approximation of the strength surfaces of a transversely isotropic material
substrate-thin-film, where the substrates were plates of devitrified glass or ceramic 22KhS on which were vacuum-deposited (residual gas pressure 10-5 bar) thin metallic films of aluminum and chromium under conditions ensuring high - strength adhesive contact .
-
Effect of elastic recovery on the electrical contact resistance in anisotropic conductive adhesive assemblies
It is shown that smaller values of adhesive strength yield higher contact resistance values; and similarly, smaller values of modulus of elasticity of the resin lead to higher contact resistance values.
-
Mechanical Activation of Construction Binder Materials by Various Mills
Mechanical processes during grinding mineral materials cause, along with the increase in their surface energy, increase the Gibbs energy of powders and, respectively, their chemical activity, which also contributes to the high adhesion strength when contacting them with binders.
-
Staurolite Shales for Mullite-Silica Carbidized Heat Insulation
…water glass property indices; – improvement of filler quality, primarily from the point of view of dusty fraction content; – use of special methods for activating filler grain sur- face, providing development of high - strength adhesive con- tacts at the water glass…
-
Adhesive and electrical properties of the interface between Pb1 − x Mnx Te Crystals and In-Ag-Au alloy
The contacts possessed high adhesive strength .
-
Processing of Tape–Cast Laminates Prepared from Fine Alumina/Zirconia Powders
…with increasing binder:plasticizer ratio for a constant plasticizer/binder volume.*’ Moreover, higher bond strengths are obtained by mixing powders of two sizes, which pack to a higher density than equivalent monodisperse powders, allowing increased polymer contact and higher adhesive strengths .” .
-
Final Report on LDRD Project: Heterogeneous Integration of Optoelectronic Arrays and Microelectronics
Indium is a soft low melting point metal that is ideally suited for thin film solder applications where intimate thermal contact , high adhesion strength and low temperature processing are required, thus making it the logical starting point for this investigation.
-
Functional Surfaces in Biology
High strength of the adhesive contact causes an opposite problem: how to detach the pad at the beginning of the swing phase while walking?
Indicates content that may require registration and/or purchase.