-
Supplier: Accuris
Description: TEST FOR PHOSPHATE CONTAMINATION OF HIGH STRENGTH SCREWS
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set Screws Cup Point
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M10, M12, M16, M2, M20, M24, M3, M30, M36, M4, M5, M6, M8
-
Supplier: NBK America LLC
Description: High strength stainless steel hex socket head cap screw with integrated washer. Bolt tensile strength is 1000 N/mm2, 0.2% proof load 800 N/mm2. A plain washer of hardness 300 HV or higher, suited to the bolt strength, is built in. The proof load is approximately
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M3
-
-
Supplier: Accuris
Description: INSERT, SCREW THREAD-LOCKED IN, RING LOCKED, SERRATED, HIGH STRENGTH
-
Supplier: Accuris
Description: INSERT, SCREW THREAD-LOCKED IN, RING LOCKED, SERRATED, HIGH STRENGTH, OVERSIZE REPLACER
-
Supplier: Fabory North America
Description: High-strength PEINER structural bolts DIN 6914.
-
Supplier: Fabory North America
Description: High-strength PEINER injection structural bolts ≈ DIN 6914
-
Supplier: NBK America LLC
Description: Washer integrated hex socket head cap screws high strength stainless steel SNSQLG ventilation hole type. Easier discharge of gas accumulated at the bottom of screw holes from the ventilation hole and gas accumulated in drill holes from the spring washer clearance,
- Length: 1.181103 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M5
-
Supplier: Isabellenhutte USA
Description: and limited bending strength.) Varieties of this alloy can provide significantly higher tensile strength than even copper coated stainless steel Staku (< 1,400 Mpa). ISA-CON® comes very close to copper compared to other high-strength alloys (up to 90% in e.g. ISA-CON
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Supplier: Accuris
Description: INSERT, SCREW THREAD LOCKED-IN, RING LOCKED, SERRATED, HIGH STRENGTH, OVERSIZE REPLACER
-
Supplier: Zaber Technologies, Inc.
Description: mm travel Up to 100 kg payload Starting price: $$$$ Ball screw options for 100% duty cycle Lead screw options for precision Recirculating ball bearings for long lifetimes Dust cover protects internal components Riser options available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber
- Orientation: Gantry
-
Supplier: TelephoneStuff.com
Description: High-strength copper alloy construction. Features: - Brass or plated screws for corrosion resistance
- Clamp Type: Pipe Clamp
-
Supplier: Haida International Equipment Co., Ltd.
Description: This High low temperature tensile strength tester can do tensile test, tear test, peel test, bond test with different clamps for textile, fabric, leather,tape, film and other kind of materials with high low temperature environment. This tensile test equipment uses the motor to
- Force / Load Capacity: 11,240 lbs
- Test Speed: 0.0003937007874015742 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: NBK America LLC
Description: Plain washers for high strength stainless steel bolts. Hardness is 300 HV or higher. Even higher hardness than general stainless steel plain washers. Suited to use with stainless steel bolts of tensile strength 800 N/mm2 to 1000 N/mm2. *1 Use in combination with high
- Outside Diameter: 0.2755907 inch
- Washer Type: Flat / USS Washer
- Metric Size: M 3
- Material: Stainless Steel
-
Supplier: Techsil Limited
Description: ThreeBond TB1303 is an anaerobic reactive adhesive/sealant which has been specially developed for locking and sealing threaded parts and fittings with high strength when cured. TB1303 cures spontaneously when sealed off from contact with the air between close fitting metallic surfaces.
-
Supplier: ASTM International
Description: This specification covers the requirements for quenched and tempered alloy steel screws 0.060 through 1 1/2 inches in diameter having a minimum ultimate tensile strength of 170 KSI. High strength screws shall be heat treated by quenching in oil from above the
-
Supplier: SAE International
Description: 1. SCOPE: 1.1 Type: This specification covers high quality holts and screws made of a low-alloy, heat resistant steel. 1. 2 Application: Primarily for joining parts where high strength up to 900'F (480'C) is reqnired.
-
Supplier: DME Company
Description: Up to 12" long High-grade alloy steel, heat treated to 38-45 HRC Tensile strength: 180,000 PSI minimum
- Length: 0.25 to 12 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8"
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
-
Supplier: G.L. Huyett
Description: Socket head cap screws are made of heat-treated alloy steel and are best used for applications where extreme strength and hardness are required. However, stainless steel has become the material of choice for exterior and most marine applications, where high corrosion resistance
- Length: 0.125 to 12 inch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
-
Supplier: Radwell International
Description: HIGH-STRENGTH STEEL THREADED ROD, 5/16"-18 THREAD SIZE, 3" LONG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This specification covers high quality bolts and screws made of a low-alloy, heat resistant steel.
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for
-
Supplier: Fastener SuperStore, Inc.
Description: 14 X 1/2 High Low TFS / Six Lobe / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in
- Length: 0.5 inch
- Inch: # 14
- Head Type: Pan Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: ASTM International
Description: This specification covers the requirements for quenched and tempered alloy steel screws 0.060 through 1 1/2 inches in diameter having a minimum ultimate tensile strength of 170 KSI. High strength screws shall be heat treated by quenching in oil from above the
-
Supplier: National Bolt & Nut Corporation
Description: SOCKET HEAD SHOULDER SCREWS National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and are
- Length: 0.25 to 6 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Standard Drives: Hex Socket / Allen
-
Supplier: Ewellix
Description: compactness and high load capacity are required. Compact inverted roller screws operate on the same principle as planetary roller screws, whereby the roller run is synchronised with the threaded spindle via gears. They offer an excellent combination of high
- Dynamic Load Rating: 58,223.2 lbs
- Maximum Static Load Capacity: 125,663.2 lbs
-
Supplier: Peco Fasteners, Inc.
Description: 1-3/4 INCH LENGTH HIGH STRENGTH STEEL MATERIAL HEX HEAD SLOTTED DRIVE 3/16 INCH DRILL POINT SIZE PROCESS CASE HARDENED DRILL LENGTH 3-1/2 INCH INCLUDES MASONRY SCREW DRILL BIT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
- Length: 1.75 inch
- Inch: 1/4"
- Material: Hardened Steel
- Head Type: Hexagon Head
-
Supplier: KOFON Motion Group
Description: All HPL precision planetary roller screw adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, high-strength roller bearings, and global top level gear grinding craft. Perfect integrated design of non-circular roller
-
Supplier: NBK America LLC
Description: have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic
- Features: Other, Tapered, Threaded
- Material: Polyetheretherketone (PEEK)
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX SOCKET HEAD CAP SCREWS Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength
- Length: 0.787402 to 7.480319 inch
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball
- Lift Capacity: 10 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball
- Lift Capacity: 100 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: National Bolt & Nut Corporation
Description: applications that call for a more polished or finished look, or for applications where there is not enough wrench/socket space for a typical hex head cap screw to fit. Flat Head Hex Socket Cap Screws are commonly constructed from high strength alloy steel. Other materials
- Length: 0.4724412 to 1.4960638 inch
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
- Head Type: Flat Head, Socket Head Cap
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Bolts Screw Nuts Ceramic Bolts Screw Nuts Physical properties: insulation, electrical breakdown resistance, high temperature resistance, wear resistance and high strength Ceramic Screw and Ceramic Nuts characteristic: It will not deform and extend in
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
Take a closer look at Bumax’s stock product range of high strength stainless steel fasteners. The optimal choice for high performance and safety critical fastening applications in the harshest environments! (read more)
Browse Screws Datasheets for BUMAX® -
Introduction The PL precision planetary roller screw from KOFON is built for reliable linear motion in demanding applications. Forged alloy steel, advanced heat treatment, the latest helical gear design, high-strength roller bearings, and top-level gear grinding deliver (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
capacity, smooth motion, and high positioning accuracy through advanced mechanical design and precision manufacturing. Manufactured from forged alloy steel with advanced heat treatment and precision gear grinding technology, these roller screws provide exceptional strength, durability, and (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
use in corrosive environments involving petroleum, biomedical and power generation operations as well as sea water, acids or other chemicals. Keystone's Titanium screws have a high strength-to-weight ratio and are about 40% lighter than carbon steel or stainless steel (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
product: BUMAX® DX 129 EPK Crucial properties: Anti-galling High strength Rapid delivery “BUMAX really saved the day at a point in our project when it was critical that we had no delays. The next (read more)
Browse Screws Datasheets for BUMAX® -
other metals, such as silicon. Brass The most common alloy of copper. It is approximately 2/3 copper and 1/3 zinc. It has high electrical conductivity, non-magnetic with low to average strength and good corrosion resistance. Brass and (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
contact structure keep motion stable and accurate under heavy loads. Key Features Premium materials: alloy forged steel, advanced heat treatment, high-strength roller bearings High rigidity and precision: helical gear (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
applications where contamination or outgassing may be of concern. The high-strength nature of BUMAX® DX 129 EPK screws was not essential but it is an appreciated property by TNO. “Quickly obtaining anti-galling screws was the most important thing for us but the high strength (read more)
Browse Screws Datasheets for BUMAX® -
. BRASS The most common alloy of copper. It is approximately 2/3 copper and 1/3 zinc. It has high electrical conductivity, non-magnetic with low to average strength and good corrosion resistance. Brass and silicon bronze gain their strength from the addition of other metals, such as (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Outperform in extreme high-pressure environments Adjust to uneven surface plates Offer more stability and head strength requirements Accommodate large open diameter applications with large surface of metal-to-metal contact Decrease possibility of the O (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
What are the Main Types of Linear Actuators?
a variety of guide mechanisms, with plain bearings, cam-roller guides, and recirculating bearings (riding on a profiled rail or round shaft) being the most common. Because their strengths are high speeds and long strokes, belt-driven systems are often housed in an aluminum extrusion or in an open
-
Why Is Titanium Such An Attractive Material For Fasteners Used In Critical Environments?
Titanium fasteners have become extensively used across many industries over the last few years. The material is very active, flexible/high plasticity, and offers a fantastic combination of strength plus corrosion, oxidation, heat, and cold resistance; it is non-magnetic, non-toxic, and lightweight