-
Supplier: MP Pumps, Inc.
Description: Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 1 hydraulic pumps utilize a semi-open impeller design to allow
- Discharge Size: 1 to 1.25 inch
- Maximum Discharge Flow: 140 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: Hydraulic
-
Supplier: KSB AG
Description: Design Multistage, vertical (horizontal installation upon request)high-pressure centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses,
- Horsepower: 2.948484846786204 HP
- Maximum Discharge Flow: 52.39411333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is
- Horsepower: 0.8 HP
- Maximum Discharge Flow: 74 GPM
- Maximum Discharge Pressure: 21 psi
- Media Temperature: -10 to 240 F
-
-
Supplier: MP Pumps, Inc.
Description: HHL-Flomax (High Head Low Flow) "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while ensuring consistent priming
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 108 to 180 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps
- Pump Type: Fire Service Pumps
-
Supplier: Alfa Laval Inc.
Description: centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment.
- Horsepower: 0.75 to 125 HP
- Maximum Discharge Pressure: 87.02262 to 145.0377 psi
- Media Temperature: -10 to 140 F
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Fluid Equipment Development Company
Description: frame, TEFC motor for easy repair Compact footprint for saving space Centerline discharge for easy piping and self venting design Back wear ring eliminates motor thrust load and extends shaft seal life The SLP pump series is a low pressure end suction, close-coupled horizontal
-
Supplier: EBARA Pumps Americas Corporation
Description: The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally
- Discharge Size: 1 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5.5 to 66 GPM
- Maximum Discharge Pressure: 226.0525526 to 565.1313815 psi
-
Supplier: Finish Thompson, Inc.
Description: deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and
- Discharge Size: 1.5 inch
- Horsepower: 2.14435261584451 to 2.7 HP
- Maximum Discharge Flow: 117 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: APV, An SPX Brand
Description: W+ is a comprehensive range of premium sanitary end-suction centrifugal pumps designed with maximum operating benefits and minimal life cycle costs in mind. Reliable and heavy duty design Energy efficient Quiet performance with minimal vibration Superior shaft seal design
- Maximum Discharge Pressure: 870 psi
- Features: Centrifugal Pumps
-
Supplier: APV, An SPX Brand
Description: W+ is a comprehensive range of premium sanitary end-suction centrifugal pumps designed with maximum operating benefits and minimal life cycle costs in mind. Reliable and heavy duty design Energy efficient Quiet performance with minimal vibration Superior shaft seal design
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Features: Centrifugal Pumps
-
Supplier: Xylem Applied Water Systems
Description: End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it
- Maximum Discharge Flow: 61.666666666666664 GPM
- Features: Centrifugal Pumps, Plastic
- Pump Type: Circulation Pumps
- Power Source: DC Powered
-
Supplier: Alfa Laval Inc.
Description: LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product
- Horsepower: 2.01033057735423 to 115.258953101643 HP
- Maximum Discharge Pressure: 72.51885 to 145.0377 psi
- Media Temperature: 14 to 284 F
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Alfa Laval Inc.
Description: External shaft seal provides maximum hygiene by placing difficult-to-clean parts on the outside of the pump. The external shaft seal ensures that the centrifugal forces in the pump contribute to the enhanced lubrication of the shaft seal and that wear particles are forced out of
- Horsepower: 1.5 to 25 HP
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: -10 to 140 F
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: KSB AG
Description: slightly contaminated water in general water supply, irrigation and spray irrigation systems, lowering and maintaining ground water levels, pressure boosting, emergency water supply, minesand fountains etc. Suction casing fitted between pump and motor, equipped with strainer to
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: Johnson Pump, An SPX Brand
Description: The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different sizes, each built up with one or more stages. The MCHZ family is self-priming by
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: Sulzer Ltd.
Description: pressure unit charge Atmospheric or Vacuum Bottoms High temperature Oil Sands processing with abrasive resistant coatings Boiler Feed booster Seawater booster for critical services High-temperature vacuum bottoms Low pressure unit charge Light Vacuum Gas Oil (LVGO) and
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: FLSmidth
Description: options The UMD includes a wide range of pump sizes that can handle flows from 350 to 15,000 cubic meters per hour (1,500 to 66,000 gallons per minute). The UMD high-pressure models are also available for multistage high-pressure applications. UMD-R elastomer lined
-
Supplier: Crane Pumps & Systems
Description: All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit. Applications: Chemical, Petrochemical,
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 1,000 GPM
- Media Temperature: 600 F
- Features: Centrifugal Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 280 to 1,400 GPM
- Maximum Discharge Pressure: 274 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: Cornell Pump Company
Description: in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements
- Maximum Discharge Flow: 4,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps Rugged
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertical high pressure pumps (Series e-SV)for water boost applications. Stainless steel or cast iron construction with multiple suction and discharge orientations. Flows to 350 GPM and 800 feet TDH. Designed to handle a wide range of filtration, pressure boost,
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 1,845.32696 psi
- Features: Boiler Feed Pumps, Booster Pumps, Cast Iron, Centrifugal Pumps, Stainless Steel
-
Supplier: Cornell Pump Company
Description: configurations Compact design available Low shaft deflection High efficiency High suction lift Two-year warranty Oversized bearings Patented Cycloseal® design Low cost of repair Lower operating cost Cutter blades Applications Manure slurry Slurry booster Dewatering Digesters
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Wastewater
-
Supplier: Cole-Parmer
Description: construction assembly allows overhaul of the impeller and seal without disturbing suction • and discharge connections • Top centerline discharge and foot support under casing ensures self-venting and reduces misalignment • from pipe loads • High operating efficiency lowers operating
- Horsepower: 15 HP
- Maximum Discharge Flow: 380 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Wilo AG
Description: features/product advantages Efficient hydraulics for high flow rates up to 17,000 m³/h Low NPSH thanks to double suction impeller High process reliability and easy maintenance without removing the pressure or suction lines Decreased noise level and reduced
- Maximum Discharge Flow: 74,848.73333333334 GPM
- Maximum Discharge Pressure: 256.0192974 psi
- Media Temperature: 17.6 to 248 F
- Water Temperature: 17.6 to 248 F
-
Supplier: Crane Pumps & Systems
Description: Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial Applications:
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: Cole-Parmer
Description: construction assembly allows overhaul of the impeller and seal without disturbing suction • and discharge connections • Top centerline discharge and foot support under casing ensures self-venting and reduces misalignment • from pipe loads • High operating efficiency lowers operating
- Horsepower: 3 HP
- Maximum Discharge Flow: 115 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: construction assembly allows overhaul of the impeller and seal without disturbing suction • and discharge connections • Top centerline discharge and foot support under casing ensures self-venting and reduces misalignment • from pipe loads • High operating efficiency lowers operating
- Horsepower: 7.5 HP
- Maximum Discharge Flow: 160 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Dewatering Pumps, Wastewater, Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Gorman-Rupp 6400 Series is the latest line of cost-effective solids-handling end suction centrifugal pumps for flooded suction applications. Engineered to handle a range of fluids from clean liquids to challenging solids-laden mixtures, the 6400 Series excels in wastewater (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
and operating method is similar to that of a side channel pump. The TPM is able to generate high discharge pressures, even at comparatively low flow rates. It is featured by low NPSH requirements, ideal for applications with limited suction head. Speed-regulated, the TPM can be optimally adjusted to (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
. The portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and, therefore, robs space for new (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Ultimate pressure: 15 - 150 Torr Pressure: 31 psig Pumping speed 60 Hz: 23.5 - 677 ACFM Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are able to solve many pumping problems in the chemical and (read more)
Browse Self Priming Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
State of the Art Pump Technology for Reverse Osmosis Systems
In pressure boosting, vertical versions of multistage high - pressure centrifugal pumps in end suction design are the prevailing solution, Fig. 1.
-
Higher Efficiency in Particle Flocculation by Using Combinations of Oppositely Charged Polyelectrolytes
In pressure boosting, vertical versions of multistage high - pressure centrifugal pumps in end suction design are the prevailing solution, Fig. 1.
-
Veolia Supplies An Energy-Efficient Water Treatment Plant For Desert Mine
Veolia supplied, among other equipment, 22 skid-mounted pumps, ranging from vertical centrifugal and centrifugal end suction pumps , to high pressure sleeved pumps.
-
Piping Calculations Manual > Oil Systems Piping
Also, careful analysis of centrifugal pump suction piping used for higher vapor pressure liquids is required in order to prevent cavitation damage to pump impellers at low suction pressures.
-
Pump Handbook, Fourth Edition > DISPLACEMENT PUMP FLOW CONTROL
It would be most unusual to encounter a positive displacement pump feeding into the suction of a centrifugal pump because of the high pressure that could be imposed on the centrifugal pump suction and because of the amplification of flow pulsations resulting …
-
Review of surface-equipment requirements for geothermal-well stimulation. Geothermal-reservoir well-stimulation program
Frac units are not equipped with centrifugal pumps to charge the suction of the high pressure pumpsI and therefore must be pressure fed externally by a blender or other high capacity pump.
-
USE OF ULTRAFILTRATION/REVERSE OSMOSIS SYSTEMS FOR THE CONCENTRATION AND FRACTIONATION OF WHEY
will need to provide suitable sanitary equipment such as valves, centrifugal booster pumps (with a high pressure on the suction side), pressure accumulators and a whole range of externally threaded high pressure pipe fittings.
-
Transmission Lines in Digital and Analog Electronic Systems: Signal Integrity and Crosstalk
MARGINAL CAVITATION Large high -head centrifugal pumps that operate with low suction pressure have a distinct tendency to drop-off their operating pump curve when deprived of adequate suction pressure or NPSH.
-
Development and Use of Propping Agent Spacers to Increase Well Productivity
It is important that the service company's centrifugal pump , which charges the suction of the high - pressure pumps, be operated a t the lowest operable discharge pressure.
-
Handling Salt Water At Extreme Pressures
Subsequent prtJssure n~rasurrments with strain-ga~c transtlucers and high -speed strip recorders showed the operating suction pressure with- out the centrifugal pump fluctuatc?tl from minus 0.7 to plus 17.3 psig.
Indicates content that may require registration and/or purchase.