-
Supplier: Accuris
Description: ADHESION REQUIREMENTS, POLYURETHANE FOAM, PRESSURE SENSITIVE ADHESIVE, HIGH TACK
-
Supplier: Henkel Corporation - Industrial
Description: High viscosity, permanent pressure sensitive hot melt designed for assembly application requiring high peel, shear and heat resistance. TECHNOMELT® PS 8668 is a high performance PSA with high peel and shear values. It has aggressive tack and good
- Features: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
-
Supplier: Accuris
Description: ADHESIVE, HOT MELT - PRESSURE SENSITIVE - HIGH TACK - HEAT RESISTANT
-
-
Supplier: Accuris
Description: TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED ACRYLIC, UV RESISTANT, HIGH TACK, INTERIOR
-
Supplier: Techsil Limited
Description: SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range Maintains good shear
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range Maintains good shear
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene,
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene,
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Westech Aerosol Corporation
Description: WT-DMEasy is formulated to be a multi-purpose industrial strength adhesive for construction related applications. Industries for which this adhesive is suitable include general construction, furniture, RV, upholstery and many others. Prior to use, a small test patch should be sprayed
- Use Temperature: -30 to 150 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Single Component System, Solvent Based (Volatile Organic)
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H812 Permanent Pressure Sensitive Adhesive Amber is a high strength product assembly adhesive with low odor, high temperature resistance, high tack, and high shear strength. It is typically used for labeling,
- Viscosity: 14,200 to 24,500 cP
- Substrate Compatibility: Plastic
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H911 Removable Pressure Sensitive Adhesive Amber is a repositionable adhesive with medium tack, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with plastics, metal, non-woven materials,
- Viscosity: 6,000 to 8,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H522 Permanent Pressure Sensitive Adhesive Amber is a low surface energy substrate adhesive with very high tack and medium heat resistance. It is typically used for labeling, assembly, and bonding with plastics, metal, non-woven
- Viscosity: 4,700 to 7,500 cP
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Westech Aerosol Corporation
Description: FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that
- Use Temperature: -30 to 190 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Other, Single Component System, Solvent Based (Volatile Organic)
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H230 Removable Pressure Sensitive Adhesive Light Yellow is a repositionable adhesive with ultra low tack with very clean removal, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with
- Viscosity: 1,000 to 4,400 cP
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Description: High initial tack, high stickiness, excellent resistance to plasticization, used in film labels
- Features: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
-
Supplier: Allied Electronics, Inc.
Description: SDR Wire Marking Tapes, 0.215 in. Width, 96 in. Length, 3 mils Thickness 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon,
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation
-
Supplier: Mactac
Description: IMAGin HTO high tack opaque matte print media designed for application on flat to slightly curved surfaces and carpet graphics. Certified media for HP DesignJet L65500.
- Features: Contact / Pressure Sensitive (PSA), Vinyl
-
Supplier: Mactac
Description: REBEL RB528H is a 5 year 99% opaque matte white print media with high tack permanent adhesive and a 90# Superflat Liner. Prints on just about everything. Sticks to just about everything.
- Features: Contact / Pressure Sensitive (PSA), Vinyl
-
Supplier: Mactac
Description: REBEL RB528H is a 5 year 99% opaque matte white print media with high tack permanent adhesive and a 90# Superflat Liner. Prints on just about everything. Sticks to just about everything.
- Features: Contact / Pressure Sensitive (PSA), Vinyl
-
Supplier: Mactac
Description: REBEL RB599H is a 5 year clear gloss print media with high tack permanent adhesive and a 90# Superflat Liner. Prints on just about everything. Sticks to just about everything.
- Features: Contact / Pressure Sensitive (PSA), Vinyl
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance,
- Thickness: 1.968503937007874 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE® PS 9627 is a general purpose, pressure sensitive acrylic for bonding plastics. High tack and high solids offer quick processing and adhesion to many substrates.
- Viscosity: 2,000 cP
- Features: Contact / Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR® CS205 A is a PTFE-coated fabric with acrylic pressure sensitive adhesive on one side. The acrylic adhesive provides high initial tack, enhanced solvent resistance and is rated for service between -40°C and +177°C. Applications: Packaging industry Heat
- Thickness: 0.004724409448818898 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Single-Sided Adhesive
-
Supplier: Henkel Corporation - Industrial
Description: General purpose, pressure sensitive hotmelt designed for the manufacture of pre-applied labels, tags and fluff removers. TECHNOMELT® PS 8697 is a general purpose, pressure sensitive hotmelt designed for the manufacture of pre-applied labels, tags and fluff removers. It
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 969 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 969 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 976 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 976 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For
- Width: 0.25 to 0.75 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 928 Transfer Tape, 400/1000 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 928 is a 2.0 mil, 400/1000 high tack/low tack acrylic, reverse wound, pressure sensitive adhesive double coated tape with a white tissue
- Width: 0.25 to 0.5 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6105 is recommended for pressure sensitive permanent label adhesives such as General Purpose, EDP,and Primary Paper Label applications where high tack with no wing-up in required. Markets Utilized In Adhesives Featured Applications Construction
- Viscosity: 90 to 300 cps
- Application: Adhesives
- Material Type: Styrenics
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR P.315 is manufactured from high quality Polyester (PET) with thermosetting rubber pressure sensitive adhesive. High tack with good adhesion on many types of materials, excellent conformability, breakdown voltage and tensile strength. Applications: Motor
- Thickness: 0.003425196850393701 inches
- Temperature Resistance: -15 C
- Backing: PET / Polyester
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR® CS310 A is a PTFE-coated woven fibreglass fabric with acrylic pressure sensitive adhesive on one side. The acrylic adhesive provides high initial tack, enhanced solvent resistance and is rated for service between -40°C and +177°C. Applications:
- Thickness: 0.011220472440944882 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Glass / Fiberglass
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 59C, Silicone, Heat cure LOCTITE® ABLESTIK 59C adhesive is designed for applications used at high temperatures which require electrical conductivity and do not need a high bond strength. It can be used in its cured or uncured state. LOCTITE ABLESTIK 59C can be
- Use Temperature: 67 to 500 F
- Features: Contact / Pressure Sensitive (PSA), Single Component System
- Chemical System: Silicone
-
Supplier: Can-Do National Tape
Description: Copper Foil Tape. Copper foil tape with a high performance acrylic adhesive with excellent balance of peel adhesion, tack and shear strength. Custom slit to width.
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this acrylic-based adhesive? Conveniently hang/mount items or fasten objects together without the damage of nails, tacks, or staples Superior, heat-resistant bonding for automotive, computer, and medical environments Pressure-sensitive acrylic
- Chemical System: Acrylic / Polyacrylate
Find Suppliers by Category Top
Featured Products Top
-
In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
A leader in the development and manufacture of high performance pressure sensitive adhesives and tapes with products found worldwide in such industries as aerospace, automotive, building & construction, optical, personal care, packaging, security & solar was expanding their (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
surfaces and feature low charging pressure sensitive adhesives (PSA) and liners that generate less than 125 volts with liner removal and again when removed and repositioned. Download the full brochure (read more)
Browse Label Materials Datasheets for Polyonics -
transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive adhesives (PSA). Our barcode tags are excellent alternatives to (read more)
Browse Industrial Tapes Datasheets for Polyonics -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
1 MIL SEMI-GLOSS WHITE POLYIMIDE LABEL POLYONICS XF-581 is a 1 mil (25 µm) polyimide film with a high-temperature, permanent, pressure sensitive acrylic adhesive and a high opacity, semi-gloss white topcoat specifically designed for thermal transfer printing and applications requiring low outgassing. (read more)
Browse Label Materials Datasheets for Polyonics -
ABLE INC/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Quantaflex Printed Electronics Inc. -
offers the most durable label materials for the harshest applications while preventing the propagation of fire. Our labels have high temperature topcoats, flame-retardant pressure sensitive adhesives and are recognized or tested UL 94 V-0, FAR 25.853 and BSS 7238/7239 aerospace standards and (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics
More Information Top
-
3M - SJ-5514-WHITE - Hardware - Bumper - Allied Electronics
The aggressive, high tack pressure sensitive adhesive is protected with a release liner making application fast and easy.
-
3M - SJ5018 - Hardware - Bumper - Allied Electronics
The aggressive, high tack pressure sensitive adhesive is protected with a release liner making application fast and easy.
-
3M - SJ-5007-BLACK - Hardware - Bumper - Allied Electronics
The aggressive, high tack pressure sensitive adhesive is protected with a release liner making application fast and easy.
-
3M - SJ-5023-BLACK - Hardware - Bumper - Allied Electronics
The aggressive, high tack pressure sensitive adhesive is protected with a release liner making application fast and easy.
-
Dermatotoxicology
Similarly, as for contact time, a higher pressure results in a higher tack of pressure sensitive adhesives .36,37 Hence, as long as the critical contact pressure and time37,38 is not reached, the amount of SC removed increases with the applied …
Indicates content that may require registration and/or purchase.