-
Description: housing:Min. resistance value 100M Ω(DC 500V) Electrical duration:2 Years Working water flow rate (min):1 L/Min Working water pressure (min):0.1 MPa measuring range and accuracy:2-20 L/Min±10% Temp. Range:-10°C~+105°C Liquid:water(clean) Max. Pressure:1 MPa,Max
- Operating Temperature: 14 to 221 F
- Operating Pressure: 145.036839357197 psi
- Liquid Volumetric Flow Rate: 0.528 to 5.28 GPM
- Process Media Type: Gas, Liquid
-
Supplier: ProSonix Corporation
Description: Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally Modulated Steam Control accurately meters the mass flow of steam
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 6-50 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 3-20 GPH water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 0.5 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output and frequency output Clearly visible LED display with red/green color
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.01058994 to 0.529497 SCFM
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: BARTEC
Description: Data Transfer
- Process Media Type: Liquid
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: McCrometer, Inc.
Description: Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters.
- Pipe Diameter: 4 to 12 inch
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Other, Recorder / Totalizer Functions
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The FPD470F wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
- Pipe Diameter: 1.5 to 24 inch
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
Find Suppliers by Category Top
Featured Products Top
-
high-precision flow and temperature measurement, as well as totalized flow consumption for water and water/glycol applications. ifm's SA flow sensors is a cost effective, probe style flow sensor that can measure flow and temperature in pipes from ½” to 16” (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
unauthorized entry. Fabricated steel meter tubes with straightening vanes and fabricated steel meter heads are coated inside and out with NSF approved fusion-bonded epoxy. The ML04 and other Water Specialties propeller flow meters are constructed using advanced techniques and durable, high grade (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
worldwide. Accuracy You Can Count On The V-Cone flow meter’s unique design provides repeatable accuracy of up to ±0.5% of rate under even the most difficult flow conditions. High-Performance in Challenging Applications Designed for mild to harsh operating (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Delivering accurate steam flow measurement in a space-saver design, the V-Cone Steam Flow Meter from McCrometer is ideal for Campus District Energy Facilities and eliminates many of the common equipment layout problems associated with steam processes in HVAC and Electric Power Co (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
and deionized water usage control of semiconductor manufacturing facilities. Feature ?High durability with no moving parts ?Turndown ratio 50:1 ?Ultrasonic sensor is integrated ?Negligible pressure drop (equivalent to straight pipe) ?Easy to read LCD which can be oriented (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
existing inline flowmeters on the water network. The customer trialed a number of clamp-on ultrasonic flow meter options. To demonstrate the effectiveness of Panametrics’ technology, the Channel Partner trialed a dual traverse installation on the GRP 1200 mm pipeline with two (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
lowest installed cost, low-maintenance and highly reliable measurement solution for challenging hazardous applications in LNG processing, transportation, storage and distribution. The V-Cone Flow Meter’s no-moving parts, high-reliability design offers safe, highly stable measurement in explosive environments with 25 years of proven service and the standard global agency approvals required for use worldwide. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Pilot Scale Precipitation Test of AN-107 Simulant with Caustic Adjustment at 20 Degrees C
… FLTR FLOW (gpm) Q2, flow rate of the filtrate (low range meter used for slurry runs) • HI FLTR FLOW (gpm) Q3, Flow rate of the filtrate ( high range meter used for water runs) • Temp corr flow (gpm/ft2 ), Filtrate flow per …
-
Pilot Scale Precipitation Test of AN-107 Simulant without Caustic Adjustment at 50 Degrees C
… FLTR FLOW (gpm) Q2, flow rate of the filtrate (low range meter used for slurry runs) • HI FLTR FLOW (gpm) Q3, Flow rate of the filtrate ( high range meter used for water runs) • Temp corr flow (gpm/ft2 ), Filtrate flow per …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Grease for lubricating and sealing chem. processing equip., vacuum and pressure systems, plug valves, control valves, flow meter bearings, fire extinguisher valves; lubricant for water -treating equip., syn. rubber gaskets and seals in high - temp . applics., laboratory equip., o-rings on …
-
Handbook of Lubricants
Uses: Grease for lubricating and sealing chem. processing equip., vacuum and pressure systems, plug valves, control valves, flow meter bearings, fire extinguisher valves; lubricant for water -treating equip., syn. rubber gaskets and seals in high - temp . applics., laboratory equip., o-rings on …
-
Handbook of Food Packaging Chemicals and Materials
Uses: Grease for lubricating and sealing chem. processing equip., vacuum and pressure systems, plug valves, control valves, flow meter bearings, fire extinguisher valves; lubricant for water -treating equip., syn. rubber gaskets and seals in high - temp . applics., laboratory equip., o-rings on …
-
CR4 - Thread: Calculation of Volume for 1 hr of pumping process
If he has, say an orifice meter the difference in reading between starting temp and 5°C higher (for a given actual flow ) is insignificant for the pump test, let alone estimation of water volume.
-
High pressure cleaning: luxury or necessity?
The equipment carries the fuel supply and burner for heating the coil, with metering of fuel and combustion air, a reservoir for detergent or disinfectant, plus automatic devices to prevent excessive pressure, inadequate water flow , or too high temp .
-
Heating Systems Plant and Control
… 20, 136 Biogas 118 Bivalent heating systems 130 Blast tube 36 Boiler controls anti-cycling 292 cascade 289 cycling 282 flow temp control 281, 286 heat meters 290 high /low 291 modulating 291 … … surfaces 14, 61, 65 water content 15, 17 Boilers …
-
Advanced emissions control development project. Phase I, Final report, November 1, 1993--February 19, 1996
… Limestone SlurryFeed Density Meter WFGD Limestone SlurryFeed Flow Meter WFGD Clarified Recycle Water Blowdown Meter WFGD Lower Spray Level Flow WFGD MEWash Make Up … … StaticP WFGD Venturi DifferentialPressure( High ) WFGD Venturi DifferentialPressure(Low … … Gas TemperatureC Building Air Temp Elevation 105 BuildingAir TempElevation …
-
Technical Analysis of Projects Being Funded by the DOE Hydrogen Program
Total Flow Meter High Temp Water -Gas Shift .
Indicates content that may require registration and/or purchase.