-
Supplier: E+E Elektronik
Description: The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: E+E Elektronik
Description: The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity
- Height: 3.149608 inch
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
Supplier: Vaisala
Description: measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
-
Supplier: Vaisala
Description: humidity and wet bulb temperature Safe operation with the entire transmitter in hazardous areas: Div I and II (USA, Canada), Categories 1G/Zone 0 Vaisala HUMICAP® Sensor features high accuracy, excellent long-term stability, and negligible hysteresis NIST traceable
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -94 to 356 F
- Variables Measured: Absolute Humidity, Dew Point, Relative Humidity, Temperature
- Electrical Outputs: Analog Current
-
Supplier: Vaisala
Description: installation, configuration, and field adjustment • Humidity parameter options: relative humidity, dew point, mixing ratio, enthalpy, wet bulb temperature, dew point depression, and absolute humidity • Full 0 … 100%RH measurement range • Accuracy up to ±1.7%RH
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.7 %
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: Embedded Data Systems
Description: Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: PMC Engineering LLC
Description: precision manufacturing applications Digital or analog output possible PC62 available with calculated absolute humidity, dew point or wet bulb temperature output Output range on the PC62V is free scalable
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -20 to 185 F
-
Supplier: PMC Engineering LLC
Description: Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required. WM33 is designed for low
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -20 to 160 F
-
Supplier: PMC Engineering LLC
Description: The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 212 F
- Operating Temperature: -25 to 390 F
-
Supplier: Embedded Data Systems
Description: Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors: HIH6130/6131 Series, is a digital output-type relative humidity (RH) and temperature sensor combined in the same package. These devices offer several ompetitive advantages, including:
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors: HIH6130/6131 Series, is a digital output-type relative humidity (RH) and temperature sensor combined in the same package. These devices offer several competitive advantages, including:
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors: HIH6130/6131 Series, is a digital output-type relative humidity (RH) and temperature sensor combined in the same package. These devices offer several competitive advantages, including:
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors: HIH6130/6131 Series, is a digital output-type relative humidity (RH) and temperature sensor combined in the same package. These devices offer several competitive advantages, including:
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Allied Electronics, Inc.
Description: a plastic cap for OEM applications. The CPC axial port option accommodates pressure measurements in tube applications. Features: Small Size Temperature Compensated Zero and Span Calibrated Millivolt Output Differential, Gauge and Absolute Pressure Constant Voltage Excitation
-
Supplier: Edgetech Instruments Inc.
Description: The Model 200M is a complete instrument for the measurement of atmospheric dew or frost point, ambient temperature, percent relative humidity and other psychrometric variables. It employs the very reliable optical chilled mirror sensing technique which provides a primary measurement of
- Relative Humidity Range: 1 to 95 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -58 to 140 F
- Dew Point Accuracy: 0.9 F
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Edgetech Instruments Inc.
Description: provides high accuracy dew/frost point temperature measurement Automatic Balance Control mode provides automatic correction for optics contaminants Temperature measurement option for live relative humidity measurement Pressure measurement option for live parts per million
- Dew Point Range: -103 to 122 F
- Dew Point Accuracy: 0.45 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
-
Supplier: Edgetech Instruments Inc.
Description: facility with ISO/IEC 17025:2005 accredited calibration laboratory. Detects upset conditions in compressed air systems Constantly monitors pressure and dew/frost point temperature Strobe lamp and pulsing audible alarms for low pressure or high dew/frost point alert Displays dew/frost
- Dew Point Range: -40 to 203 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure
-
Supplier: MBW Calibration AG
Description: The 573 Dew Point Mirror is a high performance 19″ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of frost/dew
- Dew Point Range: -76 to 203 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: InspectorTools
Description: mixing ratio Typical ranges of calculated variables: Dewpoint temperature: -40º F to 140º F Absolute humidity: 0 to 1100 GPP (grains per pound) Wet bulb temperature: 32 to 140º F Mixing ratio: 0 to 160 g/Kg d.a. Versatile and easy-to-use Incorporates Vaisala HUMICAP®
-
Supplier: InspectorTools
Description: high temperatures and places hard to reach Features RH measurement range 0 …100 %RH Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio Versatile and easy-to-use Incorporates Vaisala HUMICAP® sensor 6 probes, temperature
-
Supplier: Panametrics
Description: Panametrics OptiSonde hygrometer precisely analyzes humidity and temperature using chilled mirror sensing technology. This humidity analyzer is the perfect sensor of choice for laboratory and process measurements that require high precision without long-term drift.
- Dew Point Range: -103 to 167 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 14 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Cole-Parmer
Description: output signal cables • Connection cable to HMD/W60/70 series • HMP77 remote small sensor humidity probe with 5 meter cable • Weather proof carrying case • Rechargable batteries Vaisala HM70 series meter measures temperature and humidity, plus calculates dew point, wet
- Form Factor: Meter / Indicator
-
Supplier: Cole-Parmer
Description: Alkaline batteries Vaisala HM70 series meter measures temperature and humidity, plus calculates dew point, wet bulb, mixing ratio, absolute humidity, enthalpy, and water vapor pressure. It offers six different languages in display. Log three parameters into meter memory
- Form Factor: Meter / Indicator
-
Supplier: Cole-Parmer
Description: humidity, plus calculates dew point, wet bulb, mixing ratio, absolute humidity, enthalpy, and water vapor pressure. It offers six different languages in display. Log three parameters into meter memory while displaying data in numerical or graphical fashion. View graphic trends
- Form Factor: Meter / Indicator
-
Supplier: Cole-Parmer
Description: output signal cables • Connection cable to HMD/W60/70 series • HMP76 12" long stainless steel humidity probe • Weather proof carrying case • Alkaline batteries Vaisala HM70 series meter measures temperature and humidity, plus calculates dew point, wet bulb, mixing ratio,
- Form Factor: Meter / Indicator
-
Supplier: TSI Incorporated
Description: accessory kit (see full list below). Flow Multi-Meter advanced functionality 5220 models include integrated humidity and differential pressure sensors. The humidity sensor provides relative humidity readings and its measurements are used to compensate the flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: accessory kit (see full list below). Flow Multi-Meter advanced functionality 5320 models include integrated humidity and differential pressure sensors. The humidity sensor provides relative humidity readings and its measurements are used to compensate the flow
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: standard accessory kit (see full list below). The 5330 model includes a tabletop stand. Flow Multi-Meter advanced functionality 5330 models include integrated humidity and differential pressure sensors. The humidity sensor provides relative humidity readings and
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: standard accessory kit (see full list below). The 5230 model includes a tabletop stand. Flow Multi-Meter advanced functionality 5220 models include integrated humidity and differential pressure sensors. The humidity sensor provides relative humidity readings and
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
Find Suppliers by Category Top
Featured Products Top
-
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
over time due to humidity EOC and SemeaTech offer gas sensor products featuring minimized environmental impact, no application (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
oxygen concentration and supply the digital measured values through a standard interface. The sensor measures oxygen in the range of 0...3 Vol.% and simultaneously provides temperature and relative humidity values. The solid electrolyte in (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-dispersive infrared (NDIR) technology to provide precise gas measurement in a compact 10.1 × 10.1 × 6.5 mm package. Featuring integrated temperature and humidity sensing, this sensor offers multi-parameter environmental data with excellent contamination resistance and long-term stability (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
application requirements. IST AG has concentrated one part of the development and manufacturing on high-end thin-film temperature sensors. This know-how is partially derived from the semiconductor industry and allows us to manufacture sensors with high accuracy, excellent long-term stability (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
products for control cabinet climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability (read more)
Browse Current Sensors Datasheets for STEGO -
innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and, above all, a long (read more)
Browse Current Sensors Datasheets for STEGO -
climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and (read more)
Browse Current Sensors Datasheets for STEGO
More Information Top
-
Biomedical Sensors and Measurement
For measuring absolute humidity at high temperatures , thermal conductivity sensors are often used.
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
In general, absolute humidity sensors provide a resolution, at temperatures higher than about 100ı C, greater than those shown by capacitive and resistive sensors and may be used in applications where these sensors would not survive.
-
Proposal of Novel Absolute-Humidity Sensing Method using a Pair of Diode-Thermistors and a Micro-Heater on a Micro-Air-Bridge
…a combination of two diode-thermistors and a micro- air-bridge heater formed in the SOI layer with a underneath cavity, are proposed, and it is confirmed that this sensor can measure the absolute humidity D in the higher temperature above 100°C .
-
Validation of an extractive, airborne, compact TDL spectrometer for atmospheric humidity sensing by blind intercomparison
With an effective calibration of the DP30 temperature sensor , the DP30 is an absolute humidity sensor and thus an interesting high -quality reference for the validation of the self-calibrating absolute detection capabilities of the SEALDH spectrometer.
-
Iodine-mediated coastal particle formation: an overview of the
Reactive Halogens in the Marine Boundary Layer (RHaMBLe)
Roscoff coastal study
High frequency absolute tem- perature and humidity measurements were also made using a co-located capacitance sensor .
-
The effect of water vapor on the electrical properties and sensitivity of thin-film gas sensors based on tin dioxide
The dependences of the sensor conductance, highest possible conductance, and energy-band bending on temperature and absolute humidity resulting from processing of the experimental data are in good agreement with the theoretical predictions.
-
Thermistor-like pn diode temperature-sensor and a new method to measure the absolute humidity using these temperature-sensors combined with a microheater
…This pn junction diode temperature sensor can cover very wide temperature-range of about -200 "Cto 500 "C with very high sensitivity and accuracy like … also developed a new absolute humidity sensar using this pn diode temperature sensor combined with a microheater…
-
A spectrometer for measuring particle size distributions in the range of 3 nm to 10 μm
The control box includes a high voltage module, two HEPA filters, a blower, and sensors measuring sheath air absolute pressure, flow rate, relative humidity , and temperature (Fig. 1).
-
Comparison Of Electro-Optical Sensor Performance Measurements And Model Predictions In Nonideal Weather: Preliminary Results
Qualitative comparisons of electro- optical (EO) sensor field performance measurements and model predictions are presented for a variety of nonideal weather situations including fog, haze, rain, high absolute humidities , and high temperatures observed at Wright - Patterson AFB, Dayton, Ohio.
-
You can have any colour, as long as it's grey
Also, since IR performance is dependant on temperature differences in the viewed scene and is degraded markedly by high levels of absolute humidity in the atmosphere, there are operational theatres and times of the day when IR sensors do not work well…
Indicates content that may require registration and/or purchase.