Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotork plc
Description: 2/2 Way Piston Actuated Valve G 1/2" to 2", High Temperature Version – Stainless Steel
- Valve Type: Piston Valves
- Primary Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 seat: PTFE
- Pressure Rating: 1,000 to 3,000 psi
- Media: Air, Gas
- Valve Type: Ball Valves
- Primary Material: Stainless Steel
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
-
Supplier: HORIBA Instruments, Inc.
Description: The Piezo Actuator Valve PV Series consists of piezo actuator valves with metal diaphragms and metal O-rings. When combined with a pressure sensor or flow rate sensor and ratio control unit (PCU series) you can use the Piezo Actuator Valve PV Series to create a pressure control
- Number of Ports/Ways: 2
- Pressure Rating: 145.036839357197 psi
- Actuation: Electric
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: Reliable, compact, and corrosion resistant actuation for T-342 and T-343 High Purity diaphragm valves Valves are 150psi rated at 68°F and designed for high temperature service Fully serviceable with replacement diaphragms available
- Valve Type: Diaphragm Valves
-
Supplier: GF Piping Systems
Description: the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 240-244 series pneumatically actuated wafer style butterfly valve from Georg Fischer
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Bonomi North America, Inc.
Description: 140mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Features: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 85mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Features: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 75mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Features: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 100mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Features: Pneumatic
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Digital position sensing Modulating, High-speed and failsafe options OLED display Programmable features (adjustable features) Local Control (Only with power supplied) Design & Materials: High performance brushless actuator motor with overload/overheat protection. Actuator
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: BI-TORQ® Valve Automation
Description: hard anodized finish Star-shaped output for universal mounting Optional Viton seals for high temperature applications and HNBR seals for low temperature applications
- Actuator Torque: 40 to 25,000 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Assured Automation
Description: The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits • CISQ
- Actuator Torque: 60 to 25,600 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Johnson Electric North America, Inc.
Description: The Saia-Burgess brand VA product platform offers the industry’s widest speed and torque range in a compact module. The actuator systems align with the design requirements of automatic valve actuation for temperature regulation such as battery cooling or engine temperature
- Actuator Torque: 1.77 to 8.85 In-lbs
- Operating Temperature: -40 to 221 F
- Features: Electric
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Features: API, ASME, Butt Weld, ISO, Metal Seated, Other
-
Supplier: Armstrong International
Description: The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop temperature
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Spirax-Sarco
Description: A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. A valve position indicator is included on standard and flow
- Features: Pneumatic
-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Features: API, ASME, ISO
-
Supplier: Armstrong International
Description: The Emech 2 port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. Combined with the Emech electronic actuator, high speed stand alone closed loop temperature control is possible.
- Valve Size: 0.75 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural gas
- Media: Gas
-
Supplier: Armstrong International
Description: The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 400 F
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 400 F
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators feature
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130 V. Analog control. Evaluation of temperature sensor
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 18 inch
- Media Temperature: -20 to 1,000 F
- Flow (Cv): 7,660
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: ACTUATOR, ROUND FLAT- II INON-ROTATING, BORE:1-1/16 INCH, STROKE:0.75 INCH, MOUNT TYPE: STANDARD, FRONT PORT: STANDARD, TEMPERATURE OPTION: HIGH TEMPERATURE (0°F TO 400°F), MAGNETIC PISTON: NONE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Bray Commercial
Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: DynaQuip Controls
Description: Springs: Steel, High Alloy Epoxy Coated Operating Temperature: -10° F to 195° F
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Location: Hazardous
-
Supplier: DeZURIK, Inc.
Description: DeZURIK G-Series Manual Gear Actuators are available in cast iron construction for use on eccentric plug valves (PEC), full port eccentric plug valves (PEF), AWWA butterfly valves (BAW), High Performance butterfly valves (BHP), and uninterrupted seat
- Actuation Method: Manual
-
Supplier: DynaQuip Controls
Description: compared to other automated valves, these light-duty, direct-mount actuated valves are perfect for specification into a wide variety of OEM applications. Please contact DynaQuip directly for your WaterCop industrial high volume requirements and assistance selecting the
- DC Voltage: 12 to 24 volts
- AC Voltage: 110 to 220 volts
- Features: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
Find Suppliers by Category Top
Featured Products Top
-
A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
/electric tracing results in extremely high temperatures at the point of use. The HAT/SP valve can be installed at the highest point of the system to prevent an individual from being scalded when they activate the safety shower or eyewash unit. The valve will open to establish flow until the over-temperature water is eliminated and then it will then modulate closed. (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use on transcritical CO2 refrigeration systems. Oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Preventing Damage and Meeting Code The ITV valve is engineered to prevent over-temperature conditions that can damage PVC piping (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The DTV drain tempering valve is used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve automatically operates to keep drain water within appropriate plumbing code limits and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
concern of the high temperature water inside the pumps is the exposure to humans when operating faucets, showers, and other water supplies. Pump thermal relief valves are used to discharge the over-temperature water to prevent damage. The (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
continuously senses fluid temperature and automatically modulates to regulate outlet fluid temperature within a narrow and pre-selected range. Completely self-operating, our valves open and establish flow on rising temperatures using thermostatic actuator technology, making them ideal for industrial (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
• High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Pressure: 1000 psig @ 38oC Material (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Interphex Preview, Part Deux
in providing solutions to the diversified process industry through the development, production and distribution of valves, actuators, pumps and related flow components. Resistoflex is recognized as a leading supplier of plastic lined pipe, fittings, hoses, and other components for corrosive and high purity
-
A Push Towards Efficiency
the closing force, enhancing pinch tube element service life. Boreline seals virtually eliminate entrapment areas. Other features include: working pressures up to 125 psig (8.6 bar), temperatures up to 285 F (140 C) and easy conversion between manual and pneumatic actuation. The 313D automated cell
-
CABINET COOLERS END COSTLY SHUTDOWNS
incorporating vinyl tubing with adhesive clips permitted routing of the cold air to those electronic components most susceptible to high temperature. The Key Feature. Most important to Lasercraft was the fact there are no moving parts to wear out, meaning the Cabinet Coolers were maintenance free
More Information Top
-
Transient Heating of Air Bag Fabrics: Experiment and Modeling
In addition, fast actuating , high temperature solenoid valves were chosen to minimize the effect of the speed of valve actuation.
-
Next Generation Nuclear Plant Project Technology Development Roadmaps: The Technical Path Forward for 750–800°C Reactor Outlet Temperature
The RPVis protected by a high temperature pressure actuated relief valve .
-
Smart Thermostat and Coolant Pump Control for Engine Thermal Management Systems
Einaudi and Mortara (1988) proposed a proportional-integral-derivative (PID) controlled vacuum actuated mixing valve for higher engine temperature levels at low load and speed conditions.
-
Coolant Flow Control Strategies for Automotive Thermal Management Systems
Einaudi and Mortara (1988) proposed a proportional-integral-derivative (PID) controlled vacuum actuated mixing valve for higher engine temperature levels at low load and speed conditions.
-
An advanced engine thermal management system: nonlinear control and test
A vacuum controlled actuated mixing valve for higher engine temperature levels at low load and speed conditions was studied by Einaudi and Mortara [11].
-
Nonlinear controller for automotive thermal management systems
PID controlled vacuum actuated mixing valve for higher engine temperature levels.
-
Test Report on ISR Double-Loop, Spray-Cooled Inverter
Only when the load was higher than 400A with a higher coolant temperature and the release valve actuated did the WEG heat exchanger start to cool the 2-phase coolant.
-
Biomass Gasification Research Facility Final Report
2” high temperature Swagelok ball valve (automatically actuated ).
-
New products
It fea- tures separately operated deluge shower and eye/face sprays, and is protected against potential power outage freeze-up and high tempera- ture scalding by temperature- actu- ated bleed valves .
-
Demonstration of Air-Power-Assist Engine Technology for Clean Combustion and Direct Energy Recovery in Heavy Duty Application
(6) Fully flexible valve actuation and handling of high pressure and temperature air are the main technical challenges to promote APA technology.
Indicates content that may require registration and/or purchase.