Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 15 to 100 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: this borescope can show the real time temperature of the probe camera with high temperature warning function, and can generate PDF inspection report on the phone directly. It is a perfect inspection tool for automotive diagnostic, car repairing, engine inspection, home
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 100 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: LAND
Description: high-resolution thermal image with real-time, continuous, high-accuracy temperature readings. It utilises the latest wide dynamic range imaging technology, providing the highest available temperature reading accuracy over the entire wide temperature range, for
- Tube or Sheath Diameter: 61.00000000000001 mm
- Working Length: 0.305 to 0.9139999999999999 m
- Field of View: 44 to 90 degrees
- Minimum Focus Distance: 1,000.0000000000001 mm
-
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: The VS-PG series of high temperature video borescopes is the latest product of VSNDT to test in high temperature environment.The video borescope product is equipped with a unique air cooling design system, which can effectively reduce the temperature
- Tube or Sheath Diameter: 6 to 8 mm
- Working Length: 1 to 5 m
- Field of View: 90 to 140 degrees
- Operating Temperature: -4 to 572 F
-
Supplier: LAND
Description: Specifically designed for measuring temperature profiles inside furnaces, NIR-Borescope uses AMETEK Land’s cutting-edge, near-infrared imaging to create continuous, high-definition thermal images.
- Measurement Range: 1,000 to 1,800 C
- Spectral Range: 0.85 to 1.05 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
-
Supplier: Fiberscope.net by MEDIT
Description: The New X-LED borescopes are affordable professional devices, with micro diameter camera heads, 2-way tip movement, clear high resolution images, multiple connection options, and quick and economic repairs. These units are designed to offer great value with a perfect price to
- Tube or Sheath Diameter: 3 mm
- Operating Temperature: -13 to 115 F
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Description: Designed and developed for continuous temperature measurement inside high temperature furnaces in refining, metals and glass production, the FurnaceSpection imager provides users a critical tool for improving process and reducing waste. FurnaceSpection™ helps operators monitor
- Measurement Range: 600 to 1,800 C
- Maximum Frame Rate: 60 frames per second
- Horizontal: 640 lines
- Vertical: 480 lines
-
Supplier: Titan Tool Supply, Inc.
Description: New High Resolution 17,000 Element imaging bundle and high power 3Watt LED battery handle. New stronger tungsten braided sheathing Built in "C" mount Video adapter into the eyepiece so there is no need for an additional video adapter to connect it to an industrial video camera Quality
- Tube or Sheath Diameter: 6 mm
- Working Length: 1.0159994513602963 to 2.0319989027205927 m
- Field of View: 50 degrees
- Operating Temperature: 200 F
-
Supplier: Fiberscope.net by MEDIT
Description: has a high melting point it can be used in many high-temperature applications. Besides being extra durable, Smart Change Technology videoprobes used in ISeries UV videoscopes are also interchangeable allowing for a quick change of a damaged probe. Here, at Fiberscope.net you can
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Fiberscope.net by MEDIT
Description: degree rotation to right and left for thorough, informative footage of sidewalls, and a downward camera with a fixed wide-angle lens to view down hole. Both cameras are equipped with CCD sensors and high-output long-lasting LED lighting allowing for capturing bright and detailed images even
- Tube or Sheath Diameter: 63.00000000000001 mm
- Working Length: 200 to 500 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Side (90°)
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Sizes Available Watertight and Temperature Resistant (-50F to +185F) Focusable B-Style (Universal) Eyepiece 90 Degree Tip Optional (fixed or interchangeable) Tungsten Outer Braid Available Stainless Steel Covers Standard (PVC Upon Request) Atlas Inspection offers fiberscopes manufactured with
-
Supplier: New England Tubing Technologies
Description: Combining our parent company, New England Wire Technologies, custom cable manufacturing expertise with our extruded tubing capabilities, we can customize your tube with added elements such as ultra-miniature coaxial cables, high frequency cables, thermocouples, and high
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Features: Other
- Shape: Round
-
Supplier: LAND
Description: loss, power supply interruption, or a high borescope tip temperature alarm.
-
Supplier: Metaphase Technologies, Inc.
Description: New! MetaPhaser LED MetaBright light engine with Super High Output are now available. Up to a 1400 % intensity improvement over 150 watt Halogen Hot Lights can now be achieved. Metaphase Technology Inc. sets a new performance benchmark with cool white LED intensities similar to a 250W Metal
- Active Area Diameter or Length: 0.2362206 to 0.787402 inch
- Lifetime: 65,000 hours
- Color Temperature: 5,700 K
- Illuminator Output: 100 watts
-
Supplier: Fiberscope.net by MEDIT
Description: SPARK XTR is a new advanced LED light source for optical borescopes offering excellent illumination and intuitive operation regardless of inspection conditions, due to a specially designed focal lens, one-button control over light output and portable design. The light handle features a
- Lifetime: 50,000 hours
- Light Source: LED
-
Supplier: Embraer S.A.
Description: The Long Range (LR) version of the ERJ 135 can carry a full load of passengers up to 1,750 nm (3,243 km). See how far the ERJ 135LR flies by choosing a city near you. Ranges are indicative only, are based on ISA temperatures, zero winds, and maximimum passengers in standard, single-class
Find Suppliers by Category Top
Featured Products Top
-
radiometric infrared borescope imaging camera designed to produce continuous live high-definition thermal images. Measuring temperatures in the range of 600-1800C, it is suitable for a wide range of continuous process monitoring and control applications, providing high-resolution images and temperature (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
LAND’s borescopes can be used in a wide range of industrial settings, from routine inspections to high-temperature processes, while maintaining accurate and reliable performance. For example (read more)
Browse Thermal Imagers Datasheets for LAND -
handling to deliver continuous, accurate temperature data without requiring operators to approach molten metal or rely on limited viewing windows. Inside the furnace, infrared borescopes provide a real?time view of electrodes, refractory walls and critical zones. During tapping and slag removal (read more)
Browse Datasheets for LAND -
and instrument air inlet for purging the imager, to allow extended monitoring during high-temperature processes. Advanced IMAGEPro v2 image processing software from AMETEK Land is displayed on a portable tablet that provides a full (read more)
Browse Thermal Imagers Datasheets for LAND -
borescope camera from a furnace when the temperature of the probe becomes too high. Competent installation is key to the LPAR working correctly in industries that have become increasingly reliant on continuous process data from their thermal imagers. This new video demonstrates (read more)
Browse Infrared Thermometers Datasheets for LAND -
MULTIPLE HIGH-RESOLUTION FURNACE THERMAL IMAGING SYSTEMS Combines with market leading advanced thermal imaging borescopes to provide multiple temperature and spectral ranges for different furnace applications and locations. PROTECTION & SAFETY (read more)
Browse Thermal Imagers Datasheets for LAND -
-energy company to choose the proven 1μm instrument for installation at additional furnaces at the site, while implementing additional Gold Cup readings to validate emissivity values, to expand the coverage of high-resolution thermal imaging for temperature monitoring of its reformer (read more)
Browse Thermal Imagers Datasheets for LAND -
-miniature coaxial cables, high frequency cables, thermocouples, and high strength/high flex alloys to provide more functionality in the same tubular cross-section – critical for today’s minimally invasive surgeries. Our eTubing® designs can add analog and digital transmission of electrical (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
many years, the new generation of borescope furnace technology enables an unparalleled view inside melt furnaces to accurately and continuously profile the temperatures within the furnace without disturbing the process. Operators in the (read more)
Browse Thermal Imagers Datasheets for LAND -
handling to deliver continuous, accurate temperature data without requiring operators to approach molten metal or rely on limited viewing windows. Inside the furnace, infrared borescopes provide a real?time view of electrodes, refractory walls and critical zones. During tapping and slag removal (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
Small Diameter/High Temp Borescope
Certain sections of a high. temperature glass-forming mill. required remote monitoring via. video. The customer wanted. to re-use existing borescope. cooling shrouds, but no offthe-. shelf scope of the proper. diameter and length could be. obtained. In this application, there was. already
More Information Top
-
Recent Advances in NDE Technologies for Turbines and Generators
A high temperature borescope system has been developed and is being successfully implemented at utility sites across the Americas.
-
New paths: Reactive fire protective coatings for extreme conditions
Also, a high temperature endoscope with camera was integrated.
-
Small Diameter/High Temp Borescope
This is common among high temperature processes and greatly simplifies the design of high temperature borescopes .
-
Small Diameter/High Temp Borescope
simplifies the design of high temperature borescopes .
-
CR4 - Thread: Image Capture for a Wood-Fired Boiler
Since I posted this question, I have also sent questions to several outfits who fell out of Google searches for " high temperature borescopes ".
-
Infrared imaging of fossil fuel power plant boiler interiors
Unlike most JR optical systems, narcissus is not an important consideration in the high - temperature borescope optical design.
-
Basis for in-situ geomechanical testing at the Yucca Mountain site
Examination of the large diameter emplacement borehole surface using a high - temperature borescope will indicate any progressive instability.
-
Smart Nanohybrids of RAFT Polymers and Inorganic Particles
For measurements at very high temperatures , the borescope camera can be cooled with compressed air, which is also connected to the HPLC pump.
-
Examination of DWPF Melter Materials After 8 Years of Service
This was accomplished by the use of a high temperature remotely operated borescope .
-
Repair of a Melter Pour Spout Using an Expanding Ring
This was accomplished by the use of a high temperature remotely operated borescope .
Indicates content that may require registration and/or purchase.