Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These alloys are CU based filler metals with additions of nickel and/or manganese, and are ideally suited for the brazing of carbides, cast irons, steel and other ferrous alloys. This alloy is suited for brazing and heat treating combination operations.
- Melting Range: 1,675 F
- Conductivity: 162,400,000,000 µS/cm
- Braze Alloy: Copper Alloy Braze
- Process / Product Form: Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 200 is used for higher temperature brazing applications and filler metals. The 200 Series is for higher temperature applications. Designed for use with torch, induction, resistance and with some furnace applications. Brazing and soldering pastes incorporate
- Melting Range: 1,600 to 2,000 F
- Fluxes & Cleaners: Brazing Flux
- Joining Process / Product Form: Paste
-
Supplier: SAE International
Description: This specification covers the engineering requirements for production of brazed joints in parts made of iron, nickel, and cobalt base alloys by use of silver alloys and the properties of such joints.
-
-
Supplier: Accuris
Description: Gold-Nickel Alloy, Brazing Filler Metal, High Temperature 82Au - 18Ni 1740 Degrees F (949 Degrees C) Solidus-Liquidus Temperature
-
Supplier: Accuris
Description: Gold-Nickel Alloy Brazing Filler Metal, High Temperature 82Au - 18Ni 1740 Degrees F (949 Degrees C) Solidus- Liquidus Temperature
-
Supplier: Accuris
Description: Gold-Nickel Alloy, Brazing Filler Metal, High Temperature 82Au - 18Ni 1740 \xb0F (949 \xb0C) Solidus-Liquidus Temperature
-
Supplier: Accuris
Description: (R) Gold-Nickel Alloy, Brazing Filler Metal, High Temperature 82Au - 18Ni 1740 \xb0F (949 \xb0C) Solidus-Liquidus Temperature
-
Supplier: SAE International
Description: This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 400 is used for high temperature furnace binder systems for Ni, Cu, bronze brazing alloys, brazing in exothermic, endothermic, dissociated ammonia and vacuum. Ideally suited for filler metals. Typically used with Nickel, Copper and Bronze brazing
- Process / Product Form: Paste
- Braze Alloy: Vacuum Grade Braze
-
Supplier: SAE International
Description: This specification covers a gold-nickel alloy in the form of wire, rod, strip, pig, powder, shot, and chips.
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 300 is specifically for furnace brazing applications. This series is flux free and intended for furnace brazing (including vacuum) applications. They will burn off cleanly and leave little or no residue when used as recommended. Typically formulated with high purity
- Process / Product Form: Paste
- Braze Alloy: Vacuum Grade Braze
-
Supplier: Isabellenhutte USA
Description: We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE® — High temperature brazing alloy CuMn12Ni (Manganin®) Offering less splatter than standard wires for
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Description: alloy, aluminum and aluminum alloy, stainless steel, carbon steel and low alloy steel, high-temperature alloy, etc. The ceramic surface can be brazed by either Mo-Mn metallization or non-metallization active brazing, and the airtightness of the
- Services: Brazing
- Materials: Ceramics / Ceramic-to-Metal
- Features: East Asia / Pacific Only
- Specialty / Other Capabilities: Vacuum
-
Description: critical brazing processes. Our in-house vacuum brazing capabilities allow us to provide our customers with advanced metal-to-ceramic, metal-to-composite and metal-to-metal bonding solutions for use in fabricated components, electronic packaging and assemblies. Brazing is the
- Process Capability: Active Brazing / Soldering, Furnace, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Specialty / Other
- Materials: Aluminum, Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Steel - Stainless, Titanium Alloy
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: SWEP North America
Description: B15 All-stainless has been developed to create a highly efficient CBE for environments where fluids highly corrosive to copper are used. The product is brazed using a carefully selected nickel alloy and withstands high working temperatures. Precise design optimization means the
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 174 psi
- Temperature Range: -321 to 662 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, Oil Heating / Cooling, Refrigeration (Evaporator / Condenser)
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage Ceramic to Metal Brazing Tube Ring Ceramic to Metal Brazing Tube are commonly used in the fields of high pressure , high voltage and high working temperature electronic industry or electrical parts . Its main properties include gas air
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: ESAB Welding and Cutting Products
Description: Features A cadmium free food grade brazing alloy with low melting temperature. For joining and repair of steels, stainless steels, nickel, copper, and high speed steels. 56% Silver
- Tensile Strength (UTS): 50,000 psi
- Braze Alloy: Silver Alloy Braze
-
Supplier: Belmont Metals, Inc.
Description: Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The
- Features: Other
- Process / Product Form: Strip / Sheet / Foil
-
Description: Strip, Coil, Foil, Wire, ASTM F-96 APPLICATIONS Electronic and electrical devices, marine fixtures, chemical processing equipment, gasoline tanks, boiler feed water heaters and other heat exchangers DESCRIPTION Monel® 404 (Nickel 404) has high strength and toughness over a wide
- UNS Number: 4,404
- Tensile Strength (UTS, Break): 70,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
-
Supplier: Belmont Metals, Inc.
Description: nearly all solders contained lead, but environmental concerns have increasingly dictated use of lead-free alloys for electronics and plumbing purposes. Belmont offers a range of high, medium, and low temperature soldering alloys to meet a variety of different needs.
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Belmont Metals, Inc.
Description: nearly all solders contained lead, but environmental concerns have increasingly dictated use of lead-free alloys for electronics and plumbing purposes. Belmont offers a range of high, medium, and low temperature soldering alloys to meet a variety of different needs.
- Features: Other
- Joining Process / Product Form: Solid Wire
-
Supplier: Saint-Gobain Coating Solutions
Description: Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high
- Process / Product Form: Composite / Trimet
- Braze Alloy: Nickel Alloy Braze
- Features: Other
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,557 to 1,643 F
- Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,508 to 1,760 F
- Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,760 to 2,001 F
- Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,469 to 2,017 F
- Process / Product Form: Strip / Sheet / Foil
-
Supplier: Washington Alloy Co.
Description: close color match on stainless steel. Columbia 13G will minimize stress corrosion on nickel or nickel base alloys at low brazing temperatures. Joints will have the maximum strengths offered by any of the silver brazing alloys. Resists pitting. Description Premium
-
Supplier: ToneCooling Technology Co., Ltd
Description: 5. Easy Installation: Integrated G1/4″ threads and rigid connections ensure leak-resistant measures and straightforward installation. 6. High-Quality Manufacturing: Utilizes high-temperature brazing at 1022℉/550℃, ensuring a robust and reliable construction 1. Gaming PCs:
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 2000°F / 1093°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing,
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 380.9997942601111 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Indium Corporation
Description: Features AuSn (gold-tin) alloy provides great joint strength AuSn alloy offers superior resistance to corrosion and superior thermal conductivity when compared to standard solders AuSn alloy is compatible with precious metals AuSn is RoHS compliant When to Use AuSn Eutectic
- Solder Alloy: Lead Free
- Features: Other
- Joining Process / Product Form: Preform
-
Supplier: OptiSpac, Inc.
Description: The package design usually adopts ceramic ring frame high temperature brazing Kovar alloy metal sealing ring, metal heat dissipation bottom plate structure, shape structure, size and feed pipe foot number can be customized. This kind of packaging package product adopts a
- Features: Other
-
Supplier: Belmont Metals, Inc.
Description: nearly all solders contained lead, but environmental concerns have increasingly dictated use of lead-free alloys for electronics and plumbing purposes. Belmont offers a range of high, medium, and low temperature soldering alloys to meet a variety of different needs.
- Joining Process / Product Form: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: ILSCO Corporation
Description: 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.66 INCH W FEATURES SILVER SOLDER BRAZED SEAM
- International (mm2): 21.149 mm2
- Terminal Type: Wire Lug
-
Supplier: ILSCO Corporation
Description: BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.8 INCH 0.44 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES
- International (mm2): 13.3008 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Connector
Find Suppliers by Category Top
Featured Products Top
-
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
cases, magneto-strictive devices MONEL® alloy 400 (UNS N04400) Ni 66.5 Cu 31.5 High strength, good weldability, excellent corrosion (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Our Diamond Copper and Tungsten Copper Alloys provide cutting-edge solutions for thermal management in high-performance industries. Diamond (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Suntech has specialized in brazing ceramics and metal parts for years, offering advanced solutions for high-strength ceramic/metal joints. Their brazing process ensures the creation of reliable, durable connections that meet the needs of industries like (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Metal Shapes and Stock Datasheets for Isabellenhutte USA -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
PC-based SCADA Multiple options available for material charging, alloy additions, and melt sampling Video monitoring and recording Applications: Strip casting of rare-earth magnets High-performance strip for industrial applications Controlled atmosphere melting and casting of high-purity materials (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
TEMPERATURE SOLDER Aluminum melts at a relatively low 660ºC (1220ºF), which combined with its high heat capacity makes it almost impossible to solder using general-purpose solders. At Ambrell, we adjust the solder to your brazing application needs. In all cases, avoid (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
INNOVACERA presented new material High temperature Magnesia Zirconia which is also called Magnesium Stabilized Zirconia Ceramic. It is a great refractory and insulating (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Vacuum Brazing of Aluminum Cold Plates and Heat Exchangers
metal. The filler metal, also known as a braze alloy, is drawn into the closely mated parallel surfaces of the aluminum plates by capillary action. The attributes of the vacuum brazing process include uniform heating, tight temperature control, no post cleaning processes, and process repeatability.
More Information Top
-
Principles of Brazing
Design of High Temperature Brazing Alloys for Ce- .
-
ZPRBR2005P049
Design of High Temperature Brazing Alloys for Ceramic-Metal Joints, Weld.
-
Joining SI3N4 for Advanced Turbomachinery Applications
This project addressed those needs by developing and testing two Si,N, joining systems; oxynitride glassjoining materials and high temperature braze alloys .
-
H$sub 2$-atmosphere furnace-brazing and soldering-oven production operation at LAMPF
Starting with the highest temperature braze alloy (62 wt% Cu-35 wt% Au-3 wt% Ni, 1925°F), the ring segment was assembled before its final machining, so that part distortion at this high temperature could be corrected.
-
Guidelines for Selecting the Right Brazing Alloy
For example, an engine component that will be routinely subjected to operating temperatures up to 1200°F must be brazed with a high temperature brazing alloy .
-
SOLID STATE ENERGY CONVERSION ALLIANCE DELPHI SOLID OXIDE FUEL CELL
Follow-up discussions with the vendor resulted in new prototype igniters with higher temperature metals and a higher temperature braze alloy .
-
Ceramic Brazing
Future work on this concept will be extended to higher temperature braze alloys .
-
Joining Processes: An Introduction
Higher melting point fluxes are used for the higher temperature brazing alloys and stainless steels are usually fluxed with an orthophosphate-based flux.
-
21st Century ceramics
4.1 High Temperature Braze Alloys .
-
CERAMIC TO METAL SEALS FOR HIGH-TEMPERATURE THERMIONIC CONVERTERS
Use of high temperature brazing alloys .
Indicates content that may require registration and/or purchase.