-
Supplier: Master Bond, Inc.
Description: Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles.
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
-
Supplier: OMEGA Engineering, Inc.
Description: assembling, bonding. Is a thick or thin film of cement required? This dictates whether or not an air set or a chemical set cement can be used. 2. Thermal Considerations What is the maximum temperature that the cement must withstand? What degree of thermal conductivity is needed? What degree
- Use Temperature: 1,549.4 to 2,598.8 F
- Thermal Conductivity: 0.64902555 to 1.7307348 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5999999999999996 to 12.4 µin/in-F
- Tensile Strength (Break): 250 to 425 psi
-
Supplier: SAE International
Description: occurrence of engine knock. On the other hand, "Temperature Swing" coat on the combustion chamber walls leads to a large change in surface temperature. In this case, the surface temperature with this insulation coat follows the transient gas temperature, which
-
Supplier: Master Bond, Inc.
Description: Master Bond EP88FL is a low viscosity, optically clear, two component epoxy system featuring good flexibility for high performance bonding, coating, sealing and potting.
- Applied Thickness / Gap Fill: 0.003 to 0.006 inch
- Viscosity: 800 to 1,200 cP
- Use Temperature: -452.47 to 250 F
- Coeff. of Thermal Expansion (CTE): 38,888,888.88888889 to 44,444,444.44444444 µin/in-F
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Description: conventional insulation and cladding Recommended Usage Personnel Protective Coating (PPC) for improved plant safety through burn prevention Thermal insulation for hot or cold process energy conservation Prevent condensation on cold surfaces Minimize radiant solar heat of
- Wet / Applied Thickness: 0.018 to 0.0244 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 350 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the
- Fabric Weight: 372.9 gsm
- Overall Thickness: 0.02 inch
- Overall Width / OD: 36 inch
- Features: Ceramic, Other, Thermal Insulation / Fireproofing
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the
- Overall Thickness: 0.017 inch
- Overall Width / OD: 60 inch
- Fabric Weight: 542.4 gsm
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Heatron, Inc.
Description: Heatron high density cartridge heating elements excel in performance and durability. Using value-added controls, specialized coatings and finishes, and optimized design, Heatron creates the right balance of performance and features to meet your specification and budget requirements.
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Heater Type: Cartridge Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
-
Description: heat insulation and filling areas. ■Characteristics ○Excellent qualities of high temperature resistance and thermal insulation,low thermal conductivity. ○Excellent thermal stability and chemical stability. ○Light weight and soft. ○High quality of filling,easy to be
-
Supplier: Lydall Performance Materials
Description: glass fibers. • Withstand humidity and continuous operating temperature up to 1200°F without shrinkage • Achieves UL's highest rating (94V-0) for non-flammability • Highly uniform white surface and excellent thickness control make this product perfect for applying coatings, PSA's and
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 73 to 441 gsm
- Use Temperature: 1,200 F
-
Description: Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Lydall Performance Materials
Description: bend. Easily compressed to form a seal while maintaining enough rigidity to be self supporting. Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products Lighting Boilers Applications: Dark background applications High temperature gaskets
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: high inorganic content Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products Lighting Boilers Applications: High temperature gaskets and seals Laminated to foil to create a thermal shield Coated with PSA and slit into strips to
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Supplier: Saint-Gobain Coating Solutions
Description: as electrical insulation properties. Features & Benefits Imparts dense coating for protection against friction & corrosion in most acidic & alkaline environments Ideal for high temperature and electrical insulation applications Diffusion barrier coating to
- Type: Heat Resistant / High Temperature
- Coating Material: Inorganic (Ceramic, Conversion, Glaze)
-
Description: variety of high performance refractory textile. ■Characteristics ○Excellent qualities of high temperature resistance and thermal insulation,low thermal conductivity. ○Excellent thermal stability and chemical stability. ○Light weight and soft. ○High quality of
-
Supplier: Morgan Advanced Materials
Description: temperature use limits from 538°C to 1370°C (1000°F to 2500°F) for thermal protection in low, medium, and high-temperature ranges. Our Kao-Tex™ range is available in organic-free styles, is available in roll forms, is easy to fabricate and is offered with specalised
- Features: Ceramic
-
Supplier: Saint-Gobain Coating Solutions
Description: as electrical insulation properties. Features & Benefits Good dielectric strength at high temperatures Good corrosion resistance Moderate abrasion resistance Good diffusion/thermal barrier coating Suitable for contact with molten metals (Aluminum and Zinc)
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Morgan Advanced Materials
Description: electrical conductivity. These fibres are stable in elevated temperatures and are opaque to infra-red radiation so maintaining their low thermal conductivity up to high temperatures.
- Features: Ceramic
-
Supplier: Morgan Advanced Materials
Description: Resistant to devitirification at high temperature Pyro-Log is available in standard uncompressed densities up to 240kg/m3 (15 pcf). Lubricant in the Log allows for extra compression during installation, ensuring good, tight joints Combination of high density and opacity of its
- Features: Ceramic
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.0625 to 3 inch
- Use Temperature: 2,201 F
- Features: Braided Product, Ceramic, Chemical / Fuel Resistant, Other, Thermal Insulation / Fireproofing
-
Supplier: Saint-Gobain Coating Solutions
Description: as electrical insulation properties. Features & Benefits Produces hard, dense coatings Excellent resistance to abrasion, erosion, fretting & sliding wear Maximum temperature: 500°C (932°F) Not suitable for severe corrosive or oxidizing environments Ideal coating for paper
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: 3X Ceramic Parts Company Limited
Description: substrate or package to establish electrical connections. The heat shield is made from ceramic materials, typically alumina ceramic , zirconia ceramic , aluminum nitride or boron nitride, known for their high thermal conductivity and excellent insulation
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Firwin Corp.
Description: insulation, Firwin HC is ideal for limited space applications requiring long-term exposure to high temperatures, where the ability to remove the insulation is not required. If you seek outstanding solutions, and the right partner to meet your insulation challenges,
- Capabilities: Low Volume, Coating, Cutting, Fabrication, High Volume
- Industry: Agricultural / Forestry, Automotive, Chemicals / Materials, General Industrial, Marine, Metals and Mining, Military / Law Enforcement, Petroleum / Oil & Gas, Pulp and Paper, Rail / Mass Transit, Transportation Services
- Features: Canada Only, North America, Other
- Materials: Ceramics, Composite Structurals, Fiberglass, Mineral, Natural / Biological
-
Supplier: Allied Electronics, Inc.
Description: Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls
-
Supplier: Allied Electronics, Inc.
Description: Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls
-
Supplier: Allied Electronics, Inc.
Description: Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls
-
Supplier: Sauereisen, Inc.
Description: high-temperature insulation. Insa-Lute Hi Temp Cement bonds well to metal, ceramic and glass. Upon curing, the cement resembles a durable ceramic and will resist high temperatures. Working properties of the cement exhibit a virtually unlimited pot
- Use Temperature: 2,500 F
- Coeff. of Thermal Expansion (CTE): 6 µin/in-F
- Tensile Strength (Break): 400 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
-
Supplier: Allied Electronics, Inc.
Description: Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 10 to 45.00000000000001 µm
- Material Type: Ceramic, Zirconia
- Spray Technology: Flame Spray - Powder
Find Suppliers by Category Top
Featured Products Top
-
trusted solution for businesses that operate in extreme high-temperature environments. Known for its lightweight nature and exceptional thermal performance, ceramic fiber products are versatile and energy-efficient. Material: Made from alumina-silicate fibers, ceramic fiber insulation (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
flexible and provide outstanding strength. A ceramic insulation blanket’s critical features include operating temperature up to 2300oF (1260oC), exceptionally high strength and reusability properties. In the following section, we will look at the advantages of a ceramic insulation blanket in (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
The Benefits of Removable Insulation Blankets In industrial environments where high-temperature processes are the norm, effective thermal insulation is essential not only for (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Use in Lithium Batteries Coated fabric insulation combines a high-temperature textile such as fiberglass, aramid, or silica with a specialized coating like silicone, ceramic, or vermiculite. The result is a composite that can withstand extreme heat while remaining lightweight and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
and flexibility create a removable insulation system with durability when exposed to high-temperature. SILTEX® 18-UH SILTEX® 36-UH (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
-based insulation materials that are cleaner and more stable when exposed to heat. Without residual solvents trapped within the silicone coating, the risk of chemical off-gassing during high-temperature service in industrial operating environments is significantly reduced. This means solvent-free silicone (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
engineered to set a high standard in thermal insulation systems. They offer dependable performance and versatility across industries like aerospace, power generation, and manufacturing. With solutions designed to handle extreme temperatures while reducing energy loss and operational costs, CERMEX® (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Cermex Mat: Provides a resilient high-temperature insulation layer that limits heat transfer and helps the storage tank maintain consistent internal temperatures. (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Advanced High-Temperature Porous Ceramics are engineered for extreme conditions, offering high strength, chemical stability, and (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
reputation as a company with four decades of experience in engineering and manufacturing high-temperature-resistant solutions for various industries worldwide. Our expertise extends to the development of innovative diesel exhaust extraction components specifically designed to withstand the demanding (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc.