-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features:
- Conductor Size (North American): 24 to 12 AWG
- Voltage Rating: 300 to 800 volts
- Current Rating: 30 to 40 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with
-
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special
- Sensed Temperature: 2,282 F
- Diameter or Width Range: 0.5905515 inch
- Sensitive Length: 9.842525 to 55.11814 inch
- Probe Features: Available as an Assembly
-
Supplier: Hi-Tech Controls, Inc.
Description: for normal environment and protected outdoor connecting terminal made from ceramic with resistance to high temperatures Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining cables The enclosed screw anchors can be used for
- Length / Height: 9.53 inch
- Width/Diameter: 6.61 inch
- Depth: 3.34 inch
- Height: 9.53 inch
-
Supplier: Richardson RFPD
Description: The ADPA7007 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), monolithic microwave integrated circuit (MMIC), 31.5 dBm saturated output power power amplifier, with an integrated temperature compensated, on-chip power detector that operates between 20
- Frequency Range: 20,000 to 44,000 MHz
- Maximum Gain: 21.5 dB
- Output Power( P1dB): 30 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: TMP Pro Distribution
Description: point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards. The AD-C81Tw is factory shipped with C-rings and tile rails for installation.
- Application: Music / Audio Systems
-
Supplier: Microchip Technology, Inc.
Description: 0.5 µA Typical @ 25ºC) Clock Optional 3 to 20 MHz quartz or ceramic resonator oscillators with clock failure detection Ultra-low-power 32.768 kHz crystal oscillator for RTC with frequency monitoring High-precision 4/8/12 MHz factory-trimmed internal RC oscillator with on-the-fly
- Number of Timers: 6
- Pin Count: 74
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
-
Supplier: WATTCO
Description: interlock relay. The duct heater has bushings to bear the mechanical stress on device. These bushings are made of steatite ceramic due to its high value of dielectric strength and resistivity to mechanical and thermal shocks. The terminals of open coils are composed of steatite
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
Find Suppliers by Category Top
Featured Products Top
-
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
, 3D CAD files, samples, or specified dimensions. Material Options Available machinable ceramic materials may include: Machinable Glass Ceramic High-temperature machinable ceramic (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, high mechanical strength, wear resistance, corrosion resistance, and high temperature stability, making them suitable for demanding industrial tooling and fixture applications. These porous ceramic tooling blocks are commonly used as support fixtures, vacuum (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
washers, BN insulators, BN insulation plates, BN flanges and other boron nitride ceramic insulator parts subjected to high thermal shock to meet customers’ specific requirements in the high temperature furnaces industry (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Due to the special construction and stable characteristics curve, the IST AG PW sensor is in high demand, especially for low temperature applications like Ultra-low temperature freezers (-80°C) designed for storage of vaccines, reagents, or other biological materials where high reliability (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
products in high-reliability packaging. Moreover, compared with other ceramic materials, it has numerous advantages and enjoys extensive practical value in industrial applications. The core advantages of black alumina in ceramic packaging: (1) Excellent light-blocking and anti (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
WECO - 560-K4DF-V2A - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
High Temperature Ceramic Terminal Block .
-
Altech Corp. - CB4/2 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
High Temperature Ceramic Terminal Block .
-
Bosch Security Systems
The unit is pre-wired for installation and has built-in protection, including ceramic terminal blocks and high - temperature -resistant wiring to ensure the safety of the EVAC system in the event of fire.
-
Process Automation Handbook
A plastic or, for high temperatures , a glazed ceramic terminal block is used at the external end of the sheath.
-
WECO - 4010-B - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Ceramic terminal blocks are designed for high temperature applications.
-
Characterization of SiC JFET for Temperature Dependent Device Modeling
Both instruments cannot cope with temperature dependency measurement with standard fixtures, so the authors built a dedicated test setup for high ambient temperature measurements, which consists of an oven, high temperature wires and a ceramic -based terminal block .
-
Thermocouple Hardware and Fabrication
Higher temperature capability would dictate the use of a ceramic terminal block assembly.
-
Chapter 4—Thermocouple Hardware and Fabrication
Higher temperature capability would dictate the use of a ceramic terminal block assembly.
-
Hylec-APL Terminal Blocks For Very High Temperature Applications
Hylec-APL has introduced a new comprehensive range of Steatite ceramic terminal blocks which are ideal for wire termination in demanding high temperature applications.
-
quadcopter electrical terminal block,China quadcopter electrical terminal block Manufacturers, Suppliers - ECOL
... terminal block 2)material of metal parts:Iron ,Aluminium and copper 10A 3Wire 6Holes ceramic terminal block 1) ... electrical appliances, electrical and mechanical equipment etc.5)Stability, anti-aging,and high temperature resistance.
Indicates content that may require registration and/or purchase.