-
Supplier: Chatham Components, Inc.
Description: The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to permanently
- Cutoff Temperature: 115 C
- Rated Voltage: 250 volts
- Rated Current: 2 amps
- Maximum Width of Case: 2.5000000000000004 mm
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a qualified
- Cutoff Temperature: 270 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK One-Way Cutoff Valve is available in six basic sizes. The 3 through 6-inch (75 -150 mm) valves match the I.D. of standard Schedule 40 pipe. The 8 and 10-inch (200 and 250 mm) valves match the I.D. of standard Schedule 30 pipe. Operating temperature up to
-
-
Supplier: Chatham Components, Inc.
Description: The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to permanently
- Cutoff Temperature: 144 C
- Thermal Cutoff Style: Axial Leads
-
Supplier: Brooks Instrument
Description: Offering state of the art performance in high temperature gas measurement and control, the 5850EMH Series high temperature metal sealed mass flow controller from Brooks Instrument combines the outstanding leak integrity of metal seals with a variety of options allowing
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Weiler Abrasives
Description: Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.06 inch
- Thickness: 7 inch
- Grit Size: 60 # or Microns
-
Supplier: Weiler Abrasives
Description: Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 0.04 inch
- Thickness: 6 inch
- Grit Size: 60 # or Microns
-
Supplier: Coilcraft, Inc.
Description: Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
- Inductance Range: 423 microH
- DCR: 1.59 ohms
- Operating Temperature: -40 to 125 C
- Impedance Range: 193,500 ohms
-
Supplier: Weiler Abrasives
Description: Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.045 inch
- Thickness: 5 inch
- Grit Size: 60 # or Microns
-
Supplier: Weiler Abrasives
Description: Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a
- Outer Diameter (OD): 3 inch
- Bore ID / Shank Diameter: 0.0625 inch
- Thickness: 3 inch
- Grit Size: 36 # or Microns
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Temperature Fuse 1082 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Thermal Cutoff Style: Radial Leads
-
Supplier: Sigma-Aldrich
Description: Model HE-4, AC input 230 V, has adjustable high temperature cut-off
- Temperature Range: 20 to 250 C
- Power: 2,000.0000000000002 watts
- Volume: 4.5 liters
- Remote Interface: Computer Interface, Serial Interface
-
Supplier: SCHURTER Inc
Description: Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific tripping temperature
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: Cole-Parmer
Description: viscosity changes • Integrated temperature measurement lets you monitor fluid temperature These powerful and advanced mixers feature a removable wireless controller with a multilingual LCD that lets you control and monitor all mixer functions. An integrated torque trend display is
-
Supplier: Parameter Generation & Control, Inc.
Description: high grade, thin film temperature compensated RH/temperature sensor/transmitter which allows for very convenient, low cost calibrations. Safety devices including over-temperature safety switch, high and low refrigeration pressure switch and low water cutoff.
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description High frequency/microwave coaxial rotary joint is used in the 360°continuous rotation devices to transfer DC~56GHz high frequency signals. Apply for satellite antenna, vehicle, radar, microwave antenna test bench etc. It can be make to single-channel or
-
Supplier: Cole-Parmer
Description: • Take up to seven viscosity measurements at one time • Stainless steel cooling coil lets you operae below or slightly above ambient temperature • Temperature selection switch lets you quickly select from 10 popular temperature settings • Motor-driven stirrer ensures uniform
- Volume: 16.999999999999996 liters
- Operating Temperature: 68 to 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Take up to seven viscosity measurements at one time • Stainless steel cooling coil lets you operae below or slightly above ambient temperature • Temperature selection switch lets you quickly select from 10 popular temperature settings • Motor-driven stirrer ensures uniform
- Volume: 16.999999999999996 liters
- Operating Temperature: 68 to 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Take up to seven viscosity measurements at one time • Stainless steel cooling coil lets you operae below or slightly above ambient temperature • Temperature selection switch lets you quickly select from 10 popular temperature settings • Motor-driven stirrer ensures uniform
- Volume: 9.999999999999998 liters
- Operating Temperature: 68 to 212 F
- Configuration: Controlled Bath
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant HS-1RJ series Radio Frequency High Speed Rotary Joint, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring, Product Description High frequency/microwave coaxial rotary joint is used in the
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: *Ethernet communication module *High temperature switch *Smoke sensor
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: *Ethernet communication module *High temperature switch *Smoke sensor Shenzhen Jewellok Technology Co., Ltd. is a premier high-tech manufacturer specializing in the design and production of Ultra-High Purity (UHP) gas and chemical delivery systems. Based in the global
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: HVR Advanced Power Components, Inc.
Description: V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill
- Resistance Range: 47 to 2,200 ohms
- Tolerance: 10 to 20 +/- %
- Power Rating: 7.500000000000037 watts
- Operating AC Voltage: 250 volts
-
Supplier: Allied Electronics, Inc.
Description: 10 A Current Input, SPDT Epoxy Sealed Power Relays Epoxy sealed for wave soldering and immersion cleaning Upright or flat-pack Cut-off nib after PCB washing 94 V-0 enclosure Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Cut-Off Nib After PCB Washing 94 V-0
-
Supplier: Littelfuse, Inc.
Description: overtemperature protection. Miniature Thermal Cutoff (TCO) device High voltage rating Overtemperature and overcurrent protection for Lithium (Ion) Polymer and prismatic cells Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, and 90°C) Compact size (4.75x2.x0.8 mm)
-
Supplier: Sensata Technologies
Description: Sensata Technologies has developed the electrical self-hold temperature cut-out in order to offer a nonself resetting device, suitable for high current applications, thus fulfilling the growing need for higher safety.
-
Supplier: SCHURTER Inc
Description: Description Temperature sensitive SMD fuse Customer-specific pre-arcing time characteristic as a function of ambient temperature Ensures the complete time-current curve from 0 A to BC Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe
- Rated Voltage: 32 volts
- Rated Current: 12 amps
- Voltage Type: DC Voltage
- Lead Material: Other, Tin Plated Copper Wire
-
Supplier: Portage Electric Products, Inc.
Description: electrical circuit and is suitable for use in high temperature applications. Can be mounted directly on a heated surface. Preset calibration temperature, not adjustable in the field. Opposite end termination allows for flexibility of installation. Factory Installed lead wires or
- Cutoff Temperature: 220 C
- Rated Voltage: 36 volts
- Rated Current: 4 amps
- Maximum Width of Case: 7.23 mm
-
Supplier: Portage Electric Products, Inc.
Description: case. Preset calibration temperature, not adjustable in the field. Available in a low and high bimetal resistance for optimum current and temperature sensitivity. Suitable for vacuum impregnation processes. Stocking programs available.
- Cutoff Temperature: 130 C
- Rated Voltage: 250 volts
- Rated Current: 12 amps
- Maximum Width of Case: 7.300000000000001 mm
-
Supplier: Portage Electric Products, Inc.
Description: high temperature applications. Can be moounted directly on a heated surface. Preset calibration temperature, not adjustable in the field. Opposite end termination allows for flexibility of installation. Factory installed lead wires or terminals available – Consult Factory.
- Cutoff Temperature: 240 C
- Rated Voltage: 250 volts
- Rated Current: 15 amps
- Maximum Width of Case: 7.5 mm
-
Supplier: Portage Electric Products, Inc.
Description: profile design. Case is electrically alive. Various insulating sleeves available. Available in a low and high bimetal resistance for optimum current and temperature sensitivity. Suitable for vacuum impregnation processes. Stocking programs available.
- Cutoff Temperature: 150 C
- Rated Voltage: 250 volts
- Rated Current: 12 amps
- Maximum Width of Case: 3.1 mm
-
Supplier: Process Technology
Description: be made operational by pushing the reset button on the control to restore power. Protector 3 is designed for flexible lead or high temperature fluoropolymer (PTFE) heater applications only.
- Cutoff Temperature: 82 to 150 C
- Thermal Cutoff Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: 10 A Current Input, SPDT Epoxy Sealed Power Relays Epoxy sealed for wave soldering and immersion cleaning Upright or flat-pack Cut-off nib after PCB washing 94 V-0 enclosure Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Cut-Off Nib After PCB Washing 94 V-0
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed, compact Si APD that does not require temperature adjustment The S15414 series is a gain-stabilized APD (GS APD) with a built-in temperature compensation function inside the sensor. This realizes constant gain without the need for temperature adjustment. It is
- Sensitivity: 0.52 A/W
- Spectral Response Range: 400 to 1,000 nm
- Active Area Diameter or Length: 0.20000000000000004 mm
- Active Area Height: 0.20000000000000004 mm
-
Supplier: Hamamatsu Photonics Europe
Description: fluctuation, so there is no need for a temperature sensor or microcontroller. It has an increased high-band cutoff frequency of the transimpedance amplifier compared to previous products, realizing high-speed response. Features - Stable gain against temperature
- Number of Channels: 1
- Spectral Response: 400 to 1,100 nm
- Current Output Sensitivity: 0.5 A/W
- Module Type: Avalanche Photodiode
Find Suppliers by Category Top
Featured Products Top
-
Key Technical Features: • Broad Operating Range: Precise temperature simulation from -70°C to +150°C and relative humidity control from 10% to 98% RH with customizable ramp rates. • Uniform Airflow Design: Aerodynamic chamber layout ensuring high temperature uniformity (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
200rpm Higher speed available Adapts to high?speed rotating working scenarios Operating Temperature -40?~+70? Customized temperature range Works (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
according to the target infrared band. Operating temperature: high temperature environment may affect the coating stability (e.g. germanium filters need to consider the temperature coefficient). Damage threshold: high power laser applications need to pay attention to (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
Features: - Low Series Resistance - Low Capacitance - High Cutoff Frequency - Silicon Nitride Passivation - Polyimide Scratch Protection - Designed for Easy Circuit Insertion Applications: - Radar (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
the wire to travel from the induction coil to the cutoff location. As already mentioned, cold forming can take its tool on tooling, which is a primary reason this client looked to induction heating. Induction reduces pressure on the die and extends die life. Induction is well-suited for high (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Electrical specifications Cutoff Frequency (Fc): 260 MHz Passband: DC-200 MHz Insertion loss: 0.5 dB @ 200 MHz Return loss: >15 dB High Side Rejection: 60 dB from 300-1000 MHz Power Handling: 10 W (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
Cutoff Freq (Fc): 2820 MHz Passband: 0-2820 MHz Insertion Loss over Passband: 1.0 dB Max Return Loss over Passband: 14 dB Min Ripple: 0.1 dB Max Rejection: >40 dB @ 3600-7000 MHz Impedance: 50 Ohms In/Out Power Handling: 10 W CW (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Design: Equipped with dual-channel coaxial interface, both channels adopt SMF-F (50Ω) interface type, which is compatible with most standard RF equipment. The coaxial contact design enables the connector to have ultra-high bandwidth and no cut-off frequency, supporting stable transmission of DC-6 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.