-
Description: Withstanding high pressure alone is a challenge - one that becomes more complex when elevated temperatures are added to the mix. Increased exposure time to these hostile environments adds yet a further complication. Qnnect, formerly Hermetic Solutions Group patented hydrophobic
- Temperature Range: -65 to 300 C
- Electrical Feedthrough Type: Coaxial, Power
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount, Threaded Mount
-
Supplier: Conax Technologies
Description: This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Conax Technologies
Description: Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is particularly targeted for use with vacuum
- Temperature Range: 760 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
-
Supplier: Conax Technologies
Description: HD18 - 0.187" Diameter 12 Conductor Wire Feedthrough Assembly HD25 - 0.250" Diameter 24 Conductor Wire Feedthrough Assembly HD31 - 0.312" Diameter 40 Conductor Wire Feedthrough Assembly HD37 - 0.375 Diameter 60 Conductor Wire Feedthrough Assembly Sheath Material: 300
- Temperature Range: -80 to 120 C
- Rated Voltage: 100 volts
- Rated Current: 0.5 amps
- Features: Electrical, Other
-
Supplier: Specialty Seal Group
Description: Ceramic-to-Metal End Seals Give Top Performance in Harsh Industrial Environments High-Temperature Feedthru Terminals Designs: Feedthrus or Pin Seals are custom made to specifications that determined by the electrical, temperature, and environmental condition requirements.
- Features: Electrical
-
Supplier: Conax Technologies
Description: This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: feedthrough. Can StudSeal hermetic power feedthroughs withstand extremely high and low temperatures? Yes, hermetic power feedthroughs can withstand extremely high and low temperatures from cryogenic to 200°C and pressures of 10,000 PSI.
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system. From cryogenic temperatures to
- Temperature Range: 200 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Douglas Electrical Components
Description: high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas.
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: Douglas Electrical Components
Description: and higher-pressure ratings. The overall profile of the feedthrough can be minimized to create a high-density feedthrough, minimizing the total number of feedthroughs within a system or equipment. Locate a Technical Sales Engineer Features Features Hermetically seal your
- Temperature Range: -40 to 149 C
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation with
- Features: Electrical, Fluid, Single Pass
- Feedthrough Mount: Flange Mount
-
Supplier: Vulcan Electric Co.
Description: the instrumentation. In addition to the matching alloy construction, each feedthrough is engineered and manufactured to ensure hermetic integrity and electrical isolation over an extensive range of operating conditions and temperatures including cryogenic temperatures.
- Sensed Temperature: -452.2 to 842 F
- Base, Noble and Refractory Metal Type: C, E, J, K, R, S, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Description: Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh condition . It could meet
- Material Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: PHOENIX CONTACT USA
Description: For ME/ME MAX electronics housing 5 mm pitch 2, 3, and 4-pos. Plug-in direction orthogonal to the PCB Orthogonal headers for through hole reflow process Integrated suction surface Made from high-temperature-resistant polyamide for use in lead-free soldering processes. Supplied taped as
- Current Rating: 16 amps
- Contact Pitch: 5.000000000000001 mm
- Features: Board Mount Connector
- Connector Type: Header Connector
-
Supplier: L-com, Inc.
Description: today for your high-volume needs. Features high Performance, inline, die cast Ethernet Coupler rated for 10gig Cat 6a or Cat 7 applications Fully shielded Die cast housing reduces EMI/RFI interference, is extremely durable compared to plastic shells and is smaller than a typical
- Features: Electrical
-
Supplier: L-com, Inc.
Description: This newest edition to L-com's best selling Ethernet coupler line is engineered to bring high performance in a tough and compact design. This inline coupler is made from a die-cast metal shell for extra ruggedness and is shorter in length than a typical coupler for space savings. Rated for
- Features: Electrical
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: ensures rugged hermetic seals with excellent electrical characteristics, even in extreme high-pressure, high-temperature environments. We bring our customer’s designs to life in Inconel, titanium or iron/nickel alloys. HPHT Series The series of high-pressure,
- Connector Type: Hospital Grade / Medical, Military Connector
-
Description: and vacuum feedthrough Supports and components Fixing device and reference block in power generation device Machinable Glass Ceramics Basic Information Machinable ceramic materials have excellent electrical insulation properties (electrical breakdown reaches 40KV/A per
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Supplier: Newport MKS
Description: The UTS50PPV6 is a vacuum compatible stepper motor driven linear translation stage with a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: The UTS100PPV6 is a vacuum compatible stepper motor driven linear translation stage with a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: CoorsTek
Description: CoorsTek originally developed high-purity alumina electrostatic precipitator insulator (ESP) products in the 1960s to replace products manufactured with electrical-grade porcelain. In the early 1970s, CoorsTek commercialized high-grade alumina ceramic insulator products as the
- Material: Ceramic
-
Supplier: Lake Shore Cryotronics, Inc.
Description: a <2 K to 325 K total operating range, and precise temperature control capability in an economical and easy-to-use package. All systems contain a cold finger, radiation shield, sample holder, lightweight aluminum vacuum shroud, electrical feedthrough ports, and a
-
Supplier: Palomar Technologies, Inc
Description: Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Glass to Metal Sealing. Glass to metal sealing is performed at high temperatures to create hermetic seals for electrical
- Temperature Range: 212 to 932 F
-
Supplier: Schott Japan
Description: An electrical connector is typically used as a gas diffusion-proof isolation element while simultaneously transmitting electrical power or data. SCHOTT Electronic Packaging specializes in hermetically-sealed connectors that are made to resist a variety of harsh environment operating
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles
- Material Type: Boron Nitride
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: liquids/gases and electrical power/signals. Housing diameter 56mm – 107mm. Max. 16 media transmission plus 96 electrical lines. Mechanical Specifications Pneumatic/Liquid feedthroughs: 1 – 16 feedthroughs Rotation speed: 0-300 rpm Contact material: silver-silver,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 440 volts
- Maximum Current: 2 to 10 amps
- Operating Temperature: -22 to 176 F
-
Supplier: RS Components, Ltd.
Description: The SSIK fuse-disconnect terminals, made from glass-fibre reinforced polyamide PA 6.6 V0, have an extended temperature range up to +140°C (RTI elec.) and open up new application possibilities in electrical engineering. They have good dimensional stability up to high
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature controller
- Temperature Range: 842 F
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature controller
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: TE Connectivity
Description: Captivated Dimensions Product Length : 13.49 MM [.531 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type :
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Polyetherimide Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat
- Contact Size (AWG): 16 to 24 AWG
- Voltage Rating: 115 volts
- Current Rating: 7.5 to 13 amps
- Number of Contacts: 12 #
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
Find Suppliers by Category Top
Featured Products Top
-
TGF/TGM series high temperature instrument lead feedthroughs Conax Technologies’ (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Seals for high pressure applications Conax Technologies manufactures high pressure seals for electrodes, instrument signal wires and temperature sensor leads. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
HEGPK with single PEEK™ insulator Conax Technologies’ HEGPK feedthroughs electrically and thermally insulate single electrodes, tubes, temperature sensors (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Conax high density feedthrough assemblies (HD) Conax Technologies’ HD Series high density mechanically sealed (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Working with ultra-high vacuum systems requires electrical connections that will not compromise vacuum integrity. Douglas Electrical Components specializes in UHV feedthroughs and connectors engineered to perform at pressures as low as 10?¹² torr while supporting everything from low (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
High Temperature to 600°C Cryogenic Quenching to (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
EGT Single electrode sealing to 8000VDC Conax Technologies’ EGT feedthroughs electrically and (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
electrical connections, including connectors, wires, cables, optical fibers, and circuits. Douglas’ epoxy sealing technology allows for high-density feedthroughs and the integration of multiple electrical interfaces within a single flange, helping reduce system cost, save space, and simplify (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
(HEGPK) High Temperature Power Feedthrough (EG) Power Lead Style Compression Seal Feedthroughs—Our Power Lead (PL) compression seal feedthroughs provide multiple sealed, insulated wires for inserting power into an autoclave or sterilization chamber (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
High efficiency vapor-fed AMTEC system for direct conversion. Final report
In addition to the smaller wick pore size, several other changes were made to increase the cell efficiency: Internal artery return of condensate High temperature electrical feedthrough Separate heat pipe for providing heat to the BASE .
-
First high-temperature electronics products survey 2005.
Packages with high temperature electrical feedthrough – to 600ºC 2 – mid term 2 to 3 years .
-
Design and performance evaluation on a small-sized AMTEC cell component
Therefore, the following discussion is based on the assumption that we can use electrical feedthrough at the higher temperature zone of the cell to prevent the large conduction heat loss.
-
Development of an acoustic sensor for a geothermal borehole televiewer
A special high - temperature and pressure electrical feedthrough (Ceramaseal) provided electrical contact with the sensor internals.
-
Experimental evaluation of electrode conversion efficiency of alkali metal thermal to electric converter
If we could set the electrical feedthrough at the high - temperature side of the chamber wall as shown in Fig. 2, there would be no conduction heat loss even for very thick wires.
-
Characterisation of crosslinked polyethylene materials by luminescence techniques
The chamber is equipped with elec- trical feedthroughs for high voltage input and tempera- ture or current measurement.
-
Integrated Atom Detector Based on Field Ionization near Carbon Nanotubes
We do not attribute this increased background to a direct emission from the dispenser source, but rather to an increased outgassing of vacuum components (dispenser shell, supply cables, electrical feedthrough ) now at a higher temperature .
-
Development and field testing of the high-temperature borehole televiewer
A new high pressure electrical feedthrough design has been incorporated to solve a high tem- perature leakage problem found in a p field test; A process for vacuum distillation at 350'C of the pressure compensating oil has been devel- oped to eliminate…
-
Borehole survey instrumentation development for geothermal applications
12 h in the high-temperaturelhigh-pressure environment. this equipment depends upon the advancement in technology to upgrade components such as transducers, seals, motors, connectors, feedthrough devicis, high - temperature electronics, and other electrical /mechanical equipment for operations in the hostile geothermal environment…
-
Incrementally etched electrical feedthroughs for wafer-level transfer of glass lid packages
Traditional MEMS wafer-level encapsulation techniques are fusion bonding or anodic bonding, which are problematic if used to encapsulate surface micromachined structures (especially electrical feedthroughs ) and are due to high voltage or temperatures not compatible with many devices to be packaged.
Indicates content that may require registration and/or purchase.