-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Optimal Temperature Compensation Simultaneous Monitoring of Temperature and Flow Remote Probe Allows Installation with Minimal Clearance Can be Used with Extremely Low Velocities No Moving Parts Extremely Low Pressure Loss Easy to Operate Insensitive to Dirt The
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.05 to 5,600 GPM
- Operating Pressure: 1,450 psi
- Operating Temperature: 0 to 176 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high
- Pipe Diameter: 0.75 to 1 inch
- Velocity Flow Rate: 0.01 to 120 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 2,350 psi
-
Supplier: FineTek
Description: high value flow switch. SPX Thermal Dispersion Flow Switch (Explosion Proof units available) The SP series is a thermal dispersion flow switch product line that responds to liquid flow and provides a switch output. Based on the principle
- Operating Pressure: 1,450 psi
- Features: Sanitary, Thermal Meter
- Electrical Output: Switch
-
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Low Switch Point Low Pressure Drop at High Flows Brass or SS Construction Maximum Pressure - 5000 PSIG Maximum Temperature - 212°F N/O or SPDT Reed Switch KOBOLD SMN flow switches are used when extremely low flow switching points are
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.25 to 13 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, Liquid
-
Description: switches is used for testing the fulid flow in pipe, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure,
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Throws: Double Throw (DT)
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: (FS10A-, FS10A-3, FS10A-4). The remote configuration is useful when sensor installation area is subjected to high temperatures or to mount the front panel and display in a more convenient location. The instrument provides a top-mounted, flow rate monitoring LED array for
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Litre Meter Limited
Description: Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
- Pipe Diameter: 0.49212625 inch
- Media Temperature Range: -58 to 275 F
- Liquid Volumetric Flow Rate: 0.528 to 34.32 GPM
- Operating Pressure: 1,450.377 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact and reliable liquid and gas flow detection ideally suited for just about any Flow/ No
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application.
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Fluidwell bv
Description: The F013 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set one low flow rate and one high flow rate alarm value. If desired, an alarm ignore function can be set up to allow for an incorrect
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Sierra Instruments, Inc.
Description: Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns
- Pipe Diameter: 0.375 to 12 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: U.S. Plastic Corporation
Description: psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel,
- Valve Size: 1 inch
- Valve Type: Diaphragm Valves
- Primary Material: PVC
-
Supplier: Cole-Parmer
Description: operating range • Intrinsically safe relay allows model to be used in hazardous areas • Maintains calibration limits when subjected to reasonable line hydraulic hammer or surge pulses • Calibrated independent of line pressure and temperature For use in contaminated, high-particulate
- Gas Volumetric Flow Rate: 44.1031073446328 SCFM
- Liquid Volumetric Flow Rate: 330 to 1,249 GPM
- Operating Temperature: 180 F
- Operating Pressure: 300 psi
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate,
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Johnson Controls, Inc.
Description: pressure Includes Fahrenheit dial Available in vertical or horizontal model Provided with an optional manual indexing switch that permits you to restore the day temperature of the individual thermostat without affecting the other system thermostats. Indexing switch can be
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
- Features: Multiple Zones, Programmable
-
Supplier: Cole-Parmer
Description: operating range • Intrinsically safe relay allows model to be used in hazardous areas • Maintains calibration limits when subjected to reasonable line hydraulic hammer or surge pulses • Calibrated independent of line pressure and temperature For use in contaminated, high-particulate
- Gas Volumetric Flow Rate: 481.179378531074 SCFM
- Liquid Volumetric Flow Rate: 3,600 to 13,627 GPM
- Operating Temperature: 180 F
- Operating Pressure: 300 psi
-
Supplier: Radwell International
Description: MAGNETIC-INDUCTIVE FLOW METER, PRECISE MEASUREMENT OF FLOW, CONSUMPTION AND MEDIUM TEMPERATURE HIGH ACCURACY, REPEATABILITY AND MEASUREMENT DYNAMICS PRECISE EMPTY PIPE DETECTION WITH SWITCHING OUTPUT, ANALOGUE OUTPUT AND PULSE OUTPUT CLEARLY VISIBLE 4-DIG. FREE 2 YEAR
- Process Media Type: Gas
-
Supplier: Burger & Brown Engineering, Inc.
Description: Tracer Electronic Switching Flowmeter measures liquid flow rate and temperature while providing a selectable analog signal and programmable switch for low or high flow and temperature. 8 to 28VDC power source operates the flowmeter. Sealed pushbuttons
- Pipe Diameter: 0.375 to 3 inch
- Media Temperature Range: 32 to 180 F
- Liquid Volumetric Flow Rate: 0.5 to 110 GPM
- Operating Pressure: 150 psi
-
Supplier: Bronkhorst USA
Description: Bronkhorst® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4…20 ln/min and 2…100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Operating Pressure: 1,450.377 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency, Switch
-
Supplier: Bronkhorst USA
Description: less evaporation of volatile fluids. Compact solution due to small footprint, without extended tubing between flow meter and valve or pump. Reduced risk of gas inclusion that can cause delay effects. High accuracy due to Coriolis technique and compact assembly. Automatic overrun
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Automation24, Inc.
Description: The SI5007 flow sensor from ifm has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases at a pressure rating of 300 bar.Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SI5007 flow sensor can easily be
- Operating Temperature: -13 to 176 F
- Operating Pressure: 300 psi
- Media Temperature: -13 to 176 F
- Media Temperature Range: -13 to 176 F
-
Supplier: Panametrics
Description: many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases High-purity gases
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Delta Controls Ltd.
Description: Sophisticated and reliable, Delta flow transmitters use ultrasonic vortex measuring principles, offering stability and repeatability regardless of fluctuations in temperature or pressure. Delta Controls' flow meters are proven in a broad range of air and gas management
-
Supplier: Automation24, Inc.
Description: The SV7610 vortex flow meter from ifm with a measuring range of 1.3-26.4 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 1.3 to 26.4 GPM
- Operating Pressure: 12 psi
-
Supplier: Rotronic Instrument Corp.
Description: Air velocity measurement made easy. The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range and the output signals can be
- Velocity Flow Rate: 6.56167979002625 to 65.6167979002625 ft/sec
- Operating Temperature: 32 to 122 F
- Media Temperature: 32 to 176 F
- Media Temperature Range: 32 to 176 F
-
Supplier: Automation24, Inc.
Description: The SV5610 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 0.55 to 10.55 GPM
- Operating Pressure: 12 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,350 psi
- Material Temperature Range: -40 to 500 F
- Maximum Current: 6 amps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 seat: PTFE Temperature
- Pressure Rating: 1,000 to 3,000 psi
- Media: Air, Gas
- Valve Type: Ball Valves
- Primary Material: Stainless Steel
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
• Low pressure drop (≤14" H2O) to maintain system efficiency • High-resolution, repeatable flow control across a wide range • Integrated control simplifies design and reduces component count • Ideal for gas delivery, leak testing, and precision dispensing applications (read more)
Browse Flow Controllers Datasheets for Clippard -
ABB unveils high accuracy flowmeter calibration facility in Minden, Germany Press release | Minden, Germany | 2023-06-07 (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Quickpick Ordering Option. Thepackages contained in the Quickpick program offer our best-selling flow meter accessories in easy-to-pick packages selected to meet specific flow measurement needs. The Marathon Package for tough environments and high flow rates (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner, such as the High Beta from Eastern Instruments, is required to alleviate (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Beswick synthetic sapphire orifice (also known as flow restrictors) are ideal for instruments requiring extreme precision and consistent flow rates. Sapphire is almost as hard as diamond. It is wear, heat and corrosion resistant. The orifice is manufactured to exacting tolerances. Hole (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
moving parts Suitable for use in machines Easy-to-check 2-color LED(status) indicator 2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Duct Heaters Datasheets for Gaumer Process -
Just One Process Connection Five-In-One: The multivariable version of the Sierra's vortex flow meters allows one instrument and one process connection to measure five process parameters at the same time to simultaneously measure mass flow rate, temperature, pressure, volumetric flow rate (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Accuracy (SA) for clean air applications or plug resistant (PA) for heavy particulate-laden applications. For Use with the High Beta® Flow Conditioner VAP3® Pitots can be installed directly into existing or new ducts or incorporated into flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids