-
Supplier: Trent, Inc.
Description: Maximum Temperature in Air Atmosphere: 2750°F / 1510°C In Reducing Atmosphere: 2500°F / 1371°C TRENT's Silicon Carbide Rod Element Furnace is heavy duty throughout. The insulation is one layer of high temperature brick, backed by slab-type, lower temperature
- Process Temperature: 1,510 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: ASTM International
Description: This specification covers thermal insulating bricks made from fire clay that are used as backup insulation for refractory furnace linings of boiler furnaces. The bricks shall be composed of heat-resistant materials that have been burned or fired to produce the desired
-
Supplier: ASTM International
Description: 1.1 This specification covers one type of thermal insulating brick for use as back-up insulation for refractory furnace linings of boiler furnaces. 1.2 The values stated in inch-pound units are to be regarded as standard. The SI units in parentheses are for information purposes
-
-
Supplier: Trent, Inc.
Description: The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined
- Process Temperature: 1,371.111111111111 C
- Width / Tube O.D.: 203.19989027205926 mm
- Length (Chamber / Tube): 355.5998079761037 mm
- Height: 126.99993142003704 mm
-
Supplier: Rath USA Inc.
Description: RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually
- Max Use / Curie Temperature: 1,800 C
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Block
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Supplier: CeramSource Inc.
Description: Magnesia-Carbon Brick Fired Magnesia Brick The regular fired magnesia brick is made from dead burned (or sintered) magnesia, it has high refractoriness and good corrosion resistance, and widely used in the permanent lining of EAF, BOF, glass furnace and non-ferrous
- Density: 2.85 to 3.05 g/cc
- Compressive / Crushing Strength: 5,801.47357428788 psi
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: KRÜSS Scientific
Description: of metal slags in smelting plants Detecting reactions between the glass and refractory bricks in glass production Optimizing wetting of the carrier material by enamel coatings Investigating the changes of the green body depending on temperature and time in ceramics production
- Test Media: Adhesives / Coatings, Ceramics / Glass, Fuel
- Features: Biomass / Wood, Gasoline
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: LAND
Description: The application-specific Stove Dome (SD) system uses AMETEK Land's advanced infrared radiation thermometer technology to monitor refractory temperatures around the stove dome or hot blast main. Using a highly accurate, and high pressure rated sighting assembly, the innovative
- Thermometer Type: Other
-
Supplier: ASTM International
Description: This specification covers dry air-setting refractory mortar for use in laying and bonding refractory brick in ship boiler furnaces and wet air-setting refractory mortar for use in laying refractory brick in stationary boiler furnaces, bright annealing furnaces,
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of the relative resistance of various refractory brick to the action of molten slag dripped continuously onto test specimens within a heated furnace. 1.2 This standard may involve hazardous materials, operations, and equipment. This standard
-
Supplier: AFC-HOLCROFT
Description: Rugged dual roller rail provides improved circulation and flexibility. Fits various tray designs and allows maximum compatibility with existing systems. Heating System: Both gas-fired and electrically-heated models available. Furnace Lining: Energy saving fiber on walls, roof and floor.
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: LiPFAvn is an PFA insulated stranded hook-up wire with extended temperature range and high resistance against chemicals 375 V. It is recommended for use in high-frequency and broad-band techniques, coaxial and microwave techniques, high information velocity with exact
- Operating Temperature: -90 to 250 C
- Rated Voltage: 0.375 kilovolts
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: FEP cable with overall copper screen and extended temperature range +200 °C (limited time). This FEP wire with FEP jacket is recommended for use in high-frequency and broad-band technology, coaxial and microwave technology, high information velocity with exact information
- Rated Voltage: 0.375 kilovolts
- Operating Temperature: -90 to 180 C
- Cable Shielding: Braid, Foil / Copper Tape
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: ETFE insulated stranded hook-up wire with extended temperature range and good electrical insulating characteristics. The cold-flexible ETFE cable is recommended for use in high-frequency and broad-band techniques, coaxial and microwave techniques, high information velocity with
- Operating Temperature: -90 to 135 C
- Rated Voltage: 0.9 kilovolts
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: TA 866 F is a FEP connection cable with extended temperature range and excellent resistance against chemicals and solvents + 180 °C. It is recommended for use in high-frequency and broad-band techniques, coaxial and microwave techniques, high information velocity with exact
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -90 to 180 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: Nutec Bickley, Inc.
Description: the walls, while refractory alloy anchor hooks and dense alumina anchor bricks restrict movement of brick away from the kiln or furnace shell. Bickley's retained brick - floating anchoring system has proven to be an excellent solution for high temperature
- Material: Ceramic
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications.
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: Weldaloy Products Company
Description: weak‚ brittle material. Regular Inspections & Monitoring of Equipment Regular monitoring of the heat-treating furnaces is required to maintain control on temperature variation within the furnace. Broken seals‚ damaged or cracked bricks‚ or air gaps create
- Heat Treating Processes: Annealing, Precipitation Hardening / Aging, Solution Treating, Stress Relieving
- Services: Development Assistance, Grinding / Machining, Laboratory Testing & Inspection, Packaging
- Equipment Capability: Furnace
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Linde North America, Inc.
Description: supplement or completely replace air in furnaces, for example, to dramatically improve combustion efficiency and throughput, and reduce emissions, including nitrous oxides (NOx). Oxygen and oxyfuel systems are widely used for high-temperature steel reheating and glass melting or
- Supply Options: Bulk / Microbulk, Gas Cylinder
Find Suppliers by Category Top
Featured Products Top
-
With the development of technology, more and more companies need high temperature electrical furnaces with shorter production cycles and faster heating and cooling speeds. These oxide (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
. Additionally, because of the high temperatures associated with Harper furnaces, we are experts in ensuring our equipment is exceptionally energy efficient. We focus on incorporating materials and design features that result in the conservation of energy, cooling water, and protective atmospheres (read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
Every Harper rotary tube furnace is designed for the customer's unique specifications. We bring innovative solutions to designs for continuous processing of advanced materials such as granular, powder, or particulate aggregates in high purity (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper’s patented vertical furnace systems are our latest thermal processing innovation for a wide range of product feedstocks, particularly for materials requiring high temperature solid-solid and solid-gas reactions, such as (read more)
Browse Kilns (industrial) Datasheets for Harper International Corporation -
melting, casting, re-heating, annealing and coating. Solutions for a wide range of furnaces Our temperature sensors and fitting/feedthrough assemblies are used in various types of furnaces, ovens and kilns across a variety of industries and applications, including (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
and instrument air inlet for purging the imager, to allow extended monitoring during high-temperature processes. Advanced IMAGEPro v2 image processing software from AMETEK Land is displayed on a portable tablet that provides a full (read more)
Browse Thermal Imagers Datasheets for LAND -
800°F High Temperature Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies
More Information Top
-
U.S. Dependence on Imported Nonfuel Minerals: The Threat of Mini-OPECs?
It is also used in many chemicals, and its ore, chromite, is used directly as a refractory in high - temperature furnace brick .
-
CERAMIC ABSTRACTS
disilicide. in brick for high temperature furnaces , .
-
Material customer
Al oxide fiber reinforced Al pistons for combustion engines glass or Kohlenstofffaserverstärkte EP- or UP- resins Metallfaserverstärkte high temperature tiles for furnace lining .
-
Alumina base coatings for protection of SiC ceramics
Alfrax 17A (17A) is a mortar used for patching, coating or laying high A1203 bricks in high temperature furnaces , and for embedding resistor elements.
-
NOTES AND NEWS
…in the Manufacture of Enameled Cast Iron Wares Properties of American Bond Clays and their Use in Graphite Crucibles and Glass Pots Cement for Spark Plug Electrodes Porosity and Volume Changes of Clay Firc Bricks at Furnace Temperatures High Fire Porcelain Glazes.
-
The Illusion of Certainty
Chromium has also been a component in refractory bricks used in high temperature furnaces , in pigments and dyes, in drilling muds, in rust and corrosion inhibitors, in textiles, and in toner for photocopiers.10 Since .
-
CERAMIC ABSTRACTS
It is suggested that the influence of a reducing atmosphere on fire brick in high - temperature furnaces is apparent more in an increase in the amount of contraction than in a reduction in refractoriness or load-bearing ca- pacity.
-
Proceedings of the 2000 U.S. DOE Hydrogen Program Review
In the commercial “Thermal Black Process” [Donnet, 1976], the energy is provided by burning CH4 with air to heat a fire brick furnace to temperatures as high as 1673 K.
-
Compiled by THE AMERICAN CERAMIC SOCIETY
Refractory material, such as high - temperature insula- tion brick for furnace linings, etc. A. R. LUCASAND L. R. J. LUCAS. Brit.
-
CERAMIC ABSTRACTS
(1) A Ca ferrite mortar with additions of caustic or sintered magnesite is used with magnesite brick for linings of high temperature furnaces (Ger. Pat. 726,702).
Indicates content that may require registration and/or purchase.