Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Security Camera Warehouse
Description: Operation Temperature -20oC to 50oC (-4oF to 122oF), RH95%MAX High Resolution, Outdoor IR Bullet Camera SCB601H Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes
- Camera Function: Video
-
Supplier: InfraTec GmbH
Description: Thermographic analysis of processes with rapidly changing temperatures requires an infrared camera that is capable of high frame rates. The infrared camera ImageIR® 9400 hs from InfraTec offers exactly that - combined with an outstanding thermal resolution and extremely
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Supplier: e-con Systems™ Inc
Description: Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected to processing platforms using a USB or MIPI CSI 2 interface. It
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 7 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
-
Supplier: InfraTec GmbH
Description: High resolution and speed – the cooled long-wave infrared camera Calibration of a multitude of calibration curves for precise temperature measurement Detection of smallest details with detector of (640 × 512) infrared pixels Snapshot detector with short integration times Modular
- Measurement Range: -40 to 2,000 C
- Spectral Range: 7.7 to 10.2 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: e-con Systems™ Inc
Description: Overview e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA® Jetson AGX Orin™ platform. This camera is based on the
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: InfraTec GmbH
Description: High-resolution, radiometrically calibrated infrared cameras with a very good price/performance ratio - these are the new SWIR cameras from the ImageIR® series. They are suitable for temperature measurements from 300 °C and operate in the short-wave infrared range.
- Measurement Range: 300 to 1,700 C
- Spectral Range: 0.9 to 1.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 1 C
-
Supplier: e-con Systems™ Inc
Description: Overview e-CAM227_CUMI2312C_MOD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. It can capture high frame rate images without any motion blur and
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Measurement and monitoring of temperature distributions Infrared Thermographic Camera Modules from Jenoptik are designed for exact and non-contact measurement or automated monitoring of two-dimansional temperature distributions, especially in environments that cannot be accessed
- Spectral Range: 7.5 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 640 lines
-
Supplier: e-con Systems™ Inc
Description: Overview This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_MOD - 2MP
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: InfraTec GmbH
Description: The worldwide unique infrared camera VarioCAM® HD head 800 with its latest detector technology in XGA format defines the premium segment of uncooled industrial cameras. Microbolometer detector with up to (1,024 × 768) IR pixels Opto-mechanical MicroScan with up to (2,048×1,536)
- Measurement Range: -40 to 2,000 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: Advantech
Description: Screening Channel: Make sure all visitors are measured their body temperature Thermographic Camera: Quickly screening crowded visitors with automatic alarm Thermometer: Double check the screened visitors with high body temperature Confirmation: Approve or reject the
-
Supplier: Sonel Test
Description: Sonel KT-400 thermal imaging camera provides a high level of detail The camera is equipped with a modern sensor with a resolution of 384x288 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded
- Features & Options: Built-in Color / Visual Camera
-
Supplier: AXIS Communications, Inc.
Description: and water. The built-in heaters, fans and a removable sunshield ensure that the camera can be used in varying weather conditions and temperatures ranging from -20 °C to 40 °C (-4 °F to 104 °F). The compact camera comes with a pre-mounted wall bracket, as well as Ethernet and
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 4.78 inch
- Height: 6.4566964 inch
- Operating Temperature: 14 to 122 F
-
Description: Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera capable of color imaging in
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Fluke
Description: A high performance, 240 x 180 thermal imaging camera. Includes wireless and LaserSharp™ auto focus making it ideal for maintenance professionals. LaserSharp® Auto Focus - get consistently in-focus images. Every. Single. Time. Utilizing precision laser technology, focus on your target
- Measurement Range: -20 to 650 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: OMEGA Engineering, Inc.
Description: and dropping your images on a desktop icon or using the wizards to guide you step-by-step through the process. The saved document is a ‘live’ report with full access to the analysis tools and temperature measurement data. The reports can be multi-page and include all of your IR
- Measurement Range: -20 to 650 C
- Spectral Range: 7.8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Horizontal: 640 lines
-
Supplier: PACE
Description: aligned.The optical alignment system within the IR 3000 features a high resolution, color digital camera with PC controlled zoom, focus, auto-focus, and lighting control. The system is robust and does not require routine calibration or maintenance. Standard and full screen
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Optris Infrared Sensing, LLC
Description: enabling comprehensive analysis of temperature variations over time, which is essential for quality control and process optimization.The software's high degree of customization allows users to configure cameras for specific needs, making it versatile across various industries.
-
Supplier: InspectorTools
Description: Please note that a completed Infrared Camera Rental Agreement is required for all Infrared Camera rentals. Please complete and Fax back to us at (805) 644-5362 via secure fax. The Fluke Ti45 infrared camera features everything needed for virtually every thermography task. With a
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Type: Specialty / Other
-
Supplier: Advance Security Products
Description: Weatherproof Varifocal Color Armor Dome, High Resolution 540 lines, 42 LEDs Vandal Proof Color Armor Dome 550 Line Camera with Infrared Illumination This camera features a Sony Super HAD 550 line CCD sensor. It provides excellent color and remarkable sensitivity in zero lux
- Camera Function: Video
-
Supplier: Transcat, Inc.
Description: Product Highlights Identify Abnormalities Faster with 4 Times More In-Camera Fine Resolution Monitor Temperature Changes Through Image Logging and Temperature Trending Capabilities Ability to Focus on Objects as Close as 10 cm Away Compact, Lightweight, Ergonomic High
-
Supplier: Transcat, Inc.
Description: Product Hughlights Identify Abnormalities Faster with 4 Times More In-Camera Fine Resolution Monitor Temperature Changes Through Image Logging and Temperature Trending Capabilities Ability to Focus on Objects as Close as 10 cm Away Compact, Lightweight, Ergonomic High
-
Supplier: Transcat, Inc.
Description: hot and cold markers Change the emissivity and background temperature Generate a professional report that can easily be edited Product Highlights Heat map overlay + visual light camera Hot & Cold Markers Center point temperature measurement Save images Ultra compact (10.3 oz )
- Celsius Scale: -10 to 250 C
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Cole-Parmer
Description: • Designed for high amperage applications and temperature systems • Integrated IR thermometer provides fast non-contact measurements on vents, motors and, equipment • Work lights dual LEDs optimized for clamping on cables in dimly lit areas • FLIR tools mobile APP connects the
- DC Current Range: 1,000 amps
- AC Current Range: 0.1 to 1,000 amps
- DC Voltage Range: 0.0001 to 600 volts
- AC Voltage Range: 0.0001 to 600 volts
-
Supplier: Cole-Parmer
Description: • Bridges the gap between single spot IR thermometers and high resolution thermal imager. • Visual infrared heat map • Designed to withstand a 6.5 ft (2 m) drop • Compact and intuitive, point and shoot focus-free design • Accurate temperature measurement at centerpoint The TG165
- Fahrenheit Scale: -14 to 716 F
- Celsius Scale: -25 to 380 C
- Features: Digital Front Panel
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Wavelength: 17,000 to 14,000 nm
- Working Distance: 15,000.000000000002 mm
- Focal Length: 0.15 to 0.02 m
- Type: Specialty / Other
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Wavelength: 12,000 nm
- Focal Length: 0.035 m
- Type: Specialty / Other
-
Supplier: Cole-Parmer
Description: Audible high/low alarm with adjustable set points • Color LED bargraph The unique combination of a infrared thermometer and digital camera allows the user to actually see what the thermometer is measuring. The large 2.2" color video display, shows both temperature and humidity
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Wavelength: 17,000 nm
- Focal Length: 0.049999999999999996 m
- Type: Specialty / Other
-
Supplier: Marposs Corp
Description: glass, which is transparent to the IR, the housing is protected by an electrically operated shutter during the die casting process. The thermal imaging camera units are equipped with an intelligent electronic control unit that includes, accelerometers and temperature and
-
Supplier: SAE International
Description: at different locations on a sapphire window. An infrared (IR) camera was used to record the intensity of radiation emitted by the deposited spots. From a set of calibration experiments, a relation was established between the IR camera measurements of these spots and the
-
Supplier: Materion Corporation
Description: increasing primarily due to the use of uncooled microbolometers, which are less expensive. As a result, IR camera prices have significantly dropped in the thermography business allowing the use of IR cameras to expand. IR camera cost reduction is expected to
- Filter Type: Bandpass / Interference Filters, Long Pass Filters, Short Pass Filters
- Application: Infrared (IR)
Find Suppliers by Category Top
Featured Products Top
-
are also available for the new camera, such as the HighSense and Multi Integration Time functions for setting up individual measurement ranges or integration times and for flexible adaption to changing temperature measurement ranges or integration times. A wide range of different (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
resistance High price and temperature sensitivity (performance degradation >100°C) Military infrared, laser systems Zn (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
according to the target infrared band. Operating temperature: high temperature environment may affect the coating stability (e.g. germanium filters need to consider the temperature coefficient). Damage threshold: high power laser applications need to pay attention to (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
ImageIR® 12300 come with an outstanding thermal resolution of 0.022 K in the high-speed mode. As with all other high-end cameras of the ImageIR® series a wide range of high quality interchangeable infrared lenses can be used. Integrated intelligence for more independence The (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
element temperature of 600°C increases lifetime. The High Efficiency Nanostructure IR Source Emitters are: More stable Less or no drift A lot more (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
. The advantages of IR welding over other methods, particularly for high purity applications, are numerous. Additionally, the automated nature of the (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Asahi/America, Inc. -
loss below the measurement limit even after 10 days of harsh Mil-810G temperature and humidity cycling. Applications The narrowband and dual band IR filters are the latest innovation in the Ultra product line to come from Alluxa’s novel plasma hard coating process (read more)
Browse Datasheets for Alluxa, Inc. -
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High Definition series, InfraTec offers turnkey thermographic automation solutions e. g. for industry processes, non-destructive testing and fire detection and prevention. The infrared sensor division (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
Conduct Research Top
-
IR Survey Pinpoints Air-Curtains Heat Distribution Problems and Slashes $34,000 from New Jersey Bulk Mail Center Utility Bill
of retrofitting remaining fifty single speed aircurtains motors with VFD units. Utilizing FLIR 695 IR camera and Raytek temperature gun we found out that the existing single speed (1200 rpm ) air-curtains installed previously were unable to distribute adequate heat for our employees. In-fact, most our
-
Applications for High-Speed Infrared Imaging
-speed objects in the infrared region of the spectrum, either to detect them or to measure their surface temperature. Conventional infrared cameras have time constants similar to the human eye, so they, too, are often at a loss when it comes to photographing fast-moving hot targets. Other types of targets
-
Review Of Recent Developments in Thermographic Applications in Health Care
of high-resolution, high-sensivity, ultra portable and compact IR camera systems for performing noninvasive medical diagnosis.
More Information Top
-
A Thermographic Look At Plasma Spraying
THE PLASMA SYSTEM IONIZES ARGON GAS TO GENERATE HIGH TEMPERATURES THE IR CAMERA MEASURED PLASMA TEMPERATURE PROFILES AND PARTICLE VELOCITIES .
-
Detection of glue deficiency in laminated wood with pulse thermography
The goal of this study was to use more powerful lamps and an IR camera with higher temperature resolution to detect glue deficiency defects with pulse thermography.
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Thermal Acoustic Test and Analysis Model Updating and Correlation (AIAA 2013-1665)
Again in the case of this static measurement, a secondary camera-based measurement method was used, but it had the same restricted view as the IR camera at high temperatures .
-
Thermal design of a tristable electromagnetic linear microactuator with high displacement and low actuation force for mass storage applications
The temperature measurement, in particular the position-resolved measurement of objects such as the present conductors requires an IR camera with high temperature - and spatial resolution.
-
Crack detection using induction thermography during high-temperature testing
There are still some improvements that need to be performed but in its current status the use of IR cameras during high temperature TMF and SC tests have demonstrated some promising results that can help engine manufacturer in the characterization of alloys …
-
Portable on-ground hard- and software system for obtaining and processing spectrally spreaded images in the ranges of 3-5 and 8-14 um
Makes it possible to manufacture an IR camera with high temperature sensitivity, and to cut power consumption and improve the reliability ofthe scanner.
-
Probabilistic Thermal‐Shock Strength Testing Using Infrared Imaging
A thermal-shock strength-testing technique has been devel- oped that uses a high-resolution, high - temperature , IR camera to capture a specimen’s surface temperature distribution at fracture.
-
In vitro investigation of the biological effects associated with human dermal fibroblasts exposed to 2.52 THz radiation
However, although the IR camera and thermocouple measure comparable temper- atures, it is clear from the data that the thermocouple measures slightly higher temperatures than the IR camera .
-
Electrical and thermal testing and modelling of breakdown in space solar cells and generators
- nevertheless, highest temperature measured by IR camera on front coverglass face does not exceed 600 K.
-
Development of new two-component temperature-sensitive paint (TSP) for cryogenic testing
Using the 2C-cryoTSP, one can save time and money by obviating the need for application of a second TSP to the model or the use of an IR camera for the higher temperature range. . Acknowledgments .
Indicates content that may require registration and/or purchase.