Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TPA Motion
Description: High Temperature Linear Guides are required for harsh environments. Special materials complemented with special surface treatments are often needed for demanding high temperature environments. The more we know about your application the better we can choose the
- Features: Cleanroom Rated, Vacuum Rated
-
Supplier: TPA Motion
Description: LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature processing
- Dynamic Load Capacity: 179.84 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Type: Cam Follower
- Bearing Housing: Rectangular
-
Supplier: NB Corporation of America
Description: The SYBS series of miniature slides are constructed entirely of stainless steel components. As a result, they are an ideal choice for extreme conditions, such as those where high temperatures or highly corrosive elements are present. NB miniatures slides are also
- Stroke or X-Axis Travel: 0.1968505 to 1.1417329 inch
- Carriage Load: 13.51048 to 146.3448 lbs
- Base Length: 0.5118113 to 1.8110246 inch
- Carriage Length: 0.5118113 to 1.8110246 inch
-
-
Supplier: Epsilon Technology Corp.
Description: thermal equilibrium has been reached. These units are specifically designed to minimize crosstalk between axes and to provide high accuracy, high resolution measurements. They incorporate capacitive sensors for low operating force and include electronics with programmable filtering and
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Shear / Torsion, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 12.88189672 to 28.88190536 inch
- Carriage Load: 90.405 to 105.84 lbs
- Base Length: 12.00000648 to 28.00001512 inch
- Base Width: 1.38976453 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 9.0157529 to 20.8267829 inch
- Carriage Load: 33.075 lbs
- Base Length: 7.87402 to 19.68505 inch
- Base Width: 0.787402 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 20.0000108 to 37.9527764 inch
- Carriage Load: 396.9 lbs
- Base Length: 20.0000108 to 38.00002052 inch
- Base Width: 2.74803298 inch
-
Supplier: Epsilon Technology Corp.
Description: high purity alumina rods with conical rod tips for specimen contact when testing to 1200 °C (2200 °F). Silicon carbide rods are used for the 1600 °C (2900 °F) high temperature option. The Model 7651 is often customized for specific test needs. Contact Epsilon for a configuration
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 3.1889781 to 12.29921924 inch
- Carriage Load: 22.05 lbs
- Base Length: 2.755907 to 11.81103 inch
- Base Width: 0.787402 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Epsilon Technology Corp.
Description: units are specifically designed to provide high accuracy, high resolution measurements and perform high temperature fatigue testing at the highest possible frequencies. They incorporate capacitive sensors for low operating force and include electronics with programmable
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE slide rails feature ultra-low friction and exceptional chemical resistance. Manufactured from high-quality pure polytetrafluoroethylene, these slide rails are an ideal solution for linear motion systems, guide rails, and industrial automation applications,
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Burger & Brown Engineering, Inc.
Description: SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during molded part ejection while the SPDT switch is
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 10,000,000 (#)
-
Supplier: Newport MKS
Description: The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The GTS150 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a userprogrammed range. Two versions are
- Sensed Temperature: -328 to 1,532 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Status Instruments, Inc.
Description: RTD / slide wire / Ohms or thermocouple / mV inputs Configuration using USB port powered configurator Custom sensors accommodated 22 segment user linearization for input Sensor offset and output alignment Programmable sensor burnout High long term stability Intrinsically safe versions
- Sensed Temperature: -328 to 3,272 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100KΩ and 13
- Operating Temperature: -4 to 158 F
- Temperature Measurement Range: -328 to 4,172 F
- Features: 10Ω, 100Ω, 1000Ω, 120Ω, 200Ω, 500Ω, B, Copper, E, J, K, N, Nickel, Other, Other Input, Platinum, R, S, T, Temperature Signal Conditioners, USB, W
- User Interface: Computer Programmable, None
-
Supplier: NSK Precision America
Description: The MCH Monocarrier (linear actuator) features super- high rigid rails suitable for cantilever beams and many other factory automation applications. These linear actuators offer enhanced rail rigidity, LED-equipped sensors along with K1 Lubrication Units and excellent corrosion
- Stroke or X-Axis Travel: 1.968505 to 19.68505 inch
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor, Other, Water Resistant (Sealed)
-
Supplier: Schneeberger Inc.
Description: The RNG linear bearing/cross-roller guideway provides high performance with roller bearings. High load-bearing guideway designscan be implemented with roller bearings under the smallest installed dimensions. The high performance of the relatively small guideway
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
-
Supplier: NB Corporation of America
Description: lighter and longer-life linear guides and linear bearings. We responded by adding more features and advantages to our NB Slide Guide SGL system. By incorporating our system into your machinery, you benefit from: High capacity Large ball elements and tight raceway groove
- Guide Width or Diameter: 0.37401595 to 1.47637875 inch
- Guide Length: 6.299216 to 117.5197485 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 50 mm
- Length (Chamber / Tube): 450 mm
- Features: Application Software, Computer Interface, Horizontal, Inert, Other, Over-Temperature Protection, Thermocouple Calibration, Vacuum
-
Supplier: PI (Physik Instrumente) L.P.
Description: Stress-relieved aluminum base for high stability. Compact XY combinations. Two mechanical limit switches. Recirculating ball bearing guides When carefully assembled, recirculating ball bearing guides are distinguished by a beneficial combination of high load capacity, lifetime, and
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 in/sec
- Carriage Load: 11.025 lbs
- Motor Voltage: 48 volts
-
Supplier: NB Corporation of America
Description: The NB SLIDE GUIDE SEB type is a profile miniature linear rail guide system in which the ball elements roll along two raceway grooves. This is the smallest and lightest slide guide series offered by Nippon Bearing. The compact design allows for the size and weight of machinery
- Guide Width or Diameter: 0.0787402 to 0.787402 inch
- Guide Length: 1.2598432 to 39.3701 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Miniature Guide
-
Supplier: NB Corporation of America
Description: The NB SLIDE GUIDE SER type is a profile miniature crossed roller linear rail guide system utilizing the recirculating motion of precision crossed rollers placed in two rows. Despite its compactness, it can be used in various applications requiring high load capacity. Precision
- Guide Width or Diameter: 0.22440957 to 0.5118113 inch
- Guide Length: 2.1653555 to 33.464585 inch
- Guide / Rail Shape: Crossed Roller Rail, Miniature Guide
- Description: Guide / Bearing Assembly
-
Supplier: igus® inc.
Description: The stainless steel leadscrew linear systems are designed for use in aggressive environments. Stainless steel version with corrosion-resistant steel components (1.42305, 1.4408 or 1.4571) Bearing material selectable: iglide® J = Standard iglide® A180 = FDA iglide® T500 = High
- Stroke or X-Axis Travel: 29.527575 to 39.3701 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The UTS150PP is stepper motor driven linear translation stage with a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: The UTS50PP is stepper motor driven linear translation stage with a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Bosch Rexroth Corporation
Description: Applications/Markets - Vertical and horizontal FFS - Case packers - Dose manufacturing - Blister packaging - Pick and place - Cartoners - Tray packers - Top load Target Markets/Industry Segments - Wet working areas with splash guards at high temperatures and humidity - Dry working
- Rated Speed: 196.850393700787 in/sec
- Carriage Load: 6,204.48 lbs
- Device Type: Ball Slide
- Motor Type: None
-
Supplier: FHD Bearings Co., Ltd.
Description: enabling relatively high sliding velocities. Maintenance-free operation Cost-effective with long service life High operating temperatures High load carrying capacity High sliding velocity and small operating clearance
- Outside Diameter: 0.17716545 inch
- Overall Width: 0.2362206 inch
- Application: Automotive
- Features: Other
-
Supplier: RDP Electrosense
Description: because there is no contact across the sensor element it is very robust. The LVDTs are available as either unguided or spring return versions. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many
- Measurement Range: 0.9842525 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -364 to 428 F
- Body Shape: Cylindrical
-
Supplier: Dupont Molykote
Description: linear sliding guides, splined shafts, press-fit joints, exhaust bolts, spark plug threads, flanges and flange seals, door hinges and brake mechanisms. FEATURES High load-carrying capacity Good corrosion protection Non-metallic formulation Wide service temperature range Low and
- Operating / Use Temperature: -40 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Features: Aerosol / Spray, Bearings, Lubricant
- Type: Anti-Seize / Thread Compound, Grease / Gel, Micro-dispersion
Find Suppliers by Category Top
Featured Products Top
-
Performance with Isotech Crossed Roller Rails Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets offer the (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
operation, and significantly longer life with reduced maintenance costs. Make the smart choice with TOPBALL for your high-performance, high-load applications. Discover the difference. Optimize your systems with TOPBALL today! Explore our range of TOPBALL Slide Products and (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
bearing slides are offered in a wide range of styles, sizes and unique features produced for easy retrofitting into existing applications or designing into new applications. ULTRA PRECISION LINEAR MOTION MATTERS For some applications there is a need to maintain ultra precision even (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
Ceramic sliding bearings represent a breakthrough in precision and thermal stability for high-speed rotation systems. Unlike traditional oil-lubricated bearings, ceramic bearings use water as a lubricant, solving the common challenges of thermal (read more)
Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Slide guides provide smooth, accurate, and sometimes fast linear motion to carry loads back and forth in a variety of industries. Based on their relatively friction-free and smooth motion, the guides are often used in medical and optical devices, robots, and machine tools to make high (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Cross Roller Linear Slide Guides | NB Slide Way The NB SLIDE WAY is a non-recirculating crossed roller slide way utilizing precision rollers. It is used primarily in optical and measurement equipment where high precision movement is required. Download Catalog (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
NB Corporation's SGL slide guides are all high-precision, high-rigidity, high load capacity linear bearings with low friction, non-stick or slip mechanisms that provide smooth linear motion even under high loads. These SGL Slide Guides range from 160mm lengths to 3000mm lengths. Six (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
INNOVACERA presented new material High temperature Magnesia Zirconia which is also called Magnesium Stabilized Zirconia Ceramic. It is a great refractory and insulating (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Lubrication for Linear Motion
Lubrication plays a critical role in extending the life of mechanical equipment. With that said, there are many issues related to the application and use of lubrication in mechanical systems. In linear motion systems that involve metal guide rollers or recirculation ball slides, lubrication
More Information Top
-
Tribofilms: aspects of formation, stability and removal
In the case of rubbing in a linear sliding mode, higher temperature was found to decrease the induction time prior to the friction drop [35] but the effectiveness of MoDTC to reduce friction was lost later during .
-
Characterization of refractory ceramic-coated Inconel 617 prepared by metallo-organic deposition process
T. Takeda, K. Kunitomi, M. Ohkubo, and T. Saito, “Air vent in water chamber and surface coating on linear slides concerning auxiliary cooling system for the high temperature engineering test reactor,” Nucl. Eng. Des.
-
Measurement of Starting Duration of YBCO Wet Chemical Etching with Infrared Thermal Image of Linear Liquid Film--《Acta Optica Sinica》2007年06期
The more accurate experimental data can be obtained because of the high sensitivity of temperature change of extraordinary thin linear film made by sliding droplet.
-
Miniature compression force tester [2006 Myron Zucker Prize winner]
The lin- ear slide was designed to not bind due to expansion at high tempera- tures , and special materials and lubri- cants were used to accommodate low temperatures.
-
Advances in Mechatronics and Control Engineering
…grinding head is much higher than linear speed of grinding wheel applied in liquid sliding bearing of common roller grinding head, whereas, high linear speed of grinding wheel will cause high temperature of lubricating oil in liquid sliding bearing of roller grinding…
-
Calculation and significance of the maximum polymer surface temperature T * in reciprocating cylinder‐on‐plate sliding
For PI, there is a linear increase of the calculated max- imum polymer surface temperature with pv sliding condi- tions, as both higher sliding velocities or contact pressures rise the heat generation.
-
Encyclopedia of Tribology
(d) Graphite has extremely low coefficient of linear ther- mal expansion, and therefore it can resist thermal shock when used as high - temperature sliding materials.
-
Exhaust Gas Recirculation in a Lean-Burn Natural Gas Engine
The WVU EGR valve was a linear slide valve (see figure 1) made from 304-grade stainless steel to guard against the high exhaust temperatures to which it would subsequently be exposed.
-
Electric-Spark Alloying of Composite Material of the Systems TiN–AlN and TiN–AlN–(Ni–Cr) as a Method for Applying Wear-Resistant Coatings
Simultaneously there is a reduction in friction coefficient f and linear wear I of coatings with high sliding rates (see Table 1) as a result of an increase in coating material resistance to high- tempera- ture oxidation.
-
A quantitative study of the feasibility of oxygen laser induced fluorescence for engineering gas temperature measurements
The high -speed thermocouple and the RTD probe are mounted on a linear slide and may be moved across the cell to measure the spatial variations in temperature .
Indicates content that may require registration and/or purchase.