Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Merit Sensor Systems
Description: The K Series is ideal for high-volume, high-pressure OEM applications. Features Pressure 1,000 to 10,000 psi (68.9 to 690 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape
- Working Pressure Range: 1,000 to 10,000 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Merit Sensor Systems
Description: The 5000 Series is ideal for high-volume, high-pressure OEM applications Features Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on
- Working Pressure Range: 1,000 to 10,000 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Merit Sensor Systems
Description: The J Series is ideal for high-volume, low-pressure applications. Features Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on
- Working Pressure Range: 1 to 300 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Media: Gas
-
-
Supplier: Merit Sensor Systems
Description: The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications. Features Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and
- Working Pressure Range: 15 to 500 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Media: Gas
-
Supplier: ES Systems S.A.
Description: sensors. The digital output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. The sensor provides high accuracy 32-bit pressure
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 122 F
- Measurement Type: Absolute
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of board mountable pressure sensors targeting a variety of markets requiring high resolution and accuracy for absolute, gauge or differential pressure measurements. The ESCP-BMS1 is a MEMS capacitive pressure sensor
- Working Pressure Range: 1 to 160 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Richardson RFPD
Description: MS5837-30BA Pressure Sensor Ultra-small, gel-filled, pressure sensor withstainless steel cap The MS5837-30BA is a high-resolution pressure and temperature sensorfrom TE Connectivity (TE) with I2C bus interface. This sensor is optimizedfor water
- Measurement Type: Absolute
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11Supplier: Infineon Technologies AG
Description: sensor with best-in-class media compatibility • Calibrated pressure sensor for absolute air pressure measurement • Z-axis accelerometer for motion detection and angular measurement • Temperature and supply voltage sensors • Industry-standard 8051
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11Supplier: Infineon Technologies AG
Description: SP400-11-01 Pressure range: 100 … 900 kPa Flash memory 12kB SP400-11-01 SP400-11-11 Pressure range: 100 … 900 kPa Flash memory 12+2kB SP400-11-11 SP400-15-11 Truck derivative Pressure range: 100 … 1400 kPa Flash memory 12+2kB Summary of Features • Patented Glass-Silicon-Glass
- Working Pressure Range: 14.5036839357197 to 203.0515751000758 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01Supplier: Infineon Technologies AG
Description: Pressure range: 100 … 900 kPa Flash memory 12kB SP400-11-11 Pressure range: 100 … 900 kPa Flash memory 12+2kB SP400-11-11 SP400-15-11 Truck derivative Pressure range: 100 … 1400 kPa Flash memory 12+2kB SP400-15-11 Summary of Features Patented Glass-Silicon-Glass MEMS
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: American Sensor Technologies, Inc. - AST
Description: American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: Utilizing a one-piece stainless steel sensing element, the AST4000 covers a wide variety of applications that require rugged construction, high cycle life, as well as media compatibility to deliver outstanding and long-term performance. The AST4000 is offered with a variety of threads,
- Working Pressure Range: -14.7 to 25 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Wetted Parts Welded Stainless Steel Case • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% over Compensated Range • Now Available with M12 Connector, Order Model PX459 • Low Pressure Ranges from 10 in-H2O • Absolute
- Working Pressure Range: 5 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: American Sensor Technologies, Inc. - AST
Description: (4000 BAR) with the AST47HP High Pressure Package. Through its one piece stainless steel sensing element, the diaphragm is thick enough to withstand high pressure and high cycle applications.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Sensor Technology: MEMS
-
Supplier: Cosmic Equipment SpA
Description: The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Aratas America LLC
Description: A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure. High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology. High Sensitivity:Omron’s unique MEMS technology
- Process Media Type: Gas
-
Supplier: SAE International
Description: is very difficult because high-temperature use causes the problems of the sensing error expansion, the resistor material layer delamination etc. Therefore, we have developed a new MEMS-type air-flow sensor with high-temperature usable resistors which are
-
Supplier: OMEGA Engineering, Inc.
Description: • For Sanitary or CIP (Clean-in-Place) Applications • Gage, Compound Gage, Absolute, Vacuum and Barometric Ranges • High 0.08% Accuracy • Now Available with M12 Connector, Order Model PX459 • Solid State Sensor for Durability • Excellent Long Term Stability • 316L SS Wetted Parts •
- Working Pressure Range: 0 to 600 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: -5 to 240 F
- Measurement Type: Absolute, Gauge
-
Supplier: Sitron
Description: SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent
- Working Pressure Range: 0.145036839357197 to 5,801.47357428788 psi
- Accuracy: 0.075 to 0.05 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 518 Vacuum/Pressure furnace provides the right combination of performance and value for use in R&D labs to high mix/low volume production environments. Void-free, flux-free solder joints are reliably obtained through a carefully controlled and sequenced combination of
- Temperature Range: 212 to 932 F
-
Supplier: Palomar Technologies, Inc
Description: he SST 3130 is a vacuum and pressure furnace that provides precise automatic control of heating to 500°C (1000°C optional) and cooling in an inert gas environment from vacuum levels of below 50 millitorr to pressures exceeding 50 psig. Process profiles are easily created, and the
- Temperature Range: 212 to 932 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: outputs. All sensors are fully temperature compensated and calibrated over the operating temperature. The use of Micro- Electro- Mechanical System (MEMS) technology allows for highly accurate, small, lightweight devices.The LORD MicroStrain® MIP™ Monitor software can be
-
Supplier: OMEGA Engineering, Inc.
Description: • All 316L Stainless Steel Wetted Parts • High 0.08% Accuracy • Hermetically Sealed for the Harest Environments • Available with Solder Pins for Twist-lock Connector Terminations • Ranges from 0-100 to 0-5000 psis (sealed gage) • Shock and Vibration Tested
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -49 to 240 F
- Signal Output: Analog Current
- Media: Gas, Hazardous, Liquid
-
Supplier: Cosmic Equipment SpA
Description: The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Infineon Technologies AG
Description: pressure, motion, and geomagnetic sensors. Additionally, it includes MEMS microphones and a high-contrast TFT display, connecting to PSOC™ MCUs via the Arduino UNO header. Summary of Features XENSIV™ BGT60LTR11AIP 60GHz radar sensor XENSIV™ PASCO2V15 5V
- Category: Development Board
-
Supplier: TSI Incorporated
Description: Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 15 standard L/min Max. Liquid Flow* TEOS equivalent 900 g/hr Max. Liquid Flow* DI Water 90 g/hr System Pressure Limit 120 psig Temperature Range 40°C to 200°C Vaporizer Body Vacuum tight chamber with
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: TSI Incorporated
Description: System Pressure Limit 120 psig Compressed Air 90 to 110 psi Temperature Range 40°C to 200°C Vaporizer Body Vacuum tight chamber with multi-stage heat exchanger, SS 316 construction Temperature Sensor Type K thermocouple Specifications subject to change without notice *
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: TSI Incorporated
Description: 500W Carrier Gas Inert gas recommended Gas Inlet Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 15 standard L/min Max. Liquid Flow* TEOS equivalent 3,000 g/hr Max. Liquid Flow* DI Water 300 g/hr System Pressure Limit 120 psig Compressed Air 90 to 110 psi
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX4-15™ is a miniature high end industrial Inertial Measurement Unit (IMU), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, pressure altimeter and dual on-board
Find Suppliers by Category Top
Featured Products Top
-
Pressure sensors are used in many applications. But most of the time, when we talk about high-precision pressure measurement, we imagine large, bulky pressure sensors from aerospace or the military. Dr. Jorge Andres Diaz has (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
A pressure sensor is a device employed to measure the pressure of gases and liquids. These sensors are used in a wide range of applications, from altitude sensing to pressure switching in water networks. In some cases, pressure sensors may need to be used in harsh conditions, high temperature (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. The challenge: High temperature and corrosive environments Liquids used in industrial processes often contain corrosive chemicals or are handled at elevated temperatures. These conditions can damage conventional pressure sensors. In (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
resistant titanium (6AL4V) and utilize high reliability semiconductor strain and temperature gages bonded directly to the inside surface of the machined diaphragm. This results in a pressure transducer with high resolution, accuracy, reliability and stability. The Model MPT40 is available in either (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
Conduct Research Top
-
MEMS Pressure Sensor - Krystal Bond TM Technology by AST
Krystal Bond TM Technology is an advanced process in which inorganic materials are molecularly diffused onto a metallic surface in the presence of certain gases. A diffusion takes place at a sufficiently high temperature that is far below the melting point of the metal. As the process occurs
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Thermo-mechanical analysis of MEMS pressure sensor die-attach for high temperature applications
Many space and aeronautic applications require high temperature MEMS pressure sensors that are operable up to 60dC.
-
The effect of diaphragm on performance of MEMS pressure sensor packaging
Therefore, with the rapid development of information technology, various MEMS high temperature pressure sensors based on different principles such as SOI (Silicon on Insulator), SOS (Silicon on Sapphire) and optical fiber have been developed [9].
-
Characterization of Semiconductor Devices at Very High Temperatures
… Allen, "Wireless chemical sensors for high temperature environments", Solid State Sensors, Actuators and Microsystems Workshop, Hilton Head Island, June 4-8, 2006 [8] A. Friedberger, S. Fricke, T. Ziemann et al., " High Temperature (8000C) MEMS Pressure Sensor Development Including Reusable Packaging …
-
Thermomechanical analysis of gold-based SiC die-attach assembly
Many space and aeronautic applications require high - temperature MEMS pres- sure sensors that are operable to 600 C for real time engine combustion monitoring/control and aircraft health/safety moni- toring.
-
Technology Developments: the Role of Mechanism and Machine Science and IFToMM
Integrated with micro-vision, positioning stage and operating tools, the team has also devel- oped a device for assembly of high - temperature MEMS pressure sensors and micro-accelerometers (see Fig. 6b) [18].
-
Advanced MEMS Packaging > Introduction to MEMS
Heating device for automatic anode linkage of MEMS high - temperature pressure sensor ,” Rong, Xie Hui (CN), CN1815705 (A)—2006-08-09.
-
Ultrafast laser micromachining of 3C-SiC thin films for MEMS device fabrication
The purpose is to establish suitable laser parametric regime for the fabrication of high accuracy, high spatial resolution and thin diaphragms for high - temperature MEMS pressure sensor applications.
-
Scientific.Net: Materials Science
Study of High - Temperature MEMS Pressure Sensor Based on SiC-AlN Structure .
-
Overview of SOI technologies in China
2) SOI application for low voltage, low power and high speed CMOS devices. like 64K CMOS/SIMOX static RAM’s, 3) MEMS , high temperature pressure sensor and SOI optical waveguides, 4) new applications of SOI technology, like thin film SOI for high performance system …
-
A Micromachined Quartz and Steel Pressure Sensor Operating Upto 1000°C and 2000 Torr
Telitschkin, S. Ziegenhagen, H. Seidel, U. Schmidt, " High temperature (8000C) MEMS pressure sensor development .
Indicates content that may require registration and/or purchase.