Products/Services for High Temperature Polarizer Sheet
-
Linear Polarizers - (37 companies)The thickness of the retardation plates used in the polarizer devices. Operating temperature- The temperature range in which the device is designed to operate. Polarizer Surface Specifications. Surface quality describes the level of defects that can...Polarizer ApplicationSurface QualitySurface Flatness -
Plastic Sheet and Plastic Film - (859 companies)Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic... -
Glass Materials - (340 companies)Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong... -
Display Filters and Films - (74 companies)...with liquid crystal displays (LCD), cathode ray tubes (CRT), vacuum fluorescence displays (VFD), medical equipment, and scientific instrumentation. There are two main types of display filters and films: polarizing and non-polarizing. Polarizing display... -
Screens - (129 companies)...or other materialispassed under rollers at high temperatures and pressures to reduce the thickness of the material, increase its bulk density, and/or create a smoother surface.
-
Microscopes - (725 companies)...for microscopes include manufacturing inspection and high-technology quality control. Specific quality control applications for microscopes include semiconductor processing, medical imaging, cell research, and metallurgical analysis. Grade. Microscopes...
-
Sheeters - (36 companies)Sheeters used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations. Sheeters are used to cut rolls of material into individual sheets. Sheeting systems may...
-
Calcite Polarizers - (23 companies)...polarizers, and Wollaston polarizers. Glan Thompson polarizers are used in moderate power, visible wavelength applications where a large field of view (FOV) is important. They have high extinction ratios, < 10-5, and wide acceptance angles. Glan...
-
Adhesive Tapes - (933 companies)...melamine and urea formaldehyde resins are thermosetting adhesives that offer strong bonds and good resistance to high temperatures. Room temperature curing or vulcanizing products are polymer resins or compounds that either cure or vulcanize at room...
-
Protective Packaging - (677 companies)...and edges of products and materials during transport. Angle board. Image Credit: Alibaba. Bubble wrap sheets contain rows of inflated air bubbles used to cushion and cover fragile products and materials. Corner blocks are similar to edge boards...
Product News
-
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Avantier Inc.
Polarizing Beamsplitters Avantier designs and manufactures plate beamsplitters (in both round and rectangular configurations), cube polarizing beamsplitters, and lateral displacement beamsplitters. A variety of substrates and coating options allow us to customize your polarizing beam splitter order to meet desired wavelength ranges and power-handling requirements. Avantier's beamsplitters have an extinction ratio of 100:1, along with high surface quality and surface flatness as well as producing Brewster windows... (read more) -
CRYSTECH, Inc.
High-Energy Thin Film Laser Polarizer and extend component lifespan. CASTECH thin-film polarizers help engineers achieve precise, high-energy laser control, supporting advanced laser system projects with improved efficiency and reliability. (read more)Browse Optical Lenses Datasheets for CRYSTECH, Inc. -
Golden Collar Technology Co., Ltd .
ptfe molded sheet PTFE Molded Sheet Manufacturer. We manufacture high-quality PTFE molded sheets for industrial applications requiring outstanding chemical resistance, low friction, electrical insulation, and excellent thermal stability. Our PTFE molded sheets are produced from premium virgin PTFE resin and are available in virgin, filled, and modified grades to meet different engineering requirements. Features. Excellent chemical and corrosion resistance. Continuous operating temperature from -200 C to +260 C... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Golden Collar Technology Co., Ltd .
skived ptfe sheet Skived PTFE Sheet is a high-performance fluoroplastic material manufactured by skiving PTFE billets into continuous sheets with uniform thickness and excellent surface smoothness. Known for its outstanding chemical resistance, low friction coefficient, non-stick properties, and wide operating temperature range, skived PTFE sheets are widely used in demanding industrial applications. Made from 100% virgin PTFE resin, our PTFE skived sheets provide reliable performance from -200 C to +260 C... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Locon Sensor Systems, Inc.
High Temperature Inductive Sensor Options High temperature inductive sensors are designed and built to operate effectively in extremely harsh environments. These sensors are widely employed in places like foundries, forges, and factories that use plastic injection molds. They must deliver consistent performance across a wide temperature range, and stand up to the wear and tear associated with these extreme temperatures. Here at Locon, we recently updated our line of high temp inductive sensors and released accompanying data sheets... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
CeNing Optics Co., Ltd.
Non-Polarizing Beamsplitter Cubes, No Energy Loss marking, and medical laser equipment. Optical experiment platforms and beam control systems (beam splitting and combining). Manufacturing Capability. Founded in 2004 and based in Fuzhou, China, CeNing Optics is an ISO 9001:2015-certified manufacturer specializing in high-precision optical components. Broad product range including lenses, prisms, beamsplitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystal, achromatic lenses, and CaF2 windows. Both standard catalog and fully... (read more)Browse Polarizing Cube Beamsplitters Datasheets for CeNing Optics Co., Ltd. -
Locon Sensor Systems, Inc.
High Temperature Sensors for Harsh Environments High Temperature Sensors for Harsh Environments. Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under tough conditions, accommodating temps up to 250C. It is important when designing mechanical systems to choose high-quality sensors that will not break down or create hazardous conditions in the application setting. Locon Sensor Systems, Inc. provides high-quality, reliable... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems, Inc.
High Temperature Inductive Proximity Sensors Inductive High Temperature Proximity Sensors. Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our products by a guarantee. Each sensor system is designed according to our highest quality standards. Locon is pleased to help you find the right sensors for your industrial application needs. Contact us if you have any questions or if you would like... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Polyonics
High Temperature Materials for Metal Manufacturing Proven High Temperature Label and Tag Materials for Metal Manufacturing Factories and FoundriesPolyonics (R) HIGHdegree TM high temperature hot metal label and tag materials - powerful solutions that address track and trace challenges in a range of metal manufacturing applications. Avoid the high expense of lost production due to incorrectly labeled metal materials and unreadable barcodes. Reliability. To the Extreme. The Polyonics HIGHdegree label and tag materials thrive on the extreme... (read more)Browse Industrial Tapes Datasheets for Polyonics
Conduct Research
Wire-grid polarizers are now available for broadband visible. applications. This type of polarizer is very attractive for. projection display applications because of its high efficiency, high. contrast, and extreme temperature and flux tolerance. However,. using wire-grid polarizers as drop-in...
Wire-grid polarizers are now available for broadband visible applications. This type of polarizer is very attractive for projection display applications because of its high efficiency, high contrast, and extreme temperature and flux tolerance. However,. using wire-grid polarizers as drop-in...
-
Low-reflective wire-grid polarizers with absorptive interference overlayers
are commercially available.7, 8 Because the WG polarizer has superior durability against high temperatures and optical degradation as compared to a polymer sheet polarizer , it is an indispensable optical element for liquid crystal (LC) projection displays.7, 8 However, the high …
-
Low-reflective wire-grid polarizers with absorptive interference overlayers
Because the WG polarizer has superior durability against high temperatures and optical degradation as compared to a polymer sheet polarizer , it is an indispensable optical element for liquid crystal (LC) projection displays [7, 8].
-
A method to account for window birefringence effects on ellipsometry analysis
A 50.8 mm diameter dichroic sheet polarizer (Oriel model 27340) is located at the entrance (P) and exit (A) of the high - temperature chamber.
-
Linear polarizer local characterizations by polarimetric imaging for applications to polarimetric sensors for torque measurement for hybrid cars
• A Glan-Thompson prism (3) that gives a high degree of polarization to the laser beam; • … … Y translation stage (7) that support the tested polarizer sheet holder (8) (see photography … … A laser diode and temperature controller for constant power …
-
Author index with titles
… and Li X: Sub-100 nm Si nanowire and nano- sheet array formation by MacEtch … … of flexible wire grid polarizer fabrication by angled-evaporations … … and Yaish Y E: High performance horizontal gate-all … … carbon nanotubes by low temperature ultrasonication in a mixture …
-
Experimental physics 2
… geometric optics 258 total finesse 311 storms 36, 139-18-144 Gleichstrom- Van-de-Graaff- Wechselstrom- geomagnetischer pole, 68 grid monochromator 358, 359 grid spectrograph 357 Glan Thompson- polarizer 245 glass bodies 343 … … limit cases - aperiodic 169 interfaces 27, 228 limit angle … … pair 90 Henry, unit, 127 hertzscher dipole 173, 174, 177, 178, 180-182 sky-blue 337 sky light, polarization of the 338 heat wire-ammeters 57 high pass filter 152 high pass … … 383 of the high- temperature super conductors 51, 53 farm …
-
Experimental physics 2
… geometric optics 260 total finesse 315 storms 36, 141-18-146 Gleichstrom- Van-de-Graaff- Wechselstrom- geomagnetischer pole, 68 grid monochromator 364, 365 grid spectrograph 363 Glan Thompson- polarizer 248 glass bodies 349 … … limit cases - aperiodic 171 interfaces 28, 231 limit angle … … 90 Henry, unit, 129 Hertz mole dipole 175, 176, 179, 180, 182-184 sky-blue 342 sky light, polarization of the 344 heat wire-ammeters 57 high pass filter 154 high pass … … 390 of the high- temperature super conductors 51, 53 farm …
-
Optical System Design, Second Edition > Polarization Issues in Optical Design
They can withstand temperatures of several hundred degrees Celsius without damage and power densities greater than 50 … Costs are much higher than for dichroic sheet polarizers .
-
Fiber Optic Sensor System Using Birefringent Filters For Spectral Encoding
At the present time the temperature stability of the plastic polarizing sheet sets an upper limit for operation at about 70 °C. Much higher operating temperatures appear to be possible with crystal polarizers .
-
Reflective cholesteric liquid crystal polarizers and their applications
Excellent thermal stability which can withstand temperatures as high as 250°C. . High photon damage threshold, may be 1,000 times higher than that of current absorptive polarizer sheets . .
Indicates content that may require registration and/or purchase.