-
Description: Wireless and batteryless momentary rocker switch that provides data transfer via RF technology. The required energy is generated by the mechanical actuation of the switch. Up to three telegrams are sent per actuation, with pseudo-random timing, to assure robust data
- Length / Diameter: 1.19685104 to 1.23228413 inch
- Width: 0.4724412 inch
- Mechanical Life: 100,000
- Operating Temperature: 185 F
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: rocker switch boots create a watertight, dust blocking barrier over the switch and the cut out in the panel by incorporating a full cover over the switch and a “sealing rib” at the bottom of the boot. While unprotected rocker switches will begin deteriorating over
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rocker
-
Supplier: Waytek, Inc.
Description: Carling Technologies VJD1DTTB-00000-000 Rocker Switch Category: Rocker Switches Manufacturer: Carling Technologies Modular design with snap-in switch bodies and numerous choices of removable rocker actuators Allows for style change without having to retest
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
- Features: Illuminated Switch, Other
-
-
Supplier: Allied Electronics, Inc.
Description: 0 to +85 °C Operating Temperature Range, 1600 Series Mid-Size Snap-In Rocker Switches These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation,
-
Supplier: Waytek, Inc.
Description: Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K
- Operating Temperature: -13 to 158 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for power distribution from the font or rear of the unit. Panel dimensions are 1.75” high (1U) and 19” rack width. Available with a rocker switch or red pilot light to indicate power on. The 20 amp. series uses heavy 12 gauge wire cord - 12/3 SJT for extreme
- Number of Electrical Outlets: 6
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and
-
Supplier: Xoxide
Description: reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA1100W Max. Power 1100W Material Metal Color Black titanium coated with black sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-AQ700W-BK Max. Power 700W Material Metal Switches Additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:115V/230V Input frequency:60Hz/50Hz Output 700W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-WA750W Max. Power 750W Material Metal Color Black titanium coated with uv blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
insertion loss, and excellent environmental stability without deliquescence. Designed for demanding laser applications, RTP Q-switches support high repetition frequencies up to 100 kHz while eliminating piezoelectric ringing effects. Their low operating (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
E-Switch introduces the LS25 Series, a high-current snap action switch designed for durability and reliable performance. UL listed and rated at 25A, 125/250VAC, it features a SPDT momentary circuit, long mechanical life of 1,000,000 cycles, and IP40 protection against dust. The LS25 (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C. Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches. Media Contact: David P. Warren 972-489-4752 dwarren@heilind.com SOURCE: Heilind Electronics (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
2000V. Low-pressure series options are also available for reduced-pressure operating conditions. Combining RTP crystal processing, electro-optic device design, optical assembly, and multiple structural configurations, Crystech supports Q-switch solutions for wide-temperature and high (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
-optic solutions may encounter limitations under demanding laser conditions. The RTP Q-Switch is based on RTP crystal technology and is designed for high-speed laser modulation applications. Featuring a wide transmission (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
More Information Top
-
Suppliers to the Mercedes E-Class
… Loudspeaker Hella Central Electronics, Temperature Sensor Hirschmann Automotive Harness … … Rain Light Sensor, Ignition Switch , LIN Box, Seat Control … … Wheel Drive System Marquardt Design key [Electronic], Keyless Go … … License Plate Lamp, Headlamps, High Beam Assistant, Headlamp Cleaning … … Rehau Door Molding [Lower], Rocker Panel, Bumper, Window Inner …
-
Ford uses EcoLon nylon resin for cylinder head covers
The EcoLon Cylinder Head, Cam, Valve & Rocker Covers are made with EcoLon Mineral/Glass Reinforced Nylon 66 … Simultaneously, it maintains the desired mechanical properties which comprises high modulus, strength and heat deflection temperature (HDT). EcoLon is designed to be used in a wide range of automotive applications such as engine cooling fan, exterior mirror back plate, engine cooling shrouds, low gloss black mirror housing and switch sockets, amongst others.
-
Suppliers to the BMW Z4
… Brake Pads [Front Axle] Honeywell Caliper [Front Axle] Continental Coil Spring [Rear] ThyssenKrupp EPB Caliper [Rear] TRW Fuel Pumps TI Automotive Heatshield Rieter High Pressure Fuel Pump Continental … … Fischer Automotive Systems Dashboard Switches Valeo Display [8.8" … … Unit [1.5] Continental Temperature … Magna Pillar Trim Magna Rear Lamp [With Led Technology [Lighting /> Magneti Marelli Rocker Panel [Right/Left] Peguform … … Brackets] A. Raymond Pipe Clips [Rotatable] A. Raymond Plug Buttons/Grommets A. Raymond Special Design Fasteners A. Raymond …
-
Nylon Resins
Trends that will continue to influence demand for nylon in automotive applications include weight reduction, higher under-the-hood temperatures , improved noise insulation, increased design freedom, greater fuel economy, parts consolidation to reduce assembly and finishing costs, and corrosion resistance. Automotive manufacturers are seeking to replace metal and other parts— switching to nylon is one of their … … 30% glass-reinforced Zytel compound from DuPont—35% glass-reinforced Zytel was used for rocker covers in the …
-
PortaCon-VHC
The system has undergone substantial testing in high- temperature , high -glare outdoor environments and is the controller of choice for the US Marine Corp's Dragon Runner robot and other remote sensor systems. Custom modifications to the system (software, buttons, connectors, enclosure colour & design ) can be accommodated. … text/graphics; 120 × 32 Light: FL video screen backlight Input: RS-170; control strings Output: button status Computing: 8 bit MicroController Material: plastic and rubber Joysticks: 2 analogue, 255 steps Button: 14; momentary push Switches : 2; dual rockers Interface: serial - TTL level …
-
The SELEX Phototube RICH Detector
An interlock system is used so that the high voltage is shut off before the cover can … Four separate rocker switches (one at each corner of the box) will detect whether or not the box is closed. In addition, signals from several temperature sensors located inside the box to detect any unusual conditions contribute … A simple cooling system was designed to remove the heat using chilled water with a light-tight …
-
C&K Develops Analog and Switch Rockers for Heavy-Duty Industrial, Off-Highway Applications
C&K Components has developed two new families of high -reliability rocker switches . The AR3 switch is also designed with integrated temperature compensation and short circuit protection.
-
Suppliers to the new Opel Insignia
The supplier designed the units – at its plant in Cerveny Kostelec, Czech Republic – to fit … … suspension Raufoss Springs (rear) ThyssenKrupp Bilstein Suspension Steering column ZF Lenksysteme Tyres Bridgestone Europe ELECTRICAL/ELECTRONIC 8 way power seat switch Omron ABS sensor cable … … sensor cables Leoni External temperature sensor Continental Automotive Systems … … lane departure warning] Hella High end navigation system Denso … … Magna Rear spoilers Magna Rear wiper system Valeo Retractable towbar system [M11] Bosal Rocker panel Magna Side …
-
Rocker switch from Quadrant is sealed to IP67
The Marquardt 1838 is an attractive, oval switch that is available in a wide range of colours, markings and rocker designs . … that is excellent for wear resistant marking and it is fitted with a high quality, convoluted, rubber … Operating temperature range is from -20ºC to +105ºC and the panel cut out is 22 x 30mm …
-
C&K Offers Wide Range Of Detect Switches For ATCA Applications
Las Vegas, NV - C&K Components, a leading international supplier of tact switches, toggle, rocker and pushbutton switches , and smart card interconnect devices, has developed a variety of detect switches for use in ATCA (Advanced Telecom Computing Architecture) applications. … added a full line of surface mount products, providing our customers with greater design flexibility and allowing … The extended offering of detect switches allows us to meet the expanded temperature ranges and vibration requirements … … improved data integrity in military, datacom and medical applications, including black boxes and high -end ultrasound equipment.
Indicates content that may require registration and/or purchase.