Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Rapid soldering can be accomplished on all common metals except aluminum and manganese. Kester AW Flux Cored Solder Wire is particularly useful for soldering excessively oxidized metals. It possesses excellent thermal stability, allowing it to perform well under
- Features: Flux Cored Wire, Soldering Flux / Rosin
-
Supplier: Device Technologies, Inc.
Description: Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power density creating longer drive times or
-
Supplier: Henkel Corporation - Industrial
Description: joints. High Tg Reworkable Room temperature flow capability Fast cure at moderate temperatures Minimal stress on other components Compatible with most Pb-free and halogen-free solders Stable electrical performance in temperature humidity bias
- Product Form: Paste
-
-
Supplier: Indium Corporation
Description: This alloy has excellent thermal fatigue properties. Good high temperature lead-free alloy. Alloy: 96.5Sn 3.5Ag Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 221ºC Eutectic Solidus Melting Temperature: 221ºC Eutectic Pb-Free: Yes
- Diameter / Thickness: 0.3 inch
- Features: Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C
-
Description: Solderable at high temperature, Heat resistance, Excellent chemical resistance Application: Small motors, High power motors, Heat resistance components, Solenoid coils
- Gauge Thickness: 0.05 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The fire resistant & fire retardant cable with silver-plated strands, good solderability is recommended for use in internal wiring at high ambient temperatures in protected rooms. The core cable is also available with tinned copper strands on request.
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 220 C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC
- Fuse Type: Automotive
- Features: Resettable
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal
- Features: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on from front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder / quick connect / wires (stranded) Unique Selling Proposition For higher temperatures Attractive flat front design Highly
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 100 C
- Dielectric Withstanding Voltage: 2.5 to 5 kilovolts
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal
- Features: Other, Solid Wire
-
Supplier: ESAB Welding and Cutting Products
Description: Features Cadmium free, low temperature, food grade, solder for high strength on stainless steels, and dissimilar metals. Deposits closely match stainless, and stay bright after prolonged service. Use with All-State Duzall flux or All-state 430 flux.
- Features: Other, Solid Wire
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore C502 Cored Wire ) LOCTITE C 502 cored solder wire has been specially formulated to complement no clean wave and reflow soldering processes. LOCTITE C 502 is also well suited for soldering applications requiring high melting temperature alloys.
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Littelfuse, Inc.
Description: temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
- Sensor Type: Temperature Sensor
-
Supplier: Aries Electronics, Inc.
Description: FEATURES For mounting liquid crystal displays and other high pin count or odd centered components Available in several sizes with bifurcated contacts in solder pin tails or wire wrap pins For Wire Wrap Pins, consult Data Sheet 12009 Optional spacer available for mounting
- Current Rating: 1 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 20 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: TE Connectivity
Description: Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 -
- Inductance Range: 8,200.000000000002 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 119 ohms
- Operating Temperature: -55 to 105 C
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: High temperature internal electronics applications Stable electrical characteristics with low power loss making it ideal for high frequency applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease,
-
Supplier: ifm efector inc.
Description: Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering From May 1st 2025, products produced in EU and Singapore have an import
- Voltage Rating: 60 to 75 volts
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel-plated copper
- Standards / Approvals: MIL-SPEC
-
Supplier: Indium Corporation
Description: This alloy has excellent thermal fatigue properties. Good high temperature lead-free alloy. Alloy: 96.5Sn 3.5Ag Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 221ºC Eutectic Solidus Melting Temperature: 221ºC Eutectic Pb-Free: Yes
- Diameter / Thickness: 0.03 inch
- Features: Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver platted copper Extruded PTFE
-
Supplier: ifm efector inc.
Description: Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering From May 1st 2025, products produced in EU and Singapore have an import
- Voltage Rating: 60 to 75 volts
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Weiss Technik North America, Inc.
Description: Humidity option available Vertical Lift option available Custom sizes also available These chambers allow for rapid temperature change rates and all systems are high pressure, leak tested, and operationally tested to performance specifications prior to delivery. Many options available
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Douglas Electrical Components
Description: WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES Uses the same wire and insulation types already approved for use elsewhere in your system <1×10-9 cc/sec per feedthrough Pressures of 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: Amphenol PCD
Description: efficiencies by eliminating secondary solder operations. Blocks are molded of ultra-high-temperature, glass-filled polyamide that will withstand temperatures of 260°C during PCB production.
- Number of Contacts: 2 to 20
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 28 AWG
- Voltage Rating: 300 volts
Find Suppliers by Category Top
Featured Products Top
-
ALPHA HRL3 is a lead-free, low temperature, high reliability alloy for use application where low temperature processing is desired. ALPHA HRL3 is available in solder sphere format for ball mount application. The alloy was designed to exhibit improved drop shock and thermal (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Krono-Resist HT Series™ magnet wire allows your HEV/EV motor to run at higher temperatures and in more extreme environments. The solution to high temperature motor windings, this product increases heat transfer, allowing greater design flexibility and long term performance (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
-bandwidth system perfect for military, aerospace, and other ruggedized, high-bandwidth applications. They support data rates up to 10 Gbps in a ruggedized, lightweight aluminum MIL-DTL-38999 shell. The Centaur solder tail connectors are rugged and versatile with an operating temperature of -40°C (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Our offering includes leading lead-free, no-clean, halogen-free solder paste technologies for applications such as fine feature printing, low temperature processing, and many others. Alpha's® solder pastes are available in a wide range of alloy offerings, including low-Ag SACX (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
BRIM Electronics, Inc. announces the expansion of our high temperature lead wire series to include even higher temperature and higher voltage constructions—BRIM X-HIGHTM lead wires (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, Inc. announces the introduction of a new series of high temperature extruded lead wires using a new resin for up to 300ºC & 600V commercial applications. ECA3000* resin falls within the family of resins known as PTFE, FEP, PFA, E-TFE.ECA3000 is a high temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies
Conduct Research Top
-
What's the Ceramic Heater for Soldering Iron
circuit planning, with 4 ~ 8% sintering agent multi-layer superposition. At 1500 ~ 1600°C under high temperature burning into one body has the advantages of corrosion resistance, high temperature resistance, long life, high efficiency and energy saving, uniform temperature, good thermal
-
Wirewound vs. Film Resistors for Precision Applications
, they are stable (15-50ppm/yr) maintaining their precision over time because they are made with stable materials. Their TCR (Temperature Coefficient of Resistance) is low (<10ppm/°C) and can be controlled by selecting special wire alloys. (Usually, you need the lowest TCR, but a higher TCR has special interest
More Information Top
-
An SOI-based High-Voltage, High-Temperature Gate-Driver for SiC FET
High temperature solder and wires are used for reliable testing of the chip.
-
Surface Mount Technology (.pdf)
Residual wire solder using high temperature resistant flux and blowholes.
-
Analytical and experimental studies of smart materials and structures incorporating embedded piezoelectric actuators and fiber optic sensors
Teflon coated wires and high temperature solder was used for this purpose.
-
Application & testing of high temperature materials for solenoid coils
The copper wire is terminated to a nickel wire using high temperature solder in the special designed LCP bobbin flange.
-
Application and testing of high temperature materials for solenoid coils
The copper wire is terminated to a nickel wire using high temperature solder in the special designed LCP bobbin flange.
-
Harsh-Environment Packaging for Downhole Gas and Oil Exploration
Microstructural analysis of high temperature solder paste and wire 14.
-
Abstracts and References
Destructive Effect of High Temperature Solders on Copper Wire -R.
-
Electronics | Archive | The Engineer
Pulsed HotBar Soldering allows short and controlled pulsed temperature at 500 C to terminals of coils for stripping and soldering high temperature insulated magnet wires .
-
Manufacturing and testing of active composite panels with embedded piezoelectric sensors and actuators: wires out by molded-in holes
High - temperature wires were soldered to the piezoelectric leads, insulated from the carbon substructure by high- .
-
Reliability concerns in high temperature electronic systems
Aluminum-nickel wire bonding, high temperature solder , and high temperature organic boards, such as kevlar-polyimide, should be used, The high temperature performance of molding compounds used for plastic encapsulation must be carefully evaluated in this range.
Indicates content that may require registration and/or purchase.