-
Supplier: Hottinger Brüel & Kjær A/S
Description: vibration monitoring. Dytran's model 3443C high temperature accelerometer is capable of operating under extreme temperatures, while at the same time providing the high levels of reliability, durability and accuracy that is offered with standard laboratory sensors.
- Frequency Range: 3 to 5,000 Hz
- Operating Temperature: -94 to 500 F
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Kistler Group
Description: Contained within the housing of the accelerometer Type 8793A... are three individual shear sensitive quartz elements oriented such that they only respond to a vibration component occurring in the x, y and z axis. Each sensing element is internally connected to a Piezotron ® microelectronic
- Acceleration: -500 to 500 g
- Frequency Range: 2.5 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -319 to 329 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3023 is a miniature triaxial IEPE accelerometer available in TEDS and high temperature variations. Sensitivities include 1mV/g, 5mV/g and 10mV/g. Series 3023 features an industry standard 4-pin radial connector and is available with adhesive or stud
- Acceleration: 500 g
- Frequency Range: 1.5 to 5,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran
- Acceleration: 50 g
- Frequency Range: 0 to 1,200 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: Kistler Group
Description: Type 8766A... is an IEPE triaxial accelerometer designed for high temperature applications. Type 8766A... accelerometer uses Kistler’s PiezoStar shear element design which provides a wide operating frequency range and extremely low sensitivity to temperature
- Acceleration: 50 to 1,000 g
- Frequency Range: 0.5 to 20,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 1,000 to 2,000 g
-
Supplier: Kistler Group
Description: Type 8765A250M5 is a miniature IEPE triaxial accelerometer designed for high temperature applications. The triaxial design permits simultaneous shock and vibration measurements in three perpendicular axes: X, Y and Z. Kistler’s PiezoStar element design provides a
- Acceleration: -250 to 250 g
- Frequency Range: 1 to 9,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 329 F
-
Supplier: Kistler Group
Description: Type 8763B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8763B... uses Kistler shear element technology, assuring high immunity to base strain. The welded
- Acceleration: 50 to 2,000 g
- Frequency Range: 0.3 to 15,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 200 to 2,000 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3533A is a ground isolated triaxial IEPE accelerometer with a 5 mV/g sensitivity, vertical height of 0.68-inches (17.1-millimeters) and an overall weight of 28 grams. This model utilizes a proprietary sensing element that allows the sensitivty to remain stable over
- Acceleration: 1,000 g
- Frequency Range: 3.3 to 1,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial high temperature (325°F/163°C) ICP accelerometer, ±5000 g pk range, 0.4" (10.2 mm) titanium cube, mini 8-36 4-pin connector. Includes adhesive mounting base and mating stud.
- Acceleration: 5,000 g
- Maximum Shock: 7,000 g
- Operating Temperature: -65 to 250 F
- Sensor Technology: Piezoelectric
-
Supplier: Sherborne Sensors
Description: essentially independent of temperature. The transducer also incorporates positive mechanical stops conferring excellent shock resistance. The accelerometer is compensated for the effects of temperature on both sensitivity and zero. Designed for operation from a DC power source,
- Acceleration: -500 to 500 g
- Frequency Range: 0 to 2,400 Hz
- Operating Temperature: -40 to 221 F
- Sensor Outputs: Acceleration
-
Supplier: Silicon Designs, Inc.
Description: SDI's Premium Models 2470 and 2476 High-Performance Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a tilt
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 612-TX Triaxial Piezoelectric Accelerometer is designed to meet the most stringent space and mass loading requirements with a weight of only 8 grams and a volume of 0.082 cubic inches. The 612-TX incorporates miniature shear-type accelerometer inserts bonded into a
- Acceleration: 1,000 g
- Frequency Range: 2 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration measurement work where a three-dimensional characterization
- Acceleration: 500 g
- Frequency Range: 2 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a tilt
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX3® -25-OEM is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board processor
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.1 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXSC4 is a high-performance, low-power, analog output tri-axis accelerometer. This accelerometer is delivered in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40°C to +85°C. The KXSC4 has a full-scale output range of ±2g and operates
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXTC9-3672 is a high-performance, tri-axis accelerometer with analog outputs, a factory-programmable low-pass filter and ±6g range. The KXTC9-3672 operates from a 3.3 V DC supply and comes in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXTC9 is a high-performance, tri-axis accelerometer with analog outputs, a factory-programmable low-pass filter and g-range from ±1.5g to ±6g. The KXTC9 operates from a 1.8 V to 3.6 V DC supply and comes in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The Kionix KXTI9 is a low power, high performance tri-axis accelerometer with digital I2C output. The KXTI9 features user selectable parameters including 8 or 12 bit modes, g-ranges from +- 2, 4 or 8g, and Output Data Rates from 12.5 Hz to 800 Hz. A 252 byte FIFO/FILO buffer offers
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: SBG Systems SAS
Description: Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave. High performance for
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: TECAT Performance Systems, LLC
Description: The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The
- Acceleration: 16 to 400 g
- Frequency Range: 250 to 4,000 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Operating Temperature: -40 to 248 F
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Acceleration: 2 g
- Frequency Range: 1,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Acceleration: 2 g
- Frequency Range: 800 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Inertial Labs, Inc.
Description: orientation, it utilizes 3-axes each of precision accelerometers, magnetometers, and gyroscopes. Integration of gyroscopes' output provides high frequency, real-time measurement of the device rotation about all three rotational axes. Accelerometers and magnetometers measure
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 50 Hz
- Linear Acceleration Range: 1.7 g
- Maximum Dimension: 3.543309 inch
-
Supplier: Instrumented Sensor Technology
Description: accelerometers. The PANTHER model EDR-4M4 accelerometer logger and shock & vibration data recorder is supplied with three external differential input channels only and no internal accelerometers. The EDR-4M4 accelerometer logger and shock & vibration data recorder may be
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: changes in orientation. Accelerometers Each EDR-3C recorder is supplied with a specially designed and calibrated built-in tri-axial accelerometer. The internal accelerometers are piezo-resistive devices, offering superior low frequency response characteristics, high
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: and shock. The new generation devices offer several improved capabilities over the standard Snap Shock accelerometer model. In addition to measuring peak-g shock levels with a built-in accelerometer sensor, the SSP also measures and records shock duration and velocity change (measure
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: SBG Systems SAS
Description: with DGPS corrections makes the Ellipse-N the ideal solution for aerospace applications where high performance is needed in a compact sensor such as Avionics or UAV Navigation. Temperature calibrated, the Ellipse-N provides reliable attitude and positioning data even during
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: Instrumented Sensor Technology
Description: Acceleration/rate recording can be configured for the internal triaxial accelerometer channels or up to 3 optional external accelerometer inputs. External Accelerometers and Rate Sensors The optional external accelerometer input channels are designed for use with
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
For industrial systems operating in vibrating environments, it is crucial for accelerometers to demonstrate high stability and repeatability, even under fast-changing temperature and strong vibration conditions. In order to sense very small changes in the inclination angle (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
, miniature, and precise acceleration sensing solution to dynamic systems exposed to harsh environments and requiring a high level of stability and reliability. This new accelerometer is the ideal candidate for integration into tactical-grade IMU and INS for land, sea, and air surveying and (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics AXO315®T0, a high-temperature MEMS accelerometer with ±14g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
-based systems are coupled with high performance inertial sensors to enable precise and continuous attitude and heading determination in GNSS-denied conditions. AXO®315 is a high performance, miniature and digital MEMS accelerometer that (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO305 is tailored to precise GNSS-assisted positioning and navigation of manned and unmanned ground vehicles, motion control function for ships dynamic positioning, and navigation of underwater ROV (Remotely Operated Vehicles). High-Performance Accelerometer for (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics extends the AXO®300 accelerometer series with AXO301, a low-noise and high-resolution ±1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a ±5 g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's payload, Tronics' high-performance MEMS inertial sensors are packed (read more)
Browse Accelerometers Datasheets for Tronics Microsystems