Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bodine Electric Company
Description: low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
- Other DC Voltage: 130 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 2.3 amps
- Continuous Torque: 8.4375 In-lbs
-
Supplier: Bodine Electric Company
Description: Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
- Other DC Voltage: 130 VDC
- Other Output Power: 0.0344827586206897 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.875 In-lbs
-
Supplier: Bodine Electric Company
Description: armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
- Other DC Voltage: 130 VDC
- Other Output Power: 0.0833333333333333 HP
- Continuous Current: 0.71 amps
- Continuous Torque: 2.125 In-lbs
-
-
Supplier: Bodine Electric Company
Description: smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 0.85 amps
- Continuous Torque: 5.9375 In-lbs
- Shaft Speed: 1,725 rpm
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.4 to 148.8 in-oz/amp
- Other Output Power: 0.125 to 3 HP
- Continuous Current: 1.4 to 14 amps
-
Supplier: Autotrol Corporation
Description: Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Continuous Current: 82.2 amps
- Gearbox Efficiency: 75 %
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: Anaheim Automation, Inc.
Description: High torque, precise motion at low cost
- Other DC Voltage: 2.6 VDC
- Current per Phase: 0.52 amps
- Number of Leads: 4 #
- Static / Holding Torque: 6.244247787610624 In-oz
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: MTM-116-11B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-116-11B have usage where very high torque to power, volume and weight ratios are needed. These applications include
- Continuous Torque: 8.76106194690265 In-lbs
- Rotor Inertia: 0.0004602 oz-in-sec²
- Shaft Size: 3.32283644 inch
- Shaft Speed: 80 rpm
-
Supplier: SAE International
Description: For high torque permanent magnet wheel motor, this paper describes an experimental research method to optimize and identify the motor parameters based on the results of offline calculation. In order to improve the accuracy of motor parameters
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MTM-25-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-25-9BL provides a high accuracy in positioning, actuating, tensioning, measuring and indicating applications for both military and industrial use. Brushless operation eliminates
- Other Output Power: 0.0214435261584451 HP
- Continuous Torque: 0.0309734513274336 In-lbs
- Shaft Size: 0.61811057 inch
- Diameter / Width: 1.00000054 inch
-
Supplier: Aerotech, Inc.
Description: Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for commutation
- Other DC Voltage: 160 to 340 VDC
- Torque Constant: 4.248 to 710.832 in-oz/amp
- Other Output Power: 0.114856886986172 to 1.63319256104258 HP
- Continuous Current: 2 to 12.4 amps
-
Supplier: ElectroCraft
Description: The ElectroCraft Torque Power™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft
- Other DC Voltage: 18.1 VDC
- Current per Phase: 2 amps
- Number of Leads: 6 #
- Static / Holding Torque: 78 In-oz
-
Supplier: Kollmorgen Corporation
Description: wound armature act together to convert electrical power to torque. Features Ideal for positioning or speed control systems that require high stall torque, high torque at low speed or optimum torque at high speed. Frameless and housed models available
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their
- Other DC Voltage: 24 VDC
- Torque Constant: 0.162 in-oz/amp
- Other Output Power: 100 HP
- Continuous Torque: 0.28 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their
- Other DC Voltage: 12 to 80 VDC
- Torque Constant: 0.081 in-oz/amp
- Other Output Power: 251 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: SAE International
Description: two disk-shaped rotors with permanent magnets. It also adopts 9-phase current with a fractional slot combination, both of which increase the torque density. The rated torque output of this high power-density motor is achieved by applying a hybrid cooling
-
Laboratory Mixers - Servodyne High-speed, low-torque mixer head; 60-2300 rpm, 115 VAC -- GO-50008-30Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller
-
Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller
-
Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate
-
Supplier: SAE International
Description: first electrified powertrain to be named to Ward's 10 Best Engines list for 2011. In developing this motor, magnetic field simulations were conducted in the process of adopting the following in-house technologies to achieve a compact motor size, high output and high
-
Supplier: Cole-Parmer
Description: • Modular system for maximum versatility - order components separately These rugged mixer heads feature TENV, permanent magnet DC motor with permanently lubricated ball bearing construction. Choose from four models depending on your desired speed and torque ranges. All
- Motor Speed: 9 to 900 rpm
- Motor Power: 0.066666666667 HP
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MDC-BL-43, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor with rare-earth/cobalt magnet rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 350
- Other DC Voltage: 28 VDC
- Continuous Current: 0.5 amps
- Continuous Torque: 1.23893805309735 In-lbs
- Shaft Size: 0.810236658 inch
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection
- Other DC Voltage: 24 to 160 VDC
- Other Output Power: 0.254641873131536 HP
- Continuous Torque: 5.30973451327434 In-lbs
- Shaft Speed: 2,000 to 3,000 rpm
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 10.0536 to 94.3056 in-oz/amp
- Other Output Power: 0.314951790452163 HP
- Continuous Current: 1.3 to 11.5 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 10.1952 to 89.916 in-oz/amp
- Other Output Power: 0.154125344263824 HP
- Continuous Current: 0.75 to 6 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 9.7704 to 97.704 in-oz/amp
- Other Output Power: 0.469077134715987 HP
- Continuous Current: 2 to 18 amps
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate
Find Suppliers by Category Top
Featured Products Top
-
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Engineers often face challenges in selecting motors that provide precise speed control, high torque, and long (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Reliable High-Torque Motor for Efficient Grinding Wide (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The High Torque 38mm Outer Rotor BLDC Motor offers a compact yet powerful solution. Featuring high torque output, 8800 rpm speed, and multi-voltage compatibility (24V/36V/48V), it supports lightweight UAVs and aeromodelling designs while (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
accuracy. With holding torque options reaching up to 480 N·cm, the motors are particularly well suited for applications requiring high load capacity and dependable low-speed performance (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Reliable High-Torque Performance The 76mm DC Micro Motor from Yuyao Baida Electric is engineered for high torque and efficient power transmission, ensuring consistent performance in cordless power (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
accommodation can increase complexity and reduce efficiency in industrial applications. This frameless torque motor PBL.9408048-7101 delivers high efficiency across a wide speed (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
In robotics and automation, engineers often face the challenge of designing systems that require high torque density, compact size, and low noise operation. The 38FSF Series frameless BLDC motor delivers an optimal (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Oil Pump Motor Solutions for Petrochemical Industry
Through the redesign of the permanent magnet DC motor structure, Power Motor has developed High Performance Oil Pump Motor Solutions, the life of up to 500 hours, the efficiency of the motor can reach more than 75%, and the load point can withstand a torque of 500mN.
More Information Top
-
Optimum design approach for low‐speed, high‐torque permanent magnet motors
Mizutani R, Matsui N. Design and analysis of low speed, high torque permanent magnet motors .
-
Scientific.Net: Materials Science
Home > Low Speed High Torque Permanent Magnet Motor .
-
Cogging torque investigation of PM motors resulting from asymmetry property of magnetic poles: Influence of performance variation between permanent magnets
Mizutani R, Matsui N. Design and analysis of low speed, high torque permanent magnet motors .
-
A shoe-integrated sensor system for wireless gait analysis and real-time therapeutic feedback
This motor is a high torque permanent magnet motor with a no-load rating of .
-
Scientific.Net: Materials Science
Analysis of Electromagnetic Field and Temperature Field of Low Speed High Torque Permanent Magnet Motor under Locked-Rotor Operation .
-
Scientific.Net: Materials Science
Analysis of Electromagnetic Field and Temperature Field of Low Speed High Torque Permanent Magnet Motor under Locked-Rotor Operation .
-
Simulation and Dynamic Characteristics of Discharging Process of Storage Tank Used in Conventional Air-Conditioning
• Analysis of Electromagnetic Field and Temperature Field of Low Speed High Torque Permanent Magnet Motor under Locked-Rotor Operation p.2963 .
-
An Improved Direct Neural Network Approach to Flatness Pattern Recognition Baseed on GA-RBF
• Analysis of Electromagnetic Field and Temperature Field of Low Speed High Torque Permanent Magnet Motor under Locked-Rotor Operation p.2963 .
-
The Characteristics of Melt Flow in Composite Spinning Micropore
• Analysis of Electromagnetic Field and Temperature Field of Low Speed High Torque Permanent Magnet Motor under Locked-Rotor Operation p.2963 .
-
Numerical Simulation of Dimethyl Ether/Air Laminar Diffusion Combustion Characteristic with the Different Fuel Inlet Velocity and Rotate Speed
• Analysis of Electromagnetic Field and Temperature Field of Low Speed High Torque Permanent Magnet Motor under Locked-Rotor Operation p.2963 .
Indicates content that may require registration and/or purchase.