-
Supplier: Serfilco, Ltd.
Description: Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700
- Features: Drum Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD500 Series high viscosity drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are constructed modularly and supplied separately for maximum flexibility. Motor types available are 115 or 230 Vac, continuous
- Discharge Size: 1.5 inch
- Media Temperature: 199.94 F
- Horsepower: 1 to 3 HP
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: U.S. Plastic Corporation
Description: The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are made of materials that meet FDA standards. The B28 universal electric motor is 120v, 800 watt,
- Features: Drum Pumps
-
-
Supplier: DRUM-MATES Inc.
Description: Buna-N for compatibility with most chemicals and liquids. They are easy to dismantle for low cost maintenance. Interchangeable with all DRUM-MATES pump drive types, the pump tubes can reduce pump drive costs and increase application versatility.
- Features: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are FDA approved materials. The MD-2 (Ex) Air Motor comes with carrying handle and features press-bar
- Features: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids, lubricants and additives from drums, totes or
- Features: Drum Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: pump. Models 75220-60 and -65 come with a turbine flowmeter. Sanitary batch control systems 75220-50 and -55 offer precise dispensing from drums, kettles, and tanks. The pump utilizes a noninvasive full-bore magmeter for flow and volume measurement with an accuracy of ±0.5%.
- Maximum Discharge Flow: 5.808000000000001 GPM
- Horsepower: 1.5 HP
- Power Source: AC Powered
- Features: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700
- Features: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: For Drum & Tote Transfer of Very Thin to Very Thick Compounds These high viscosity sanitary pump tubes can transfer very thick food, pharmaceutical, cosmetic or bio-science additives or ingredients at up to 25,000 Cps with or without solids and fibers. There is a
- Features: Drum Pumps, Sanitary Pumps
-
Supplier: Cammda Corporation
Description: Want to dispense repeatable shots of silicone RTV or other high viscosity materials directly from the pail!? The PDT Pump is a proven performer with accurate repeatability. Easy to set-up. Simple to operate. Available with either foot pedal or remote actuation.
- Application: Adhesive / Silicone, High Viscosity
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Supplier: DRUM-MATES Inc.
Description: For High Viscosity Liquids Up To 100,000 CPS The DM-55HVP Series pumps are engineered specifically for transferring viscous liquids from drums and tanks commonly found in most general manufacturing industries. The progressive cavity design delivers continuous flow of
- Features: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE
- Maximum Discharge Flow: 10 GPM
- Discharge Size: 1.5 inch
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with
- Features: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a
- Maximum Discharge Pressure: 100 psi
- Horsepower: 0.75 HP
- Features: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles
- Maximum Discharge Flow: 16 GPM
- Discharge Size: 1 inch
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with
- Features: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 422 Pumpmaster-4 system for std 250 Gal. Work bench type tank. (Shown with Model 400) Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through long pipe lines, hose reels and meters. Capable to serve several outlets simultaneously. Includes
-
Supplier: Macnaught USA, Inc.
Description: High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free operation
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 349 820 8:1 16 Gallon Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 8:1 Double acting air operated high-pressure pump for dispensing lubricants in medium to large size installations including multiple dispensing points with no simultaneous use. Will
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: unique barrel pump design in PP and PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump along with the Macnaught
- Maximum Discharge Pressure: 8,700 psi
- Power Source: Air / Pneumatic
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Sames North American Corporation
Description: Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power Productivity: Ideal for most materials
- Maximum Discharge Flow: 1.9008 GPM
- Maximum Discharge Pressure: 696.18096 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Efficiency: perfect for Airmix® finish Optimization: built with minimal parts Simplicity: lowest cost of ownership PERFORMANCE Constant delivery and pulse free for superior finish Priming at very low air pressure (0.6 bar) PRODUCTIVITY Large foot valve to handle high viscosity
- Maximum Discharge Flow: 0.198 GPM
- Maximum Discharge Pressure: 1,305.3393 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 50:1 Premium air-operated/pneumatic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a low
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Features: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies and
- Pump Type: Magnetic Drive Pumps
-
Supplier: Macnaught USA, Inc.
Description: service life. Rubber-edged follower plate – Prevents air pockets and contamination. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P6-TR Specifications Model number P6-TR – maxilube® Pump
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Carlisle
Description: Name: SprayVantage3 MC Part Number: 98-1266 Gun: Model 2001 Pump: no pump Tank: 83C Series Model 220 Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a Binks 2001 conventional spray gun with a 66SS x 200 setup for Multi-Color
- Application: Adhesive / Silicone, Coatings / Paint, High Viscosity
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Carlisle
Description: Name: 2-Ball Wall Mounted 2300psi Part Number: 812135 Gun: User Selects Pump: Infinity 23:1 3.7 GPM Tank: no tank Typical Application: Used in air-assisted airless and mid range systems for single or multi-gun circulating or dead-end systems Max Output Fluid Pressure: 2300 psi 3.77 gpm
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Xylem Applied Water Systems
Description: [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines,
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines,
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
pumping action which is called the down-mode. The down-mode is very capable at producing a vortex like action that quickly and positively draws floating powders down into the high shear zones for complete and quick dispersion. No lumps or agglomerations are allowed to form so they do (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel walls The Maximixer system consists of three main components: a process vessel with three independently controlled mixers; an (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
. That’s why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi’s patented helical gear (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Hand Pumps Lubrication - Grainger Industrial Supply
• Lever Action Drum Pump , For Use With High Viscosity Petroleum Based Media, Lacquer Thinners, Features Light Duty Lever Pump Designed for Transfer Of Heavier Oils, Zinc Plated Body with Aluminum Die Cast Head, Includes 3 Pivot Points In The Handle for …
-
Grease Pumps - Lubricators - Grainger Industrial Supply
• Lever Action Drum Pump , For Use With High Viscosity Petroleum Based Media, Lacquer Thinners, Features Light Duty Lever Pump Designed for Transfer Of Heavier Oils, Zinc Plated Body with Aluminum Die Cast Head, Includes 3 Pivot Points In The Handle for …
-
Lever Action Pumps - Grainger Industrial Supply
• Lever Action Drum Pump , For Use With High Viscosity Petroleum Based Media, Lacquer Thinners, Features Light Duty Lever Pump Designed for Transfer Of Heavier Oils, Zinc Plated Body with Aluminum Die Cast Head, Includes 3 Pivot Points In The Handle for …
-
Lubrication Pumps - Grainger Industrial Supply
• Lever Action Drum Pump , For Use With High Viscosity Petroleum Based Media, Lacquer Thinners, Features Light Duty Lever Pump Designed for Transfer Of Heavier Oils, Zinc Plated Body with Aluminum Die Cast Head, Includes 3 Pivot Points In The Handle for …
-
Oil Drum Pumps - Grainger Industrial Supply
• Lever Action Drum Pump , For Use With High Viscosity Petroleum Based Media, Lacquer Thinners, Features Light Duty Lever Pump Designed for Transfer Of Heavier Oils, Zinc Plated Body with Aluminum Die Cast Head, Includes 3 Pivot Points In The Handle for …
-
Lubrication Pumps - Grainger Industrial Supply
• Lever Action Drum Pump , For Use With High Viscosity Petroleum Based Media, Lacquer Thinners, Features Light Duty Lever Pump Designed for Transfer Of Heavier Oils, Zinc Plated Body with Aluminum Die Cast Head, Includes 3 Pivot Points In The Handle for …
-
DAYTON Hand Drum Pump,Rotary,Cast Iron - Hand Operated Drum Pumps - 7P071|7P071 - Grainger Industrial Supply
Grainger currently does not offer a hand operated drum pump which can tolerate a viscosity that high .
-
Orderly Negotiated Sale - ACH Food Companies
Designed for high viscosity liquids - membrane pump fits inside entire drum .
-
drum pump - offers from drum pump manufacturers, suppliers, exporters & wholesalers
electric grease pump for 180kg drum Application: For high viscosity grease injection.
-
Guidelines for Engineering Design for Process Safety
A steam coil, jacket, or other means of heating is sometimes provided in the drum to prevent high viscosity liquids from becoming too viscous to drain or be pumped .
Indicates content that may require registration and/or purchase.