Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. 22kV@1mA,
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: kW in 1U rack-mounted chassis Efficient and reliable operation, with high stability Parallel connected power supply option enables 20 to 100 kW max output power Active power factor correction Low Voltage Directive (2006/95/EC) and RoHS compliance (to 2011/65/EU)
- DC Output Voltage: 20 to 300 volts
- DC Output Current: 6.5 to 20 amps
- DC Output Power: 2,000.0000000000002 watts
- AC Input Voltage: 208 to 230 volts
-
Description: OWP-H Series High Power DC Power Supply · 2U/3U standard embedded height · High output resolution 1mV / 0.1mA · Constant power output, and wider output voltage, current range · SCOPE display mode to read voltage / current / power curve directly
- DC Output Voltage: 45 to 1,500 volts
- DC Output Current: 4 to 100 amps
- DC Output Power: 1,000.0000000000001 to 8,000.000000000001 watts
- Output Frequency: 50 to 60 MHz
-
-
Supplier: EA Elektro-Automatik Inc.
Description: Series 2230 power supplies provide up to 375 W of power in a compact 2 U high, half-rack wide enclosure. The 2230-30-6 offers up to 6 A from two channels; the 2230-60-3 offers up to 60 V from two channels. Adjustable, independent, and isolated channels can test two
- Type: DC Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: high-voltage power supplies. This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 47 to 1,050 volts
- DC Output Current: 0.001 to 0.002 amps
- DC Output Power: 20 to 30.000000000000004 watts
-
Supplier: Voltage Multipliers, Inc.
Description: 6kV to 18kV Adjustable Output Voltage • 0 – 550uA Adjustable Anode Current CRS power supplies were designed specifically for use with CRT displays. CRTs are still around, and VMI is one of the few sources for CRT power supplies. Two models available –
- DC Input Voltage: 24 volts
- DC Output Voltage: 6,000 to 18,000 volts
- DC Output Current: 0 to 0.00055 amps
- Type: High Voltage Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: high-density, uniform, reactively sputtered films. The Crystal power supply offers process engineers and operators quick yet stable power, fast arc detection, and low arc energy, resulting in industry-leading repeatability, higher throughput, and better yield. With power
- AC Output Voltage: 1,100 to 1,460 volts
- AC Output Current: 220 to 700 amps
- Output Frequency: 0.04 to 0.1 MHz
- AC Input Voltage: 480 volts
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED PRECISION READ BACK POWER SUPPLY, 45W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:45W RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 300V, 4167UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:4.167mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 3KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 250V, 4000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:4mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Triad Magnetics
Description: The ABU125-480 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together
- DC Output Voltage: 48 volts
- DC Output Current: 0 to 2.09 amps
- DC Output Power: 100 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Triad Magnetics
Description: The ABU125-540 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together
- DC Output Voltage: 54 volts
- DC Output Current: 0 to 1.6 amps
- DC Output Power: 87.00000000000001 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Triad Magnetics
Description: The AEU65-240 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together
- DC Output Voltage: 24 volts
- DC Output Current: 0 to 2.71 amps
- DC Output Power: 65 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Triad Magnetics
Description: The ABU125-360 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together
- DC Output Voltage: 36 volts
- DC Output Current: 0 to 2.78 amps
- DC Output Power: 100 watts
- Input Frequency: 47 to 63 Hz
-
Description: Plasma Power Supplies Features Output Voltage: 0-130V or 0-260V with internal output transformer 0-22.5 rms. into primary of external output transformer Frequency Response: 40Hz to 20KHz with internal output transformer 20KHz to 200KHz with external output transformers (at
- AC Output Voltage: 0 to 260 volts
- Output Frequency: 0.00004 to 0.2 MHz
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: PR electronics
Description: Advanced features The power supply is based on secondary switchmode technology to achieve a high efficiency. The output is adjustable from front potentiometer in the range 5...24 VDC. Application General power supply for smaller measurement systems requiring fixed
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.3 to 1 amps
- DC Output Power: 7.000000000000001 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: Comdel, Inc.
Description: An Expanded Performance, High Voltage, Electrostatic Chuck Our existing ESC product line was recently expanded with voltages up to 15kV 15kV, 1mA POLARITY REVERSIBLE – on command – for clamp and de-clamp – Enhances throughput and helps prevent residual charge on the chuck.
- DC Output Voltage: 5,000 to 15,000 volts
- DC Output Current: 0.005 amps
- DC Input Voltage: 24 volts
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: ValueTronics International, Inc.
Description: Precision 1790 High Current Linear Power Supply, 0-32 VDC- 20A, LED is a cost effective, regulated DC power supply with 640 Watt output, suitable for bench operation or standard 19" rack operation. The BK Precision 1790 is a high power workhorse that will easily
- DC Output Power: 640.0000000000002 watts
- Type: DC Power Supply
-
Supplier: Radwell International
Description: DC-DC CONVERTER, 250UA, 3KV, 1.5W; HIGH VOLTAGE POWER SUPPLY TYPE:PROPORTIONAL; POLARITY:DUAL OUTPUT; DC / DC CONVERTER OUTPUT TYPE:FIXED, ADJUSTABLE; POWER RATING:1.5W; OUTPUT CURRENT MAX:250µA; POWER SUPPLY MOUNTING:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2
-
Supplier: Midwest Laser Products, LLC
Description: Surplus / Overstock Helium Neon laser power supplies. Quantities are limited. These are the common ˜ brick™ type HeNe power supplies which are fully encapsulated in epoxy. Most of them include a high-voltage Alden connector and some feature a potentiometer
- DC Output Voltage: 1,400 to 2,450 volts
- DC Output Current: 0.0035 to 0.007 amps
- AC Input Voltage: 100 to 115 volts
- DC Input Voltage: 10 to 28 volts
-
Supplier: Radwell International
Description: SWITCH MODE POWER SUPPLY DRAN120-24B, SINGLE-PHASE, SHORT CIRCUIT AND OVERLOAD PROTECTION, ADJUSTABLE OUTPUT VOLTAGE, DIN RAIL MOUNTABLE, OUTPUT ALARM RELAY, UL 508 LISTED, HIGH EFFICIENCY, PROTECTION CLASS IP 20, PARALLEL OPERATION,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rohde & Schwarz USA, Inc.
Description: One, two or three channels – R&S®HMC804x power supplies with their specifications and wide range of functions are ideal for use in development labs and industrial environments. Thanks to their high energy efficiency, the linear power supplies remain cool and quiet,
- DC Output Voltage: 0 to 32 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 33.00000000000003 to 100 watts
- Type: DC Power Supply
-
Supplier: OMEGA Engineering, Inc.
Description: The PST-4130 is an ac line powered adjustable output power source designed for strain gages, load cells and pressure transducers. It can also be used as a high quality voltage source or reference in many applications. The PST-4130 has a split bobbin transformer for
- DC Output Voltage: 4 to 15 volts
- DC Output Current: 0.15 amps
- DC Output Power: 10 to 11.999999999999972 watts
- AC Input Voltage: 115 volts
-
Supplier: ABB Inc.
Description: 18 W offer an output/contact for monitoring of the output voltage and remote diagnosis. Optimized for world-wide applications: The CP-E power supplies can be supplied within a wide range of AC or DC voltage. Continuously adjustable output voltage. Thus, they
-
Supplier: PR electronics
Description: positive and negative voltages, or as 2 separate supplies as required. The two supplies are galvanically separated with 500 VAC test voltage and can be connected in series or used as two independent supplies with or without common gnd. Separation of circuits in
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.18 to 0.5 amps
- DC Output Power: 7.500000000000037 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: AMETEK Programmable Power
Description: XFR Analog DC Power Supplies is the smart choice for research, product development, and production test applications such as R&D, magnet control, product design, ATE, process control, electroplating, and burn-in. The unique features of XFR DC power supplies make it the
- DC Output Current: 4 to 300 amps
- DC Output Power: 2,800 watts
- AC Output Voltage: 7.5 to 600 volts
- AC Output Current: 4 to 300 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable process through frequency and duty cycle
- DC Output Voltage: 325 to 800 volts
- DC Output Current: 15.4 to 30.8 amps
- DC Output Power: 5,000.000000000001 to 10,000.000000000002 watts
- AC Input Voltage: 200 to 480 volts
-
Supplier: AMETEK Programmable Power
Description: low-power, fixed-voltage supplies are needed to provide electrical power for any periphery within the ATE cabinet. For this purpose, the XG 1500 DC output power supply provides two standard auxiliary DC output channels. Both auxiliary power channels are
- DC Output Current: 2 to 187 amps
- DC Output Power: 1,500 to 1,560.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 187 amps
-
Supplier: AMETEK Programmable Power
Description: high or -low is free selectable. Thus, enabling the XG 1700 to replace existing DC power supplies with little or no system engineering required. Free Selectable Analog Control Range Most DC power supplies provide a 0 to 5 or 0 to 10V analog control range to control
- DC Output Current: 2 to 220 amps
- DC Output Power: 1,330 to 1,710.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 220 amps
-
Supplier: Electro Optical Components, Inc.
Description: SDS can also provide a High Voltage Linear Ramp Generator typically 0 to 1500V in 100ns to 1ms. These two parameters are fully adjustable by the user. The main application is streak camera power supply as new or retrofit electronics.
- DC Output Voltage: 0 to 1,500 volts
- Type: High Voltage Power Supply
- Form Factor: Open Frame
- Technology: Switching
-
Supplier: Rohde & Schwarz USA, Inc.
Description: TheR&S®NGMO analyzer/power supply is more than just a simple power supply for test and measurement applications. This is shown by its advanced features: Accurate high-speed voltage source Programmable DC load Precise digital voltmeter Transient recorder Simple squarewave
- DC Output Voltage: -5 to 25 volts
- Type: DC Power Supply
-
Supplier: HVM Technology, Inc.
Description: use, eliminating the need for a low impedance adjustable power source voltage. HVM’s proprietary resonant converter design minimizes quiescent current and operating noise while delivering maximum performance and reliability. A special feature of this power supply is its
- Type: DC/DC Converter, High Voltage Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Manual DC Power Supply, 0.01% Line Regulation and Load Regulation 35 W DC Bench Power Supply, Triple Output (10 W, 20 V, 0.5A)(10 W, -20V, 0.5A)(15W, 6 V, 2.5A) The E3630A low-cost bench-top power supply gives you the performance of system power supplies without
Find Suppliers by Category Top
Featured Products Top
-
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
and visual alarm and cuts off abnormal output to prevent equipment damage. Load Adjustment Rate Optimization By monitoring load changes in real-time and dynamically adjusting the output voltage, the output voltage deviation is ensured to be ≤ ± 1% when the load current (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Multipliers, Inc is one of the few sources for CRT power supplies in the United States. VMI’s CRS high voltage power supplies feature an adjustable (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
AC-DC • Low voltage (to 150V) or High Voltage (to 30 kV) • Single, dual, and wide adjust output • Shipped within 9 Days • 5 Year Warranty Go to www.acopian.com .......... or go to www.find aPowerSupply.com (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
. The CRS180G60 Power Supply provides 18kV anode voltage as well as G2 voltage adjustable to 600V. It's compact, light weight with low ripple and excellent regulation. VMI (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
. Equipped with advanced dimming and control capabilities, these power supplies support flexible lighting environments, allowing seamless integration with smart lighting controls for remote or automated adjustments. High (read more)
Browse Power Supplies Datasheets for Win Source Electronics
Conduct Research Top
-
Designing Power Supplies for Global Applications (.pdf)
Switched-mode power supplies (SMPS) provide an ideal solution for meeting global power requirements. SMPS designs can automatically adjust for variations in input voltage by changing the pulse width to maintain a constant output voltage. A straightforward design approach using two power
More Information Top
-
Electrical Power & Energy Systems
High voltage adjustable power supplies are widely used in the ion accelerators, safety testing(eg,insulation testers, GFCI testers and insulation resistance tests), medical equipments(such as laser treatment, electrophoresis devices), aging electronic equipments and other fields.
-
High-power high-resolution pulser for air-coupled ultrasonic NDE applications
Fig. 4 shows the block diagram of the adjustable high voltage power supply .
-
Development of a Fluorescence-Based Imaging System for Colon Cancer Diagnosis Using Two Novel Rhodamine Derivatives
The PMT was provided with an adjustable high voltage power supply with excellent regu- lation and low noise and drift characteristics.
-
Power Supplies - High Voltage, page 2
High Voltage Adjustable Power Supplies - National Semiconductor Application Notes,28-Jun-1996 (app note added 4/02 .
-
Power Supplies - DC to DC electronic schematics, pg 6
LB-47: Linear Brief 47 High Voltage Adjustable Power Supplies - National Semiconductor Application Note (app note added 2/06 .
-
Comparison of surface modification of polypropylene film by filamentary DBD at atmospheric pressure and homogeneous DBD at medium pressure in air
An adjustable high voltage power supply with the amplitude from 0 to 20 kV and the frequency from 1 to 38 kHz is connected to the upper electrodes, and the bottom electrodes are grounded.
-
Experimental study on the transition of the discharge modes in air dielectric barrier discharge
An adjustable high voltage power supply with an amplitude from 0 to 20 kV and a frequency from 1 to 38 kHz is connected to the upper electrode, and the lower electrodes are grounded.
-
A simple regulated power supply for characteristics studies of klystron oscillators
The circuit is a modified form of the high voltage adjustable power supply based on LM 317.
-
Linearity and energy resolution of compton electrons in CZT measured using the wide angle compton coincidence technique
The signals from pixels were further processed by an eV-MultiPIX evaluation unit comprising a 16-channel ASIC and an adjustable high voltage power supply .
-
Extra low weight FSO system aiming Laser
According to a customer requirements the Q-Switch Driver has two separate adjusted high voltage power supplies .
Indicates content that may require registration and/or purchase.