-
Description: • Working voltage: DC: 10KV AC(rms): 7KV Vpp:20KV(pluse) • Input impedance: 100MΩ • Bandwidth: 50MHz • Input capacitance: 3.0PF • Pure copper probe is highly durable • BNC connector is highly versatile
- Bandwidth: 50 MHz
- Voltage Rating: 0 to 10,000 volts
- Probe Type: High Voltage, Voltage
-
Supplier: Allied Electronics, Inc.
Description: The MHV series connector, forerunner of the SHV series, was designed for high voltage applications of BNC connectors. (voltage greater than 500 VRMS). The MHV high voltage connectors series has bayonet coupling and are weatherproof. MHV
-
Supplier: Measurement Computing
Description: High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates.
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
-
Supplier: Measurement Computing
Description: Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC connectors. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and
- Analog Input Channels: 2 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
-
Supplier: Allied Electronics, Inc.
Description: Bulkhead Receptacle MHV Connector, Brass Plated Body, TFE Insulation, Spade Termination Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. MHV bulkhead receptacle.
-
Electrical Connectors - Male HD Broadcast Air BNC Compression Connector For Mini RG5 -- HAVBNCFPSLCBSupplier: HAVE, Inc.
Description: HAVBNCFPSLCB - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR MINI RG59 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector, compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece
-
Supplier: Allied Electronics, Inc.
Description: MHV Bulkhead Receptacle, Brass Plating Body, Beryllium Plating Contact Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. MHV bulkhead receptacle.
-
Supplier: HAVE, Inc.
Description: HAVBNCFPSLC59B - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR RG59 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector, compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design.
-
Supplier: ValueTronics International, Inc.
Description: high-performance oscilloscopes. This family of adapter systems provide better performance and less signal distortion than traditional connections used to move a signal from one environment to another, such as BNC to N or BNC to SMA. A direct 50 Ω input with TekProbe BNC
-
Supplier: Allied Electronics, Inc.
Description: MHV Panel Receptacle Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Solder cup termination.
-
Supplier: L-com, Inc.
Description: line and provides improved frequency response over competitor's models. This model features isolated BNC connectors and cable shields for equipment or installations prone to ground loops. A Gas Discharge Tube is connected between the coaxial shield and the unit's ground terminal. Right
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: line and provides improved frequency response over competitor's models. This model features isolated BNC connectors and cable shields for equipment or installations prone to ground loops. A Gas Discharge Tube is connected between the coaxial shield and the unit's ground terminal. Right
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: line and provides improved frequency response over competitor's models. The AL-VDP024DW connects the coaxial cable shield to the unit's ground terminal. Right angle BNC connectors provide easy hookup of the video lines. RS-485 Control Line A high power 3-stage design is used to
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 galvanic isolated analog input channels: IEPE sensors, voltage High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel Signal conditioning: 16 virtual channels,
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: HAVE, Inc.
Description: HAVBNCFPFBH - FEMALE BNC CRIMP PANEL MOUNT CONNECTOR BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precisionvideo cables. Impedance: 75 ohms Cable Retention Force: 40 lbs
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: line and provides improved frequency response over competitor's models. The AL-VDP012DW connects the coaxial cable shield to the unit's ground terminal. Right angle BNC connectors provide easy hookup of the video lines. RS485 Control Line A high power 3-stage design is used to
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: HAVE, Inc.
Description: HAVBNCFP - MALE BNC CRIMP CONNECTOR, FOR MINI RG59 CABLE BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precision video cables. Impedance: 75 ohms Cable Retention Force: 40 lbs
-
Supplier: SFCable.com
Description: Our DB13W3 to BNC Cable can transmit signals up to 75 feet without boosting. Connectors: DB13W3 Male / 4 BNC Male. Application: Sun Micro Computer to High Resolution Sun Micro Monitor Cables. Coaxial R.G.B. Double Shielded (braid and foil) to meet UL 2919 4 Coaxial Low
- Cable Length: 6 ft
- Connector Type: BNC
- Features: Cable Assembly
- Application: Networking
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-Voltage Amplifier up to 6kW Peak Power Linear Amps and Switched Amps with Energy Recovery Output Voltage 0 to 1050V and bipolar Optional Position Servo-Motion Controller Module Optional Computer Interface and Display Module Differential Output
- Input Voltage: 0 to 10 volts
- Input Impedance: 100 kohms
- Voltage Range: -1,100 to 1,100 volts
- Number of Channels: 1
-
Supplier: Transtector Systems, Inc.
Description: effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage.
- Maximum Surge Current: 500 amps
- Operating Temperature: -4 to 149 F
- Connection: Coaxial Cable Connectors
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: Transtector Systems, Inc.
Description: effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage.
- Maximum Surge Current: 1,800 amps
- Operating Temperature: -22 to 149 F
- Features: Audio and Video Applications, Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- Connection: Coaxial Cable Connectors
-
Supplier: Lion Precision
Description: Precise, High-Speed Measurements High Resolution 0.004% @ 15 kHz typical (as low as 0.70 nanometers) 0.0007% @ 100 Hz typical (as low as 0.08 nanometers) Resolution is Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz, 15
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Transtector Systems, Inc.
Description: provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage.
- Maximum Surge Current: 190 amps
- Operating Temperature: -40 to 176 F
- Features: Audio and Video Applications, Computer Rooms, Lightning Arrestor, Network Applications, SPD, Silicon Avalanche Diode, Telecom Applications
- Connection: Coaxial Cable Connectors, Screw Down Terminals
-
Supplier: ValueTronics International, Inc.
Description: The P6108 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage
- Bandwidth: 100 MHz
- Voltage Rating: 300 volts
- Probe Type: Current, Voltage
-
Supplier: Transtector Systems, Inc.
Description: provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage.
- Maximum Surge Current: 190 amps
- Operating Temperature: -40 to 176 F
- Connection: Coaxial Cable Connectors, Screw Down Terminals
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: Wayne Kerr Electronics
Description: front panel BNC connectors permit three or four terminal connections with the screens at ground potential. The 1J1011 component fixture, supplied as standard, ensures optimum performance when measuring a wide range of components of leaded components and devices. 1J1012 (2 Terminal) and
- Bandwidth: 20 to 5,000,000 Hz
- Operating Temperature: 0 to 40 C
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Beckhoff Automation LLC
Description: 10 Hz in the CoE. The ELM360x basically measures voltages AC/DC and in addition, the internal scaler function can be used if, for example, an output in acceleration [m/s²] is desired. In voltage measurement mode 12 different measurement ranges from ±20 mV to ±10 V and 0 to 20 V are
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: 10 Hz in the CoE. The ELM360x basically measures voltages AC/DC and in addition, the internal scaler function can be used if, for example, an output in acceleration [m/s²] is desired. In voltage measurement mode 12 different measurement ranges from ±20 mV to ±10 V and 0 to 20 V are
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: 10 Hz in the CoE. The ELM360x basically measures voltages AC/DC and in addition, the internal scaler function can be used if, for example, an output in acceleration [m/s²] is desired. In voltage measurement mode 12 different measurement ranges from ±20 mV to ±10 V and 0 to 20 V are
- Data Acquisition: I/O Module
-
Supplier: OMEGA Engineering, Inc.
Description: ¢16 Differential Input Channels via BNC Connectors ¢Unity Gain Combines with A/D Gains to Provide Full Scale Inputs from ±156 mV to ±10 V ¢Ultra Low-Noise, High-Speed Design The OMB-DBK85 provides 16 channels of differential voltage input. It has a single, unity-gain
- Digital I/O Channels: 16 #
- Accuracy: 0.025 % FS
- Gain Range: 1 #
- Operating Temperature: -22 to 158 F
-
Supplier: Douglas Electrical Components
Description: MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTORS D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D COAXIAL CONNECTORSCoaxial Connector Type Nominal Cable Impedance
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connector or
- Contact Size (AWG): 8 AWG
- Number of Contacts: 7 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Mad City Labs, Inc.
Description: input BNC for high precision command voltage control. A single channel high voltage (0 to 150V) output is conveniently located on the front panel. This high voltage BNC connector can be interfaced to our bare piezoactuators for precision
- Analog Input Channels: 1 #
- Gain Range: 15 to 150 #
- Maximum Output: 150 volts
- Bandwidth: 32 kHz
Find Suppliers by Category Top
Featured Products Top
-
Amphenol Aerospace's high-voltage 38999 (HV38999) connector line expands the MIL-DTL-38999 series to provide solutions for next generation aircraft power requirements. Future power distribution architecture is moving toward higher voltages beyond the capabilities of standard connectors (read more)
Browse Circular Connectors Datasheets for DigiKey -
, and RF test applications, provide for reliable hookups between antennas, cables, RF modules, and test equipment. This range covers common connector types such as SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, F-Type, UHF, and others, available in (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
NEW REDEL 2P High Voltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
KEY PRODUCT MESSAGING High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal applications. Using a customized insertion/extraction tool (2446195 (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
KEY PRODUCT MESSAGING Pre-assembled cable assemblies for popular cable configurations High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over 20kV for terminal seals. Hermetically transmitting high voltage power presents unique (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
applications. The Molex MX150 Mid-Voltage Sealed Connector System addresses key challenges in industrial and robotics applications by offering a compact, durable, and easy-to-use solution for mid-voltage power and signal connections in harsh environments. How It Solves (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Pockels cell driver with high repetition rate
driving is conducted out by means of high voltage BNC connector Gi.
-
Kings Electronics Co., Inc. - KV-79-15 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
The MHV series connector, forerunner of the SHV series, was designed for high voltage applications of BNC connectors .
-
Scintillation Counters for the D0 Muon Upgrade
SHV and BNC connectors for the high voltage and output signal were bolted to the cover for each phototube.
-
Fabrication and Testing of a Spar-Actuated Active
Compressor Rotor Blade
(The connector must be high voltage BNC .) .
-
Nondestructive Fissile Isotopic Measurement Technique for Uranium-233–Uranium-235 Fuels Using Prompt and Delayed Fission Neutron Counting
BNC CONNECTOR TO PREAMP AND HIGH VOLTAGE SUPPLY .
-
Charge distribution analysis of catalysts under simulated reaction conditions. Second quarterly technical progress report, January 1, 1993--March 31, 1993
The electrical and gas feed through connections have been made, except for the BNC connectors to carry the high voltage and ground leads.
-
Model-based statistical estimation of Sandia RF ohmic
switch dynamic operation form stroboscopic, x-ray imaging.
The fixture is an inexpensive FR4 circuit board that holds the MEMS switch near an X-ray source and connects the switch’s high voltage control inputs to convenient BNC connectors .
-
Drift time variations in CdZnTe detectors measured with alpha-particles: Their correlation with the detector’s responses
During the measurements, a detector was placed inside a custom-made holder with two BNC connectors to apply a high - voltage bias on the cathode and to read the signals from both the cathode and anode.
-
Radiation Protection Instrument Manual, Revision 1, PNL-MA-562
The Surveyor X has an internal speaker, a BNC or mega high voltage (MHV) connector , and a high-voltage indication position on the selector switch.
-
Report on the development of the large-bore powder gun for the Nevada Test Site
Before the next experiment, the high - voltage feedthrough (the original BNC connector ) was replaced with a certified 20,000 psi Conax feedthrough that used a solid-copper center conductor to provide a backup seal in the case that the plastic insulator was…
Indicates content that may require registration and/or purchase.