-
Supplier: Allied Electronics, Inc.
Description: Plane to Help Minimize Noise and Voltage Spikes in Today's High-Speed Circuits By Jumping Across the Center Area, Full-Length Distribution Buses Can Be Created Vertically Use the 5-Way Binding Posts for Easy Connection to Ground, Power Supply and Other External Equipment
-
Supplier: Allied Electronics, Inc.
Description: on the Strip Can Quickly Be Identified By a Letter and Number Combination 3M Jumper Wires Are Included DIPs of All Sizes and a Wide Variety of Discrete Components with Lead Diameters of Up to .032" Can Be Used The Sturdy Metal Base Plate Serves as a Ground Plane to Help Minimize Noise and
-
Supplier: Allied Electronics, Inc.
Description: on the Strip Can Quickly Be Identified By a Letter and Number Combination 3M Jumper Wires Are Included DIPs of All Sizes and a Wide Variety of Discrete Components with Lead Diameters of Up to .032" Can Be Used The Sturdy Metal Base Plate Serves as a Ground Plane to Help Minimize Noise and
-
-
Supplier: Allied Electronics, Inc.
Description: on the Strip Can Quickly Be Identified By a Letter and Number Combination 3M Jumper Wires Are Included DIPs of All Sizes and a Wide Variety of Discrete Components with Lead Diameters of Up to .032" Can Be Used The Sturdy Metal Base Plate Serves as a Ground Plane to Help Minimize Noise and
-
Supplier: ValueTronics International, Inc.
Description: 120W 10 turn voltage and current controls for exceptional resolution Remote programming by variable resistance Voltage and current mode operation with automatic crossover Voltage and current may be pre-set off-line Linear low noise stabilizer Rack mounting with adapter The Kepco
- DC Output Power: 119.9999999999997 watts
- Type: DC Power Supply
-
Supplier: Zaber Technologies, Inc.
Description: AutoDetect peripherals One high speed differential quadrature encoder input, one single-ended encoder input and 3 limit switch inputs per axis 4 isolated digital inputs, 4 isolated digital outputs, 4 analog inputs, and 1 analog output Multiple communications options: Ethernet, USB, and RS-232
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: AutoDetect peripherals One high speed differential quadrature encoder input, one single-ended encoder input and 3 limit switch inputs per axis 4 isolated digital inputs, 4 isolated digital outputs, 4 analog inputs, and 1 analog output Multiple communications options: Ethernet, USB, and RS-232
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: AutoDetect peripherals One high speed differential quadrature encoder input, one single-ended encoder input and 3 limit switch inputs per axis 4 isolated digital inputs, 4 isolated digital outputs, 4 analog inputs, and 1 analog output Multiple communications options: Ethernet, USB, and RS-232
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: AutoDetect peripherals One high speed differential quadrature encoder input, one single-ended encoder input and 3 limit switch inputs per axis 4 isolated digital inputs, 4 isolated digital outputs, 4 analog inputs, and 1 analog output Multiple communications options: Ethernet, USB, and RS-232
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: enclosed electrical or for general electronic applications, HVAC equipment, machine tools, circuits, and control panels. Used as machine tool wire (MTW) with its a highly stranded tinned-copper conductor. Good in low-voltage, low current applications such as control panels, meters, and
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.144 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Electro Optical Components, Inc.
Description: through. Electrical safety is also maintained by the use of special high voltage BNC connectors. These also contribute to low radiated emissions. These features make this style of device especially suited to operation in an open environment, such as on optical tables and
-
Supplier: Electro Optical Components, Inc.
Description: through. Electrical safety is also maintained by the use of special high voltage BNC connectors. These also contribute to low radiated emissions. These features make this style of device especially suited to operation in an open environment, such as on optical tables and
- Wavelength Range: 300 to 1,200 nm
- Peak Optical Power Density: 600 MW/cm²
- Rise Time: 0.25 to 0.3 ns
- Aperture: 8 to 16 mm²
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: power inside enclosed electrical or electronic devices, HVAC equipment, machine tools, circuits, and control panels. Used as machine tool wire (MTW) with its a highly stranded tinned-copper conductor. Good in low-voltage, low current applications such as control panels, meters, and electronic
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.047 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 28 AWG
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: electrical or electronic devices, HVAC equipment, machine tools, circuits, as well as control panels. Also used as machine tool wire (MTW) with its a highly stranded tinned-copper conductor. Additionally, this wire is good in low-voltage, low-current applications such as control panels,
-
Supplier: 4D Systems Pty. Ltd.
Description: RS485 is a standard communication port for various industry and networking equipment and enables easy configuration of local networks and multipoint communications links. Unfortunately, most of the microcontrollers do not support RS485 voltage levels. MOTG-RS485 provides a high speed
-
Supplier: Newport MKS
Description: these mounts to be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: be driven by our Open-Loop Picomotor Controller/Driver. Compact Design The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: only is there a clearer beam path but also gimbal movement is possible. Compact Design The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard. 0.7
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Infineon Technologies AG
Description: CY7110 EZ-PD™ PMG1-S0 prototyping Kit The CY7110 EZ-PD™ PMG1-S0 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement additional features. This platform is compliant with the USB
- Category: Development Board
- Features: Other
- Ports: USB
Find Suppliers by Category Top
More Information Top
-
A Modular, Peak Power Tracking Solar Array Regulator
PERFORMANCE TEST RESULTS Our first data point for the high voltage SCBR breadboard was to measure the power density of the unit.
-
The EUI instrument on board the Solar Orbiter mission: from breadboard and prototypes to instrument model validation
Figure 29 – Intensifier glued on a 1k x 1k APS prototype (left) with associated high voltage unit breadboard (right) .
-
A high voltage electrical power system for low Earth orbit applications
The results of testing a high voltage electrical power system (EPS) breadboard using high voltage power processing equipment developed at Marshall Space Flight Center and Ni-Cd batteries are discussed.
-
Low-cost compact ladar sensor for ground robots
We also breadboarded a new high voltage amplifier circuit which may be configured to fit within the deeper regions of the sensor head.
-
Instrumentation and Controls Division progress report, July 1, 1982-July 1, 1984. Volume 1
Design and breadboard of a high - voltage pulser for driving the magnetic-coil transducer have resulted in an order of magnitude increase in signal strength.
-
High-voltage power supply with improved thermostability for Xenon gamma-ray spectrometer
It is experimentally shown that the breadboard of the new high voltage supply unit provides the expected performance.
-
Small signal model and control of an independently regulated multiple output forward converter topology
Full load current is not obtainable in this breadboard prototype due the higher voltage drops along the current path, and also due to the improperly designed power transformer turns ratio, otherwise the regulation is lost.
-
A precisely regulated multiple output forward converter topology
Full load current is not obtainable in this breadboard prototype due the higher voltage drops along the current path, and also due to the improperly designed power transformer turns ratio, otherwise the regulation is lost.
-
Feasibility study of high frequency step-up transformer linked soft-switching PWM DC-DC converter with tapped inductor filter
The high efficiency stable soft-switching operation ability of the proposed DC-DC power converter has been verified on the basis of the experimental results using IkW IOOkHz breadboard circuit using low voltage high performance power MOSFETs.
-
Design of a 130 kV pulsed power supply for a spacebased CO2 laser
Aspects of a required 130kV pulse transformer and a high voltage interconnectionare studied on a breadboard model, which addressesselected space issues and investigatesthe feasibility of a compact low-mass design of less than 50 kg for the pulse transformer.
Indicates content that may require registration and/or purchase.