-
Supplier: Electrocube, Inc.
Description: of? To store surge voltages and current energy and afford protection against inductively induced potentials, RC Networks are: Made from dielectric material providing a high degree of voltage withstand strength Non-inductive types to ensure a high degree of
- Configuration: Resistor, Capacitor (RC) Network
- Number of Resistors: 40
- Standard and Compliances: Other
-
Supplier: Thin Film Technology Corporation
Description: Four-terminal with separate voltage & current terminals, high-precision
- Configuration: Resistor, Capacitor (RC) Network
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Number of Resistors: 5
- Packing Method: Tape Reel
-
Supplier: AVX Corporation
Description: Custom Resistor Networks Features & Benefits Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size Tight tolerances to 0.1%, precision matching , high stability, and low TCR, VCR Excellent voltage and power handling capabilities
- Configuration: Resistor Network
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Resistance Range: 5 to 5.00E7 ohms
- Technology / Construction: Thin Film
-
-
Supplier: EPCOS AG
Description: TDK's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of
- Capacitance Range: 4.00E-4 to 0.0011 microF
- Dissipation Factor: 0.2000 %
- Electrostatic Capacitors: Ceramic
- Operating Temperature: 10 to 85 C
-
Supplier: ASC Capacitors
Description: Specifically designed for applications in high frequency switching power supplies, the SKW family provides critical damping and reverse voltage protection for the Schottky diode. Please contact the factor for availability of other values, voltages, wattags, and/or dielectric
- Applications: General Purpose
- Capacitance Range: 0.0100 to 0.2000 microF
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 250 volts
-
Supplier: Samsung Electro-Mechanics
Description: High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features
- Capacitance Range: 4.70E-5 to 0.4700 microF
- DC Rated Voltage Range (WVDC): 200 to 3000 volts
- Electrostatic Capacitors: Ceramic
- Lead / Termination Type: Surface Mount Technology (SMT)
-
Supplier: EBG RESISTORS LLC
Description: The MTX 2000 series are high quality, high precision, high power, high voltage dividers for use in sophisticated resistor networks. These custom designs support a wide range of resistance values, tight voltage ratios, close tolerances, and low TCR's.
- Configuration: Resistor Network
- Mounting / Packaging: Other
- Number of Resistors: 2
- Operating Temperature: -55 to 125 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High precision high voltage divider Maximum resistance value 51M?, maximum working voltage 1000V, maximum resistance ratio 1000:1 Relative precision of pair resistors are guaranteed Higher integration saves board space and overall assembly
- Configuration: Resistor, Capacitor (RC) Network
- Standard and Compliances: RoHS Compliant
- Temperature Coefficient (TCR): 25 to 50 ±ppm/°C
- Tolerance: 0.1000 +/- %
-
Supplier: GE Grid Solutions
Description: High Voltage Instrument Transformers Instrument Transformers are an essential link for the safe and efficient operation of transmission networks. They provide accurate and reliable current and voltage measurements for secondary equipment such as meters, protections
- Outdoor Use: Yes
- Transformer Category: Current Transformer, Voltage / Potential Transformer
- Type / Applications: Three-phase
-
Supplier: RCD Components, Inc.
Description: HIGH VOLTAGE FILM MATCHED SETS, NETWORKS RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and
- Configuration: Resistor Network
- Resistance Range: 1.00E6 to 1.00E8 ohms
- Standard and Compliances: RoHS Compliant
- Technology / Construction: Metal Film
-
Supplier: EBG RESISTORS LLC
Description: EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability.
- Configuration: Resistor Network
- Mounting / Packaging: Through Hole
- Number of Resistors: 2
- Operating Temperature: -55 to 155 C
-
Supplier: EBG RESISTORS LLC
Description: EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability.
- Configuration: Resistor Network
- Mounting / Packaging: Through Hole
- Number of Resistors: 2
- Operating Temperature: -55 to 125 C
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in
- Features: Power Factor Correction
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in
- Features: Power Factor Correction
-
Supplier: Win Source Electronics
Description: Manufacturer: Susumu Win Source Part Number: 932257-RM3216A-202/5 03-PBVW10 Series: RM Operating Temperature Range: -55°C ~ 155°C Features: 2k, 50k Ohm ±0.1% 83mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric
- Configuration: Resistor Network
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -55 to 155 C
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in
- Features: Power Factor Correction
-
Supplier: RS Components, Ltd.
Description: Cornell Dubilier 715P Orange Drop series capacitors have a polypropylene plastic film dielectric. The 715P series capacitors are ideal for applications where high AC current flow is found, as in certain solid-state TV vertical circuits, r-f generators and pulse-forming
- Capacitance Range: 0.2200 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: Cornell Dubilier 715P Orange Drop series capacitors have a polypropylene plastic film dielectric. The 715P series capacitors are ideal for applications where high AC current flow is found, as in certain solid-state TV vertical circuits, r-f generators and pulse-forming
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: Cornell Dubilier 715P Orange Drop series capacitors have a polypropylene plastic film dielectric. The 715P series capacitors are ideal for applications where high AC current flow is found, as in certain solid-state TV vertical circuits, r-f generators and pulse-forming
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: Cornell Dubilier 715P Orange Drop series capacitors have a polypropylene plastic film dielectric. The 715P series capacitors are ideal for applications where high AC current flow is found, as in certain solid-state TV vertical circuits, r-f generators and pulse-forming
- Capacitance Range: 0.1000 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Electrostatic Capacitors: Polypropylene
-
Supplier: Maxim Integrated
Description: voltage with a resistive divider network. Low temperature drift and low noise make the devices ideal for use with high-resolution A/D or D/A converters. The MAX6173–MAX6177 provide accurate preset +2.5V, +3.3V, +4.096V, +5.0V, and +10V reference voltages and accept input
- IC Package Type: SOIC / SOP
- Initial Accuracy: 0.0500 %
- Operating Temperature: -40 to 125 C
- Supply Current (IQ): 0.6000 mA
-
Supplier: Maxim Integrated
Description: -divider network. Low temperature drift and low noise make the MAX6143 ideal for use with high-resolution A/D or D/A converters. The MAX6143 provides accurate preset +2.5V, +3.3V, +4.096V, +5.0V, and +10V reference voltages and accepts input voltages up to +40V. The
- IC Package Type: SOIC / SOP
- Initial Accuracy: 0.0500 %
- Operating Temperature: -40 to 125 C
- Supply Current (IQ): 0.6000 mA
-
Supplier: CSA Group
Description: Gives guidance for the use of passive a.c. harmonic filters and shunt capacitors for the limitation of harmonics and power factor correction intended to be used in industrial applications, at low and high voltages. The measures proposed in this standard are applicable to
-
Supplier: Knowles Precision Devices
Description: Cap-Rack Capacitor Assemblies The Cap-Rack (US Patent 6,058,004) is an assembly of individual chip capacitors, bonded with high temperature epoxy. A Cap-Rack can be made up of a pair, to as many as eight same size chips - 0603,0805,1005,1206, 1210
- Applications: Automotive, Other
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic X7R
- Technology: Multilayer
-
Supplier: LHV Power
Description: power supplies capable of providing 0 to -1250V DC. The output voltage varies directly with the amount of input voltage applied. These devices have an integral voltage-divider network of approximately 5 mega ohms, no by-pass capacitors, and an integral socket which
- Features: Adjustable Voltage
- Number of Outputs: 1 #
-
Supplier: Xidas IOT
Description: capacitor and rechargeable lithium battery that provides large pulse discharge capability under extreme temperature from -40? to 85?. With a low trickle charge current requirement and a high energy capacity (240 mAh), the RHB-1530 is perfect for storing power from energy harvesting
- Applications: Other
- Capacity, Amp Hours (AH): 0.2400 ampere-hr
- Operating Temperature: -40 to 185 F
- Standard Battery Sizes: Other
-
Supplier: Maxim Integrated
Description: MAX1846/MAX1847 high-efficiency PWM inverting controllers allow designers to implement compact, low-noise, negative-output DC-DC converters for telecom and networking applications. Both devices operate from +3V to +16.5V input and generate -500mV to -200V output. To minimize switching
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Output Current (IOUT): 5 amps
- Regulated Output Voltage (Volt): -200 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corporation Win Source Part Number: 1037514-F971A106MBA Packaging: Reel - TR Type: Molded Features: High Reliability Voltage Rating: 10V Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 10µF Tolerance: ±20%
- AC Rated Voltage (WVAC): 10 volts
- Capacitance Range: 10 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
-
Description: Guidance for the application of ac high-voltage circuit breakers for capacitance current switching is provided. The document addresses the general theory of capacitance current switching, the notion of restrike, reignition, NSDD and voltage factors are explained. Application of circuit
-
Description: Gives guidance for the use of passive a.c. harmonic filters and shunt capacitors for the limitation of harmonics and power factor correction intended to be used in industrial applications, at low and high voltages. The measures proposed in this standard are applicable to
-
Supplier: Chromalox
Description: provide long life under harsh environments. Stainless steel construction of a Chromalox load bank ensures strength and corrosionsresistance . A multi-stage, contactor-based control system with 1 kW resolution ensures accurate control. High limit temperature control
-
Supplier: Win Source Electronics
Description: R106MDTS; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Power Management
- Capacitance Range: 10 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Electronic Concepts, Inc.
Description: includes analog and timing circuits, high frequency uses and filter networks. There is capacitance tolerance as low as 1% for applications that require an exact capacitance match.Performance characteristics encompass low temperature coefficient, high insulation resistance, an
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 400 volts
- Electrostatic Capacitors: Other
- Metallized Dielectric: Yes
-
Supplier: ValueTronics International, Inc.
Description: The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter
- Bandwidth: 50 MHz
- Probe Type: Voltage, Current
- Voltage Rating: 12000 volts
Find Suppliers by Category Top
Featured Products Top
-
Features : specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc metallized polypropylene excellent self-healing performance, able to withstand surge voltage (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. UL Range – ultra stable Hi Q, low ESR porcelain caps Porcelain AH and CF ranges - low ESR, High Q, High Voltage, Ultra Temperature Stable (CF) (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Littelfuse 828 Series High-Voltage Cartridge Fuse Features AEC-Q200 Compliant Overcurrent Protection in Small Packages (read more)
Browse Fuses Datasheets for Littelfuse, Inc. -
:Metallized Dielectric Capacitance Type:Fixed RoHS Compliant:Yes Features:Self-healing Capacitance Range:60 to 1500 microF Capacitance Tolerance:5 (+/- %) WVAC:400 to 1000 volts Lead Style:Radial Packing Method:Bulk (optional feature) Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
In general, a capacitor assembly attaches multiple capacitors together into a single subassembly. This approach results in increased electrical performance such as higher voltages, higher capacitance, or higher power, while also simplifying manufacturing assembly and providing a significant (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
generation High-powered applications Underground exploration and turbines Founded in 1961, Electrocube is one of the most respected design manufacturers of passive electrical components – film capacitors, RC Networks, EMI Filters and foil transformers – for (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
NORTHVALE, New Jersey, USA – New Yorker Electronics has announced the release of two new Electrocube High Temperature Film Capacitors for use in very high temperature applications. Both the Electrocube 433D and 463D Foil Capacitor series are manufactured using (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
technology, the device released today features ultra high capacitance from 2,700µF to 48,000µF in the B case code and 3,600µF to 72,000µF in the C case code. Voltage ratings for the capacitor range from 25VDC to 125VDC. The EP2’s industry-leading values include a capacitance (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
surface mount High-CV Aluminum Electrolytic Capacitors. These capacitors feature an extended 5000-hour load life rating at +105°C (20,000 hours at +85°C). The NAZR series has (read more)
Browse Capacitors Datasheets for Omni Pro Electronics, Inc. -
required, ensuring high reliability and stability. Whether in high or low voltage environments, this capacitor delivers excellent performance, providing engineers with reliable solutions. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Power Integrity Measurements with CMT VNAs and Picotest Accessories
-speed signals, the magnitude of the impedance is not defined, and must be determined based on the circuit noise tolerance. The power distribution network (PDN) measurement includes the voltage regulator, printed circuit board planes and decoupling capacitors. Measuring capacitors, ferrite beads and the PDN
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator