-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: Accuris
Description: Ceramic Pressurized Hollow Insulators for High-Voltage Switchgear and Controlgear
-
Description: 100pcs per bag, TO-220 Ceramic Insulator Cooling Pads is widely used for semiconductor devices, high power equipment, integrated circuit, ICMOS tube, IGBT patch insulation, triode, high frequency power supply communication, mechanical equipment, high current,
- Features: Alumina / Aluminum Oxide, Other, Specialty / Other, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electronics / RF-Microwave
-
-
Supplier: Accuris
Description: Specification for Ceramic pressurized hollow insulators for high-voltage switchgear and controlgear
-
Description: current with a rated voltage greater than 1000 V and a frequency not greater than 100 Hz or for use in direct current equipment with a rated voltage greater than 1500 V. The hollow insulators covered by this standard consist of hollow insulator bodies, open from end to
-
Supplier: Accuris
Description: Selection and dimensioning of high-voltage insulators intended for use in polluted conditions Part 2: Ceramic and glass insulators for a.c. systems
-
Supplier: Accuris
Description: ARTIFICIAL POLLUTION TESTS ON HIGH-VOLTAGE CERAMIC AND GLASS INSULATORS TO BE USED ON A.C. SYSTEMS
-
Supplier: CSA Group
Description: IEC/TS 60815-2:2008(E) is applicable to the selection of ceramic and glass insulators for a.c. systems, and the determination of their relevant dimensions, to be used in high-voltage systems with respect to pollution. This part of IEC 60815 gives specific guidelines and
-
Description: IEC/TS 60815-2:2008(E) is applicable to the selection of ceramic and glass insulators for a.c. systems, and the determination of their relevant dimensions, to be used in high-voltage systems with respect to pollution. This part of IEC 60815 gives specific guidelines and
-
Supplier: CSA Group
Description: applicable to polymeric insulators, to greased insulators or to special types of insulators (insulators with semiconducting glaze or covered with any organic insulating material). The object of this International Standard is to prescribe procedures for artificial
-
Description: applicable to polymeric insulators, to greased insulators or to special types of insulators (insulators with semiconducting glaze or covered with any organic insulating material). The object of this International Standard is to prescribe procedures for artificial
-
Supplier: CSA Group
Description: polymeric insulators, to greased insulators or to special types of insulators (e.g. insulators with semiconducting glaze or covered with any organic insulating material). The object of this technical specification is to prescribe procedures for artificial pollution tests
-
Description: polymeric insulators, to greased insulators or to special types of insulators (e.g. insulators with semiconducting glaze or covered with any organic insulating material). The object of this technical specification is to prescribe procedures for artificial pollution tests
-
Supplier: BRIM Electronics, Inc.
Description: Steatite for high-strength, and relatively high voltage applications. White outer surface glaze to retard moisture absorbtion and reduce dust & dirt accumulation. Corrugated for a longer leakage path. Grade L5. RoHS compliant.
- Operating Temperature: 1,000 C
- Material: Ceramic
- Service: Indoor Insulator
- Features: Other
-
Supplier: CSA Group
Description: the insulating core. Hybrid insulators covered by this technical specification are intended for use as suspension/tension line insulators, line post insulators, station post insulators and hollow core insulators for apparatus. The object of this technical
-
Description: Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6)
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
Description: excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramics. The purity of alumina ceramics provided by Great Ceramic is between 95% and 99.5%. Excellent electrical insulation
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: Various important aspects that are needed for satisfactory long-term performance of High-Voltage Insulator Coatings (HVIC) are presented in this guide. Various possible application scenarios, maintenance issues on coated insulators, factors affecting long-term
-
Description: excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramics. The purity of alumina ceramics provided by Great Ceramic is between 95% and 99.5%. Excellent electrical insulation
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Applications: Electrical / HV Parts
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Description: (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Description: Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Description: Nitride ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: MPF Products, INC.
Description: Ceramic Break, 20KV Isolation, 1.20″ Dia Kovar Tube Adapters Ceramic Isolator (Break), High Voltage Isolation, Thermal Isolation, Weldable Tube Ends, UHV Compatible
- Basic Insulation Level (B.I.L.): 20 kilovolts
- Material: Ceramic
- Features: Other
-
Electrical Insulators - Ceramic Envelope, 10KV Isolation, 3.81″ Dia Kovar Tube Adapters -- A0625-2-WSupplier: MPF Products, INC.
Description: Ceramic Envelope, 10KV Isolation, 3.81″ Dia Kovar Tube Adapters Ceramic Isolator (Envelope), High Voltage Isolation, Thermal Isolation, Weldable Tube Ends, UHV Compatible
- Basic Insulation Level (B.I.L.): 10 kilovolts
- Material: Ceramic
- Features: Other
-
Supplier: MPF Products, INC.
Description: Ceramic Break, 10KV Isolation, 0.51″ Dia Kovar Tube Adapters Ceramic Isolator (Break), High Voltage Isolation, Thermal Isolation, Weldable Tube Ends, UHV Compatible
- Basic Insulation Level (B.I.L.): 10 kilovolts
- Material: Ceramic
- Features: Other
-
Electrical Insulators - Ceramic Envelope, 20KV Isolation, 7.83″ Dia Kovar Tube Adapters -- A0625-4-WSupplier: MPF Products, INC.
Description: Ceramic Envelope, 20KV Isolation, 7.83″ Dia Kovar Tube Adapters Ceramic Isolator (Envelope), High Voltage Isolation, Thermal Isolation, Weldable Tube Ends, UHV Compatible
- Basic Insulation Level (B.I.L.): 20 kilovolts
- Material: Ceramic
- Features: Other
-
Supplier: Kistler Group
Description: charge amplifier. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. A unique connector design features a ceramic insulator for long-term stability even at extended operating temperatures. Additional features include
- Acceleration: 1,000 to 2,000 g
- Frequency Range: 5 to 4,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -94 to 482 F
-
Supplier: AENOR
Description: CERAMIC PRESSURISED INSULATORS FOR HIGH-VOLTAGE SWITCHGEAR AND CONTROLGEAR
-
Supplier: AENOR
Description: Ceramic pressurized hollow insulators for high-voltage switchgear and controlgear.
-
Supplier: AENOR
Description: CERAMIC PRESSURIZED HOLLOW INSULATORS FOR HIGH-VOLTAGE SWITCHGEAR AND CONTROLGEAR.
-
Supplier: Kistler Group
Description: charge amplifier. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. A unique connector design features a ceramic insulator for long-term stability even at extended operating temperatures. Additional features include
- Acceleration: 1,000 to 2,000 g
- Frequency Range: 5 to 4,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -94 to 482 F
Find Suppliers by Category Top
Featured Products Top
-
washers, BN insulators, BN insulation plates, BN flanges and other boron nitride ceramic insulator parts subjected to high thermal shock to meet customers’ specific requirements in the high temperature furnaces industry (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
It was packed by 100pcs per bag, TO-220 Ceramic Insulator Cooling Pads is widely used for semiconductor devices, high power equipment, integrated circuit, ICMOS tube, IGBT patch insulation, triode, high frequency power supply communication, mechanical equipment, high current, high voltage (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The Alumina Ceramic Heat Sink Insulator Plate is made from high (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
due to prolonged overheating. As a material that effectively reduces interfacial thermal resistance and withstands high voltage,Silicone insulator pads prevent damage caused by sudden high voltage.Their thermal conductivity is a key parameter for measuring their performance,with higher values (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
500A HVDC for charging piles The Churod CHEV-P500 is a high voltage DC contactor perfect for charging piles. With a contact rating of 500A@1000VDC and a hermetically sealed, ceramic (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
robust instruments capable of precise signal acquisition and real-time processing. Our instruments and amplifiers provide high-resolution measurement, versatile compatibility, and strong (read more)
Browse Signal Conditioners Datasheets for XJCSENSOR Technology Co., Ltd. -
ensuring reliability in high-voltage environments. Superior Thermal Stability: Withstands temperatures up to 1900°C in inert atmospheres and 850°C in air, with excellent resistance to thermal shock. Excellent Machinability: Due to its low hardness and layered structure, it can (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.